Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/4 NPT-VA52 Level Switches are ideal for general level measurement in tanks or containers, and have a 2-1/16" diameter
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Maximum Current: 3 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NAB Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. This float-type, tilt
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 20 amps
-
Supplier: FineTek
Description: Lquid Level Switch (Food Grade) The FA/FB series cable float level switch is designed for single (FA) or multipoint (FB) liquid level switch detection over a wide range of lengths. The FA/FB float level switch can provide an
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
-
Supplier: FineTek
Description: installed. FDM Mini Float Level Switch, Lquid Level Switch (Food Grade) FC/FD series is a magnetic float level switch type of product line that is very compact and cost effective. These mini magnetic float level
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Radwell International
Description: LIQUID LEVEL SWITCH, POLYPROPYLENE TYPE, HORIZONTAL FLOAT, 120-240 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KOBOLD Instruments, Inc.
Description: least two floats, one as a minimum, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are unsuitable due to the risk
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 302 to 32 F
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids SPDT Mechanical Switch (Mercury-Free) Rugged Polypropylene Construction Maximum Temperature to 140 °F Maximum Pressure to 30 PSIG KOBOLD Series NSP float switches enable liquid levels to be monitored easily and cost effectively.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids Mechanical Switch (Mercury-Free) Polypropylene Float Construction Maximum Temperature to 140°F Maximum Pressure to 45 PSIG KOBOLD Series NSM float switches enable liquid levels to be monitored easily and cost effectively.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.A1.0000.xxxx float level switch with double sealed chamber suitable for controlling the level of fluids in grey and waste water systems. Supplied with a counterweight (230 g) and cable gland. Also available: Type 72.A1.0000.xx02 – float
- Type: Instrument
-
Supplier: Gems Sensors & Controls
Description: External Mounting 1/2" NPT Ideal for Small Tanks Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. Type 8 - Zinc alloy body with nylon or polypropylene float.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
- Switch Type: Electromechanical Switch
-
Supplier: Finder S.p.A. con unico socio
Description: New space-saving Float switch for liquid level regulation Ttype 72.C1.0.000.0201 with 4-wire cable for filling or emptying applications – including domestic applications. With ON / OFF manual switch, Protective bellows, float unit (maximum/minimum level).
- Type: Instrument
-
Supplier: Gems Sensors & Controls
Description: Float Design Eliminates Problems Associated With Liming, Calcifying Applications NSF and WRC Material Compliant This compact Side Mount Level Switch is optimized for calcifying hot water applications. The Drop Float design keeps critical sensor elements out of the water
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 225 F
- Switch Type: Electromechanical Switch
-
Description: 1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: Radwell International
Description: SINGLE-POINT LEVEL SWITCH, FLOAT TYPE, 120-240 VOLTS AC, 1 INCH FLOAT DIAMETER, 50 PSI MAX PRESSURE, 3/4 INCH ACTUATION LEVEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: LIQUID LEVEL SWITCH, SIDE MOUNTED, FLOAT ARM MAGNET-ACTUATED TYPE, SHIPBOARD SEWAGE AND GRAYWATER SYSTEMS
-
Supplier: BERNSTEIN AG
Description: machines, air conditioning systems etc. The NC / NO contact switching function in many miniature switches can be selected by simply turning the float by 180°. This type of miniature float switch is also available with individual lengths of immersion tube. Product
- Measuring Range: 39.3701 inch
- Switch Type: Electromechanical Switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: BERNSTEIN AG
Description: For over 25 years it has been hard to imagine fluid level regulation, control and monitoring systems without BERNSTEIN standard float switches. In addition to being used to simply provide a signal when a liquid level drops below or exceeds a defined value, they also ideally
- Measuring Range: 78.7402 inch
- Switch Type: Electromechanical Switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Accuris
Description: LIQUID LEVEL SWITCH, SIDE-MOUNTED, FLOAT ARM MAGNET-ACTUATED TYPE, SHIPBOARD SEWAGE AND GRAYWATER SYSTEMS
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.B1 level switches are equipped with a triple sealed float chamber and designed for black water systems with suspended residues and industrial waste waters. Supplied with a fixing kit. Features include: 1 changeover contact 10 A (resistive load) 8 A (inductive load)
- Type: Instrument
-
Supplier: BERNSTEIN AG
Description: positioned on hole strip Freely selectable configuration of material, float and connection head PVC and stainless steel versions Immersion tube lengths up to 1 m Cable connection with flange enclosure Switching points set to customer specification Design layout: Switching power depending on
- Measuring Range: 39.3701 inch
- Switch Type: Electromechanical Switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally mounts through
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 250 F
- Switch Type: Electromechanical Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch Float Operator Assembly, Double Arm Lever, Base-Mounted, Style B - Heavy Duty Industrial Switch, Convertable for Tank or Sump Operation, Type 1 enclosure
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/8 NPT-VA27 Level Switches are ideal for general level measurement in tanks or containers that require a stainless steel
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 14 to 220 F
- Maximum Current: 2 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch Float Operator Assembly, Double Arm Lever, Double Pulley or Single-Sheave Wheel, Base-Mounted, Style A - Industrial Switch, Low Operating Force, Convertable for Tank or Sump Operation, Type 1 enclosure
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Clark Solutions
Description: The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch point tolerance is +/- 1/8" (3mm). The L500 series level switches are individually
- Number of Switch Points: 3 to 5 (#)
- Maximum Operating Pressure: 600 psi
- Material Temperature Range: 284 to 3,000 F
- Maximum AC Voltage: 240 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380147-TSF73Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -20°C ~ 75°C Fake Threat In the Open Market: 47 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70
- Liquid Specific Gravity: 0.85 (Specific Gravity #)
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: TE Connectivity
Description: Body Features Liquid Level Switch Material : Glass Filled Polyphenylene Sulfide Liquid Level Switch Mounting : Side Entry Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : .5 M [1.64 FT ] Other Fitting : 1/2 NPT Medium/Liquid :
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. Series UNS-MS or VA 1/8 NPT-BN25 Level Switches are ideal for general level measurement in tanks or containers. This series
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: -4 to 220 F
- Maximum Current: 2 amps
-
Supplier: U.S. Plastic Corporation
Description: Material: 316 Stainless Steel/ Polypropylene, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length:24", Float SG: 0.8, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100
- Media Type: Liquid
-
Supplier: Clark Solutions
Description: The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.5 amps
-
Supplier: U.S. Plastic Corporation
Description: Material: PBT/Buna-N, Color: Black, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150, Lead Wires: 22 guage PTFE 24"
- Media Type: Liquid
-
Supplier: Madison Company
Description: and cooling applications. The MS5600-SPDT is a single pole, double throw switch (SPDT). An SPDT switch is a good option when you need a changeover switch, or "On-On" switch. This type of switch may be used, for example, to light a red lamp in one position
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.55 (Specific Gravity #)
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Madison Company
Description: and cooling applications. The MS5600-SPDT is a single pole, double throw switch (SPDT). An SPDT switch is a good option when you need a changeover switch, or "On-On" switch. This type of switch may be used, for example, to light a red lamp in one position
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.55 (Specific Gravity #)
-
Supplier: Madison Company
Description: In the M5602-7808-1, downward switch height adjustment by the end user can be as much as 2", and an upward adjustment can be as much as 9". This would allow a series of tanks to use the same level switch configuration and provide easier field adjustments for low level
- Number of Switch Points: 1 (#)
- Measuring Range: 10.5 inch
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
Find Suppliers by Category Top
Featured Products Top
-
for use in these areas. Learn more about our Hazardous Area Level Switches. Visit our FLPV Series Flameproof Dual Level Float Switches Brochure. (read more)
Browse Pressure Switches Datasheets for Sensata Technologies -
, impact, far superior to float-type or reed switch level sensors in harsh environments. Versatile measurement range 0 to 100mm, 0 to 3000mm, and various outputs including 4-20mA, 0-5V, MODBUS and more. (read more)
Browse Level Sensors Datasheets for Holykell Technology Company Limited -
not very accurate. Alternative float solutions with integrated reed switches require mechanically moving parts that wear over time and come into contact with the medium. The sensors from EBE sensors + motion offer a reliable, compact and cost-effective solution: The sensor technology is integrated on (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
blocks odour and corrosion even in crowded hotel basements. A heated coalescing stage liquefies fat and lifts settled sludge automatically so pipework stays clear through winter peaks. An onboard timer could align operation with service hours while the high level sensor triggers oil decant when the (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
and a large molded part would suit the client’s purposes better. This was a unique case since we had never heard of anyone else doing a custom casting of polyurethane foam of that size. The project achieved significant cost and material savings just by switching from machining to casting (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
The History of Float Switches
A search of the patents for float level sensors and float switches will uncover a number of patents dated back to the late 1800's. One invention references a magnetic float used to induce movement of needles that will give an indication of the liquid level. Like everything else, float switches have
-
Application: Automobile Brake Float Level Sensor (.pdf)
When applying one's foot to the brake pedal, it is taken for granted that the braking mechanism will begin to slow or stop the vehicle. A hermetically sealed reed switch plays a key reliability role by monitoring that the brake fluid level is maintained at its proper level. Low brake fluid level
-
SME Capabilities & Solutions - Why SME Fluid Level Sensors
for more complex and "smarter" liquid level sensors that are capable of more than just an open or closed signal line. In some instances additional information can be signaled with simple magnetic reed switches by adding many reed switches to a PCB to give multiple liquid level point measurements
-
Turbulence Splash Shield
Turbulence in tanks will cause false signals. A splash shield will dampen this wave action, thus averaging the liquid level. All liquid level controls can have a splash shield added to them. Standard float switches can have a splash shield added in the field without any special tools
-
Measurement and Control Basics, Fourth Edition
characteristics and. potentiometric-type pressure sensors. Extensive coverage was added on. typical pressure transmitter applications. The discussion on level measurement. has been increased with the addition of several common level. instruments and switches such as displacers, tape floats
More Information Top
-
Level Control from Cole-Parmer
Product Type Float Level Switch ,Max psi 15,Mount 1/4" NPT .
-
Float Level Switch Exporters, Float Level Switch Selling Leads
Mini Float Type Level Switch .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1434 - Standard Technical...
The level in each of the two SDVs is measured by two float type level switches and two transmitters and trip units for a total of eight level signals.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1433 - Standard Technical...
The level in each of the two SDVs is measured by two float type level switches and two thermal probes for a total of eight level signals.
-
CR4 - Thread: Check Valve Location in Drainage Sump?
Let me assume pumps are also controlled by float type level switch .
-
Standard technical specifications combustion engineering plants: Bases (Sections 2.0--3.3). Volume 2, Revision 1
The level i n each of the two SDVs is measured by two float type level switches and two transmitters and t r i p u n i t s for a total of eight level signals.
-
Precision wire stripping
Level in the sumptank was controlled by a float type level switch and water solenoid.
-
ISA MEASRMNT CNTRL BASC - Measurement and Control Basics
Describe how a magnetic float - type level switch works.
Indicates content that may require registration and/or purchase.