-
Supplier: Check-All Valve Mfg. Co.
Description: materials and cracking pressures to choose from. Note: Please take precautionary measures when welding to prevent heat build-up and possible damage to the valve seat. Available Materials: 316/316L Stainless Steel (SS) Alloy B (HB) Carbon Steel (CS) Alloy C-276 (HC) Alloy 20 (A2) MONEL® (MO)
- Media: Air, Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Steam, Other
- Valve Size: 0.7500 inch
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: higher class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance
- Media: Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Specialty / Corrosive Gases
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: engineering, widely used in various industries, such as Aerospace, Automotive, Electronics, and Chemical analysis, Oil and Gas, Engineering, Medical and so on, because of its excellent performance below, 1, Excellent chemical resistance, like outstanding corrosion protection 2
- Media: Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Potable Water, Salt Water, Wastewater, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Specialty / Corrosive Gases, Steam
-
-
Supplier: Check-All Valve Mfg. Co.
Description: For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary
- Media: Air, Chemical, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Steam, Other
- Valve Size: 1 inch
-
Supplier: Check-All Valve Mfg. Co.
Description: The Tubing Check Valve-Flared is a three piece constructed valve with 37º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)
- Media: Air, Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Steam, Other
- Valve Size: 1.25 inch
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS) Alloy B (HB)
- Media: Air, Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Steam, Other
- Valve Size: 1.25 inch
-
Supplier: Beswick Engineering Co., Inc.
Description: The check valve permits free flow in one direction and no (checked) flow in the opposite direction. This valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. The unique design of the
- Media: Air, Breathable Air, Compressed Air, Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Ground Water, Potable Water, Wastewater, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Other
- Valve Size: 0.0500 inch
-
Supplier: Mueller Steam Specialty
Description: Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the appropriate body material. For air and gas applications, consult factory.
- Connection: Threaded
- Material of Construction: Brass / Bronze, Cast Iron, Stainless Steel
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
- Pressure Rating: 200 to 600 psi
-
Supplier: WEH Technologies Inc.
Description: High pressure valve with check valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GR is designed as a shut-off valve for pressurized gases. The valve prevents backflow of the medium at the outlet port. Therefore no gases can enter the
- Connection: Threaded
- Material of Construction: Brass / Bronze, Stainless Steel
- Media: High Purity Gas
- Pressure Rating: 6000 psi
-
Supplier: National Oilwell Varco
Description: Valves NOV's Valve Division manufactures top of the line Reset Relief Valves, Shear Relief Valves, Float Valves, and Gate Valves for the oil and gas industry. These product lines protect drilling equipment from pressure spikes and backflow, which can lead to premature
- Controlled Pressure Range: 0.0 to 10000 psi
- Media Description: Gas
-
Supplier: Watts
Description: Series SD-2 Dual Check Valves for Carbonated Beverage Machines prevent the reverse flow of contaminated water, such as carbon dioxide gas and carbonated water, from entering into the potable water supply due to backpressure backflow. It consists of a stainless steel body
- Valve Size: 0.2500 to 0.3750 inch
- Valve Type: Check Valves
-
Supplier: Zurn Industries LLC
Description: 4" exposed non-freeze anti-siphon automatic draining wall faucet features an exterior chrome finish. Features And Benefits Commercial/residenti al exposed, non-freeze, dual hot and cold wall faucet with external automatic draining backflow preventer Ideal for
- Applications: Commercial
-
Supplier: HVACQuick.com
Description: ). Wall mount hardware included. Freeze protected to -30 F. Digital water-resistant bath remote controller included (USC1-117). Additional remote controllers available. Draft backflow preventer included. Unique safety features: Equipped with oxygen depletion system and Film type
- Heater Type: Water Heater
-
Supplier: HVACQuick.com
Description: ). Wall mount hardware included. Freeze protected to -30 F. Digital water-resistant bath remote controller included (USC1-117). Additional remote controllers available. Draft backflow preventer included. Unique safety features: Equipped with oxygen depletion system and Film type
- Heater Type: Water Heater
-
Supplier: HVACQuick.com
Description: hardware included. Freeze protected to -30 F. Digital water-resistant bath remote controller included (USC1-117). Additional remote controllers available. Draft backflow preventer included. Unique safety features: Equipped with oxygen depletion system and Film type overheat sensing.
- Heater Type: Water Heater
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Type: Coalescing
- Maximum Air Volume: 1125 SCFM
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 3 microns
- Filter Type: General Purpose
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 1 microns
- Filter Type: Coalescing
-
Supplier: HVACQuick.com
Description: included. Freeze protected to -30 F. Digital water-resistant bath remote controller included (USC1-117). Additional remote controllers available. Draft backflow preventer included. Unique safety features: Equipped with oxygen depletion system and Film type overheat sensing. Flame
- Heater Type: Water Heater
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 0.3000 microns
- Filter Type: Coalescing
-
Supplier: Traceable® Products
Description: processing, and alcohols. Use for liquids, gases, pressure, and vacuum applications. Operating ranges are 0 to 50 PSI and -40 to 126°C. Autoclavable, zero maintenance, 1-1/4 inch length unit installs in any position. Prevents damage to equipment, pumps, and flow systems by
- Housing Material: Plastic
- Maximum Discharge Flow: 0.0022 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
-
Supplier: Traceable® Products
Description: processing, and alcohols. Use for liquids, gases, pressure, and vacuum applications. Operating ranges are 0 to 50 PSI and -40 to 126°C. Autoclavable, zero maintenance, 1-1/4 inch length unit installs in any position. Prevents damage to equipment, pumps, and flow systems by
- Maximum Discharge Flow: 0.6250 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
-
Supplier: Watts
Description: Series SD-3 Dual Check Valves with Atmospheric Port & Strainer for Carbonated Beverage Machines prevent the reverse flow of polluted water, such as carbon dioxide gas and carbonated water, from entering into the potable water supply due to backpressure backflow. It consists of
- Valve Size: 0.2500 to 0.3750 inch
- Valve Type: Check Valves
-
Supplier: DeZURIK, Inc.
Description: instrument or plant air, as well as in any environment where preventing back-flow is critical. The Series 2633 is manufactured in sizes 1/2" to 3" NPT. The check sleeve is available in a variety of elastomers to match specific service conditions. Contact Red Valve to see how we can
- Media Description: Water
-
Description: incorporate a swing-type disc that allows flow in one direction while preventing backflow in the opposite direction. The “positive safety” aspect refers to additional safety mechanisms implemented in these valves. For example, some positive safety swing check valves are equipped with a
- Valve Size: 2 to 16 inch
- Valve Type: Swing Check Valves
-
Description: industries such as water treatment, oil and gas, and chemical processing to prevent backflow and ensure the safe and efficient flow of fluids. Technical specifications Design and Manufaciure:DIN3840, BS EN 1868 Face to Face Dimensions:DIN3202, BS EN 558
- Connection: Bolt Flange
- Valve Type: Swing Check Valves
-
Supplier: DeZURIK, Inc.
Description: APCO Double Door Check Valves by DeZURIK are designed to automatically prevent back-flow in systems where it is desirable to permit flow in one direction and prevent flow in the opposite direction. Double door check valves are recommended for clean liquids and gasses and have an
- Material of Construction: Stainless Steel, Steel, Other
- Valve Size: 2 to 36 inch
-
Description: used to allow fluid to flow in one direction while preventing backflow, and safeguarding pumps, compressors, and other equipment from potential damage. API check valves are designed specifically for applications in the oil and gas sector and are subjected to rigorous testing and
Find Suppliers by Category Top
Featured Products Top
-
Flood-Guard, from General Pipe Cleaners, prevents basement flooding. It operates like a check valve to seal off water back-up caused by overloaded sewers. The Flood-Guard can be installed in minutes. A screwdriver is all that you need. Once (read more)
Browse Backflow Preventers Datasheets for General Pipe Cleaners
More Information Top
-
States > West Virginia > State > Statutes > Chapter 29 - Miscellaneous Boards and Officers > 3D - Supervision Of Fire Protection Work
… of all piping, materials and equipment inside a building, including the use of shop drawings prepared by a fire protection layout technician, in connection with the discharge of water, other special fluids, chemicals or gases and backflow preventers for fire protection for …
-
CR4 - Thread: Where are the New Energy Sources?
Think leaded gas , backflow preventers , insulation minimums, CAFE standards, Energy Star ratings, UL testing, etc etc.
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
Security Laborers storage Lube storagelpaintshop Backflow preventer building Gas bottle storage Diesel polishingbuilding Sewagetreatment plant Alternate accesspoint (A.A.P.) Outage contract shop Water filtration building Decontamination laundry Electrical building #1 Electrical building#2 Pumphouse#2 Pumphouse#1 Document storage facility Meterological tower building Meterologicalwarehouse …
-
States > West Virginia > State > Regulations > Title 103 - State Fire Marshal > [103 WVCSR 3] 003 - Supervision of Fire Protection Work
… of all piping, materials and equipment inside a building, including the use of shop drawings prepared by a fire protection layout technician, in connection with the discharge of water, other special fluids, chemicals, or gases , and backflow preventers for fire protection for …