-
Description: SOLUPOR® membranes are highly porous with high gas, air and liquid permeability. Combined with a controlled pore size this makes SOLUPOR® suitable for a range of filtration applications. Made from Ultra High Molecular Weight Polyethylene, using a unique patented
- Applications: Filtration
- Fabric Weight: 16 gsm
- Overall Thickness: 0.0045 inch
- Structural Features: Hydrophobic/Waterproof
-
Supplier: diaago
Description: GF (Glass Fiber) Can be used as a preliminary filtering step to avoid clogging Coarse particulate removal Pre-filtration
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber
- Filter Type: Syringe Filter
- Housing Material: Polypropylene (PP)
-
Supplier: GAF
Description: Description MATRIX™ 102 SBS Membrane Adhesive is an asbestos free, fiber reinforced rubberized adhesive with a bonding strength designed specifically for cold applied modified bitumen membranes. All SURE GRIP™ adhesives have exclusive technology with superior bonding strength
- Cure Type / Technology: Air Setting / Film Drying, Single Component System
- Features: Flexible / Dampening, UL Approved
- Industry: Building / Construction
- Substrate / Material Compatibility: Concrete / Masonry
-
-
Supplier: Dryvit UK
Description: A high performance, non-cementitious water-resistive membrane and air barrier.
- Form: Other
- Material: Other
- Thickness: 0.9843 inch
-
Supplier: TTG Inc.
Description: many other challenging applications. We understand what it takes to produce ePTFE membrane laminates that can be easily fabricated into world-class performers in industrial applications. Our Ecoflex Filter Media allows end users to save energy, reduce their environmental footprint, and
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Filler Material: Fiber Glass
- Industry: General Industrial, Other
-
Supplier: Cole-Parmer
Description: adapter is designed for use with wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: adapter is designed for use with wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: adapter is designed for use with wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Nylon
-
Supplier: Cole-Parmer
Description: adapter is designed for use with wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Cellulose - Nitrate
-
Supplier: TTG Inc.
Description: many other challenging applications. We understand what it takes to produce ePTFE membrane laminates that can be easily fabricated into world-class performers in industrial applications. Our Ecoflex Filter Media allows end users to save energy, reduce their environmental footprint, and
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Filler Material: Fiber Glass
- Industry: General Industrial, Other
-
Supplier: Membrane Solutions
Description: MS® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and purification solutions for the majority of your laboratory needs. MS glass fiber
- Assembly / Element Type: Other
- Filter Media: Glass Fiber
- Filtration Grade (Micron Rating): 1 µm
- Maximum Pressure: 95 psi
-
Supplier: ASTM International
Description: This specification covers prefabricated modified bituminous sheet materials with glass fiber reinforcement, which use atactic polypropylene (APP) as the primary modifier and which are intended for use as a base sheet in the fabrication of multiple ply roofing and waterproofing
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1µm to 200 µm efficiencies. There are three different distinct designs within the
- Applications: Filtration
- Overall Thickness: 0.0060 inch
- Type: Nonwoven Product, Specialty / Other
-
Description: Available in a transparent nylon housing, this DFU is an ideal choice for an economical membrane filter for use where its chemical compatibility is suitable.
- Configuration: In-line
- Features: Other
- Filter Medium Material: Glass Fiber
- Housing Material: Plastic, Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: cell culture media – Serum – Highly viscous opthalmic and LVP solutions – All media containing lipids and colloids as contaminants. Effective Clarification: Sartopure® GF Plus adsorptive depth filters feature glass fiber layers for effective clarification of fluid streams based
- Assembly / Element Type: Cartridge
- Filter Medium Material: Glass Fiber
- Filtration Grade (Micron Rating): 0.6500 µm
- Industry Use: Biopharmaceutical
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: media – Serum – All media containing lipids, colloids and protein aggregates as contaminants. Effective Clarification: Sartopure® GF Plus MaxiCaps feature glass fiber layers foreffective clarification of fluid streams based on the combination of adsorptive and mechanical retention
- Configuration: In-line
- Filter Media: Glass Fiber
- Filtration Grade (Micron Rating): 1.2 µm
- Housing Material: Plastic
-
Supplier: GAF
Description: roofing and flashing membranes. Compatible with isocyanurate and fiberboard insulation, and fiber glass-faced gypsum panels Compatible with concrete, masonry, metal and wood flashing substrates
- Features: Solvent Based (Volatile Organic)
- Industry: Building / Construction
- Substrate / Material Compatibility: Ceramic / Glass, Plastic
- Viscosity: 1800 to 2100 cP
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Syringe Filters Reliable removal of microorganisms and particles from liquids with Minisart® syringe filters. Typical applications are clarification, sterile filtration, sample preparation and medical applications. The syringe filters are available in many different pore sizes and with hydrophilic
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber
- Filter Shape: Disc (Circular)
- Filter Type: Syringe Filter
-
Supplier: Waters Corporation
Description: A Broad line of Filtration Products Waters carries a broad line of Pall Life Sciences laboratory filters for sample and solvent filtration including: HPLC sample filters in syringe filter format Solvent filters in membrane disc format Solvent filtration
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Nylon, Polytetrafluoroethelene (PTFE), Polyvinylidene Fluoride (PVDF), Polyethersulfone (PES), Glass Fiber, Other
- Filter Type: Syringe Filter
- Hold Up Volume: 14 to 100 cc
-
Supplier: Johns Manville Corp.
Description: Bituminous roofs are nonwoven webs composed of glass fibers oriented in a random pattern and bonded together with a modified urea formaldehyde resinous binder in a wet laid process. The sized glass fibers in the mats provide excellent mat strength and flexibility. Johns
- Application: Commercial, Industrial
- Material: Glass, Other Material
- Types: Engineered
-
Description: LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1µm to 200 µm efficiencies. There are three different distinct designs within the
- Basis Weight: 52 gsm
- Electrical Resistivity: 0.2300 ohm-cm
- Industrial: Chemical Process
- Industrial Paper: Filtration / Separation Media
-
Supplier: GAF
Description: Description GAFGLAS® STRATAVENT® Eliminator™ Perforated Base Sheet is a premium-grade roofing felt constructed around a strong glass fiber mat and high quality asphalt. The bottom of the sheet is granule-surfaced to provide positive venting of any
- Application: Commercial
- Material: Asphalt, Fiberglass
- Types: Engineered
-
Supplier: Johns Manville Corp.
Description: Johns Manville R-Panel™ is a rigid roof insulation board with high thermal efficiency. R-Panel™ is a rigid roof insulation board with high thermal efficiency, composed of a closed cell polyisocyanurate foam core bonded in the foaming process to universal fiber glass reinforced
- Application: Architectural / Construction, Other
- Foam Type: Closed Cellular, Rigid
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Board / Block / Bun
- Material / Composition: Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: MATERIAL : Glass Fiber Reinforced Polyamide COLOR : Black INSERT : Polycarbonate and gel LOCKNUT : Not Included SEALING MATERIAL : CR NUMBER OF CABLE HOLES : 23 IP RATING : IP66 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant
- Material: Nylon / Polyamide, Other
-
Description: . The Standard also includes specific requirements for hand lay-up and spraying operations for glass fiber-reinforced plastics. Major changes improve consistency and clarify requirements, making this edition essential for engineers, designers, contractors, and installers.
Find Suppliers by Category Top
Featured Products Top
-
Easypoxy® K-230 Optically clear in thin film, semi-flexible Excellent for bonding glass and dissimilar materials Polyurethane ELANTAS (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS PDG, Inc.
More Information Top
-
Cellulose and Glass Fiber Affinity Membranes for the Chromatographic Separation of Biomolecules
We concluded that the di- azotization pathway provided the best results for cel- lulose membranes, whereas the glutaraldehyde method provided the best performance for glass fiber mem- branes , regarding membrane stability and ligand im- mobilization capacity.
-
Structural characterization of blotting membranes and the influence of membrane parameters for electroblotting and subsequent amino acid sequence analysis of p...
Glass fiber membrane covalently modified with silanes Glass fiber membrane coated noncovalently with polybases Glass fiber membrane covalently modified with uncharged silicones Polyvinylidenefluoride Polyvinylidenefluoride Polyvinylidenefluoride Polyvinylidenefluoride Polyvinylidenefluoride Polyvinylidenefluoride Polypropylene Polypropylene Polypropylene Polypropylene .
-
Protein antigen purification by preparative protein blotting
In the current review, various procedures have been evaluated for the recovery of protein antigens from blots on nitrocellulose, Zeta Probe nylon, Immobilon, or glass fiber membranes .
-
Modern Construction Envelopes
PTFE/ glass fibre membranes are made from a glass fibre mat w hich is coated w ith a PTFE layer such asTeflon.
-
Copyright
Figure 4.1: Evaporation rate for extended time trials for PVDF and glass fiber membranes .
-
The experimenter: protein biochemistry / Proteomics
Although the protein binding capacity of coated glass fiber membranes (10-30μg/cm2) .
-
In situ synthesis of molecularly imprinted nanoparticles in porous support membranes using high‐viscosity polymerization solvents
The concept is verified by using high-viscosity solvents of very different chemical nature to incorporate microspheres or nanospheres into a glass fiber membrane support.
-
Protein blotting followed by microsequencing
Polybrene-treated glass fiber membranes are prepared by allowing a solution of 3 mg/mL of Polybrene in water to drip from a Pasteur pipette over the glass fiber sheet.
-
Combination of two‐dimensional gel electrophoresis with microsequencing and amino acid composition analysis: Improvement of speed and sensitivity in protein ch...
In sequencc analysisusing a gas phase sequencer, however, the glass fiber membranes pro- duced consistently higher initial yields than the polymeric membranes.
-
Membrane materials for storing biological samples intended for comparative nanotoxicological testing
The work studied characteristics of the following membranes: cellulose membrane TFN («Munktell», Germany); glass fiber membrane 8964 («Ahlstrom», USA) and glass fiber membrane GFSP 223000 («Millipore», USA), as presented in the Table 1.