Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Luma-Metall AB
Description: Since the beginning of the electrical age, copper wire has been recognized for its unique and beneficial qualities in electrical applications. Of all the metals copper is after silver the second best conductor of electricity and heat. We now also offer gold plated
- Applications: Other
- Features: Coated / Painted
- Overall Width / OD: 0.0020 to 0.0118 inch
- Shape / Form: Wire / Shaped Wire
-
Supplier: Luma-Metall AB
Description: machining qualities. Round beryllium-copper wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the
- Applications: Other
- Features: Coated / Painted
- Overall Width / OD: 0.0020 to 0.0118 inch
- Shape / Form: Wire / Shaped Wire
-
Supplier: Luma-Metall AB
Description: Brass is an alloy of copper and primarily zinc. The zinc content is usually 5–45% by weight. Brass has a low conductivity and good bending proof performance. We now also offer gold plated brass wire. Round gold plated brass wire is produced with a
- Applications: Electronics / RF-Microwave, Other
- Features: Coated / Painted
- Overall Width / OD: 0.0020 to 0.0118 inch
- Shape / Form: Wire / Shaped Wire
-
-
Supplier: Allied Electronics, Inc.
Description: Miniature Banana Plug With Threaded Stud, Voltage Rating 2500 VDC Threaded stud for rapid mounting. Solder turret for attachment of wires. Furnished with nickel-plated 4-40 hex nut, unassembled. Material: Miniature banana plug body — Brass; Spring — one-piece heat-treated beryllium
- Current Rating: 5 amps
- Voltage Rating: 2500 volts
-
Supplier: Allied Electronics, Inc.
Description: Miniature Banana Plug With Threaded Stud, Voltage Rating 2500 VDC Threaded stud for rapid mounting. Solder turret for attachment of wires. Furnished with nickel-plated 4-40 hex nut, unassembled. Material: Miniature banana plug body — Brass; Spring — one-piece heat-treated beryllium
- Current Rating: 5 amps
- Voltage Rating: 2500 volts
-
Supplier: Allied Electronics, Inc.
Description: Spade Lug, Low Voltage, Gold Plated
- Features: Insulated
- Material: Copper
- Terminal Type: Fork / Spade Terminal
-
Supplier: Allied Electronics, Inc.
Description: Converts a BNC Cable to Flying Leads Lead Ends Can Be Attached to Terminal Strips or Customized BNC Connector Is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact Is Gold Plated Beryllium Copper for
- Application: Industrial / Instrumentation and Control
- Connector Type: BNC
- Operating Temperature: 55 C
- Standards: CE Marking
-
Supplier: Mueller Electric Company
Description: Gold plated tellurium copper binding post. Allows for Easy and Fast connection to bare wires, spade terminals or banana plugs. Tellurium copper reduces EMF noise for a cleaner signal
- Current Rating: 15 amps
- Voltage Rating: 2500 volts
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025? (0.635 mm) square socket connectors evenly spaced on 2? (50.4 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector crimped onto
- Contact Size (AWG): 28 AWG
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025? (0.635 mm) square socket connectors evenly spaced on 3? (76.2 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector crimped onto
- Attenuation Factor: 1X
- Probe Configuration: Pin and Socket, Other
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025? (0.635 mm) square socket connectors evenly spaced on 6? (152 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector crimped onto
- Contact Size (AWG): 28 AWG
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025? (0.635 mm) square socket connectors evenly spaced on 4? (101.6 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector crimped onto
- Attenuation Factor: 1X
- Probe Configuration: Pin and Socket, Other
- Probe Type: Voltage
-
Supplier: Cooner Wire Company
Description: braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded, Other
- North American (AWG): 3 AWG
- Number of Strands: 480
-
Supplier: Cooner Wire Company
Description: pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be
- Diameter: 0.0200 to 0.6030 inch
- Number of Strands: 3 to 19
- Wires per Strand: 3 to 86
-
Supplier: NSI Industries LLC
Description: ELECTRO TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2.5 INCH OVERALL LENGTH 1.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE
- Material: Copper, Aluminum
- North American (AWG): 1 AWG
- Terminal Type: Wire Lug
-
Supplier: Richardson RFPD
Description: Contact, Jack, COML BNC, Gold Plated
- Material: Copper
- Terminal Type: Other
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Heat sink bobbins for cryostat lead wires are gold-plated OFHC or ETP copper for removing heat flowing down sensor leads. The small bobbin holds 4 to 8 phosphor bronze or manganin wires, and the large bobbin holds up to 40, depending on wire gauge and number of
-
Supplier: PHOENIX CONTACT USA
Description: Coaxial contact, contact diameter: 4.8 mm, turned, Pin, contact material: Copper alloy, contact surface: gold-plated, connection cross section: 0.14 mm² ... 2.5 mm² AWG 26 ... 14, Wave impedance: 75 O
- Features: RoHS
- Material: Copper, Other
- North American (AWG): 14 to 26 AWG
-
Supplier: Penn-Union Corp.
Description: TIN PLATED SEAMLESS ALUMINUM MATERIAL GOLD COLOR 2.53 INCH OVERALL LENGTH 0.9 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE
- Material: Aluminum
- Terminal Type: Wire Lug
-
Supplier: Mueller Electric Company
Description: BNC Male Breakout to Tinned End Wires Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation Rating: Hands free testing at 300
- Cable Conductor: Copper and Copper Alloys, Other
- North American (AWG): 20 AWG
- Product Category: Cable Assembly
- Standards: RoHS
-
Supplier: Greaves Corporation
Description: TIN PLATED WROUGHT ALUMINUM MATERIAL GOLD COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 471 DIE INDEX 1 PAD HOLE(S) AL MODEL
- Material: Copper, Aluminum
- Terminal Type: Wire Lug
-
Supplier: Mill-Max Mfg. Corp.
Description: security and stability. This male connector is shrouded and polarized for alignment with the mating socket and has .032” (0,81 mm) and .0435” (1,1 mm) mating pins plated 30 u” gold. The cable connector has solder cup receptacles to accept up to 24 AWG wire on the signal contacts
- Contact Plating: Gold Plating
- Mounting: Through-hole
- Product Type: IC Socket
- RoHS Compliant: Yes
-
Supplier: Hubbell Incorporated
Description: ELECTRO-TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2.59 INCH OVERALL LENGTH 0.91 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG ALUMINUM (CODE), 1 AWG STRANDED
- Material: Copper, Aluminum
- North American (AWG): 1 AWG
- Terminal Type: Wire Lug
-
Supplier: Tripp Lite by Eaton
Description: connectors and gold-plated copper contacts for superior conductivity. Premium double-shielded cable with both a braid and a foil shield to virtually eliminate crosstalk and reduce EMI/RFI interference. Features All Tripp Lite Firewire (IEEE 1394) cabling includes superior
- Cable Length: 15 ft
- Product Type: IEEE 1394a
- Standards: RoHS
-
Supplier: Portage Electric Products, Inc.
Description: in low voltage/low current applications. Available with same end termination, Models A2 and A2R; or opposite end termination, Model AA2 and AA2R. Available with factory applied lead wires. Models -A2 and -AA2 are without gold diffused contacts
- Alternate Lead Lengths Available: Yes
- Cutoff Temperature: 200 C
- Lead Material: Silver Plated Copper Wire
- Rated Current: 5 amps
-
Supplier: Tripp Lite by Eaton
Description: certified and channel-tested Cat6a cables are bundled together, which cuts down on cable clutter in your cabinet. Ends feature an unshielded female RJ45 keystone jack and a male RJ45 plug with gold-plated 50µ contacts. Designed for easy patching in switches and patch panels, this 15-foot
- Application: LAN / Ethernet, Networking
- Cable Length: 15 ft
- Connector Type: RJ-45
- Standards: RoHS
-
Supplier: Tripp Lite by Eaton
Description: certified and channel-tested Cat6a cables are bundled together, which cuts down on cable clutter in your cabinet. Ends feature an unshielded female RJ45 keystone jack and a male RJ45 plug with gold-plated 50µ contacts. Designed for easy patching in switches and patch panels, this 10-foot
- Application: LAN / Ethernet
- Cable Length: 10 ft
- Connector Type: RJ-45
- Product Category: Cable Assembly
-
Supplier: MilesTek Corporation
Description: down cover. Berylliem-Copper modular jack contacts. 6u" hard-gold plating over 80u" nickel. Tin plated 22-26AWG IDC contacts. Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth
- Type: Data Jack Wall Plate
-
Supplier: RS Components, Ltd.
Description: Binding posts designed to mount in panels between 1.77-6.35mm thick, and accepts standard 4mm banana plugs, spade lugs & bare wire. Constructed from a copper or gold plated tellurium copper body with a polycarbonate insulator. Suitable for hands free testing up to
- Base Metal / Spring Material: Copper / Copper Alloy
- Contact Material: Specialty / Other
- Current: 15 amps
-
Supplier: RS Components, Ltd.
Description: Pre-crimped leads for use with the Molex Mega-Fit connector range. These Mega-Fit leads consist of fully tested UL listed cables which are crimped on both ends with gold plated female crimp terminals. These crimp leads are ideal for use in wire to wire applications or can
- Cable Conductor: Copper and Copper Alloys, Other
-
Supplier: RS Components, Ltd.
Description: A range of 50 Ohm RF Coaxial SSMT cable assemblies with a copper clad steel conductor, FEP fluorocarbon jacket, silver plated copper wire shield and gold plated beryllium copper contact. These 50 Ohm RF Coaxial SSMT cable connector assemblies are
- Cable Conductor: Copper Clad Steel, Other
- Cable Length: 0.6562 ft
- Impedance: 50 ohms
- Operating Temperature: -40 to 125 C
-
Supplier: TE Connectivity
Description: Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features
- Gender: Male / Plug
- Number of Contacts: 1 #
-
Supplier: RS Components, Ltd.
Description: = 4 A @ 28 V dc Key Type = Flat Terminal Type = Wire Lead Case Material = Zinc Alloy Bezel Shape = Round Key Index Angle = 45° Contact Material = Gold Plated Copper Alloy
- Actuator Specifications: Keylock
- Angle Between Positions: 45 degrees
- Maximum Current Rating: 4 amps
- Number of Poles: 2 poles
-
Supplier: Flexible Circuit Technologies, Inc.
Description: A double sided flex circuit is a circuit having two conductive layers, one on each side of the base layer of polyimide within the circuit. Trace patterns, specific to your needs, can be created on both sides of the substrate film and can be connected where desired with copper plated
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment, Other
- Certifications and Approvals: ISO, RoHS, Other
- Component Mounting: Press Fit, Surface Mount, Through-Hole
- Features: Double Sided, Shielding
-
Supplier: Advantech
Description: SCSI-II 68-pin male connector cable Weight :240g Double-shielded cable with SCSI-II 68-pin male connector Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw 34 twist pairs tinned and strand copper wire with drain wire
- Cable Assembly Gender: Male-Male
- Product Category: Cable Assembly
Find Suppliers by Category Top
Featured Products Top
-
ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
grounding pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper. Shielding coverage of 95% min (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Drawing and Plating The foundation of our vertically integrated manufacturing structure is our ability to draw and plate our own conductor material. Starting with 5/16 inch blue ribbon copper rod, we (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
have produced Litz wire with thin flat cores with 48 AWG and finer wire to increase aspect ratios dramatically in order to meet demanding application requirements. We have also designed and manufactured a Litz wire from oxidized aluminum strand and another utilizing several hundred silver plated copper (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of Alloy Insulations: PFA (Class H – 180° C) (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
% nickel plated copper conductors provides ample protection for 300°C applications. This special resin is REACH & RoHS compliant. We will be stocking this series in 24 AWG through 18 AWG in the following standard colors: White, Black, Red, & Green. Std. P (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
Tin Vs. Bare
There seems to have always been differences of opinion when it comes to certain topics, be it politics, sports and even which drive-through has the best coffee. Another age old argument that we face as a high-end data cable producer is whether or not a data grade copper conductor should be plated
More Information Top
-
Gold wire bonding onto flexible polymeric substrates
[SI Takeda, Kazuya; Ohmasa, Mitsushi; Kurosu, Naoki; Hosaka, Junichi; "UltrasonicWire bonding Using Gold Plated Copper Wire onto Flexible Printed Circuit Board", Proceedings of the IMC, 1994p.
-
Gold wire bonding onto flexible polymeric substrates
[8] K. Takeda, M. Ohmasa, N. Kurosu, and J. Hosaka, “Ultrasonic wire bonding using gold plated copper wire onto flexible printed circuit hoard,” in Proc. IMC, 1994, p. 173.
-
Wire Bonding in Microelectronics, Third Edition > Ultrasonic Bonding Systems and Technologies, Including a Description of the Ultrasonic Wire Bonding Mechanism
[2-17] Takeda, K., Ohmasa, M., Kurosu, N., and Hosaka, J., “Ultrasonic Wirebonding Using Gold Plated Copper Wire onto Flexible Printed Circuit Board,” Proc. 1994 1MC, Apr. 20–22, 1994, pp. 173–177.
-
Wire Bonding in Microelectronics, Third Edition > Advanced and Specialized Wire Bonding Technologies
[9-34] Takeda, K., Ohmasa, M., Kurosu, N., and Hosaka, J., “Ultrasonic Wirebonding Using Gold Plated Copper Wire onto Flexible Printed Circuit Board,” Proc. 1994 IMC (Japan), April 20–22, 1994, pp. 173–177.
-
A Gastroesophageal Electrode for Atrial and Ventricular Pacing
The ring electrodes are constructed of gold plated copper wire at 2.0- cm spacing.
-
A Gastroesophageal Electrode for Electrophysiological Studies
using five ring electrodes constructed of gold plated copper wire at 2.0 cm spacing positioned proximally on the gastroesopbageal electrode.
-
Why, how and when electrically driven flows and MHD turbulence become
three-dimensional
Each probe consists of a gold plated copper wire of 0.2mm in diameter mounted flush in the container wall, in the same way as the current injection electrodes are.
-
Millikelvin cryocooler for space- and ground-based detector systems
The only difference is that the CPA pill also has 364 0.25 mm diameter gold plated copper wires within it acting as the thermal bus.
-
Growth of ZnSe- and phosphorus-doped ZnSe single crystals
Four gold plated copper wires welded to the edge of the wafer using pure silver paste as the solder that makes the ohmic contact.
-
NSLS RF system improvements
Experiments are being carried out on a test stand with gold plated copper wire as- a solution to this problem.