Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SFCable.com
Description: Video ground loop isolator is passive device which reduces ground loop interference with CCTV signals and can easily be easily installed in a new or added to existing systems. It is usefull where a video signal is transmited via cable between points with different
-
Supplier: SFCable.com
Description: High Performance Ground Loop Isolator - Video BNC. BNC male to BNC female with mini cable - 9.45" / 240mm on both sides. Built-in TVS (Transient Voltage Suppressors) for surge protection. Low video loss, Bandwidth: 20hz-11Mhz, +0/-3dB. Prevents video-signal distortion caused by
-
Supplier: PR electronics
Description: Application 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and protects
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158 F
-
-
Supplier: PR electronics
Description: Application Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems or PLC equipment. Especially
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
-
Supplier: SFCable.com
Description: Passive Video Balun with High Performance Ground Loop Isolator with 8" Pigtail BNC Male Cable, Push pin terminal Type
-
Supplier: Acromag, Inc.
Description: isolators use transformer isolation to effectively break the electrical path between the transmitted signal and the receiving device. This eliminates ground loops, reduces noise, and helps protect against transients for more accurate and reliable measurements. This product is
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Differential Channels: Yes
- Form Factor: DIN Rail
-
Supplier: PR electronics
Description: Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression and
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158 F
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the
- Analog Input Channels: 1 #
- Differential Channels: Yes
- Form Factor: Rack Mount, DIN Rail
- Operating Temperature: -13 to 158 F
-
Supplier: Dataforth Corporation
Description: . Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return
- Analog Input Channels: 1 #
- Differential Channels: Yes
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
-
Supplier: Littelfuse, Inc.
Description: The CPC5002 is a dual high speed optical logic isolator with open-drain outputs providing 3750Vrms of galvanic isolation between the inputs and the outputs. Activating the input LED causes the open-drain output to turn on, pulling the voltage of the external pullup resistor towards
-
Supplier: Acromag, Inc.
Description: protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
- Shock Rating: 25 g
- Signal Inputs: DC Voltage Input, Frequency Input?
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the
- Differential Channels: Yes
- Features: Voltage Excitation Supply
- Form Factor: Rack Mount, DIN Rail
- Inputs / Channels: 2 #
-
Supplier: Advantech
Description: . These FIFO buffers make the PCL-741 especially suitable for high speed serial I/O under Windows. Onboard optical isolators protect your PC and equipment against damage from ground loops, increasing system reliability in harsh environments. RS-232, RS-422, RS-485 or
- Connector: DB9, Other
- Data Rate: 0.0500 to 115 kbps
- Network / Bus: Other
- Number of Ports: 2
-
Supplier: Advantech
Description: . These FIFO buffers make the PCL-741 especially suitable for high speed serial I/O under Windows. Onboard optical isolators protect your PC and equipment against damage from ground loops, increasing system reliability in harsh environments. RS-232, RS-422, RS-485 or
- Serial Protocol: RS232, RS422, RS485
-
Supplier: TOP-electronics USA
Description: loops on the USB line. To this end W&T offers a family of USB isolators which differ in their mechanical configuration and in their supply voltage and amount of isolation voltage. The output voltage from the 4kV Isolator is routed on the galvanically isolated side through a
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors
- Analog Input Channels: 5 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -4 to 185 F
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors
- Analog Input Channels: 3 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -4 to 185 F
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -4 to 185 F
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -4 to 185 F
-
Supplier: TOP-electronics USA
Description: ground conductor. In the areas of measurement reading, process control or for example medical technology, galvanic isolation of the connected devices is mandatory in order to prevent ground loops on the USB line. To this end W&T offers a family of USB isolators which
-
Supplier: Wilcoxon Sensing Technologies
Description: Isolating accelerometer mounting pad, 1/4-28 to 1/4-28, 0.82 inch mounting pad, 1 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500 volts of electricity from high voltages, static electricity build-up, ESD shocks,
-
Supplier: Wilcoxon Sensing Technologies
Description: Isolating accelerometer mounting pad, 1/4-28 to M8-1.25, 0.82 inch mounting pad, 1 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500 volts of electricity from high voltages, static electricity build-up, ESD shocks,
-
Supplier: Wilcoxon Sensing Technologies
Description: Isolating accelerometer mounting pad, 1/4-28 to 1/4-28, 0.94 inch mounting pad, 1.25 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500 volts of electricity from high voltages, static electricity build-up, ESD shocks,
-
Supplier: Moxa Inc.
Description: shorts, and ground loops. The built-in, wide range isolators are tested to ensure that they can withstand more than 4 KV rms input to output for 1 minute. This means that the TCC-82 not only meets the requirements of general serial data communications, but also the high
- Agency Approvals: FCC, CE Conformity Marks
- Data Rate: 115 kbps
- Indicators: Yes
- Input Standard: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Isolating accelerometer mounting pad, 1/4-28 to M8-1.25, 0.94 inch mounting pad, 1.25 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500 volts of electricity from high voltages, static electricity build-up, ESD shocks,
-
Supplier: Premier Lighting & Production Company
Description: storms, and cross wiring non-DMX equipment (foggers, intercoms, arc welders) into lighting control outlets. The isolator also eliminates ground loops and provides high drive current for long control runs. 5-PIN ONLY
-
Supplier: Premier Lighting & Production Company
Description: The ISR, Isolator Splitter/Repeator, provides the ability to create multiple DMX universes, isolated and protected from each other. This is a compact plug-in unit with one in male and two out female 5 pin DMX512 XLR connectors. The ISR isolates ground loops, reduces
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The DA1905GL is a multi-purpose RGBHV Line Driver, Ground Loop Isolator, and Sync Processor. The DA1905GL is a multi-purpose RGBHV line driver, ground loop isolator, and sync processor. It offers a single input (5 BNC connectors for RGBHV) and
-
Supplier: Mescon Technologies, Inc.
Description: output-loop isolation and eliminates ground loops which could be caused by non-isolatedsensors and transmitters as well as by multiple instrument wirings.
-
Supplier: TMP Pro Distribution
Description: eliminating hum and buzz caused by ground loops. Central to the Twin-Iso are two world-renowned Jensen audio transformers. These high performance devices are exceptionally linear at all frequencies and are capable of handling as much as +24dB without distortion to ensure absolute
- Application: Music / Audio Systems
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24POR includes 24 normally open, Form A, Photo MOS Relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The user can use the OME-BB-24POR to switch loads, up to 350 Vac and up to 0.13 A.
- Analog Input Channels: 24 #
- Application: General Lab and Industrial
- Isolation: Isolated Digital Output
- Operating Temperature: 32 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: P to sense a wide range of AC signals. You can use the board to isolate the computer from large common-mode voltages, ground loops and voltage spikes that often occur in industrial environments.
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 140 F
-
Supplier: Advantech
Description: Model 9SPOP2 is a port-powered, two-channel isolator with a 2,500 Volts protection level. It optically isolates both the RS-232 Transmit Data and Receive Data lines and RS-232 equipment from lightning surges, accidental high voltage shorts, and ground loops. RS-232 data
- Mounting: In-Line / Integrally Attached
- Operating Temperature: 32 to 158 F
-
Supplier: OMEGA Engineering, Inc.
Description: Applications Amplify , Convert, or Scale Process Signals Isolate Single-Ended (Common Ground) PLC Inputs Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems The DMD4380 accepts a dc voltage
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Input, Isolated Analog Voltage Output, Other
-
Supplier: OMEGA Engineering, Inc.
Description: short the AC filter jumper. You can use the board to isolate the computer from large common-mode voltages, ground loops and voltage spikes that often occur in industrial environments.
- Analog Input Channels: 24 #
- Application: General Lab and Industrial
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 140 F
-
Supplier: Advantech
Description: Model UH401-2KV is a compact isolator that packs a powerful punch against electrical noise, surges and spikes with 2 kV isolation. Protect expensive PCs and equipment from damaging electrical storms, power surges and other high EMI/RFI disturbances. This isolation barrier eliminates
- Mounting: In-Line / Integrally Attached
- Operating Temperature: -40 to 176 F
-
Supplier: PR electronics
Description: . The 3117 also eliminates ground loops and can be used for measuring floating signals. Mounting of the 3117 can be in Safe area or in Zone 2 and Cl. 1 Div 2 area and is approved for marine applications. Technical characteristics Flexible 24 VDC (±30%) supply via power rail or
- Form Factor: DIN Rail
- Operating Temperature: -13 to 158 F
-
Supplier: BEI Sensors
Description: The Sensor Signal Broadcaster accepts standard incremental encoder inputs, (two channels in quadrature plus an index and complements) and can broadcast up to four encoder signals to four independent devices. Each of the broadcast signals are optically isolated, eliminating ground
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Differential Channels: Yes
- Form Factor: DIN Rail
-
Supplier: TMP Pro Distribution
Description: the input signal to prevent it from overloading the destination device. Output connections include a stereo pair of ¼" connectors, a set of RCAs and a mini 3.5mm (1/8") for interfacing to a mini recorder or lap-top computer. Transformer isolation helps eliminate hum and buzz caused by ground
- Signal Conditioning Type: Signal Isolator
-
Supplier: TMP Pro Distribution
Description: by ground loops while eliminating stray DC currents from flowing. Construction begins with 14 gauge steel throughout utilizing Radial's unique bookend construction. This creates a protective zone around the connectors and controls for added durability. The steel construction also
- Signal Conditioning Type: Signal Isolator
-
Supplier: Dataforth Corporation
Description: voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special input circuits provide protection against accidental connection
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Differential Channels: Yes
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
protection technology, the USB-4630 saves you from ground loop worries. Moreover, it ensures data integrity, even in extremely noisy electrical environments, for instance, near an operating variable frequency motor or near welding. (read more)
Browse Datasheets for Advantech
Conduct Research Top
-
AN116 Why Use Isolated Signal Conditioners?
Isolating power sources and sensor signals is the most effective method for eliminating undesirable ground loop currents and induced electrical noise. Dataforth Signal Conditioning Modules (SCMs) use up to four levels of isolation to eliminate ground loop problems and induced field noise
-
A Simple Alternative to Analog Isolation Amplifiers
Many analog circuits require linear (analog) signal isolation for safety, signal level shifting, and/or ground loop elimination. Linear signal isolation is typically difficult to implement, costly, and often exhibits mediocre performance. While the design community thirsts for a flexible
More Information Top
-
Sell Video Ground Loop Isolator
Home > Selling Leads > Security & Protection > CCTV Products > CCTV Accessories > Sell Video Ground Loop Isolator .
-
A component system for broadcasting sound for research and management
We used an audio cable with a ground loop isolator (ground loop isolator and 6-in. gold- plated premium shielded mono Y-cable, Radio Shack Corporation) to connect the amplified speaker to the CD player.
-
Shopping In Accessories - Big Bruin
• R-Tech Passive BNC Composite Video Ground Loop Isolator for Security Surveillance CCTV Cameras .
-
Popular Products In Video Surveillance - Big Bruin
• Passive BNC Composite Video Ground Loop Isolator for Security Surveillance CCTV Cameras .
-
$60-$70 Closed Circuit TV Systems and Accessories - Security - Grainger Industrial Supply
• Ground Loop Isolator w/Video BalunGround Loop Isolator w/Video Balun .
-
Popular Products In Video Surveillance - Big Bruin
• R-Tech Passive BNC Composite Video Ground Loop Isolator for Security Surveillance CCTV Cameras .
-
Dvr Cctv Camera - Dvr Cctv Camera Manufacturers, Suppliers (Page 4)
Video Ground Loop Isolator .
-
Popular Products In Video Surveillance - Big Bruin
• R-Tech Passive BNC Composite Video Ground Loop Isolator for Security Surveillance CCTV Cameras .
-
Green Closed Circuit TV Systems and Accessories - Security - Grainger Industrial Supply
• Ground Loop Isolator w/Video BalunGround Loop Isolator w/Video Balun .
-
CR4 - Thread: replace potentiometer with audio signal
Cheap example is a ground loop isolator tranformer (usally used in car stereos) connected at preamp level or amp output after attenuation.