Products/Services for Gsa 55 Gal Drum Pumps
-
Drum Pumps - (258 companies)Drum pumps, also called barrel pumps, are designed to transport or dispense the contents of drums, pails, or tanks. Pumps are driven by a variety of methods including hand operation, electric, pneumatic, and hydraulic driven motors. Explosive...Pump TypePower SourceHousing Material
-
Drum Heaters - (89 companies)Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances...
-
Knife Mills and Shredders - (209 companies)Knife mills and shredders are industrial machines used for size reduction. They are used to process plastic and wood, film and fiber, medical waste, construction and demolition debris, and many other materials.
-
Hand Pumps and Foot Pumps - (284 companies)...and foot pumps may also be called drum pumps, which will require handles, levers, and plungers to begin dispensing the fluid from a pail, drum, or tank. Drum pumps may mount manually or with a clamp. Although the actual hand pumps may be portable...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Centrifugal Pumps - (1169 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Drum Pulleys - (31 companies)Drum pulleys are power transmission components used in conveyor and bulk handling applications. There are five product categories: heavy duty, mine duty, quarry duty, extreme duty, and engineered class. Drum pulleys are power transmission components...
-
Water Pumps - (855 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Piston Pumps and Plunger Pumps - (600 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
-
Liquid Handling Pumps - (2237 companies)Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement). Pumps, in their simplest form, are machines for moving liquids. Industrial...
Product News
-
Vortec
Dual Drum Pump - 55 Gallons in 90 Seconds! bar). Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300. Resistant to most non-volatile, non-flammable liquids. Optional wand and squeegee kit handles large floor spills. Switches from fill to discharge mode with a 1/4 turn of a knob. Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability. Included with Model 2109: Pump assembly with integral overflow preventer and pressure relief valve. 10 foot hose... (read more)Browse Drum Pumps Datasheets for Vortec -
Vortec
Vortec Drum Pump Helps United Airlines' Jets VORTEC 'S DUAL-FORCE VAC DRUM PUMP PICKS UP WASTE WATER QUICKLY CUSTOMER OVERVIEW At United Airlines ' Technical Operations facility in Orland, FL, Bob Kosanke supervises over 550 mechanics. As Aircraft Maintenance Supervisor, Kosanke bears responsibility for handling a rigorous series of checks each airplane must pass before being approved to return to flight rotation. One of the tools these aviation mechanics rely on to move the planes efficiently through the maintenance process is Vortec 's... (read more)Browse Drum Pumps Datasheets for Vortec -
EXAIR
Reversible Drum Vac Pump 55 Gallons in 90 Seconds! drum in just 90 seconds, with the turn of a knob, the same stainless steel pump can quickly empty the drum. The High Lift Reversible Drum Vac is perfect for pits, below grade coolant sumps, deep wells or bulk storage tanks which require a longer vacuum hose and more power. The High Lift Reversible Drum Vac produces 180 " H2O of vacuum and lifts liquid up to 15'. Since the Reversible Drum Vacs are powered by compressed air, they have no electric motor to wear out and no impellers to clog. In fact... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR
EXAIR's Reversible Drum Vacuum For 110 Gal Drums! EXAIR's 110-Gallon Reversible Drum Vac TM is a powerful liquid vacuum and the ideal way to vacuum coolant, hydraulic oils, spills, sludge, tramp oil and waste water. With the turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily refilled, floor spills vacuumed, or contaminated liquids transferred to filtration tanks in minutes. Electrically operated "all purpose" vacuums aren't designed for use in industrial environments and, as a result, motors... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Tempco Electric Heater Corporation
Custom Drum Heaters Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. Common Applications. Adhesives Heating. Chemical Component Heating. Diesel Fuel Heating in cold weather. Grease Heating in cold weather. Metal Drum Heating. Plastic Drum Heating. Portable Drum Heating. Process Materials Heating (read more)Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
U.S. Tsubaki Power Transmission, LLC
Drum Sprockets and Shaft Assembly Drum Sprockets Extend Wear Life for Industrial Drag Chain Conveyors. The right sprocket assembly allows conveyor systems to run smoothly without damaging equipment. If your sprockets are showing signs of wear - including chipped or broken teeth - it could be a sign that you need a more robust sprocket solution. Industrial drag chain conveyors, such as those used in the paper and pulp, sawmill and metal recycling industries, often require a special type of sprocket engineered for heavy loads... (read more)Browse Industrial Conveyors Datasheets for U.S. Tsubaki Power Transmission, LLC -
U.S. Tsubaki Power Transmission, LLC
Tsubaki Drum Sprockets All Tsubaki drum sprockets are manufactured to last. At Tsubaki the anatomy of a superior quality drum sprocket is what set 's us apart. The following is the terminology of what makes up a Tsubaki drum sprocket: Teeth - The teeth are welded onto the can and engages with the chain. Can - The can supports the sprocket teeth and is welded onto the hub plate. Hub Plate - The hub plate supports the entire sprocket and is welded onto the can. Hub - The hub is welded onto the Hub plate and connects... (read more)Browse ANSI Roller Chain Sprockets Datasheets for U.S. Tsubaki Power Transmission, LLC -
Econo Lift Limited
Portable Drum Dumper Portable drum dumpers. capacity. * 750/ 1,000/ 2,000 lbs. dump heights. * 36", 48", 60". Backplate diameter. * 24". platform size. * 24" x 24". casters/ wheels. * 8" dia. x 2" wide. retaining bar. * Fixed. * Adjustable. Safety. * Velocity fuse (in case of hose failure it will stop unit from coming down). * Down flow control - built into power pack, (pressure compensated). * Heavy duty floor lock. power options. A/C 110 volt /1/60. Hand held pendant (standard). A/C 230/460/575/3/60 power... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
Continental Products Corp.
The Mk IX rotary drum coater surface area of urea, mini urea, and NPK fertilizer products. It has a different coating/mixing action that creates a dynamic rolling bed compared to traditional Rollo-Mixers, which create rivers of material that constantly divide & combine. The Mk IX batch coater is available in both pilot and production size units. The Mk IX rotary drum coater has a design that is ideal for: controlled release fertilizers, polymer coated fertilizers, biological growth enhancers, micro-layering EPS spheres... (read more)Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
New Pig Corporation
PIG® Latching Lid for 30-gallon Poly Drums New Pig, a global leader in containing industrial leaks, drips and spills, has introduced the PIG (R) Latching Lid for 30-gallon Poly Drums - the only latching lid designed for open-head poly drums. The Lid provides fast, easy access to drum contents and helps facilities meet closed container regs. Engineered for fast use, the Lid 's lockable latching handle easily opens and closes with one hand, allowing wastes to be added to the collection drum quickly and efficiently. To facilitate easy... (read more)Browse Industrial Containers Datasheets for New Pig Corporation
-
Development of a novel laboratory scale high solids reactor for anaerobic digestion of processed municipal solid wastes for the production of methane
Here, anaerobic digester sludge (3% solids) was dewatered to 21% solids through large-scale cen- trifugation, and the dewatered sludge was collected from a belt conveyor and stored in plastic lined 55 - gal drums in a cold room (4~ until use in … 2) using a pH controller (Markson, Phoenix, AZ; model 6300) and a Masterflex pump (Cole Parmer, Chicago … 30 min at 4~ using a Beck- man centrifuge, model RC-5B, and GSA rotor) under an…
-
Springer Handbook of Lasers and Optics
…Y. Teissei, X. Gu, T. Metger, A. Baltuska, N. Forget, D. Kaplan, A. Gal - vanauskas, F. Krausz … Petrov: Ultrabroadband continuum amplification in the near infrared us- ing BiB3O6 nonlinear crystals pumped at 800 nm … stimulated soft X- ray emission in a confined plasma column, Phys. Rev. Lett. 55 , 1753–1756 (1985) 11 .... The wax-coated drum of Edison, with analog in- formation engraved with a vibrating needle, has given … microscopy 1380 ground state depletion imaging microscopy (GSDIM) 1378, 1380 ground-state absorption ( GSA ) 675, 690 group…
-
NASA Aircraft Management Information System
002350401 0 0 L/P VISOR CLEAR HGU- 55 /P 81D51894 EA $0.01 09 BG N 002342202 0 … EA $238.00 09 OS N 002441803 0 0 L/P DRUM , REPLACEMENT FOR FAX 81831 … 000000000 0 0 L/P PUMP ,PNEUMATIC,TYPE 316 A … L/P FPID CONNECTOR 8305002053496 PG $4.61 31 BD N 001010233 2 1 GSA CHEESECLOTH (PG = 10YDS … 83934 EA $45.75 09 BL N 000000000 0 0 L/P COOLER 3 GAL 8-3813336-315…
-
Handbook of Textile Processing Chemicals
Guardex GSA [Glo-Tex] Chem. Descrip.: Salt-based Uses: Flame retardant for nylon Guardex HV-NF [Glo .... 11.0 lb/ gal ; chel. value 156 mg CaCO3/g min.; pH 11-12 (1%);. .... Group] Chem. Descrip.: Oleyl/cetyl alcohol (25-35% C16, 55 -75% C18). .... drums should be properly resealed since prod. tens to form a skin on. .... adhesives Features: Stabilizes latex against coagulation by high-speed stirring, pumping .
-
Construction Dewatering and Groundwater Control: New Methods and Applications 3rd Edition Complete Document
gal / min. .... 55 . .... Figure 4.2 Pumping from a confined aquifer. .... practice to measure the flow with a vessel of know volume such as a 55-gallon drum . .... of Engineering Geologists (AEG), Association of American State Geologists (AASG), and the Geological Society of America ( GSA ).