-
Supplier: Columbus McKinnon Corporation
Description: The Latest Control Technology in the Palm of Your Hand. The Flex Mini system is designed for any single step application. You can configure the transmitters with eight on/off push buttons, seven on/off pushbuttons with an on/off switch, or 6 on/off switches with an and an off
- Pendant Type: Control Pendant
-
Supplier: Columbus McKinnon Corporation
Description: The Latest Control Technology in the Palm of Your Hand. The Flex Mini system is designed for any single step application. You can configure the transmitters with eight on/off push buttons, seven on/off pushbuttons with an on/off switch, or 6 on/off switches with an and an off
- Applications: Automation / PLC, Other
- Radio Technology: Transmitter Only
-
Description: SWITCH HANDHELD PB DPST 2A 125V
- Actuator Specifications: Raised Pushbutton
- Maximum AC Voltage: 125 volts
- Maximum Current: 2 amps
- Maximum DC Voltage: 30 volts
-
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH HANDHELD PB DPST 2A 125V
- Actuator Specifications: Raised Pushbutton
- Maximum AC Voltage: 125 volts
- Maximum Current: 2 amps
- Maximum DC Voltage: 30 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches Pendant Switch Remote/Handheld
- Features: RoHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches Pendant Switch Remote/Handheld
- Features: RoHS
- Maximum Current: 7 amps
- Maximum DC Voltage: 28 volts
-
Supplier: Phoenix Mecano Inc.
Description: Rose+Bopla offers handheld control units to suit a variety of applications. Often in mechanical and control engineering, mobile one-handed or two-handed operating control units are used for installation and operation. Our smallest unit, the 2940, is designed as a single push-button
- Depth: 3.66 inch
- Features: Screw-on Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: OKW Enclosures, Inc.
Description: class up to IP 65 (sealing kit accessory) plenty of space for operating elements, displays, emergency stop switch, enable pushbuttons etc. ergonomic hand grip on underside, great to hold for control systems with cable connection or battery compartment 4 x AA, 1 x 9 V or 2
- Depth: 2.56 inch
- Features: EMI/RFI Coating, RoHS Compliant
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: Linx Technologies
Description: Long-Range Handheld Transmitter The Long-Range Handheld transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry
- Features: Battery Powered
- Form Factor: Handheld
- Interface Type: Pushbutton
- Number of Channels: 8
-
Supplier: Linx Technologies
Description: Long-Range Handheld Transmitter The Long-Range Handheld transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry
- Features: Battery Powered
- Form Factor: Handheld
- Interface Type: Pushbutton
- Number of Channels: 8
-
Supplier: Linx Technologies
Description: Long-Range Handheld Transmitter The Long-Range Handheld transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry
- Features: Battery Powered
- Form Factor: Handheld
- Interface Type: Pushbutton
- Number of Channels: 8
-
Supplier: RAFI GmbH & Co. KG
Description: built-in tactile switch MICON 5 ensures the crisp feedback of the pushbuttons and illuminated pushbuttons NEW: Emergency stop a/i (active/inactive) for handheld control devices with cable or wireless connection to a fixed unit. If the translucent emergency stop mushroom
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO)
- Features: UL listed, Dustproof, Illuminated Switch, Imprinted Markings, RoHS, Weather Resistant / Waterproof
-
Supplier: Linx Technologies
Description: The Compact Handheld transmitter is ideal for general remote control and command applications. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing development costs and time to market
- Features: Battery Powered
- Form Factor: Handheld
- Interface Type: Pushbutton
- Number of Channels: 4
-
Supplier: RAFI GmbH & Co. KG
Description: built-in tactile switch MICON 5 ensures the crisp feedback of the pushbuttons and illuminated pushbuttons NEW: Emergency stop a/i (active/inactive) for handheld control devices with cable or wireless connection to a fixed unit. If the translucent emergency stop mushroom
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO)
- Features: UL listed, Dustproof, Illuminated Switch, RoHS, Weather Resistant / Waterproof
-
Description: Equipped with lanyard keychain mounting Replaceable lithium battery (CR 2032) Battery life expectancy: > 800,000 switch actuations Four (4) membrane pushbutton-style actuators Maximum nominal transmission range: 50 m indoors, 450 m "free air" Switch
- Features: Approval Ratings, Battery Powered, Computer Programmable
- Form Factor: Handheld
- Interface Type: Keypad
- Number of Transmitters: 4
-
Supplier: RAFI GmbH & Co. KG
Description: built-in tactile switch MICON 5 ensures the crisp feedback of the pushbuttons and illuminated pushbuttons NEW: Emergency stop a/i (active/inactive) for handheld control devices with cable or wireless connection to a fixed unit. If the translucent emergency stop mushroom
- Actuation Type: Pushbutton
- Electrical Switching: Yes
- Features: Illuminated Pushbutton, Visual Indicator
- Maximum Current Rating: 6 amps
-
Supplier: NKK Switches
Description: GB2-Series Ultra-Thin Pushbutton Switches Patented offset actuator allows easy actuation and complements small size, which permits block mounting. Various colored pushbutton actuators. Patented Sliding Twin Crossbar (STC) mechanism provides unequalled logic
- Actuator Specifications: Other
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Switch Type Function: Momentary Contact, Other
-
Supplier: NKK Switches
Description: GB2-Series Ultra-Thin Pushbutton Switches Patented offset actuator allows easy actuation and complements small size, which permits block mounting. Various colored pushbutton actuators. Patented Sliding Twin Crossbar (STC) mechanism provides unequalled logic
- Actuator Specifications: Other
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Switch Type Function: Momentary Contact, Other
-
Supplier: NKK Switches
Description: GB2-Series Ultra-Thin Pushbutton Switches Patented offset actuator allows easy actuation and complements small size, which permits block mounting. Various colored pushbutton actuators. Patented Sliding Twin Crossbar (STC) mechanism provides unequalled logic
- Actuator Specifications: Other
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Switch Type Function: Momentary Contact, Other
-
Supplier: NKK Switches
Description: GB2-Series Ultra-Thin Pushbutton Switches Patented offset actuator allows easy actuation and complements small size, which permits block mounting. Various colored pushbutton actuators. Patented Sliding Twin Crossbar (STC) mechanism provides unequalled logic
- Actuator Specifications: Other
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Switch Type Function: Momentary Contact, Other
-
Supplier: Demag Cranes & Components
Description: messages Stop function according to safety category 3/EN 954 Ergonomic design Compact DRC-10 infinitely-variable pushbutton transmitter or infinitely-variable joystick elements, convenient operation, for precise and gentle travel Simple and fast commissioning by
- Applications: Crane / Materials Handling
- Features: Battery Powered, Emergency Stop Switch
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Euchner-U.S.A., Inc.
Description: The black body handheld top button ZSA enabling switch provides complete range of switching contacts and cables in an ergonomic design. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety
- Control type: Pushbutton
- Number of Buttons / Keys: 1 to 2
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
-
Supplier: C&K Components
Description: Features/Benefits Compact size Excellent tactile feel ESD protection Positioning pegs for stability IP 40 sealing RoHS compliant and compatible Typical Applications Mobile phones, pagers PDAs Medical handheld monitors Consumer electronics Telecommunication networks
- Actuator Specifications: Raised Pushbutton
- Configuration: Normally Open (NO)
- Features: Tape and Reel Packaging
- Maximum Current: 0.0500 amps
-
Supplier: Conductix-Wampfler
Description: K-Series Radio Remote Controls are a state-of-the-art radio control system. Check the many great features below! K3 has single-speed, 12 button transmitter with E-stop, key switch, and On/Off. Up to 5 motion single speed control with 2 to 7 programmable auxiliary outputs, A
- Form Factor: Handheld
- Interface Type: Pushbutton
- Radio Technology: Transceiver
-
Supplier: C&K Components
Description: other handheld devices Portable medical devices Audio devices Automotive Alarm devices Payment terminals
- Certifications / Approvals: Other
- Connection Options: Other
- Electrical Life (Minimum): 100000 (#)
- Linear Actuator Types: Pushbutton or Plunger
-
Supplier: RS Components, Ltd.
Description: The GB2 series pushbutton switches are ultra thin making them ideal for handheld equipment. Switch Operation = Off-Momentary On Contact Configuration = SPST Mounting Type = Through Hole Contact Current Rating = 100 mA Contact AC Voltage Rating = 28V Contact DC Voltage
- Maximum AC Voltage: 28 volts
- Maximum Current: 0.1000 amps
- Maximum DC Voltage: 28 volts
- Switching Mechanism: SPST, Other
-
Supplier: RS Components, Ltd.
Description: Features:. Proportional output joystick, pushbutton, & momentary rotary select in one device. Shaft and panel seal to IP67. Rugged and compact: 1.25 inch diameter. Long operational life. RoHS compliant. i²c output. Operating temperature range: -40 to +85 °C Accessory Type = Knob For Use With
-
Supplier: RS Components, Ltd.
Description: Features:. Proportional output joystick, pushbutton, & momentary rotary select in one device. Shaft and panel seal to IP67. Rugged and compact: 1.25 inch diameter. Long operational life. RoHS compliant. i²c output. Operating temperature range: -40 to +85 °C Number of Axes = 4 Switch
- Joystick Technology: Inductive, Other Input Technology
- Number of Axes: 4-Axis Control
- Operating Temperature: -40 F
-
Supplier: Flexbar Machine Corporation
Description: SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the operator to easily
-
Supplier: RS Components, Ltd.
Description: Applications: wall-mounted flat rocker switches with 1 or 2 rockers (with medial position), handheld remote controls with up to 4 single pushbuttons, switch sensing for the Internet of Things (IoT). Module Type = Transmitter Supported Frequency Bands = 868 MHz Modulation
Find Suppliers by Category Top
Featured Products Top
-
.11". The recessed top section can be used for mounting push-button switches, membrane keypads, a joy-stick or tracker ball controls. ROLEC can supply these enclosures fully customized with extra holes for push-buttons, displays, connectors and cable glands. Also, the cases can be silk (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
, mobile terminals, measurement, programmers and data collection. Ergonomic HAND-TERMINAL offers plenty of space for operating elements, displays, pushbuttons and large switches. Optimum weight distribution and a contoured hand grip on the underside make the enclosures comfortable to hold (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
A system for biofeedback conditioning of electroencephalographic activity
In this mode the logic circuit of the biofeedback device was bypassed and a hand-held pushbutton switch was used to activate the feeder mechanism.
-
Effects of the rate and regularity of background events on sustained attention
SUbjects responded to critical signals by depressing a hand-held push- button switch .
-
The event rate context in vigilance: Relation to signal probability and expectancy
The subjects responded to critical signals by depressing a hand-held pushbutton switch , and their responses were recorded on two ITT electronic counters.
-
Long-delay, one-trial conditioned preference and retention in monkeys (Cebus apella )
Time spent in each arm was accumulated on .l-sec electric clocks, which one observer (J.B.) activated by pressing hand-held pushbutton switches .
-
National Synchrotron Light Source medical personnel protection interlock
1.4.3 Within 15 sec. after the second keyswitch is activated, the hand-held Scan Switch pushbutton must be pressed and held depressed by the physician for the duration of the image scan procedure.
-
NATIONAL SYNCHROTRON LIGHT SOURCE MEDICAL PERSONNEL PROTECTION INTERLOCK
1.4.3 Within 15 sec. after the second keyswitch is activated, the hand-held Scan Switch pushbutton must be pressed and held depressed by the physician for the duration of the image scan procedure.
-
National Synchrotron Light Source angiography personnel protection interlock
A hand-held pushbutton Scan Switch _sembly is attached to the Physician's Control .
Indicates content that may require registration and/or purchase.