-
Description: (Nickel Alloy X) Strip, Coil, Foil, Wire, ASTM B435, AMS 5536, MIL-I-45208, MSRR7158, GE B50TF25 APPLICATIONS Aircraft, furnace and chemical process components, honeycombs and gas turbine combustion section components DESCRIPTION Hastelloy® X is a nickel
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Oil and Gas, Other
- Coil Stock: Yes
- Elongation: 35 %
- Features: Cold Finished / Rolled, Corrosion Resistant, Heat Resistant, Hot Rolled
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002) HASTELLOY X is a wrought nickel base alloy with excellent high temperature
- Applications: Chemical / Materials Processing, Oil and Gas, Structural
- Elongation: 35 %
- Features: Corrosion Resistant, Forged, Heat Resistant
- Finish: Ground / Machined
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002) HASTELLOY X is a wrought nickel base alloy with excellent high temperature
- Application: Chemical
- Metal Materials: Hastelloy®
-
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002) HASTELLOY X is a wrought nickel base alloy with excellent high temperature
- Application: Chemical
- Material: Other
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiCrMo-2 AMS 5798D ASME SFA5.14 ERNiCrMo-2 Description Washington Alloy X is a nickel-chromium-moly bdenum “superalloy” used for MIG, TIG or plasma arc welding of similar base metals such as Hastelloy? X
-
Supplier: Washington Alloy Co.
Description: metals such as Hastelloy? X to themselves or to stainless steel, carbon steels and low alloy steels. Washington Alloy X FC offers an exceptional combination of oxidation, corrosion and thermal shock resistance. This electrode exhibits high temperature strength and
-
Supplier: Accuris
Description: AEROSPACE SERIES RIVETS, SOLID, 100 DEGREES COUNTERSUNK NORMAL HEAD, IN HEAT RESISTING NICKEL BASE ALLOY NI-PH2301 (HASTELLOY X),INCH BASED SERIES
-
Supplier: Universal Wire Works Inc.
Description: Hastelloy Alloy X welding wire can be used with the gas tungsten arc, gas metal arc and plasma welding processes. Alloy X is used extensively in high temperature applications including engine tailpipes, turbine blades, afterburner components, nozzle vanes, cabin
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: AMS
- Diameter / Thickness: 0.0200 to 0.1250 inch
- Welding Process / Form: MIG Wire (GMAW), TIG Rod (GTAW), Other
-
Supplier: Comet Tool, Inc.
Description: We specialize in working with nickel alloys such as stainless steel, inconel, monel, and hastelloy. We are continually upgrading our capability to provide high-technology. Contact us to learn more. CNC MILLING 4 axis through spindle coolant 10,000 RPM
- Location: North America, United States Only, Midwest US Only
- Machining Capabilities: Drilling, Milling, Turning, Deep Hole Drilling, OD / External Grinding, Surface Grinding, Other
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Services: Assembly Services, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, CAD / CAM Support, Other
-
Supplier: Coiling Technologies, Inc.
Description: materials including: Super Alloys Inconel X-750, Inconel 600 Oxidation and Corrosion Resistant Materials Cobalt-Nickle Alloys Springs MP35N, Elgiloy Highly resistant to sulfide stress corrosion and cracking Nickel
- Coil Shape / Spring Type: Cross-section Compression (Garter, Meander, etc.), Straight
- Material: Nickel Base Alloy Wire, Other
- Wire Diameter: 0.0110 to 3 inch
-
Supplier: FLUX-GERÄTE GMBH
Description: for the small section between the impellor and seal The tote tank pump is available in: stainless steel 316 L / 316 Ti (S) Hastelloy C (HC) aluminium alloy (AL) Polypropylene (PP) Polyvinylidenfluorid e (PVDF) Immersion lengths: 500, 700, 1000, 1200, 1500, 1800, 2000, 2500, 3000 mm
-
Supplier: Delta Controls Ltd.
Description: . NEMA 4X, IP66 Environmental Rating. Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. Compact, Robust design. All welded construction. Performance characteristics Enclosure
- Features: Intrinsically Safe
- Pressure Reading: Vacuum
-
Supplier: Delta Controls Ltd.
Description: . Stainless Steel, Monel and Hastelloy “Wetted Parts” options. NACE MR-01-75 compatibility. All welded construction. Performance characteristics Enclosure options Weatherproof IP66 Protection – NEMA 4X
- Features: Intrinsically Safe
- Pressure Reading: Vacuum
-
Supplier: Delta Controls Ltd.
Description: rating. • Stainless Steel, Monel and Hastelloy “Wetted Parts” options. • NACE MR-01-75 compatibility. • All welded construction. Performance characteristics Enclosure options • Weatherproof IP66 Protection – NEMA 4X
-
Supplier: Triangle Fluid Controls Ltd.
Description: weld Soft seat Alloy 20 body & seat (ANSI 300) Hastelloy C body & seat (ANSI 300) NPT x socket weld ends SCV-R restrictor check (higher cracking pressure) Butt weld ends NACE
-
Supplier: Triangle Fluid Controls Ltd.
Description: Options Body materials: * Alloy 20® * Hastelloy® * Others upon request 316 SS spring Custom sizing Soft seat Stellited trim
- Valve Type: Check Valves
-
Supplier: Triangle Fluid Controls Ltd.
Description: Face Flanged ends Inconel X-750 spring Electron beam welded body Meets B16.34 - 1988 Horizontal or vertical installation Body guided disc Tight shut-off - lapped disc & seat Simplified construction - 3 parts Versatile Options 316 SS Springs Body Materials Alloy 20 Hastelloy® C
- Valve Type: Check Valves
Find Suppliers by Category Top
Featured Products Top
-
HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
also has the capability to provide value added services such as cutting, bending, beveling and forming. Alloys: T302, T304, T304V. T316, T316V. T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T420 Tempers: Annealed (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Body Seal Weld Soft Seat Alloy 20 body & seat (ASME 300) Hastelloy C body & seat (ASME 300) NPT x socket weld ends SCV-R restrictor check (higher cracking pressure) Buttweld ends NACE (read more)
Browse Check Valves Datasheets for DFT Inc. -
range is 2,500-5,000 wires per inch but can accommodate other densities as needed. Bi-directional bristles are also available. Wire Alloys Our primary wire material is Haynes* 25 but we can work with a wide variety of additional alloys including Hastelloy* X, Hastelloy C-276, lnconel* 600 and stainless steel. (read more)
Browse Brush Seals Datasheets for Technetics Group -
- Alloy 20 - Duplex SS - Hastelloy® - Inconel® 600 - Monel® (read more)
Browse Check Valves Datasheets for DFT Inc. -
: Alloy 20 Hastelloy® Monel Nickel-Aluminum Bronze (NAB) One piece body Spring-assisted silent closing, non-slam Center guided Dual guided stem Horizontal or (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
X-750, Haynes® 188, Hastelloy® C-22 Manufacturers of these critical applications know it’s not just about the material dimensions and delivery. It’s about the testing (read more)
Browse Rolled Metals and Drawn Metals Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
- ASME 150 and 300 - 2" to 24" • Standard body materials: - A216 Grade WCB carbon steel or A351 CF8M stainless steel • Optional body materials: - Alloy 20 - Hastelloy® - Monel - Nickel-Aluminum Bronze (NAB (read more)
Browse Check Valves Datasheets for DFT Inc. -
WCB carbon steel - A351 CF8M stainless steel Optional body materials: - Alloy 20 - Hastelloy® - Inconel® 625 - Duplex SS - Titanium (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Space Power Systems Engineering > Design Study of Solar Absorbers with Lithium Fluoride Heat Storage
Hastelloy X Haynes alloy 25 Haynes alloy 56 Rene kl TD nickel Udimet 500 Waspalloya End caps welded .
-
High-temperature tensile-hold crack-growth behavior of HASTELLOY® X alloy compared to HAYNES® 188 and HAYNES® 230® alloys
Several studies have investigated the low-cycle fatigue properties of HASTELLOY X alloy .
-
Neutron Irradiation Effects in A-286, Hastelloy X, and René 41 Alloys
The results indicate that the stress-rupture strengths of A-286 and Hastelloy X alloys at 540 and 650 C were significantly reduced by irradiation.
-
Third Japan-US seminar on HTGR safety technology: proceedings. Volume II
R. J. WOLVOWICZ, "Creep Rupture Properties of Incoloy 800H, 2-1/4 Cr-1 Mo, and Hastelloy X Alloys in Simulated HTGR Environment," June, 1976.
-
HIGH TEMPERATURE CORROSION OF CANDIDATE ATR STRUCTURAL MATERIALS
( Hastelloy X alloy , concludes that the scale initially consists of amorphous .
-
Preliminary issues associated with the next generation nuclear plant intermediate heat exchanger design.
Hastelloy X Alloy 188Alloy 230 Rupture strength .
-
http://www-pub.iaea.org/MTCD/publications/PDF/JRS1r2_web.pdf
*BT1 heat resisting alloys *BT1 iron alloys *BT1 molybdenum alloys *BT1 tungsten additions NT1 hastelloy x ALLOY -NI50CO20CR15AL5MO5 .
-
Design of Wrought Nickel-Base Alloys for Advanced High-Temperature Gas-Cooled Reactor Applications
R. J. WOLWOWICZ, "Creep-Rupture Properties of Incoloy 800H, 2jCr-lMo, and Hastelloy X Alloys in Sim- ulated HTGR Environment-Interim Report," GA-A13876, Energy Research and Development Administration (June 1976).
-
PHOEBUS-2 MATERIALS. Final Report.
It is evident from its low melting point and distribution that it is not typical of the Hastelloy X alloy and probably was introduced as contamination during such processes as welding, deoxidation or desulfurization.
-
The interaction between silicon nitride and several iron, nickel and molybdenum-based alloys
In PE 16 and Hastelloy X alloys silicon was associated with molybdenum.