-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements CORE
- Bolt Type: T-Head Bolt, U-Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: Appleton Electric
Description: INCH CENTER DISTANCE APPLETON. BRAND WITH HEX NUT WEIGHT 51 LB PER 100 PIECES LENGTH FROM GUIDING END TO BOLT END 6-5/8 INCH FINISH/COATING GALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN
- Bolt Type: U-Bolt
- Fastener Standards: Other
- Inch: 3/8"
-
Supplier: NBK America LLC
Description: Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has
- Bolt Type: Hexagon Bolt / Tap Bolt
- Length: 0.3150 inch
- Material: Plastic
- Metric: M3
-
Supplier: NBK America LLC
Description: High strength stainless steel hex socket head cap screw with integrated washer. Bolt tensile strength is 1000 N/mm2, 0.2% proof load 800 N/mm2. A plain washer of hardness 300 HV or higher, suited to the bolt strength, is built in. The proof load is approximately 1.8 times
- Drive Type: Hex Socket / Allen
- Head Type: Socket Head Cap
- Length: 0.3937 inch
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: vacuum drawing of vacuum devices. Bolt tensile strength is 1000 N/mm2, 0.2% proof load 800 N/mm2. A plain washer of hardness 300 HV or higher, suited to the bolt strength, is built in. The proof load is approximately 1.8 times that of general stainless steel hex socket head
- Drive Type: Hex Socket / Allen
- Head Type: Socket Head Cap
- Length: 0.4724 inch
- Material: Stainless Steel
-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and dimensional requirements for two types of heavy hex structural bolts made of quenched and tempered steel that are intended for use in structural connections. These bolts are designated by type, denoting chemical
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 4 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 1/2 INCH EMBED DEPTH 1-1/2 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL TYPE SLEEVE APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN WEIGHT 22 LB PER 100 PIECES STANDARD PACKAGING
- Hole Size (Diameter): 0.5000 inch
- Length: 4 inch
- Type: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 2-1/4 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 1/2 INCH EMBED DEPTH 1-1/2 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL TYPE SLEEVE APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN WEIGHT 15.6 LB PER 100 PIECES STANDARD
- Hole Size (Diameter): 0.5000 inch
- Length: 2.25 inch
- Type: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 4 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 3/8 INCH EMBED DEPTH 1-1/4 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL TYPE SLEEVE APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN WEIGHT 12 LB PER 100 PIECES STANDARD PACKAGING
- Hole Size (Diameter): 0.3750 inch
- Length: 4 inch
- Type: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 1-1/2 INCH ANCHOR SIZE 5/16 INCH DRILL SIZE 5/16 INCH EMBED DEPTH 1 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL TYPE SLEEVE APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN WEIGHT 4.5 LB PER 100 PIECES STANDARD PACKAGING
- Hole Size (Diameter): 0.3125 inch
- Length: 1.5 inch
- Type: Concrete Anchors (Anchor Bolts)
-
Supplier: OMEGA Engineering, Inc.
Description: Base Strain: 0.03 g/microstrain nominalNoise Floor (Wideband): 0.007 g (rms)Weight: 1.5 g (0.05 oz) nominal (without cable)Material: Stainless steelDimensions: 7.11 H x 6.35 mm hex base (0.28 x 0.25")Connector: 10-32 male, cable not included (order model no. ACC-CB2-10)
- Acceleration: 500 g
- Device Type: Sensor / Transducer
- Features: Battery Powered
- Frequency Range: 1 to 10000 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's model ACC104A laboratory accelerometer is ideal for use where accurate structural testing is required. The ACC104A is lightweight, very small and is recommended for applications where low accelerometer weight is critical. It has a 10 mV/g output which can measure vibrations up to 10
- Acceleration: 10000 g
- Device Type: Sensor / Transducer
- Features: Battery Powered
- Frequency Range: 1 to 10000 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: peakMaximum g Without Clipping: ±80 g peakMounted Resonance Frequency: >18 kHzOutput Impedance: 50 O nominalBias Voltage: 10 V nominalBase Strain: 0.002 g/microstrain max.Noise Floor (wideband): 0.00025 g (rms)Weight: 50 grams (1.75 oz) nominal (without cable)Material: Aluminum, hard anodized
- Acceleration: 70 to 80 g
- Device Type: Sensor / Transducer
- Features: Battery Powered
- Frequency Range: 3 to 5000 Hz
-
Supplier: Gray Tools Canada Inc.
Description: jaw pins with spring ball Three pairs of puller jaws:1-3/8 max, 1-5/8 max, 1-3/4 max Three pairs of hex capped bolts Use on Pitman arms, timing gear, bearing alternators, power steering, harmonic pulleys, and crankshaft pulleys Weight: 9.3 lbs Includes: Blow Mold Case
-
Supplier: Lowell Corporation
Description: Three square sizes in one socket: 1-1/8? for 3/4? hardware, 1-5/16? for 7/8 ” hardware, 1-1/2? for 1? hardware. 7/16? hex quick-change adapter included, 11/16? diameter hollow shaft allows use on long bolts. Slim profile and light weight for easy handling. Narrowed center allows
- Drive Size: 0.8250 to 1.12 inch
- Length: 10.38 inch
- Weight: 3.5 lbs
-
Supplier: Festo Corporation
Description: rod clevis SG-5/16-24 with bolt and hex nut, for DNA cylinder. Size=UNF5/16-24, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=55 g
-
Supplier: Festo Corporation
Description: rod clevis SG-3/8-24 with bolt and hex nut, for DNA cylinder. Size=UNF3/8-24, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=105 g
-
Supplier: Festo Corporation
Description: rod clevis SG-1/2-20 with bolt and hex nut, for DNA cylinder. Size=UNF1/2-20, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=165 g
-
Supplier: Festo Corporation
Description: rod clevis SG-1/4-28 with bolt and hex nut, for DNA cylinder. Size=UNF1/4-28, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=25 g
-
Supplier: Hammond Manufacturing Company Inc.
Description: The 1463S is a hardware kit used to mount rack rails and other vertical rack accessories to Hammond cabinets. The 3/8 x 16 spring-loaded nuts install in seconds and simply push-in and rotate to secure in place into the rack cabinet ganging kit "C" channels. 0.75" hex head bolts
-
Supplier: Atkore International
Description: UNISTRUT[R] BRAND OVERALL DIMENSION 3 INCH L X 3 3/8 INCH H X 1/4 INCH THK WEIGHT 134 LB PER 100 PIECES INCLUDES J, U BOLT
- Actuation: Manual
- Body Material: Steel
- Capacity / Opening: 6 inch
- Clamping Mechanism: Screw
-
Supplier: Atkore International
Description: UNISTRUT[R] BRAND OVERALL DIMENSION 3 INCH L X 5 INCH H X 1/4 INCH THK WEIGHT 298 LB PER 100 PIECES INCLUDES CENTER ROD, U BOLT
- Actuation: Manual
- Body Material: Steel
- Capacity / Opening: 6 inch
- Clamping Mechanism: Screw
-
Supplier: Atkore International
Description: LENGTH X 5-3/8 INCH HEIGHT X 1/4 INCH THICK WEIGHT 92 LB PER 100 PIECES FOR USE WITH PS100, PS150, PS200 2T3 CHANNEL INCLUDES 3/8 INCH HEX NUT, U-BOLT LOAD CAPACITY IN LB - UOM LB PS 2651 MODEL
- Actuation: Manual
- Body Material: Steel
- Clamping Force: 1000 lbs
-
Supplier: Atkore International
Description: 8-5/8 INCH HEIGHT X 1/4 INCH THICK WEIGHT 112 LB PER 100 PIECES FOR USE WITH PS150 2T3, PS100 2T3 CHANNEL INCLUDES 3/8 INCH HEX NUT, U-BOLT LOAD CAPACITY IN LB - UOM LB PS 2651 MODEL
- Actuation: Manual
- Body Material: Steel
- Clamping Force: 1000 lbs
-
Supplier: Jergens, Inc.
Description: applications and when lifting rotating objects. The hoist rings are low-profile and have a unique bolt retention design. The oversized forged ring, and single-piece forging, easily adapt to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist
- Features: Pivot, Swivel
- Finish: Black Oxide, Other
- Hoist Ring Type: Side-Pull Hoist Rings
- Maximum Load Capacity: 9.59 tons
-
Supplier: Fastener SuperStore, Inc.
Description: 3/8-24 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted
- Finish: Other
- Inch Size: 3/8"
- Material: Steel
- Type: Locknut
-
Supplier: Fastener SuperStore, Inc.
Description: 5/8-11 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted
- Finish: Other
- Inch Size: 5/8"
- Material: Steel
- Type: Locknut
-
Supplier: Fastener SuperStore, Inc.
Description: 1/4-28 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted
- Finish: Other
- Inch Size: 1/4"
- Material: Steel
- Type: Locknut
-
Supplier: Fastener SuperStore, Inc.
Description: 5/8-18 Flex-Locknuts / Full Height / Hex / Cad and Wax An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted
- Finish: Other
- Inch Size: 5/8"
- Material: Steel
- Type: Locknut
-
Supplier: Brookfield Industries, Inc.
Description: -in/lb Bolted connection: ½" diameter hex head(not supplied), Fu= 120,000 min; preload = 625 lb-in Welded connection: ¼" fillet weld, (3) sides each leaf, 225° F weld interpass temperature at barrel Base Material: 1018 Cold rolled steel, options: 304 SST, 316 SST Finish
- Hinge Type: Other
- Leaf Material: Steel
- Length: 5 inch
- Open Width: 6.75 inch
-
Supplier: RS Components, Ltd.
Description: or water heaters, mounting enclosures and rack panels, or putting up cabinets or monitors Type = 20-2 Fixing Hole Diameter = 20mm Length = 11.5mm Head Shape = Hex Bolt Colour = Brown Thickness of Material Maximum = 15mm Thickness of Material Minimum = 9.5mm
- Hole Size (Diameter): 0.7874 inch
- Length: 0.4528 inch
- Type: Wall Anchors
-
Supplier: RS Components, Ltd.
Description: afterglow. Battery fuel gauge. DHP458Z. 0-30000/6000 bpm. 0-2000/400 no load rpm. 44/88 Nm max torque. 21 + drill torque settings. 9 m/sec² drilling vibration. DTD152Z. 1/4 in shank hex. 0-3500 ipm. 0-2900 no load rpm. 165 Nm max torque. 10.5 m/sec² fastening bolt vibration Voltage
- Battery Voltage: 18 volts
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
- RPM: 0.0 to 2300 rpm
Find Suppliers by Category Top
Featured Products Top
-
-thru design lets long bolts pass entirely through wrench head All wrenches 12“ long; Weight 2-1/4 lbs For more information, please visit our website. (read more)
Browse Wrenches Datasheets for Lowell Corporation -
-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The (read more)
Browse Wrenches Datasheets for Lowell Corporation -
locking head Long 13/16″ diameter hollow shaft allows use on long threaded bolts Narrowed center allows easy grip, with or without gloves Length: 9″ (with adapter) Weight: 2.1 lbs (with adapter) Assembly Number: 21-R8T16-0000 Adapter (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation -
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated
More Information Top
-
CR4 - Thread: Engineering Projects
how to calculate hex head metrec bolt & nut weight along with length .
-
cone nut,China cone nut Manufacturers, Suppliers - ECOL
... washer, nut For heavy weight fixings All sizes available Hex bolt sleeve anchors2 or 3 pcs steel sleeve M12x60Washer and cone nut, hex bolt styleAll other styles sleeve anchors 1.hex nut, flat washer and hex bolt 2.hex flange nut style ...
-
Smart structural fasteners for the aircraft and construction industries
The full-scale bolts are identical to the final smart bolt design except that the heads will not reflect the twelve-point, hex -head configuration, but will contain the weight reduction cavity.
-
Shopping In Electrical - Big Bruin
…In G1863675 Solar Panel Mount Fence, For Use With 5, 10 and 20W Solar Modules, Height 20 In., Width 5 In., Depth 4 In., Weight 2 lb., Includes 1 Lbracket, (2) Hexcap Bolts , (2) Flat Washers, (2) Lock Washers, (2) Hex Buts.
-
Shopping In Electrical - Big Bruin
…In G1863675 Solar Panel Mount Fence, For Use With 5, 10 and 20W Solar Modules, Height 20 In., Width 5 In., Depth 4 In., Weight 2 lb., Includes 1 Lbracket, (2) Hexcap Bolts , (2) Flat Washers, (2) Lock Washers, (2) Hex Buts.
-
Desktop Shelves and Stands - Office Furniture - Grainger Industrial Supply
• Adjustable Monitor Stand, Wood/Laminate Coating, Black, Weight Capacity 40 lb., Width 28 In., Height Up to 16-3/4 In., Depth 23 In., Includes Steel Base, Desk Surface, Vertical Support, Clamp, Bolts and Hex Key .