-
Supplier: PHOTONIS Technologies SAS
Description: corrosive or high voltage environments Description Medical instrument designers of in-body detection solutions will appreciate the flexibility and robust construction of Photonis' Flexible Fiber Optic Light Guides. A single strand is flexible enough to wind around a finger
- Acceptance Angle: 82 degrees
- Angle: Flexible
- Core Material: Glass
- Multileg: Yes
-
Supplier: HARTING Inc. of North America
Description: manufacturing processes allow environmental conditions such as extreme fluctuations of temperature, high ozone levels and ultraviolet radiation. The hybrid versions combine fiber optics and power in one, small form factor connector. The HARTING product portfolio offers
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Single Mode, Multimode
-
Supplier: Amphenol Fiber Systems International
Description: DeepSight® In response to the growing need for fiber optic monitoring systems in oil wells, Amphenol Fiber Systems International (AFSI) has developed the DeepSight® fiber optic connector for use in downhole applications. DeepSight® has the ability to
- Connector / Adapter Style: Connector
- Connector / Adapter Type: Other
- Fiber Application: Single Mode, Multimode
- Insertion Loss: 0.3000 dB
-
-
Supplier: Amphenol Aerospace Corporation
Description: couplings minimum (in reference to connector couplings, not termini) • Termini Protection-recessed pins in this 100% scoop-proof connector minimize potential termini damage • Vibration/Shock-oper ates under severe high temperature vibration • Threaded coupling quickly and
- Connector / Adapter Style: Connector
- Connector / Adapter Type: Other
- Fiber Type: Duplex, Multifiber
- Maximum Cable Diameter: 0.0800 mm
-
Supplier: Amphenol Aerospace Corporation
Description: couplings minimum (in reference to connector couplings, not termini) • Termini Protection-recessed pins in this 100% scoop-proof connector minimize potential termini damage • Vibration/Shock-oper ates under severe high temperature vibration • Threaded coupling quickly and
- Connector / Adapter Style: Connector
- Connector / Adapter Type: Other
- Fiber Type: Duplex, Multifiber
- Maximum Cable Diameter: 0.0800 mm
-
Supplier: S.I. Tech, Inc.
Description: .I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) UL Listed. Meets FCC requirements of Class A, Part 15
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Single Mode Fiber
- Primary Port Connectors: ST Single Mode
-
Supplier: S.I. Tech, Inc.
Description: .I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist of 2 850nm or 1310nm Receivers or 850nm and 1310 receiver. UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices Standard.
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Single Mode Fiber
- Primary Port Connectors: ST Single Mode
-
Supplier: ValueTronics International, Inc.
Description: The SA42 is fiber optic equipment from Tektronix. Additional Features: Optical-to-Electrica l Converter Ultra High Bandwidth for Analyzing High Frequency Signal Components Wavelength 1000 to 1700 nm Bandwidth (Optical): DC to 6.0 GHz
- Form Factor: Hand Held
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT LITEflight® HD (High Density) fiber optic cables build on the industry leading performance of all CarlisleIT fiber products with a cable designed for compatibility with MPO (multi-fiber push on) style contacts and connectors. CarlisleIT
- Cable Type: Simplex
- Fiber Mode: Single Mode, Multimode
-
Supplier: Electro Optical Components, Inc.
Description: FlexiRay® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay® laser cables exploitations for long term in industrial and medical laser systems. Design of
- Cable Diameter: 3 to 8.9 mm
- Cable Type: Simplex
- Connector Type: SMA, Other
- Numerical Aperture: 0.2200
-
Description: EMI environments: Plasma, RF, Microwave, Magnetic, High Voltage Metal Enclosure available New High Performance Fiber Optic Temperature Sensing solution based on Field Proven Reliability and Experienced Technical Application Support LumaSense Technologies has more
- Measurement/Display Range (°F): -49 to 626 F
- Measurement/Display Range (°C): -45 to 330 C
- Sensor Type: Noncontact Infrared Temperature Sensor
-
Supplier: Carlisle Interconnect Technologies
Description: better handling during termination and installation. Unlike tight structured cables, the LITEflight® EP semi-loose structured cables are compatible with all commercially available fiber optic termini and connectors. LITEflight® EP is available in multiple sizes, configurations
- Bending Radius: 6 to 9 mm
- Cable Diameter: 1.8 mm
- Cable Type: Simplex, Duplex, Multifiber Cable
- Cable Weight: 0.0068 lbs/ft
-
Description: Digital 2-color pyrometer with fiber optic for non-contact temperature measurement on metals, ceramics, graphite etc. between 700 and 3000 °C. Key Features Short exposure time Very small spot sizes Built-in lens contamination control system
- Measurement/Display Range (°F): 1292 to 5432 F
- Measurement/Display Range (°C): 700 to 3000 C
- Sensor Type: Noncontact Infrared Temperature Sensor
-
Supplier: Broadcom Inc.
Description: MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.The transmitter utilizes a
- Data Rate: 0.1500 Gbps
- Operating Temperature: -40 to 203 F
-
Supplier: Broadcom Inc.
Description: MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.The transmitter utilizes a
- Data Rate: 150 Mbps
- Operating Temperature: -40 to 203 F
- Photodiode Type: PIN
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX UHF Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of UHF signals in the frequency range of 225 MHz to 400 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal
- Bandwidth: 100 to 2500 MHz
- Cable Type: Single Mode
- Signal Input / Output: RF
- Stand Alone: Yes
-
Supplier: Win Source Electronics
Description: , Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500
-
Supplier: Win Source Electronics
Description: , Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500
-
Supplier: StellarNet, Inc.
Description: chained together and are able to run simultaneously. Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port.  A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with
- Application Software Included: Yes
- Computer Interface Options: Serial Interface
- Data Processing Functions: Yes
- Data Storage / Data Logger: Yes
-
Supplier: Electro Optical Components, Inc.
Description: reliability, and measuring results are not changed by temperature. EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts. EOC-SI-5020 is designed with SMA905 fiber optic entrance
- Computer Interface Options: Serial Interface
- Display Options: None
- Infrared Range: Near
- Operating Temperature: 14 to 104 F
-
Supplier: Win Source Electronics
Description: Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000µm Cable Diameter: 2.2mm Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Introduction Date: January 01, 2006 ECCN: EAR99
-
Supplier: Win Source Electronics
Description: , Polyester Mode: Singlemode Simplex/Duplex: Duplex Fiber Cladding Diameter: 1000µm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only
- Beam: Infrared
- Operating Temperature: 41 to 131 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • RED = 660nm CONNECTION: • 4
- Operating Temperature: 41 to 131 F
- Output: Current
-
Photoelectric Sensors - Digital Fiber Optic Sensor, High Speed, White, 4-pin M8 Connector -- DFS31WCSupplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • White CONNECTION: • 4-Pin M
- Operating Temperature: 41 to 131 F
- Output: Current
-
Supplier: AMETEK Land
Description: ThermometersProven, reliable electronics and a high quality optical system combine to give a thermometer which delivers accurate, dependable temperature measurement. A rugged die-cast aluminum body, with a high quality electrical connector, ensures reliable performance.
- Measurement/Display Range (°F): 32 to 4712 F
- Measurement/Display Range (°C): 0.0 to 2600 C
- Sensor Type: Noncontact Infrared Temperature Sensor
-
Supplier: Edmund Optics Inc.
Description: UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm
- Bending Radius: 66 to 165 mm
- Cable Type: Patchcord
- Connector Type: FC
- Numerical Aperture: 0.2200
-
Supplier: Edmund Optics Inc.
Description: UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm
- Bending Radius: 110 to 272 mm
- Cable Type: Patchcord
- Connector Type: SMA
- Numerical Aperture: 0.2200
-
Supplier: Edmund Optics Inc.
Description: UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm
- Bending Radius: 12 to 31 mm
- Cable Type: Patchcord
- Connector Type: FC
- Numerical Aperture: 0.2200
-
Supplier: Edmund Optics Inc.
Description: UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm
- Bending Radius: 25 to 60 mm
- Cable Type: Patchcord
- Connector Type: FC
- Numerical Aperture: 0.2200
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only
- Beam: Infrared
- Operating Temperature: 41 to 131 F
- Output: Current
-
Supplier: L-com, Inc.
Description: or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for harsh environments and industrial process applications. The connectors are available in either a locking or non-locking variation and
- Connector / Adapter Style: Connector
- Connector / Adapter Type: ST
- Fiber Application: Multimode
-
Supplier: L-com, Inc.
Description: or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for harsh environments and industrial process applications. The connectors are available in either a locking or non-locking variation and
- Connector / Adapter Style: Connector
- Connector / Adapter Type: ST
- Fiber Application: Single Mode
-
Supplier: L-com, Inc.
Description: or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for harsh environments and industrial process applications. The connectors are available in either a locking or non-locking variation and
- Connector / Adapter Style: Connector
- Connector / Adapter Type: ST
- Fiber Application: Multimode
-
Supplier: L-com, Inc.
Description: or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for harsh environments and industrial process applications. The connectors are available in either a locking or non-locking variation and
- Connector / Adapter Style: Connector
- Connector / Adapter Type: ST
- Fiber Application: Multimode
-
Supplier: Henrich Electronics, Inc.
Description: Gigabit SFP Slots Fiber optic options for extending distance and electrical noise immunity IEEE802.3,802.3u,802 .3ab,802.3z,802.3x Sturdy Metal Enclosure , IP30 Protection Level -40 to +75? Wide Operating Temperature Range (W models) Redundant Power Input , 12~36VDC or 10~24VAC
- Data Rate: 1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
- Number of Ports: 16 #
Find Suppliers by Category Top
Featured Products Top
-
is on innovative surgical robotic systems that revolutionize the precision and efficiency of surgeries. These sophisticated devices require reliable data transmission at tremendous speed and low latencies. Special Fiber Optic connections meet this high demand. The connector solutions used to (read more)
Browse Medical Electronic Connectors Datasheets for ODU-USA, Inc. -
The ODISI 6000 is a distributed fiber optic sensing solution for measuring temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI 6000 can measure temperature either 1 cm or sub-millimeter intervals. Because the system uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
channels for single mode of fiber optic. Fiber optic rotary joint parts provide the best solution for data transmission in the rotary connection system. Non-contact technology is the advantage of this series of rotary joint. It’s designed for specific applications, mainly apply to the Opto (read more)
Browse Fiber Optic Rotary Joints Datasheets for CENO Electronics Technology Co., Ltd. -
Wavelength 850-1550nm Easy to integrate power Maintenance free Applications Medical OCT Packaging machine Offshore applications High-definition camera Optional Channel number IP protection grade Fiber optic type Connector type (read more)
Browse Fiber Optic Rotary Joints Datasheets for CENO Electronics Technology Co., Ltd. -
. The combination of fiber optic gyros together with a high precision IMU ensures superior stabilization performance. Installation is easy and takes minutes. The dust-sealed self-closing connector provides IP65 standard while the glasses are anti-reflection treated for the collection of flawless media (read more)
Browse Condition Monitors and Fault Detectors Datasheets for OFIL Systems -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist of 2 850nm or 1310nm Receivers or 850nm and 1310 receiver (read more)
Browse Fiber Optic Receivers Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
distinctive characteristics of this glass filled PAI is improved machinability when compared to other PAI compression molded materials. Micro machining with fewer burs left behind than competitive materials is possible. TECAPAI CM XP530 has high strength and stiffness at elevated temperatures, a low CLTE (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc.
More Information Top
-
Optical pressure measurement: using fiber optic transducers in hypersonic flight vehicles
We have designed a high - temperature fiber optic connector that will allow the placement of a fiber optic sensor into the wall of a high-temperature pressure vessel such as the DCR combustor.
-
Fiber optic controls for aircraft engines: issues and implications
This result was driven by the unavailability of " high " temperature fiber - optic connectors at the required tolerance level for single mode fibers, the high vibration environment in which these sensors are to function, and the absence of laser diodes that…
-
Improved Oil Recovery: Status And Opportunities
The Development and Application of ht/hp (high temperature / high pressure) fiber - optic connectors for Use on Subsea Intelligent Wells (OTC-15323).
-
Low ball BGA: a new concept in thermoplastic packaging
While fiber optic connectors do not necessarily need high temperature performance, dimensional stability is high on the list.
-
Mitigating Compaction Damage in Real-Time for Openhole Sand Control Applications
The high pressure high temperature optical testing confirmed that the fiber optic connectors and fiber protection system are designed to withstand the downhole environment and ready for upcoming field deployments.
-
Infrastructure development for incorporating fibre-optic sensors in
composite materials
Surface mounted fibre optic backplane connector . . fibre during the high - temperature /high-pressure composite manufacturing process.
-
Basic principle and system research of self-emission fiber optic temperature sensor
We connect the high temperature region optic fiber with the low temperature region optic fiber by connector .
-
Optical fiber grating sensor network based on highly reliable fibers and components for spacecraft health monitoring
…the development of certain fiber passivating and coating systems, which reduce substantially the fiber fragility at vibration and shock loads, in the sensor pads, in the fiber optic patch- cord cables and connectors , even at the higher temperature on the sensor sites.
-
Potential opportunities for utilizing commercial optoelectronics in avionics fiber-optic networks
fiber-optic connectorscan be 1-dB more lossy than COTS- grade fiber - optic connectors ), and the increased link margins in the higher temperature avionics environment.
-
Bookshelf and Unified Agenda > Public Laws (Environmental Acts) > [FDBKF2010061609521482067 ] ENERGY POLICY ACT
…facility, including— (1) high-temperature lines (including superconducting cables); (2) underground cables; (3) advanced conductor technology (including advanced composite conductors, high-temperature low-sag conductors, and fiber optic temperature sensing conductors); (4) high -capacity ceramic electric wire, connectors , and insulators; (5) optimized…