Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Esprix Technologies
Description: Low melting (60-80° C) Sharp melting Dispersible in aqueous systems Low volatility Benefits Balanced compatibility with commonly used binders allows for good release in oil-free fusing Functional in low-temperature-fusi ng environments High functionality in suspension polymerization
-
Supplier: Edwards Vacuum
Description: Apiezon® wax W is a low vapor pressure wax for sealing joints in high vacuum systems. This wax softens at 80-90°C and has a vapor pressure at 80°C of 10-3 mbar and at 20°C of 10-8 mbar. Apiezon® wax W40 is similar to type W, but has a lower softening point which
- Applications: Specialty
- Chemistry / Constituents: Wax / Stearate
- Features: Sealing / Barrier
-
Supplier: Edwards Vacuum
Description: Apiezon® wax W is a low vapor pressure wax for sealing joints in high vacuum systems. This wax softens at 80-90°C and has a vapor pressure at 80°C of 10-3 mbar and at 20°C of 10-8 mbar. Apiezon® wax W40 is similar to type W, but has a lower softening point which
- Applications: Specialty
- Chemistry / Constituents: Wax / Stearate
- Features: Sealing / Barrier
-
-
Supplier: Edwards Vacuum
Description: Apiezon® wax W is a low vapor pressure wax for sealing joints in high vacuum systems. This wax softens at 80-90°C and has a vapor pressure at 80°C of 10-3 mbar and at 20°C of 10-8 mbar. Apiezon® wax W40 is similar to type W, but has a lower softening point which
- Applications: Specialty
- Chemistry / Constituents: Wax / Stearate
- Features: Sealing / Barrier
-
Supplier: Allied Electronics, Inc.
Description: Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small
- Category / Application: General Use
- Mounting / Packaging: Axial Leads
- Power Rating: 0.2500 watts
- Resistance Range: 250 ohms
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Bearing Mount Stick - High Temperature, a revolutionary method to bond non-threaded, cylindrical metal assemblies, this unique wax-like stick works just like Loctite Bearing Mount liquids to secure parts, seal joints, and prevent corrosion. Replaces clamp rings,
-
Supplier: Cole-Parmer
Description: temperature limits, and shorter life spans. These columns have been manufactured with improved bonding to be extremely robust, minimizing the risk of damage due to contaminated carrier gases. Improved column-to-column reproducibility guarantees that your column will work with the same
- Column Length: 30 m
- Film Thickness: 1 µm
- Inner Diameter (ID): 530 µm
-
Supplier: Cole-Parmer
Description: temperature limits, and shorter life spans. These columns have been manufactured with improved bonding to be extremely robust, minimizing the risk of damage due to contaminated carrier gases. Improved column-to-column reproducibility guarantees that your column will work with the same
- Column Length: 30 m
- Film Thickness: 0.5000 µm
- Inner Diameter (ID): 530 µm
-
Supplier: Cole-Parmer
Description: temperature limits, and shorter life spans. These columns have been manufactured with improved bonding to be extremely robust, minimizing the risk of damage due to contaminated carrier gases. Improved column-to-column reproducibility guarantees that your column will work with the same
- Column Length: 60 m
- Film Thickness: 0.2500 µm
- Inner Diameter (ID): 320 µm
-
Supplier: Cole-Parmer
Description: temperature limits, and shorter life spans. These columns have been manufactured with improved bonding to be extremely robust, minimizing the risk of damage due to contaminated carrier gases. Improved column-to-column reproducibility guarantees that your column will work with the same
- Column Length: 10 m
- Film Thickness: 0.1000 µm
- Inner Diameter (ID): 100 µm
-
Supplier: Nylok Corporation
Description: Nytorq® lubricant film-forming synthetic wax lubricant coats threaded fasteners. Nytorq® lubricant reduces friction and prevents cold welding and can be used in a wide variety of industrial and manufacturing applications. It is also specially designed for self-tapping threads. The
- Chemistry / Constituents: Wax / Stearate
- Features: Anti-Seize / Thread Compound
- Operating / Use Temperature: -94 to 248 F
-
Supplier: Labelmatch
Description: dissipates static and is a versatile and durable wax/resin ribbon that has superior print quality on low-end synthetics. TRX-50 prints at low temperatures and high speeds and has unbeatable Edge Definition? with the darkest images possible from a general purpose ribbon.
- Chemistry: Resin Base / Polymer Binder
- Form: Transfer Tape
- Industry: Identification / Marking
-
Supplier: Labelmatch
Description: dissipates static and is a versatile and durable wax/resin ribbon that has superior print quality on low-end synthetics. TRX-50 prints at low temperatures and high speeds and has unbeatable Edge Definition? with the darkest images possible from a general purpose ribbon.
- Chemistry: Resin Base / Polymer Binder
- Form: Transfer Tape
- Industry: Identification / Marking
-
Supplier: Labelmatch
Description: dissipates static and is a versatile and durable wax/resin ribbon that has superior print quality on low-end synthetics. TRX-50 prints at low temperatures and high speeds and has unbeatable Edge Definition? with the darkest images possible from a general purpose ribbon.
- Chemistry: Resin Base / Polymer Binder
- Form: Transfer Tape
- Industry: Identification / Marking
-
Supplier: Labelmatch
Description: dissipates static and is a versatile and durable wax/resin ribbon that has superior print quality on low-end synthetics. TRX-50 prints at low temperatures and high speeds and has unbeatable Edge Definition? with the darkest images possible from a general purpose ribbon.
- Chemistry: Resin Base / Polymer Binder
- Form: Transfer Tape
- Industry: Identification / Marking
-
Supplier: RS Components, Ltd.
Description: Uses colours to indicate abnormalities or risks posed by specific temperatures. Once colour has changed, thermocolour material does not revert to original colour. High-precision thermal properties, thanks to use of stable melting-point of wax. Reverse side of label can be
-
Supplier: TransPak
Description: resulting in reduced printhead costs and lower overall energy usage. Delivers high-definition images at lower print temperatures. Prints on a wide variety of label stocks. Highly resistant to smearing and scratching. Weather resistant. Printer type: Zebra.
-
Supplier: ASTM International
Description: (surrounding) an expendable pattern with a refractory slurry which is allowed to solidify. The expendable pattern may consist of wax, plastic, or other material and is removed by heating prior to filling the mold with liquid metal. 1.3 The values stated in either inch-pound units or SI units
-
Supplier: Henkel Corporation - Industrial
Description: concrete and masonry surfaces, thus eliminating the need for waxing. Easily mixed, LOCTITE PC 6287 is resistant to oils, fuels, battery acids, and common detergents. Cures at room temperature after mixing. Dries to a high gloss finish Eliminates the need for waxing
- Form: Liquid, Transfer Tape
- Industry: OEM / Industrial
- Substrate / Surface: Metal
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Elixion, a revolutionary SAE 5W-30 synthetic engine oil, is formulated with a polyalphaolephin (PAO) engineered base fluid that is free from wax, metals and sulfur. PAO base fluids are known for their extremely low pour points and high viscosity indexes of 140 or
- Composition / Chemistry: Synthetic / Semi-synthetic
- Density / Specific Gravity (@15.6°C, 60°F): 0.8630 specific gravity
-
Supplier: FLEXcon Company, Inc.
Description: 2.0 mil matte topcoated clear polyester provides consistent surface smoothness, excellent dimensional stability and endurance to varying temperatures Durable matte topcoating accepts premium impact ribbons, wax and wax/resin thermal transfer ribbons, and toner from laser
-
Supplier: FLEXcon Company, Inc.
Description: 2.0 mil matte topcoated clear polyester provides consistent surface smoothness, excellent dimensional stability and endurance to varying temperatures Matte topcoated film designed for cross-technology printability via impact, laser, electron beam, wax, resin and wax/resin
-
Supplier: FLEXcon Company, Inc.
Description: 2.0 mil tamper-evident silver void metallized polyester film provides consistent surface smoothness, excellent dimensional stability and endurance to varying temperatures Matte topcoated film designed for cross-technology printability via impact, electron beam, wax, resin and
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
- Material: Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
-
Supplier: CANNON Instrument Company
Description: ,000 cSt from 20 °C to 150 °C (with available options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: High Pressure / Hydraulic Fluids, Marine, Petroleum / Oil & Gas, Specialty / Other
- Kinematic Viscosity Range: 0.5000 to 6000 cSt
-
Supplier: Stoelting Cleaning Equipment
Description: Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features
-
Supplier: Acrolab Ltd.
Description: - Applications include fluid heat transfer media, tar, high to low viscosity petroleum oils, asphalt, wax, molten salt, and other solutions not corrosive to steel sheath. Sheath temperatures to 750°F (399°C). 316 Stainless Steel - A Chromium (16-18 %), Nickel (11-14 %), Iron
- Maximum Operating (Sheath) Temperature: 1600 F
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: All-Spec Industries
Description: -pressure manufacturing process makes these tiles indention and abrasion resistant, and the non-porous surface offers excellent chemical resistance. This easy-to-maintain flooring never needs conductive wax, making it ideal for areas requiring a low maintenance, no dust, high
- Features: Anti-Static / Electrostatic, Electrically Conductive (ESD / EMI Shielding)
- Product Type: Industrial Floor Mats
-
Supplier: RS Components, Ltd.
Description: The high performance Drum Heater is designed for melting or reducing the viscosity of products that require aggressive heating or high temperatures for handling. It is used to achieve product temperatures at multiple levels up to 220°C. The heater jacket provides the
- Heating Capacity: 1.2 kW
-
Supplier: WATTCO
Description: heaters use supportive ceramics resistant to high thermal heat that provide mechanical support to coils. Thermocouples can also be used to relay temperature readings to a digital controller that helps regulate the heat intensity. Steel pipes can be used for their thermal transfer
- AC Voltage Required: 240 to 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Immersion Heater
- Heating Capacity: 4 to 80 kW
-
Supplier: CANNON Instrument Company
Description: The CBC-100 external thermoelectric bath cooler extends liquid bath temperature ranges by lowering and maintaining bath temperatures as much as 15 °C below ambient. The CBC-100 improves bath temperature stability when operating at test temperatures < 40 °C and in
-
Supplier: Umicore Metal Deposition Solutions
Description: Bright silver electrolyte for producing hollow jewellery on wax and metal cores Suitable for relatively high temperature ranges (40 degrees Celsius) Surfaces are brilliant white Wide current density range Very good throwing power, therefore, uniform thickness distribution
-
Supplier: Sauereisen, Inc.
Description: glass. Upon curing, the cement resembles a durable ceramic and will resist high temperatures. No. 1 is also used to replace sealing wax, bolts, nuts, screws and mica because of its ability to readily adhere to practically any clean, non-plastic surface.
- Chemical / Polymer System Type: Ceramic / Inorganic Cement
- Cure Type / Technology: Air Setting / Film Drying, Single Component System
- Dielectric Constant (Relative Permittivity): 3.5 to 6
- Dielectric Strength: 1.3 to 50.8 kV/in
-
Supplier: Paragon Industries, L.P.
Description: . Paragon kilns are built to be dependable. They are loaded with attention to details, such as the costly nickel-plated copper wire with high temperature glass-braided insulation. Wires are fastened to the elements with heat-dissipating connectors refined and proven over many years in
- Application: Industrial
- Capacity: 0.1900 cubic feet
- Temperature Range: 2000 F
Find Suppliers by Category Top
Featured Products Top
-
fungus, flame, abrasion & acids. OPERATING TEMPERATURE: -67°F TO +250°F DACRON FLAT BRAIDED LACING TAPE -- A-A-52081 (MIL-T-43435 TYPE II) FINISH B Dacron flat braid treated with a microcrystalline fungicidal wax (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
including resins, oils, melted waxes, emulsions, and aqueous solutions. The pictured VersaMix Model VM-600 is a 600-gal capacity dual-shaft mixer designed for deep vacuum levels. Featuring a High Shear Mixer with SLIM Technology, the rotor/stator assembly of the VM-600 creates a powerful suction that draws (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
This industry supplies the housing and construction markets with oriented strand board (OSB), medium density fiber (MDF), paneling, plywood and other specialty wood-based building products. The processes use mats of compressed wood strips bonded with wax and resin adhesives. In a (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids -
CircuitSolver® domestic hot water (DHW) temperature balancing valve automatically balances a DHW recirculation system in a fraction of the time required by traditional manual balancing methods. The CircuitSolver® Union features a union with an optional check valve built (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The DTV drain tempering valve is used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve automatically operates to keep drain water within appropriate plumbing code limits and (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
in applications with extreme pressure, temperatures, and environments. Used in applications where conventional additives such as graphite and molybdemun are unsuitable PTFE powder with grease, rosin, and mineral oil, can yield high-quality lubricants, which are widely used in (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Rheology of Crude Oil at High Pressure
because crude oil. exhibits a phase change at low temperatures, which. is common to their subterranean environments. The waxy crude oil is known to form congregates of. complex morphology at low temperatures due to. the formation of crystalline wax. High pour point. crude oil will present congealing
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
. Synthetic oils, in some cases,. offer advantages in lower pour points to simplify oil. return and prevent waxing of evaporators or suction. filters. They can also reduce oil carryover, due to lower. or nonexistent aromatic content, and can provide more. consistent viscosity over varying temperatures
More Information Top
-
Measurement of Bituminous Concrete Core Specific Gravities and Specific Gravities of Bituminous Coated Coarse Aggregates by Means of a Volumeter
3841 3666 3743 High Temper- ature Wax .
-
Performance of Coatings for Underbody Structural Components
An examination of this figure shows that the high temperature waxes exhibit excellent resistance to chipping, while the spray enamel paint, the autophoretic coating and the E-coat suffer a complete loss of coating respectively after 10, 40 and 60 test cycles.
-
Mechatronics and Intelligent Materials III
The problem may be caused by too high temperature wax slurry.
-
Rolling KCl Fiber - A Feasibility Study
But these were either trapped within the fiber, degrading its transmission, or were not removable from the sensitive KC1 surface, since high temperature waxes consist largely of highly polymerized, almost insoluble plastics.
-
The dynamics of energy storage for paraffin wax in cylindrical containers
This flow is driven by the density difference between the higher temperature wax near the wall and the lower temperature wax at the solid-liquid interface.
-
Inhibition of bacterial colonization by antimicrobial agents incorporated into dental resins
The top surface of each sample was coated with high temperature wax and attached thereby to top of a standardized length stainless steel wire which had previously been attached to a plastic, culture tube cap.