-
Supplier: Haas Automation, Inc.
Description: HMC; 20" x 20" x 20" (508 x 508 x 508mm), 40 taper, 400 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 24+1 side-mount tool changer, triple chip auger system, 1-degree pallet indexing, shower washdown, 1 MB program memory, 15" color LCD monitor,
- Features: Digital Readout, Spindle Cooling, Workspace Enclosure, Automatic Tool Changer, Pallet Changer
- Machine Type: Horizontal Machining Center (HMC)
- Number of Axes: 4
- Number of Tools: 24
-
Supplier: Haas Automation, Inc.
Description: HMC; 32" x 20" x 28" (813 x 508 x 711 mm), 40 taper, 500 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 40+1 side-mount tool changer, triple chip auger system, 1-degree pallet indexing, showerwashdown, 1 MB program memory, memory lock keyswitch, 15"
- Features: Digital Readout, Spindle Cooling, Workspace Enclosure, Automatic Tool Changer, Pallet Changer
- Machine Type: Horizontal Machining Center (HMC)
- Number of Axes: 4
- Number of Tools: 40
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: The new generation world-class horizontal machining center series combines Advanced Technology, Productivity and Value. A variety of pallet sizes - from 400mm x 400mm to 1000mm x 1000mm - are available to meet your requirements.
- Machine Type: Horizontal Machining Center (HMC)
- Spindle Speed: 10000 rpm
- X-Axis Travel: 66.93 inch
- Y-Axis Travel: 55.12 inch
-
-
Supplier: Carr Lane Manufacturing Co.
Description: PRINCIPLES: Accurate location is provided by two tapered pins in the subplate, together with mating tapered receiver bushings in the tooling plate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pins and receiver bushings are
- Height / Thickness: 1.57 inch
- Length: 24.25 inch
- Material: Cast Iron
- Orientation: Horizontal
-
Supplier: Carr Lane Manufacturing Co.
Description: PRINCIPLES: Accurate location is provided by two tapered pins in the subplate, together with mating tapered receiver bushings in the tooling plate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pins and receiver bushings are
- Height / Thickness: 1.57 inch
- Length: 24.25 inch
- Material: Cast Iron
- Orientation: Horizontal
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of
- Height / Thickness: 2 inch
- Length: 15.2 inch
- Material: Cast Iron
- Orientation: Horizontal
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of
- Height / Thickness: 2 inch
- Length: 24.25 inch
- Material: Cast Iron
- Orientation: Horizontal
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: The µ-5800 is a high-performance machining center for 500 mm x 500 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer.
- Machine Type: Horizontal Machining Center (HMC)
- Spindle Speed: 15000 rpm
- X-Axis Travel: 28.74 inch
- Y-Axis Travel: 28.74 inch
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: The µ-8800 is a high-performance small machining center for 800 mm x 800 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer.
- Machine Type: Horizontal Machining Center (HMC)
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: The µ-4800 is a high-performance small machining center for 400 mm x 400 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer.
- Machine Type: Machining Center
- Spindle Orientation: Horizontal
- Spindle Speed: 12000 rpm
- X-Axis Travel: 22.05 inch
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Solid box way design combined with the rigidity of high grade Meehanite casting Positioning Accuracy: +/-0.000078" stroke, Repeatability: +/-0.000039" 2-Station 180° rotating pallet change system maximizes machining uptime and operator convenience and safety Twin servo motors and
- Features: Pallet Changer
- Machine Type: Machining Center
- Number of Tools: 150
- Spindle Orientation: Horizontal
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Flexibility for Single Set-Up, Unmanned Machining Ultra High precision: Positioning Accuracy: +/-0.000039” / full stroke Repeatability: +/-0.00002” Ideal for both Unmanned One-Off and High Quantity Production Standard 20-Station Automatic Pallet Changer with Loading/Unloading Station
- Features: Pallet Changer
- High-speed Milling / Machining: Yes
- Machine Type: Machining Center
- Number of Tools: 140
-
Supplier: Peridot Corporation
Description: Peridot has made recent and substantial investments in the acquisition and upgrade of our CNC machining equipment. In the last two years we have added CNC lathes, Multi-Axis CNC Swiss Screw machines, Dual pallet Horizontal milling centers, and 7 axis mill/turn centers.
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production, Reverse Engineering
- Capabilities: Drilling, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Diameter Capacity: Less than 1", 1" - 3", 3" - 6"
- Length Capacity: Less than 1", 1" - 3", 3" - 6"
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Ideal for simultaneous 4-Axis machining of small parts Positioning Accuracy: +/-0.000078" / full stroke Repeatability: +/-0.000039" Ultra-Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Exceptional chip evacuation Rigid Meehanite Cast Iron
- High-speed Milling / Machining: Yes
- Machine Type: Machining Center
- Number of Axes: 4
- Number of Tools: 40
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Ideal for simultaneous 4-Axis machining of medium size parts Positioning Accuracy: +/-0.000078" / full stroke Repeatability: +/-0.000039" Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin servo motors and fine pitch ballscrew drives on
- High-speed Milling / Machining: Yes
- Machine Type: Machining Center
- Number of Axes: 4
- Number of Tools: 50
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: industries. [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place
- Applications: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Material Handling (e.g., Loading/Unloading, Palletizing), Machine Tending, Metal Removal (e.g., Cutting, Deburring, Drilling), Laser Processing, Packaging, Medical / Pharmaceutical, Painting /
- Drive System: Electric
- Load Capacity: 15 to 25 kg
- Number of Axes: 1 to 3 #
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic
- Applications: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Material Handling (e.g., Loading/Unloading, Palletizing), Machine Tending, Metal Removal (e.g., Cutting, Deburring, Drilling), Laser Processing, Packaging, Medical / Pharmaceutical, Painting /
- Drive System: Electric
- Load Capacity: 20 to 40 kg
- Number of Axes: 1 to 3 #
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic
- Applications: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Material Handling (e.g., Loading/Unloading, Palletizing), Machine Tending, Metal Removal (e.g., Cutting, Deburring, Drilling), Laser Processing, Packaging, Medical / Pharmaceutical, Painting /
- Drive System: Electric
- Load Capacity: 20 to 40 kg
- Number of Axes: 1 to 3 #
-
Supplier: Bratney Companies
Description: The FFS Series Horizontal Form-Fill-Seal Baggers are fully automatic systems which make their own bags from rolls of polyethylene pre-printed center-folded film (U film). They are intended to package a wide range of loose fill materials in bags ranging from 4.5 to 100 quarts
- Automation: Automatic
- Closing Method: Heat Seal
- Goods: Powder / Granular
- Industry: Industrial / General Use, Agriculture, Chemical / Petrochemical, Food / Beverage, Mining / Aggregate
-
Supplier: Precision Surfacing Solutions
Description: always in optimum or repeated alignment to each other. The robust design of the SSSP Series base, pallet drive and spindle provides superior vibration dampening to facilitate high material removal, yet maintaining precise tolerances and critical surface finish tolerances for either “open
- Automation: Automatic / Indexing, PLC
- Inner Diameter (ID) / Internal: Yes
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Spindle Orientation / Options: Horizontal
-
Supplier: Jergens, Inc.
Description: Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the clamp is held to a close tolerance for precision locating in a machined pocket on work cubes
- Body Material: Steel, Other
- Clamping Force: 250 lbs
-
Supplier: Haida International Equipment Co., Ltd.
Description: Usage: Incline impact test machine is simulated the impact strength of packaging in the real circumstance of transport. Slope impact test machine is apply to the pile up of goods, slide of electromechanical, loading of the engine, transportation of product. Incline impact
- Display / Interface: Video / Graphic Display
- Mechanical Test: Impact Toughness
-
Supplier: Haida International Equipment Co., Ltd.
Description: Usage: Incline impact tester is simulated the impact strength of packaging in the real circumstance of transport. Slope impact test machine is apply to the pile up of goods, slide of electromechanical, loading of the engine, transportation of product. Incline impact testing machine
- Display / Interface: Video / Graphic Display
- Mechanical Test: Impact Toughness
-
Supplier: Jergens, Inc.
Description: Jergens Ball Lock® Standard Subplates are equipped with (4) 20mm Ball Lock® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers. Features
- Length: 16 inch
- Material: Steel, Other
- Orientation: Horizontal
- Tooling Plate / Clamping Column Type: Base Plate
-
Supplier: Jergens, Inc.
Description: Jergens Ball Lock® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture set-up assembly time. Features, Benefits, & Product
- Length: 0.7874 inch
- Material: Aluminum, Steel, Other
- Orientation: Horizontal, Vertical
- Tooling Plate / Clamping Column Type: Tooling / Fixture Plate
-
Supplier: NPS Corporation
Description: . Dimple bonded for strength. Absorbs oil from water or land while repelling water. Horizontally perfed every 12" and vertically center perfed (zipped) for a customized fit. Keeps floors non-slip in walkways and high traffic areas. Place under oil leaks and around machines. Float on
- Absorbate: Oil / Grease
- Type: Absorbent
-
Supplier: NPS Corporation
Description: . Dimple bonded for strength. Absorbs oil from water or land while repelling water. Horizontally perfed every 12" and vertically center perfed (zipped) for a customized fit. Keeps floors non-slip in walkways and high traffic areas. Place under oil leaks and around machines. Float on
- Absorbate: Oil / Grease
- Type: Absorbent
-
Supplier: NPS Corporation
Description: . Dimple bonded for strength. Absorbs oil from water or land while repelling water. Horizontally perfed every 12" and vertically center perfed (zipped) for a customized fit. Keeps floors non-slip in walkways and high traffic areas. Place under oil leaks and around machines. Float on
- Absorbate: Oil / Grease
- Type: Absorbent
-
Supplier: NPS Corporation
Description: . Dimple bonded for strength. Absorbs oil from water or land while repelling water. Horizontally perfed every 12" and vertically center perfed (zipped) for a customized fit. Keeps floors non-slip in walkways and high traffic areas. Place under oil leaks and around machines. Float on
- Absorbate: Oil / Grease
- Type: Absorbent
-
Supplier: Haida International Equipment Co., Ltd.
Description: machine leakage. Test step: 1. Connect the inlet air tube and air compressor and open air compressor 2 . Power on and turn on power switch the light will be bright 3. Put the packaged product located in a central position and then put the pallet which has
- Mechanical Test: Impact Toughness
-
Supplier: International Thermal Systems LLC.
Description: Roller Conveyance Systemsconvey the product or pallets horizontally through the oven on powered rollers in a continuous or indexing mode. Walking Beam Conveyance Systems are typically used in indexing type applications where product spacing is critical or where environmental
- Application: Annealing, Curing, Drying, Preheating, Other
- Atmosphere: Air / Oxidizing, Inert
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
, dispense chocolate bars from vending machines and place crates on pallets, which are then stacked. But how can they move vertically, horizontally or overhead in a flexible manner? The answer is a 7th axis. Specifically, for linear adjustment, igus has developed a lubrication-free, lightweight flat (read more)
Browse Linear Slides and Linear Stages Datasheets for igus® inc. -
Horizontal Machining Centers. The criterion for choosing looks different depending on what seat you sit in – from ownership to management to purchasing and finance – but from the shop floor perspective it’s all about making chips. Getting the most out of these highly sophisticated (read more)
Browse Datasheets for Jergens, Inc. -
lock fixtures onto machine tables and subplates. It is the single most cost-efficient and versatile fixturing system for horizontal and vertical machining centers. Need to know more about our Ball Lock® System? Visit the Ball Lock® (read more)
Browse Industrial Pins Datasheets for Jergens, Inc.
More Information Top
-
A competitive edge | Archive | The Engineer
Birmingham-based Matco Engineering believes it has sharpened its competitive edge after investing £60,000 in a Mitsubishi M-H5B twin pallet horizontal machining centre.
-
Consultancy/services | Archive | The Engineer
For example, a £30,000 powered fixture system supplied to Brook Hansen will be used to hold a range of motor terminal boxes, allowing up to eight components to be machined per face using twin pallet horizontal machining centres.
-
Cincinnati offers Preventative Maintenance Program for machining centers
Cincinnati Machine is putting technology to work in its new HPC line of 500mm and 630mm pallet horizontal machining centers with numerous specification upgrades and expanded standard feature content to give buyers maximum return on capital investment.
-
Mazak Strengthens Southeast Regional Tech Center; Kansas Distributor Marks New Opening
Concept Technical has a Mazak FH 4800 two- pallet horizontal machining center, a Quick Turn 200 turning center with a GL 50 robot loaders, multitasking Super Quick Turn and Integrex 200Y turning centers, a VTC 200C vertical machining canter, and an Impulse …
-
Improving Machine Tool Linear Accuracy with Laser Scales
A typical 600 mm pallet horizontal machining center with this setup can deliver "new" accuracy of around ±0.0002 in. (±0.005 mm); this can often be halved by going to an expensive, optional linear glass scale.
-
Fast movers | News | The Engineer
When Vinten Broadcast, part of the global Vitec Group, had to meet a surge in orders for one of its products, the choice to keep the work in-house centred on the acquisition of a new twin- pallet horizontal machining centre.
-
Niigata SPN701 Production Centers From SNK America
The 43.3 inches of swing diameter, 47.2 workpiece height, and 39.4X x 37.4Y x 33.5Z provide the room needed to out-produce typical 24.8" (630mm) pallet horizontal machining centers.
-
Ward CNC’S Demonstration Of Strength At Mach
• HS-500 â twin- pallet horizontal machining centre (850 mm by 700 mm by 750 mm).
-
Choice cuts | News | The Engineer
… NMV5000 DCG 5-axis machining centre; the NZ2000 T2Y2 multi-axis turning centre with two spindles, two turrets and two Y axes; the NT4250/1500 SZ mill-turn centre; two NL series lathes; the NH5000 twin pallet horizontal machining centre; a DuraTurn 2550 …
-
http://www.ctemag.com/pdf/2002/0203-noregrets.pdf
Industry sources say a mid-size (600mm pallet ) horizontal machining center typically delivers a “when- new” accuracy of around ±0.0002".