-
Supplier: Accuris
Description: IEC 61196-6-2 ED1: COAXIAL COMMUNICATION CABLES-PART 6-2: DETAIL SPECIFICATION FOR 75-4 TYPE CATV DROP CABLES
-
Description: IEC 61196-6-2:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-4 type CATV drop cables. These cables are used in CATV distribution systems, surveillance and control systems, satellite television receiving systems and
-
Supplier: CSA Group
Description: IEC 61196-6-2:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-4 type CATV drop cables. These cables are used in CATV distribution systems, surveillance and control systems, satellite television receiving systems and
-
-
Description: document is to be used in conjunction with IEC 61196-1 and IEC 61196-6. It determines the layout and style with respect to the model and type. This second edition cancels and replaces the first edition, published in 2018. This edition includes the following significant technical
-
Description: 61196-6-2:2020 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-4 type CATV drop cables. These cables are used in CATV distribution systems, surveillance & control systems, satellite television receiving systems and as bidirectional
-
Description: IEC 61936-1:2010 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for the use intended. For the
-
Supplier: CSA Group
Description: IEC 61936-1:2010 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for the use intended. For the
-
Supplier: CSA Group
Description: IEC 61936-1:2010+A1:2014 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for the use
-
Supplier: CSA Group
Description: 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the
-
Supplier: SFCable.com
Description: Multimode 62.5/125 Fiber Cable. 1 Meter (3.58ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability
- Cable Diameter: 0.1250 mm
- Cable Type: Duplex
- Connector Type: SC
- Fiber Mode: Multimode
-
Supplier: TE Connectivity
Description: ) : 16 - 70 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 4 - 00 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 95 Product Depth (MM) : 75.4
- Approvals: Other
- Number of Contacts: 6
- Operating Temperature: -55 to 110 C
-
Supplier: TE Connectivity
Description: ) : 16 - 70 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 4 - 00 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 95 Product Depth (MM) : 75.4
- Approvals: Other
- Number of Contacts: 6
- Operating Temperature: -55 to 110 C
-
Supplier: TE Connectivity
Description: ) : 16 - 70 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 4 - 00 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 95 Product Depth (MM) : 75.4
- Approvals: Other
- Number of Contacts: 6
- Operating Temperature: -55 to 110 C
-
Supplier: TE Connectivity
Description: ) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Power Loss (WATT) : 6.1 Short-Time Withstanding Current Rating @ 1s (AMP) : 8400 Voltage Rating (IEC) (V
- Approvals: Other
- Number of Contacts: 2
- Operating Temperature: -55 to 110 C
-
Supplier: CableOrganizer.com, Inc.
Description: indoor structured cabling uses. Low Smoke : BS 6853 : 1999 Apx D Clause D 8.3 Zero Halogen : IEC 754-1: 199 The Mille-Tie now also offers you the added reassurance of enhanced fire safety and reduced environmental impact. Whatever the application, LSOH Mille-Ties can play an essential
-
Supplier: Cirrus Logic, Inc.
Description: GPIO functionality IEEE-754 Single precision 32-bit floating point support Power supplies Digital core: 1.62V – 1.98V Digital buffer: 2.97V – 3.63V Analog: 4.5V – 5.5V Charge pump: 4.5V – 5.5V 48-pin 7mm x 7mm QFN package
- Device Type / Applications: Codec
- IC Package Type: QFN
- Supply Voltage: 5 V
-
Supplier: Cirrus Logic, Inc.
Description: B (at -1 dBFS) Ground-referenced stereo headphone driver Differential line inputs/outputs Stereo microphone interface with integrated pre-amp Multi-channel digital microphone interface IEC-60958-3 compatible S/PDIF transmitter Jack detect and
- Device Type / Applications: Codec
- IC Package Type: QFN
- Supply Voltage: 5 V
-
Supplier: Microchip Technology, Inc.
Description: -enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant Code-efficient (C and Assembly) architecture Power Management Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle) Deep Sleep current
- A/D Converter: Other
- Clock Speed: 200 MHz
- IC Package Type: Other
- Internal RAM Size: 256 KB
-
Supplier: Microchip Technology, Inc.
Description: IEEE 754-compliant Code-efficient (C and Assembly) architecture Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle) Deep Sleep current: < 1µA (typical) Integrated POR and BOR Programmable High
- A/D Converter: Other
- Clock Speed: 200 MHz
- IC Package Type: Other
- Internal RAM Size: 256 KB
-
Supplier: Microchip Technology, Inc.
Description: 105°C Operating voltage range of 2.3V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and
- A/D Converter: Other
- Clock Speed: 200 MHz
- IC Package Type: Other
- Internal RAM Size: 256 KB
-
Supplier: Microchip Technology, Inc.
Description: and memory region access control Operating voltage range of 2.3V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators
- A/D Converter: Other
- Clock Speed: 200 MHz
- IC Package Type: Other
- Internal RAM Size: 256 KB
-
Supplier: ValueTronics International, Inc.
Description: bulb temperature) Altitude: Operating: -1,000 ft. to 10,000 ft. (-305 meters to 3,050 meters) Safety: UL3111-1, CSA1010.1, EN61010-1, IEC61010-1 TDS configuration requirements: The iView™ cable does not fully connect to the TDS1000/2000 Series oscilloscopes
Ethernet Cables
(334 Companies)
Nanomaterials
(255 Companies)
Flip-Flops
(73 Companies)
Logic Latches
(54 Companies)
Thermal Imagers
(350 Companies)