Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sandvik Coromant Co.
Description: An indexable drill designed with a strong drill body with centre- and periphery-insert featuring unique Step Technology™ for perfect cutting force balance. CoroDrill® 880 gives high performance in most workpiece materials. Benefits Up to 100
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Steel, Stainless Steel, Titanium / Exotic Metals, Other
- Cutting Diameter: 0.5000 to 1.69 inch
- Drill Type: Standard / Twist Drill
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: drill-body concept and insert design Good choice for non-rotating applications Easy to use Features Strong insert design for improved reliability in unstable conditions Reliable alternative for applications below 24 mm (0.945 inches
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Steel, Stainless Steel, Titanium / Exotic Metals, Other
- Cutting Diameter: 0.5620 to 0.9370 inch
- Drill Type: Standard / Twist Drill
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: Plunge milling is an effective method for roughing out cavities. It makes a deeper hole or cavity through repeated axial cuts. Coromant U drill can be used in broad machining conditions. Benefits High tool body strength enables demanding plunge drilling operations
- Coolant Feed: Yes
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Steel, Stainless Steel, Titanium / Exotic Metals, Other
- Cutting Diameter: 0.5000 to 1.38 inch
- Drill Type: Standard / Twist Drill
-
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Indexable Insert Drills Series 336/337 generation of the KAISER insert drills have straight flutes. This design guarantees a short distance for chip evacuation and high radial and torsional rigidity. Series 336 with through the tool coolant, directed on both sides
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: drilling Efficient chip evacuation Features Indexable insert drill Chip channel for maximized chip evacuation Drill diameter: 27-59 mm (1.063-2.323 inch) Drill depth: 2.5 x DC Application Typical applications include the drilling of baffle plates for
- Cutting Application: Steel, Stainless Steel
- Cutting Diameter: 1.06 to 2.32 inch
- Drill Type: Standard / Twist Drill, Other
- Product: Individual Drill
-
Supplier: Reid Supply
Description: of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For drilling applications, we offer both indexable drills and
-
Supplier: Reid Supply
Description: of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For drilling applications, we offer both indexable drills and
-
Supplier: Reid Supply
Description: of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For drilling applications, we offer both indexable drills and
-
Supplier: Reid Supply
Description: of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For drilling applications, we offer both indexable drills and
-
Description: Drills with indexable inserts -- Cylindrical shanks with a parallel flat
-
Supplier: Allied Machine & Engineering Corp.
Description: ANSI designation TCGT 1.8(1.5)05, positive rake to reduce cutting forces
- Application: Drilling
- Coating: TiN
- Features: Indexable, Chipbreaker
- Geometry: Triangle
-
Supplier: Allied Machine & Engineering Corp.
Description: ANSI designation TCMT 2(1.5)2, positive rake to reduce cutting forces
- Application: Drilling
- Coating: TiN
- Features: Indexable, Chipbreaker
- Geometry: Triangle
-
Supplier: Allied Machine & Engineering Corp.
Description: ANSI designation TCGT 432, positive rake to reduce cutting forces
- Application: Drilling
- Coating: TiN
- Features: Indexable, Chipbreaker
- Geometry: Triangle
-
Supplier: Allied Machine & Engineering Corp.
Description: ANSI designation CCGT 2(2.5)2, positive rake to reduce cutting forces
- Application: Drilling
- Coating: TiN
- Features: Indexable, Chipbreaker
- Geometry: Diamond
-
Supplier: Accuris
Description: DRILLS WITH INDEXABLE INSERTS - CYLINDRICAL SHANKS WITH A PARALLEL FLAT
-
Supplier: Accuris
Description: DRILLS WITH INDEXABLE INSERTS - CYLINDRICAL SHANKS WITH A PARALLEL FLAT
-
Supplier: Accuris
Description: DRILLS WITH INDEXABLE INSERTS - CYLINDRICAL SHANKS WITH A PARALLEL FLAT
-
Supplier: Accuris
Description: French Language - DRILLS WITH INDEXABLE INSERTS - CYLINDRICAL SHANKS WITH A PARALLEL FLAT
-
Supplier: Allied Electronics, Inc.
Description: Door Fasteners Include a Provision for Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Material: Other
- Mounting: Wall Mount
-
Supplier: Allied Electronics, Inc.
Description: Door Fasteners Include a Provision for Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or
- Features: Hinged Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Material: Other
-
Supplier: Allied Electronics, Inc.
Description: Door Fasteners Include a Provision for Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or
- Features: Hinged Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Material: Other
-
Supplier: Allied Electronics, Inc.
Description: Door Fasteners Include a Provision for Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or
- Features: Hinged Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Material: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. Standard JIC sizes under 18" x 16". Threaded brass
- Depth: 8.13 inch
- Length / Height: 18.4 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
- Width/Diameter: 16.4 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: enclosure with matching cover is easily punched, cut, or drilled. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not
- Depth: 3.88 inch
- Length / Height: 6.74 inch
- Width/Diameter: 3.93 inch
-
Supplier: Plansee SE
Description: Drills, milling machines or indexable cutting inserts: Nitride and carbide titanium (Ti) and zirconium (Zr) coatings allow you to protect your tools against wear economically and reliably. In addition, zirconium is suitable for decorative coatings in brass-like colors, for
- Type: Sputtering Target
Find Suppliers by Category Top
Featured Products Top
-
Steel Installation kits, Brass and Stainless Steel Assortment kits and Flush and Flanged Installation kits. The Ultrasonic/Heat Stake kits have heat stake and installation tips. Stainless Steel kits feature inserts, drill, taps and installation tools, while inserts for hardwood contain 10 inserts. Lastly, kits for softwood contain inserts, drill and installation tools. (read more)
Browse Threaded Inserts Datasheets for E-Z LOK -
E-Z LOK offers a standard and economy coil insert thread repair kits. The former includes inserts, drill, tap, install tools and tang break. The Economy kit has inserts, tap and install tools. (read more)
Browse Threaded Inserts Datasheets for E-Z LOK -
Wire thread inserts are a great way to reinforce or repair threads in a drilled hole. Sometimes, it's not cost-effective to remove the parts that have been damaged, but thread repair kits are an effective way to fix a thread without busting your budget. (read more)
Browse Threaded Inserts Datasheets for E-Z LOK -
connection. Furthermore, the self-tapping feature creates threads directly in the softwood, eliminating the need for pre-drilling. Threaded inserts for wood are used in ready-to-assemble (RTA) furniture, drawer pulls, display cases, crating and anywhere threaded inserts are installed in softwood (read more)
Browse Threaded Inserts Datasheets for E-Z LOK -
installed using a standard drill, tap, and a flat blade screwdriver or bolt and jam nut. Optional drive tools are available. Coil inserts are made from wound stainless steel wire that, once installed, create a strong replacement thread (read more)
Browse Threaded Inserts Datasheets for E-Z LOK -
E-Z LOK ™ inserts are ideal for repairing or reinforcing threaded holes in soft metals such as: aluminum, magnesium and cast iron. External threads are standard size and pitch, so they can be installed with standard drills and taps. Solid wall threaded inserts are installed (read more)
Browse Threaded Inserts Datasheets for E-Z LOK -
tools fit standard power drills and drill presses for an easy and efficient installation process. They are versatile and adaptable to various metalworking applications ranging from industrial projects to automotive repairs. Drive tools are designed for threaded insert installation in metal as well (read more)
Browse Threaded Inserts Datasheets for E-Z LOK -
Wire or helical coil threaded inserts quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, these helical coil inserts are corrosion resistant and can withstand temperatures up to 800°F. Furthermore, they offer corrosion resistance and protection from (read more)
Browse Threaded Inserts Datasheets for E-Z LOK -
design and manufacture of all fluid devices. The Lee Plug is simply the most successful method to seal drilled holes for critical applications. Over 100 million are in use on aircraft, missiles, spacecraft, machine tools, down hole oil tools, molds - anything that requires a permanent leak (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
Lee Plug® expansion plugs seal fluid passages leak-tight, without the use of O-rings, threads, or sealants. It is simply the most successful method of sealing drilled holes in critical applications. Well over 100 million Lee Plugs have been used on aircraft, missiles (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The)
Conduct Research Top
-
Profile - Macomb Community College: Smooth Sailing - 02/06
Mill-1, holding an indexable insert drill with a cart of tools and a fourth axis rotary table. Photos courtesy of Macomb Community College. Walters explains that the past five years have been full of changes. "Companies became leaner and the demand for CNC greater, " he notes. He sought out
More Information Top
-
Manufacturing Engineering Handbook > HOLE MAKING
• Indexable insert drills .
-
Indexable Insert Drills - Drilling Tools - Grainger Industrial Supply
• Indexable Insert Drills .
-
Cutting Tool Technology
The arrangement of the inner and outer cutting edges of an indexable insert drill relative to each other, together with the drill’s position to the axis of rotation are vital for perfect drilling operations (i.e. see Fig. 53a).
-
CIRP Encyclopedia of Production Engineering
Boreholes with diameters smaller than 16 mm are usually drilled with twist drills having a straight shank, whereas boreholes with a diameter larger than 16 mm are drilled with either Morse taper shank twist drills or indexable inserts drills (ISO 5419 1982).
-
Drilling Tools - Machining - Grainger Industrial Supply
• Indexable Insert Drill (3 .
-
Increased Lubricity Boosts Machining Performance of Electrical Connectors
One further objective of the company was to find a single cutting oil that could be used Seite 1 von 5 Indexable Insert Drills Double Feed Rate Over Conventional Indexable Drills .
-
Shopping In Drills & Drivers - Big Bruin
Model: 880-D3600L40-05 14V558 Indexable Insert Drill , Corodrill 880, Diameter 1.417 In, Drilling Depth 7.0866 In, Ratio 5 X Dc, Number Of Inserts Required 2, Overall Length 11.1024 In, Cutting Direction Right, Shank Dia.
-
Small-Diameter Indexable Drills Handle High Feed Rates
The company has developed a series of small-diameter indexable insert drills it says can handle high feed rates and drill holes with depths up to three times diameter.
-
Shopping In Drills & Drivers - Big Bruin
Model: R416.01-0280-20-05 14V589 Indexable Insert Drill , T-max U Stack Drill, Diameter 1.102 In, Drilling Depth 2.9528 In, Ratio 2.5 X Dc, Number Of Inserts Required 2, Overall Length 5.6693 In, Cutting Direction Right …
-
Cutting characteristics of twist drill having cutting edges for drilling and reaming
This built-up edge occurred under a specific temperature range at the cutting point, and the authors previously reported that the Ra of carbon steel AISI 1045 became worse with an indexable insert drill and conventional solid drill when the cutting edge …