-
Supplier: Ameridrives Couplings
Description: original Twin Disc. Designated as APTD, Ameridrives Power Transmission now has seven sizes of industrial U-joints: J-170, J-230, J-310, J-490, J-600, J-800, and J-1200, with different types in each size. The types vary according to range and method of accommodating axial slip. Static
-
Supplier: Boston Gear
Description: Overview Boston Gear's precision-machined J and JS Series universal joints, commonly referred to as "pin and block" type, are designed for connecting shafts at angles up to 30° for speeds up to 2000 RPM. All 14 sizes are stocked in solid, plain, and finished bores in both steel (J
- Hub Outer Diameter: 0.3750 to 4 inch
- Hub Type: Bored Hub - Round
- Joint Type: Single
- Material: Alloy Steel, Stainless Steel
-
Supplier: DeZURIK, Inc.
Description: movements concurrently. The rubber also helps to absorb the vibration of fans, reducing stress on the ductwork. Redflex Ducting Joints are available in a variety of sizes and styles to meet any need. Our ducting joints are also used in a variety of municipal and industrial
-
-
Supplier: Mile-X Equipment, Inc.
Description: Tiger Tool 10104 U Joint Tool U-Joint Puller designed to fit drivelines 1500 series and under, on intermediate trucks, school buses, farm, and light industrial vehicles. Removes sealed u-joint cups in minutes. Fits U-Joints with bearing cups 1.25" to 1.7" O
-
Supplier: Mile-X Equipment, Inc.
Description: OTC Heavy-Duty U-Joint Puller The ideal tool for disassembling drivelines. Features: May be used with up to a one-inch impact wrench Quickly and easily removes sealed U-joint cups without the need for hammering or heat Will not damage the
-
Supplier: Mile-X Equipment, Inc.
Description: Tiger Tool 10102 U Joint Puller for U Joint Replacement Severe duty U-Joint Puller, engineered for use with up to a one-inch impact wrench. Fits all heavy-duty truck drivelines. The World's greatest original U-Joint Puller! Engineered for use with up to a
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Lok-Ring joint is a restrained joint that utilizes the sealing features of the time-proven AMERICAN Fastite joint. It is an essentially boltless, flexible restrained connection that provides an easily assembled positive restraint against endwise
- Material: Iron (Ductile)
-
Supplier: EMKA Incorporated
Description: Heavy duty version of 1110-U66
- Hinge Direction (Only if applicable.): Right Hand Only
- Hinge Type: Overlay Hinge, Slip Joint / Flag Hinge
- Hole Type: No Holes
- Knuckle Length: 0.9843 inch
-
Supplier: EMKA Incorporated
Description: Heavy duty version of 1110-U69
- Hinge Direction (Only if applicable.): Left Hand Only
- Hinge Type: Overlay Hinge, Slip Joint / Flag Hinge
- Hole Type: No Holes
- Knuckle Length: 0.9843 inch
-
Supplier: EMKA Incorporated
Description: Heavy duty version of 1110-U70
- Hinge Direction (Only if applicable.): Left Hand Only
- Hinge Type: Overlay Hinge, Slip Joint / Flag Hinge
- Hole Type: No Holes
- Knuckle Length: 0.9843 inch
-
Supplier: EMKA Incorporated
Description: Heavy duty version of 1110-U67
- Hinge Direction (Only if applicable.): Right Hand Only
- Hinge Type: Overlay Hinge, Slip Joint / Flag Hinge
- Hole Type: No Holes
- Knuckle Length: 0.9843 inch
-
Supplier: American Cast Iron Pipe Company
Description: Fastite gasket is employed in the joint for this purpose. The backing ring is made of gasket-quality SBR rubber that meets all the material requirements of ANSI/AWWA C111/A21.11, Rubber-Gasketed Joints for Ductile-Iron Pressure Pipe and Fittings. 1 U.S. Patent No. 5,197,768
- Material: Iron (Ductile)
-
Supplier: Eberhard Mfg. Company
Description: Specify right or left- handed when ordering
- Hinge Direction (Only if applicable.): Left Hand Only, Right Hand Only
- Hinge Type: Slip Joint / Flag Hinge
- Hole Type: No Holes
- Knuckle Length: 2 inch
-
Supplier: Paragon Industries, L.P.
Description: case tighteners for easy maintenance. To strengthen the firing chamber, the firebrick corners are fitted together with L-shaped notches. This type of joint lasts longer than the butted joint and the "picture frame" mitered joint found on competitive brands. Rugged construction
- Application: Industrial
- Capacity: 0.2500 cubic feet
- Temperature Range: 1800 F
-
Supplier: ELMA Electronic Inc.
Description: . Modular extruded, aluminum frame (6063-T5 AL) Heights: 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U (customs available) 46dB shielding effectiveness (30MHz to 1,000 MHz) BeCu gasketing applied to all seams and joints Shielded mess
- Material: Aluminum
- Mounting: Free Standing Cabinet
- Shape: Rectangular
- Type: Modular Enclosures, Rack Enclosures
-
Supplier: ELMA Electronic Inc.
Description: : 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U (customs available) 46dB shielding effectiveness (30MHz to 1,000 MHz) BeCu gasketing applied to all seams and joints Shielded mess ventilation (honeycomb optional) Shielded accessories to include:
- Material: Aluminum
- Mounting: Free Standing Cabinet
- Shape: Rectangular
- Type: Modular Enclosures, Rack Enclosures
-
Supplier: Dupont Molykote
Description: Solid lubricant paste with synthetic carrier oil APPLICATIONS For assembling, running-in and permanent lubrication of components that are subjected to high temperatures. Suitable for the dry lubrication of bearings (low rotary speeds), slideways and joints
- Applications / Function: Bearing Lube, Machine / Gears
- Chemistry / Constituents: Lithium Complex, Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
- Operating / Use Temperature: -40 to 842 F
- Type: Grease / Gel, Micro-dispersion
-
Supplier: ASTM International
Description: 1.1 This specification provides standard dimensional requirements for obtaining, within practical limits, interchangeability in spherical ground joints for ordinary laboratory and industrial applications. It covers dimensional interchangeability of the ground surfaces only and does not
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra
- Depth: 2.32 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 4.72 inch
-
Supplier: Check-All Valve Mfg. Co.
Description: joint are required view our UN-SW series. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) MONEL® (MO) Carbon Steel (CS)
- Actuation: Other
- Flow (Cv): 11
- Media: Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Hydraulic Fluid, Steam, Other
- Number of Ports/Ways: 2
-
Supplier: Chevron Lubricants
Description: General purpose, extreme pressure (EP) greases for both automotive and industrial applications where a moly-type grease is recommended. Typical applications incude roller chains, gears, cables, trunions slides, sheaves, chassis, u-joints, and conveyer bearings.
- Applications: Automotive / Transportation, Machine / Gears
- Chemistry / Constituents: Molybdenum / Metal Sulphide
- Features: EP (Extreme Pressure / Active)
-
Supplier: Allied Electronics, Inc.
Description: Operating Temperature: –40°C to +105°C. Features Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits All Terminal Connections Welded, Eliminating
- AC Rated Voltage (WVAC): 50 volts
- Applications: General Purpose
- Capacitance Range: 25 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: Operating Temperature: –40°C to +105°C. Features Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits All Terminal Connections Welded, Eliminating
- AC Rated Voltage (WVAC): 25 volts
- Applications: General Purpose
- Capacitance Range: 100 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: Operating Temperature: –40°C to +105°C. Features Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits All Terminal Connections Welded, Eliminating
- Capacitance Range: 75 microF
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 50 volts
- Lead / Termination Type: Axial Leads
-
Supplier: Allied Electronics, Inc.
Description: Operating Temperature: –40°C to +105°C. Features Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits All Terminal Connections Welded, Eliminating
- Capacitance Range: 50 microF
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 25 volts
- Lead / Termination Type: Axial Leads
-
Supplier: U.S. Plastic Corporation
Description: install. Job-site erection of a leakproof joint can be made in minutes with solvent cement, or by threading. Pipe lengths can be cut to length quickly and easily with a saw. Not U.V. stabilized. NSF 61 listed. 1/4" - 6" Pipe is priced per foot, sold in 5' or 10' intervals only. 8" -
- Material: CPVC
- Pipe Schedule (if applicable): 80
-
Supplier: U.S. Plastic Corporation
Description: install. Job-site erection of a leakproof joint can be made in minutes with solvent cement, or by threading. Pipe lengths can be cut to length quickly and easily with a saw. Not U.V. stabilized. NSF 61 listed. 1/4" - 6" Pipe is priced per foot, sold in 5' or 10' intervals only. 8" -
- Material: CPVC
- Pipe Schedule (if applicable): 40
-
Supplier: U.S. Plastic Corporation
Description: install. Job-site erection of a leakproof joint can be made in minutes with solvent cement, or by threading. Pipe lengths can be cut to length quickly and easily with a saw. Not U.V. stabilized. NSF 61 listed. 1/4" - 6" Pipe is priced per foot, sold in 5' or 10' intervals only. 8" -
- Material: CPVC
- Pipe Schedule (if applicable): 40
- Standard Nominal English Sizes: 1 1/4"
-
Supplier: U.S. Plastic Corporation
Description: install. Job-site erection of a leakproof joint can be made in minutes with solvent cement, or by threading. Pipe lengths can be cut to length quickly and easily with a saw. Not U.V. stabilized. NSF 61 listed. 1/4" - 6" Pipe is priced per foot, sold in 5' or 10' intervals only. 8" -
- Material: CPVC
- Pipe Schedule (if applicable): 40
- Standard Nominal English Sizes: 3/4"
-
Supplier: RS Components, Ltd.
Description: Double union ends with plain bore for solvent cement jointing. Vibration free even at high velocity. Type = Single Body Material = PVC-U Maximum Working Pressure = 16 bar
- Pressure Rating: 232 psi
- Primary Material of Construction: PVC
- Valve Type: Check Valves
-
Supplier: RS Components, Ltd.
Description: Double union ends with plain bore for solvent cement jointing. Vibration free even at high velocity. Type = Single Body Material = PVC-U Maximum Working Pressure = 16 bar
- Pressure Rating: 232 psi
- Primary Material of Construction: PVC
- Valve Type: Check Valves
-
Supplier: RS Components, Ltd.
Description: Double union ends with plain bore for solvent cement jointing. Vibration free even at high velocity. Type = Single Body Material = PVC-U Maximum Working Pressure = 16 bar
- Pressure Rating: 232 psi
- Primary Material of Construction: PVC
- Valve Type: Check Valves
-
Supplier: RS Components, Ltd.
Description: Double union ends with plain bore for solvent cement jointing. Vibration free even at high velocity. Type = Single Body Material = PVC-U Maximum Working Pressure = 16 bar
- Pressure Rating: 232 psi
- Primary Material of Construction: PVC
- Valve Type: Check Valves
-
Supplier: Sentinel
Description: Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source
- Flaw Detection / Inspection Area: Aircraft / Military Inspection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Flaw Detectors
- Technology: Radiographic / X-ray
-
Supplier: Red Line Synthetic Oil Corporation
Description: Outperforms the best conventional or synthetic greases and lubes Withstands extreme temperature and pressure in wheel bearings, U-joints, and high-angle CV Joints Excellent high-temp stability, extreme-pressure protection, and water resistance Used in a variety
Find Suppliers by Category Top
Featured Products Top
-
China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross type, Block and Pin type. We have the capability to custom (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Studies on the oxidative degradation of 1-ascorbic acid.
Both compounds also become yon of the industry and other The copper-Trilon complexes that ffir interests available Untersnehungen as Wasserenth / irtungsmit ~ elverwendeL, aueh is best~ndig in the sehwachalkalisehen area.
-
Economic messages
Schliefilich, da13 became it the sampling narrowness joint of the chemical industry ~ t u & thereby substantially beeinflufit the Bruttostundenverdicnste the chemical worker and employees since 1950 urn about @/a .
-
100 years Rhine preussen
Schliefilich, da13 became it the sampling narrowness joint of the chemical industry ~ t u & thereby substantially beeinflufit the Bruttostundenverdicnste the chemical worker and employees since 1950 urn about @/a .
-
Tanker Inspection And a Risk-Based Approach
A joint industrial research project done at U .C. Berkeley (Schulte-strathaus, 1991) has created a fatigue crack database based on data from ten tankers with a combined total of 3,629 cracks.
-
Advanced friction modeling for bulk metal forming processes
The paper described the model and presented experi- mental investigations to validate the model in a backward can extrusion process, a bulge process as well as an industrial forging process of a U - joint .
-
Hans Bunte to the memory
The connection with the gas industry eroffnete B u n t e a quite new field of problems.
-
Protection of wildlebender animals and plants in state-owned planning and approval procedure
Nests in selbstgegrabenen cavities in the earth, in sand (also in plaster joints ) sandy loess and industrial flotation sands; polylektische type (13 Pflanzenfam.) pollen source: maple, dandelion oak u.v.a., raps; .
-
Process optimization for design of duplex universal joint fork using unequal thickness flash
The universal joint (also termed a Cardan, Hooke’s, or U - joint ) is used extensively in industrial applications and vehicle drivelines to connect misaligned shafts.
-
Quicklub
Each tube contains heavy-duty lithium-based grease good for most agricultural, automotive and industrial applications and perfect for chassis and U - joints needing frequent regreasing.
-
Simultaneous distributed measurement of strain and temperature from noise-initiated Brillouin scattering in optical fibers
From 1991 to 1994, he was responsible for the technical leadership and management of a joint industrial program at SensorDynamics, Ltd., U .K., developing an optical fiber sensor system for downhole oil and gas applications.