-
Supplier: Universal Air & Gas Products Corp.
Description: , inert gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with
- Applications: Gas Boosting, Fuel Gas / Power Generation, Process Gas Feeding / Injection
- Compressor Technology: Reciprocating Piston, Rotary Screw, Other
- Discharge / Operating Pressure: 35000 psi
- Features: Integral Cooler, Integral Dryer, Integral Filter, Explosion Proof
-
Supplier: GENERON
Description: Boosting Instrument Air Inert Gas Compression Natural Gas Compression For NGL Offshore Seismic Energy Source Pipeline Transmissions Process Gas Rig Tensioning Vapor Recovery- VRU Wellhead Compression
- Applications: Gas Boosting, Gas Transmission / Delivery, Fuel Gas / Power Generation, Gas Generation / PSA, Oil / Vapor Recovery, Other
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 10000 psi
- Flow Capacity: 24290 SCFM
-
Supplier: GENERON
Description: Turnkey Project Management Safe to Hazardous Locations Onshore and Offshore Installations TYPICAL APPLICATIONS Air Separation Chemical Process Plants FPSO Inert Gas Compression Military Ground Cart Offshore Seismic Energy Source Vapor Recovery VRU Food Processing Instrument Air
- Applications: Gas Generation / PSA, Oil / Vapor Recovery, Process Gas Feeding / Injection, Other
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 10000 psi
- Flow Capacity: 3000 SCFM
-
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the
- Compressor Technology: Blower, Centrifugal
- Features: Integral Cooler
- Flow Capacity: 0.0 to 247 SCFM
- Gases: Argon , Helium, Nitrogen (N2), Oxygen (O2), Other
-
Supplier: Universal Air & Gas Products Corp.
Description: , inert gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with
- Compressor Technology: Reciprocating Piston, Rotary Screw, Other
- Discharge / Operating Pressure: 35000 psi
- Features: Integral Cooler, Integral Dryer, Integral Filter, Explosion Proof
- Flow Capacity: 5 to 2600 SCFM
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, ashless, reciprocating compressor oil. Recommended as a additive-type oil for older multi-stage compressor cylinders and special rotary sliding vane compressors in air or inert gas service.
- Applications: Compressors / Piston Pumps
- Chemistry / Constituents: Mineral Oil
- Type / Function: Lubricant
-
Supplier: Harwood Engineering Company
Description: . Features: 100,000 psi max working pressure 2 stages for increased pumping efficiency Pumping speed control for ease of operation Up to 7.5 horsepower hydraulic drives Fully automated controls and instrumentation Available for service with Hydrogen as well as the inert gases
- Features: Compressor Included
- Generator Type: Hydrogen, Specialty / Other
- Outlet Pressure: 100000 psi
-
Supplier: Dupont Molykote
Description: Chemically inert synthetic Polyalphaolefin (PAO) lubricant intended for use in rotary compressors. Widely used for applications where the lubricant is subjected to harsh chemical environments such as where HCl and methyl chloride are present, and certain applications where the PAO is
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
- Flash Point: 520 F
- Pour Point: -22 F
-
Supplier: Dupont Molykote
Description: Chemically inert synthetic Polyalphaolefin (PAO) lubricant intended for use in rotary compressors. Widely used for applications where the lubricant is subjected to harsh chemical environments such as where HCl and methyl chloride are present, and certain applications where the PAO is
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
- Flash Point: 516 F
- Pour Point: -22 F
-
Supplier: Dupont Molykote
Description: Chemically inert hydrotreated mineral oil lubricant with improved lubricity, defoaming and anti-corrosion characteristics suitable for use in rotary compressors where gases such as HCl and methyl chloride are present.
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
- Flash Point: 420 F
-
Supplier: GENERON
Description: Capacity: 350-2,500 Nm3/hr Certified: ALL Class Societies Compression: Dual Integrated Water Cooled Screws Purity: Min 95% Inert Gas, Max 99.9% Nitrogen Dew Point: -65%°C up to -85°C Optional: Custom
- Features: Compressor Included
- Generator Type: Nitrogen
- Output Flow Rate: 5832 to 41654 SLM
-
Supplier: GENERON
Description: membrane systems and inert gas generators require multiple transports and long setup & breakdown times, our Combo Series is already mounted on a single trailer, interconnected, calibrated, and ready for operation. FEATURING Enhanced mobility and rapid deployment
- Features: Compressor Included, Portable
- Generator Type: Nitrogen
-
Supplier: SAE International
Description: -methane alkanes (i.e., ethane, propane, butanes, etc.). Other components found in natural gas are nitrogen (N 2 ), carbon dioxide (CO 2 ), water, oxygen, and trace amounts of lubricating oil (from compressors) and sulfur found as hydrogen sulfide (H 2 S) and other sulfur compounds.
-
Supplier: RS Components, Ltd.
Description: = Direct Connection = 1/2 in G Male, 1/4 in G Female Connection Size = 1/2 in, 1/4 in Default Valve Position = NC Suitable Applications = Air, Inert Gas, Oil, Water Type = 2/2 Orifice Diameter = 4.5mm Body Material = Brass
- Connection: Threaded
- Material of Construction: Brass / Bronze
- Valve Size: 0.2500 to 0.5000 inch
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: = Direct Connection = 1/2 in G Male, 1/4 in G Female Connection Size = 1/2 in, 1/4 in Default Valve Position = NC Suitable Applications = Air, Inert Gas, Oil, Water Type = 2/2 Orifice Diameter = 4.5mm Body Material = Brass
- Connection: Threaded
- Material of Construction: Brass / Bronze
- Valve Size: 0.2500 to 0.5000 inch
- Valve Type: Solenoid Valves
-
Supplier: John Crane, Inc.
Description: The Type 83 is a dual-segmented carbon bushing assembly designed to prevent the migration of bearing oil to the dry gas seal cartridge. Normally applied as a double arrangement with an inert buffer gas. When used in conjunction with the Type 28 dry-running gas seal, it
- Alternate Shaft or Rubbing Speed: 25800 ft/min
- Mechanical Seal Type: Single Mechanical Seal
- Operating Pressure: 3 to 15 psi
- Operating Temperature: -20 to 400 F
-
Supplier: Assured Automation
Description: characteristics. The VAX...E series (Electric) are direct acting solenoid valves The VAX...P series (Pneumatic) are controlled with compressed air or inert gas Features & Benefits: Compact design NPT end connections Bi-directional flow
- Material of Construction: Brass / Bronze, Stainless Steel
- Media: Other
- Pressure Rating: 600 psi
- Valve Size: 0.3750 to 1 inch
-
Supplier: ASCO
Description: • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors -
- Media Description: Air, Water
- Number of Ports/Ways: 2
- Power: 220 to 240 volts
- Pressure Rating: 200 psi
-
Supplier: ASCO
Description: • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors -
- Media Description: Air, Water
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
- Pressure Rating: 150 psi
-
Supplier: ASCO
Description: • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors -
- Media Description: Air, Water
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
- Pressure Rating: 150 psi
-
Supplier: ASCO
Description: • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors -
- Media Description: Air, Water
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
- Pressure Rating: 125 psi
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: preventative maintenance can also increase the operational reliability of equipment. The SONAPHONE is designed for the quick and simple detection of leaks in compressed air, inert gas and vacuum systems. The variety of devices in the range and the extensive accessories available enable
-
Supplier: NETZSCH Premier Technologies LLC
Description: with cooled gas (20°C), therefore applicable for extremely temperature sensitive materials Significantly lower compressor capacity as opposed to comparable jet mills Highest finenesses and maximum throughput achievable with just one classifier wheel Hinged classifier head
- Equipment Types: Jet / Fluid Energy Mill
- Feed: Batch, Continuous
- Industry or Material Processed: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Wood / Pulp & Paper, Other
- Process Type: Dry
-
Supplier: Gardner Denver, Inc.
Description: -Series claw pumps and compressors of Elmo Rietschle generate contact-free vacuum or compressed air efficiently and economically. This is possible because of the principle of internal compression. The gas is pre-compressed within the compressing chamber and is then discharged. Truck
-
Supplier: ASTM International
Description: 1.1 This practice provides information on apparatus, safety, pre-test preparation, and procedures for conducting field tests of polyamide-12 (PA12) pressure piping systems after installation using gaseous testing media such as un-odorized inert non-toxic gas or air, and applying
-
Supplier: ASTM International
Description: 1.1 This practice provides information on apparatus, safety, pre-test preparation and procedures for conducting field tests of polyethylene pressure piping systems after installation using gaseous testing media such as unodorized inert non-toxic gas or air, and applying pressure to
-
Supplier: ASTM International
Description: 1.1 This practice provides information on apparatus, safety, pre-test preparation and procedures for conducting field tests of polyethylene pressure piping systems after installation using gaseous testing media such as unodorized inert non-toxic gas or air, and applying pressure to
-
Supplier: ASTM International
Description: 1.1 This practice provides information on apparatus, safety, pre-test preparation and procedures for conducting field tests of polyethylene pressure piping systems after installation using gaseous media such as unodorized inert non-toxic gas or air, and applying pressure to determine
Find Suppliers by Category Top
Featured Products Top
-
dry-running screw compressors. WIDE RANGE OF APPLICATIONS IN BOTH INDOOR AND OUTDOOR INSTALLATIONS Conveyance or compression of inert gases Pneumatic air or nitrogen transport of powders, bulk solids, ash, etc. Aeration of sewage tanks (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
also chemically inert, non-sticking, ozone and weather resistant. The reinforcement is high tensile stainless steel braid AISI 304. Suitable for steam piping on injection moulding machines, diathermic oil installations, charging lines for cryogenic gas, compressor discharge lines, automotive (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
More Information Top
-
Encyclopedia of Lubricants and Lubrication
Inert Gas Compressors .
-
Polypropylene by LyondellBasell’s Spheripol Process
INERT GAS COMPRESSOR .
-
Polypropylene
INERT GAS COMPRESSOR .
-
HISTORY OF THE AEC SODIUM COMPONENTS DEVELOPMENT PROGRAM.
inert gas compressors .
-
Advanced Coal Conversion Process Demonstration Project. Final technical progress report, January 1, 1995--December 31, 1995
Testing of inert gas/C02combinations to reduce the C02usage at the ACCP facility continued until the inert gas compressor , J-02-63, failed in December and was unavailableto complete the testing.
-
Symposium abstract (continue in part IV)
This supplementary system feeds into the second part of the system, a pair of high pressure, hermetically sealed inert gas compressors .
-
Computer‐aided safety interlock systems
Connector 4 begins at the inert gas generator, includes the inert gas cooling tower, the inert gas compressor , two heat exchang- ers and the heater, and terminates at the junction with the pipeline coming from the air compressor.
-
INDUSTRY ‐ PLESSEY TAKEOVER BID SUCCEEDS
Compressing together: Techniques Girodin [France] and J.P. Sauer & Sohn [FRG], both manufacturers of air and inert gas compressors , have decided to join forces.
-
Butylenes
Inert gas compressor .