-
Supplier: ProSonix Corporation
Description: The ProSonix® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix® unique method of direct steam injection utilizes internally modulated steam
- Applications: Process Waters, Other
-
Supplier: ProSonix Corporation
Description: ProSonix® DSI Heating Solutions Angled Steam Injector for difficult to pump sludges & slurries Low Pressure Drop typically 1-2 psig. Precise temperature control to +/- 1°F. Single or Multi-stage heating for flow rates from 1 – 15
- Applications: Process Waters, Other
-
Supplier: Sulzer Ltd.
Description: Sulzer offers five models of barrel casing pumps: The GSG and CP are for high-temperature hydrocarbon processes, oil production, and offshore crude oil services, the HPcp and HPcpV for water injection to 1000 bar and offshore high energy services, and the HPT for electric utility
- Discharge Size: 1.5 to 20 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 60665 psi
- Maximum Discharge Flow: 285 to 20000 GPM
-
-
Description: Diesel engines -- Cradle-mounted in-line fuel injection pumps -- Mounting dimensions
-
Description: ISO 7612:2009 specifies dimensional requirements for base-mounted in-line fuel injection pumps and high-pressure supply pumps for common rail fuel injection systems for diesel (compression-ignitio n) engines.
-
Description: ISO 7299-1:2006 specifies dimensional requirements for nine types of end-mounting flanges for fuel injection pumps (rotary, distributor and in-line fuel injection pumps) for use in diesel (compression-ignitio n) engines.
-
Supplier: Accuris
Description: DIESEL ENGINES - BAS-MOUNTED IN-LINE FUEL INJECTION PUMPS MOUNTINGDIMENSIONS
-
Supplier: Accuris
Description: DIESEL ENGINES - BASE-MOUNTED INLINE FUEL INJECTION PUMPS AND HIGHPRESSURE SUPPLY PUMPS FOR COMMON RAIL FUEL INJECTION SYSTEMS - MOUNTING DIMENSIONS
-
Supplier: Accuris
Description: French Language - DIESEL ENGINES - CRADLE-MOUNTED IN-LINE FUEL INJECTION PUMPS - MOUNTING DIMENSIONS
-
Supplier: Accuris
Description: DIESEL ENGINES - CRADLE MOUNTED IN-LINE FUEL INJECTION PUMPS - MOUNTING DIMENSIONS
-
Supplier: CSA Group
Description: ISO 7612:2009 specifies dimensional requirements for base-mounted in-line fuel injection pumps and high-pressure supply pumps for common rail fuel injection systems for diesel (compression-ignitio n) engines.
-
Supplier: CSA Group
Description: ISO 7299-1:2006 specifies dimensional requirements for nine types of end-mounting flanges for fuel injection pumps (rotary, distributor and in-line fuel injection pumps) for use in diesel (compression-ignitio n) engines.
-
Description: -on time are stored in memory and can be used for diagnostic troubleshooting. The EWN-Y pump automatically recognizes the EFS sensor when connected and powered. An injection check valve is required when discharge-line length is less than 10 feet. An in-line check valve
- Maximum Discharge Pressure: 150 psi
- Maximum Discharge Flow: 0.0267 GPM
- Media Temperature: 32 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line • Economical, long-lasting, and more convenient than most motorized mixers • In-line mixers prevent overmixing and undermixing, and resist fouling in your pipes or tubes • Virtually maintenance-free and need no
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line • Economical, long-lasting, and more convenient than most motorized mixers • In-line mixers prevent overmixing and undermixing, and resist fouling in your pipes or tubes • Virtually maintenance-free and need no
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line • Economical, long-lasting, and more convenient than most motorized mixers • In-line mixers prevent overmixing and undermixing, and resist fouling in your pipes or tubes • Virtually maintenance-free and need no
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line • Economical, long-lasting, and more convenient than most motorized mixers • In-line mixers prevent overmixing and undermixing, and resist fouling in your pipes or tubes • Virtually maintenance-free and need no
-
Supplier: IDEX Health & Science
Description: This Inline MicroFilter Assembly offers a 100% biocompatible option. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample injection valve wear. It is for 1/32"OD tubing. This assembly includes (5) M-140, (2)F126.
- Filter Medium Material: Other
- Filter Type: Pre-Filter
- Pore Size: 0.5000 µm
- Pressure: 4000 psi
-
Supplier: IDEX Health & Science
Description: Our Inline VHP Filter is specifically suited for UHPLC systems where pressures can reach 25,000 psi (1725 bar). Our filters are ideally suited for placement along the flow path line between the pump and injection valve/auto sampler. It has a porosity of 0.2µm, has a 10-32 Coned
- Filter Medium Material: Other
- Filter Type: Pre-Filter
- Pore Size: 0.2000 µm
- Pressure: 25000 psi
-
Supplier: FIPA, Inc.
Description: FIPA inline ejectors are compact, lightweight and efficient vacuum generators for the handling of lightweight workpieces. They are preferably used in pick-and-place applications in the electronics industry, in separating systems for sheet metal and plastic parts, in automated injection
- Venturi Jet Type: Venturi Air Jet
-
Supplier: FIPA, Inc.
Description: FIPA inline ejectors are compact, lightweight and efficient vacuum generators for the handling of lightweight workpieces. They are preferably used in pick-and-place applications in the electronics industry, in separating systems for sheet metal and plastic parts, in automated injection
- Venturi Jet Type: Venturi Air Jet
-
Supplier: FIPA, Inc.
Description: FIPA inline ejectors are compact, lightweight and efficient vacuum generators for the handling of lightweight workpieces. They are preferably used in pick-and-place applications in the electronics industry, in separating systems for sheet metal and plastic parts, in automated injection
- Venturi Jet Type: Venturi Air Jet
-
Supplier: IDEX Health & Science
Description: This Inline MicroFilter Assembly is manufactured from durable stainless steel. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample injection valve wear. It includes (5) M-130 End Fittings.
- Filter Medium Material: Other
- Filter Type: Pre-Filter
-
Supplier: Schutte & Koerting
Description: pressure of the live steam admitted. Advantages Slurry Heaters can be substituted in processes normally requiring high cost capital equipment such as mechanical pumps, mechanical agitators, resistance or bayonet heaters, and containment vessels. The straight-through flow design of this
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Norgren - Material Handling
Description: environments. The 10-micron paper filters are rated for full vacuum to 150 PSI [10BAR] pressure. You can use Vaccon inline-filters in conjunction with any manufacturer’s vacuum pumps.
- Assembly / Element Type: Cartridge
- Configuration: In-line
- Filter Media: Paper
- Filtration Grade (Micron Rating): 0.1000 to 10 µm
-
Supplier: Schutte & Koerting
Description: Heater should not be used if air and other non-condensables are present. Direct Contact, High Capacity, Continuous Heaters are inline and therefore, require no containment vessels. These heaters can supply hot water at low levels requiring no barometric legs when the steam is below
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Western Analytical Products
Description: can cause noisy pump operation and flow instability. Solve this problem by placing a High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: can cause noisy pump operation and flow instability. Solve this problem by placing a High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container
- Pressure Rating: 4000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: can cause noisy pump operation and flow instability. Solve this problem by placing a High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container
- Pressure Rating: 4000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: can cause noisy pump operation and flow instability. Solve this problem by placing a High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container
- Pressure Rating: 4000 psi
- Valve Type: Injection Valves
-
Supplier: OMEGA Engineering, Inc.
Description: The FMG80 Series magmeter is designed for low-flow chemical injection or difficult-to-meter applications with pulsating metering pumps in ¾ to ¼" pipe/tube. The housing is made of sturdy splashproof HDPE plastic. With no moving parts, the FMG80 Series can handle fluids
- Liquid Volumetric Flow Rate: 3 to 20 GPM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Threaded
- Media Temperature Range: 32 to 199 F
-
Supplier: Burger & Brown Engineering, Inc.
Description: correct installation. Connection to the process is made using standard pipe threads in NPT or BSP from 3/8" through 1-1/2". Flow body materials are corrosion-resistant brass, nylon, anodized aluminum and stainless steel. Options based on thread size, see page 2 for details. The flowmeter is designed
- End Fittings: Threaded
- Measures Temperature: Yes
- Media Temperature Range: 32 to 212 F
- Mounting Type: In-line
-
Supplier: IDEX Health & Science
Description: This naturally colored Replacement Inline MicroFilter(M-140) End-Fitting comes with a PEEK Frit. It is part of our Inline MicroFilter Assembly. This assembly protects your column from particles produced in the sample phase or from pump seal and sample injection valve
- Filter Medium Material: Other
- Filter Type: Pre-Filter
- Pore Size: 0.5000 µm
-
Supplier: DME Company
Description: water path will trap these metallic contaminants before they enter a mold, keeping your internal cooling passages clear during processing. Used in injection molding cooling water and hydraulic systems, the Ferrogard extends the life of injection molds, manifolds, hoses, pumps,
- Configuration: In-line
- Features: Magnetic
- Filter Media: Other
- Flow: Full Flow
-
Supplier: Element Materials Technology
Description: monitoring, tooling and fixtures, castings and forgings, fasteners, printed circuit boards, and injection molded parts. All inspections are performed in strict accordance with international, government, industry, and customer specifications, standards, and practices.
- Capabilities: Certification, Component / Product Comparison, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, In-process / In-line Testing, Reverse Engineering / Digitization, Test Development, Test Fixtures / Equipment, Testing / Simulation, Specialty
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Capital Structures, Products, Samples or Materials
- Industry: Appliances, Aerospace / Avionics, Automotive, Battery / Energy Products, Building & Construction, Combustion Equipment, Consumer Products, Health Care / Medical, HVAC, Plumbing and Lighting, Industrial / Machinery, Instrument & Sensors / Laboratory, Materials, Motors and Control Systems, Nuclear /
- Services Offered: Alignment, Dimensional Gaging / Metrology, Engineering / Design Verification (DVT), Form / Geometry (Straightness, Roundness, etc.), NDT / Inspection, Visual / Video Inspection, Specialty / Other
-
Supplier: Mi-T-M Corporation
Description: · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175
- Driver / Power Source: Electric Motor, Combustion Engine
- Power: 1.5 to 2 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 120 to 162 GPH
-
Supplier: Maselli Measurements
Description: Easy on-line installation Analysis of both sugar and diet soft drinks Brix measurement with digital optical sensor Brix control with dosing pump or micrometer valve CO2 measurement with pressure-temperature system In-line
-
Supplier: Mi-T-M Corporation
Description: The stationary HG Series pressure washers are a perfect choice for wash bays that require a steady fuelsource. Available in either natural gas or LP, this unit features an electronic ignition with an intermittent pilot. Pump: Belt drive triplex piston General pump with ceramic
- Driver / Power Source: Combustion Engine
- Power: 8 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 234 GPH
Find Suppliers by Category Top
Featured Products Top
-
system includes everything you need to explore the advantages of in-line heating at your facility, with your product formulation. One compact package can include pre-cook slurry tank, product pump, flash chamber, electronic controls and sensors, automated valves and all associated piping. Standard, pre-engineered systems are available, but Pick would also be happy to custom-engineer one for your specific requirements. (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
Customers can rely on over 75 years of Pick’s Direct Steam Injection Packaged System design experience and know-how. Each system is ‘custom engineered’ to satisfy specific customer requirements in a compact skid or module. Pick can also package a system with other (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc.
More Information Top
-
Optimization of Injection of Pure Rape Seed Oil in modern Diesel Engines with Direct-Injection
The investigations were realized by an injection system with inline injection pump and with a common rail injection system as well.
-
Modern Engine Technology from A to Z
Adaptation devices are, for example, systems for the control of inline in- jection pumps or distributor pumps for diesel engines.
-
Performance Of A Diesel Engine Fueled By Rapeseed Oil Heated To Different Temperatures
Experimental work was carried in the departmental laboratory on two diesel engines - a Zetor 1505 tractor diesel engine with a mechanically controlled inline injection pump , and a Cummins ISBe4 highway diesel engine with electronically controlled Common-Rail injection system.
-
Engine Performance and Emission Characteristics of DME Diesel Engine With Inline Injection Pump Developed for DME
Engine Performance and Emission Characteristics of DME Diesel Engine With Inline Injection Pump Developed for DME .
-
Upgrade Design of the Yuchai F-6113 HD-DI Diesel Engine
Its main features are: 2-valve cylinder head Camshaft supported in crankcase Valve train with flat tappets, push rods, rocker arms Gear drive at the front end Inline injection pump .
-
DME as Alternative Diesel Fuel: Overview
Evaluation of DME diesel engine with jerk type inline injection pump , Review of Automotive Engineering (JSAE) , Vol. 26 , p. 009 -016 , 2005 .
-
Performance Of A Diesel Engine Fueled By Rapeseed Oil Heated To Different Temperatures
Experiments done on a tractor engine with a mechanical inline injection pump revealed that at sustained higher loads, the fuel can be heated by engine coolant nearly to the thermostat opening temperatures prior to the injection pump inlet, with additional heating taking …
-
Qualification of a novel inline spiking method for virus filter validation
As the virus spike was injected continuously throughout the run, the filtrate flow was monitored and used to decrease the inline injection pump to maintain the specified injection flow ratio.
-
An experimental study on the spray characteristics of diesel-dimethyl ether (DME) blended fuels by phase doppler anemometry
Engine performance and emission characteristics of dme diesel engine with inline injection pump de- veloped for dme.
-
¿SA-200 Engine Swap¿¿¿
It has a bosch inline injection pump . they are a very tough unit.