Products/Services for Joy Mining Plug

  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. They are designed to fit inside a hole to block or protect something, compared...
    Plug / Insert Shape or Application
    Threaded
    Tapered
  • Plug Valves-Image
    Plug Valves - (479 companies)
    Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position. Plug valves, also called cock or stop-cock valves or quarter-turn valves, date back to ancient times...
  •  
    Mining Services - (100 companies)
    Mining services extract minerals, metals, gemstones, and other material from the earth for industrial and commercial use. Mining services include may provide several broad service types, including: General mining services include underground...
  •  
    Power Plugs - (168 companies)
    Power plugs are male connectors used to distribute power to electrical devices. Power plugs are male connectors that are used to distribute power to electrical devices. They connect to electrical receptacles, wall outlets, or sockets and draw...
  •  
    Spark Plugs - (17 companies)
    Spark plugs are used in engine cylinders to ignite the fuel in an internal combustion engine while withstanding high pressures and temperatures. Spark plugs use high voltage to jump a spark between two electrodes that have a gap between them...
  •  
    Bus Plugs - (26 companies)
    Bus Plugs connect to a busbar or busways to distribute protect and supply power to industrial equipment. Description. Bus plugs connect to a busbar or busway to provide a localized power distribution to electronic devices, while protecting...
  •  
    Mining Shovels - (12 companies)
    Mining shovels are large excavation tools used in surface mining applications to strip overburden materials and load coal, mineral ores, sand, and other natural resources. Mining shovels, also called power shovels or front shovels, are used...
  •  
    Roof Supports (mining) - (15 companies)
    Roof supports provide a means of temporary supporting overburden in longwall mining operations. Also referred to as powered roof supports or hydraulic chocks or shields, they are used in sets to stabilize and advance longwall systems across the face...
  •  
    Mining Machines - (90 companies)
    Mining machines include tunnel boring machines (TBM) and boring rigs, roof bolting rigs, rock crushing vehicles, and other heavy equipment used for tunneling and mine excavation. Mining machines include the following types: tunnel boring machines...
  •  
    Mining and Well Drilling Bits - (119 companies)
    Mining bits are tools for boring into rock and earth. They drill and penetrate soft and hard rock in mining, quarrying, tunneling, construction, geological exploration, and blasting applications. Mining and well drilling bits are boring tools...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Caplugs