-
Supplier: Richardson RFPD
Description: 1434 MHz Ceramic Filter Applications L-band applications Portable transceivers for both military and homeland security radio communications Features Surface mount design 166 MHz bandwidth Wide operating temperature range
- Bandwidth: 166000 kHz
- Frequency (Fc): 1434 MHz
- Insertion Loss: 1.3 dB
- Package Type: Surface Mount Technology (SMT), Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-1217L Inter Facility Link (IFL) is an analog fiber optic modem designed to simultaneously transport up to four separate X-Band SATCOM uplink and downlink signals between an earth station facility and a remotely located antenna site via a multi strand optical cable. The IFL is
- Bandwidth: 100 to 18000 MHz
- Cable Type: Single Mode
- Signal Input / Output: RF
- Stand Alone: Yes
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over
- Bandwidth: 950 to 2250 MHz
- Cable Type: Single Mode
- Signal Input / Output: RF
- Stand Alone: Yes
-
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-3427 L-Band Fiber Optic IFL System is the principle hardware for long-haul transmission of RF signals in the frequency range of 800 MHz to 2250 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides transmission distances up to 50 km. An
- Bandwidth: 800 to 2250 MHz
- Cable Type: Single Mode
- Signal Input / Output: RF
- Stand Alone: Yes
-
Supplier: Lingto Electronic Limited
Description: L1-BAND GPS RECEIVER
- Device Type: Transceiver
-
Supplier: Skyworks Solutions, Inc.
Description: optimizes performance for popular Downlink (DL) CA band combinations in a compact and low cost solution. The FEM contains the necessary components between the antenna and RFIC transceiver and is optimized to provide superior Rx sensitivity and Tx efficiency. Selecting the linear-GMSK
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: to 50 O to simplify PCB layout and the interface to the transceiver RFIC. The SE2595L also includes a transmitter power detector for each band with 20 dB of dynamic range. The power ramp rise/fall time is less than 0.5 µs. The device also provides band pass filters for
- Applications: Mobile / Wireless Systems
- Frequency Range: 2400 to 5850 MHz
- Maximum Gain: 26 dB
- Minimum Gain: 23 dB
-
Description: L1-BAND GPS RECEIVER
- Device Type / Applications: Receiver, Sensor Interface
-
Supplier: NuWaves Ltd.
Description: . The NuPower 12A03A Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link
- Amplifier Type: Power Amplifier
- Applications: Military / Defense, Mobile / Wireless Systems
- Frequency Range: 1000 to 2500 MHz
- Maximum Gain: 37 dB
-
Supplier: Skyworks Solutions, Inc.
Description: transceiver to the antenna in an ultra compact form factor. Designed for ease of use, all RF ports are matched to 50 O to simplify PCB layout and the interface to the transceiver RFIC. The SE5502L also includes a transmit power detector with 20 dB of dynamic range for each
- Applications: Mobile / Wireless Systems
- Frequency Range: 2400 to 5875 MHz
- Maximum Gain: 28 dB
- Minimum Gain: 26 dB
-
Supplier: Nordic Semiconductor ASA
Description: The Nordic nRF24L01+ is a highly integrated, ultra low power (ULP) 2Mbps RF transceiver IC for the 2.4GHz ISM (Industrial, Scientific and Medical) band. With peak RX/TX currents lower than 14mA, a sub µA power down mode, advanced power management, and a 1.9 to 3.6V supply range,
- Data Rate: 250 to 2000 kbps
- Device Type: Transceiver
- IC Package Type: QFN
- Pin Count: 20 #
-
Supplier: NuWaves Ltd.
Description: communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A-D30 Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower
- Amplifier Type: Power Amplifier
- Applications: Military / Defense, Mobile / Wireless Systems
- Frequency Range: 1000 to 2500 MHz
- Maximum Gain: 7 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 123345-DS21352L+ Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: DSX-1 and CSU Line Build-Out Generator, HDLC Controller, In-Band Loop Code Generator and Detector Categories: Integrated Circuits
- Device Type / Applications: Transceiver
- IC Package Type: QFP, Other
- Supply Voltage: Other
- TJ: 0.0 to 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 136535-DS21552L+ Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: DSX-1 and CSU Line Build-Out Generator, HDLC Controller, In-Band Loop Code Generator and Detector Categories: Integrated Circuits
- Device Type / Applications: Transceiver
- IC Package Type: QFP, Other
- Supply Voltage: Other
- TJ: 0.0 to 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 203380-DS2152L Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: DSX-1 and CSU Line Build-Out Generator, HDLC Controller, In-Band Loop Code Generator and Detector Categories: Integrated Circuits
- Device Type / Applications: Transceiver
- IC Package Type: QFP, Other
- Supply Voltage: Other
- TJ: 0.0 to 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 808031-DS21352L Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Single-Chip Transceiver Interface: HDLC, T1 Current - Supply: 75mA Part Status: Obsolete (End Of Life) Includes: DSX-1
- Device Type / Applications: Sensor Interface, Transceiver
- Supply Voltage: Other
- TJ: 0.0 to 70 C
-
Supplier: RFMW
Description: and the interface to the transceiver RFIC. The SE5501L also includes a transmitter power detector for each band with 20 dB of dynamic range. The SE5501L is optimized for mobile applications with direct to battery operation
-
Supplier: RFMW
Description: The SE2580L is a matched 802.11a/b/g/n WLAN RF Power Amplifier module providing all the functionality of the power amplifiers, match, harmonic filters and power detector. Designed for ease of use, 5GHz RF port is matched to 50 ! to simplify PCB layout and the interface to the
-
Supplier: RFMW
Description: O to simplify PCB layout and the interface to the transceiver RFIC. The SE2595L also includes a transmitter power detector for each band with 20 dB of dynamic range. The power ramp rise/fall time is less than 0.5 µs. The device also provides band pass filters for both the
-
Supplier: RFMW
Description: transceiver to the antenna in an ultra compact form factor. Designed for ease of use, all RF ports are matched to 50 O to simplify PCB layout and the interface to the transceiver RFIC. The SE2594L also includes a transmitter power detector for each band and transmit chain
-
Supplier: Infineon Technologies AG
Description: described. The BGA725L6 is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features High insertion power gain: 20.0 dB Out-of-band input 3rd order intercept point: -2 dBm Input
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2435L is a high performance, highly integrated RF Front End Module designed for high power ISM band applications operating in the 860 – 930 MHz frequency band. The SE2435L is designed for ease of use and maximum flexibility, with fully matched 50 O input and output,
- Amplifier Type: Power Amplifier
- Frequency Range: 860 to 930 MHz
- Maximum Operating Voltage: 4.8 volts
- Minimum Operating Voltage: 2 volts
-
Supplier: Richardson RFPD
Description: 1227/1575 MHz Ceramic Diplexer Applications L1-L2 band applications Earth exploration Radio navigation-satellite Portable transceivers for both military and homeland security radio communications Features Surface
- Device Type: Diplexer
- Insertion Loss: 2 dB
- Package Type: Surface Mount Technology (SMT)
- VSWR: 1.93 :1
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all TI-approved software stacks. Whether you require a stand-alone radio
- Applications: Other
- Form Factor / Package: Surface Mount Technology (SMT)
- Operating Frequency: 902 to 928 MHz
-
Supplier: RS Components, Ltd.
Description: nRF T click is a mikroBUS add-on board for 2.4 GHz ISM band wireless communication. It features the . Nordic nRF24L01+, Ultra Low Power, 2 Mbps, 2.4 GHz RF Transceiver. Data Rate of 250 Kbps, 1 Mbps and 2 Mbps. PCB trace 2.4 GHz antenna on-board. Ultra Low Power suitable for
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: RS Components, Ltd.
Description: nRF S click is a mikroBUS add-on board for 2.4 GHz ISM band wireless communication. It features the . Nordic nRF24L01+, Ultra Low Power, 2 Mbps, 2.4 GHz RF Transceiver. Data Rate of 250 Kbps, 1 Mbps and 2 Mbps. SMA Antenna Connector on-board. Ultra Low Power suitable for
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: RS Components, Ltd.
Description: nRF C click is a mikroBUS add-on board for 2.4 GHz ISM band wireless communication. It features the Nordic nRF24L01+, Ultra Low Power, 2 Mbps, 2.4 GHz RF Transceiver. Data Rate of 250 Kbps, 1 Mbps and 2 Mbps. SMD Chip Antenna on-board. Ultra Low Power suitable for portable
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: RS Components, Ltd.
Description: L125),â?¢ RF Operating Frequency: 2.4 to 2.4835GHz and 863 to 870MHz ISM Bands,â?¢ RF Output Power: +10dBm,â?¢ PCB antenna (2.4GHz),â?¢ SMA connector for external antenna (868MHz),â?¢ U.FL test
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: Infineon Technologies AG
Description: The Distance2GoL radar system is a demo platform for Infineon’s 24GHz BGT24LTR11 radar transceiver. The Distance2GoL consists of two boards – the microcontroller board with the XMC4700 (RADAR BB XMC4700) and a radar frontend board (BGT24LTR11 Shield), which features a 4x1 array
- Category: Development Board
- Supported System: Other
-
Supplier: Infineon Technologies AG
Description: -Side Switch BSS138N | Small Signal/Small Power MOSFET SAL-TC233LP-32F200N AC | AURIX™ Family – TC23xL TLE9252VLC | Automotive CAN Transceivers BCR 402U E6433 | Linear LED Driver IC S25FL064LABNFM010 | Quad SPI Flash TLE
- Clock Speed: 300 MHz
- DMA Channels: Yes
- Data Bus: 32 Bit
- Internal RAM Size: 3664 KB
-
Supplier: Xoxide
Description: .4Ghz ISM band radio frequency Specifications: * Range: 40ft * Power: 2 x AAA Batteries * Frequency: 2.4GHz ISM * Dimensions: 340 x 163 x 31.5mm (L x W x H) * Operating System Compatibility: Windows Me/2000/XP/Vista/7 - Mac OS X 10.2 and above
-
Supplier: ValueTronics International, Inc.
Description: -Performance model provides even higher wavelength accuracy and dynamic range. High wavelength resolution: 0.02nm Specifications High Wavelength Accuracy: ±0.01nm High performance model: ±0.01nm (C band) Standard model: ±0.02nm (C+L
Find Suppliers by Category Top
Featured Products Top
-
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
, resulting in 240 Gbps of total bandwidth. This allows our CXP to go beyond the 100 Gigabit Ethernet IEEE 802.3ba and the InfiniBand CXP12x QDR standards. It also enables pluggable copper or optical cables to increase the flexibility of system-level hardware for end users. The low profile CXP optical (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
will be to work with whatever smart home devices are Matter-enabled. The Ring Alarm Pro Base Station includes dual-band Wi-Fi 6, Z-wave, ZigBee, Bluetooth and other internet connectivity options as well as 4 GB of DDR5 and 512 DDR3 memory and is controlled by a Qualcomm baseband processor and (read more)
Browse Advertising and Marketing Services Datasheets for TechInsights Inc.
More Information Top
-
Force XXI Battle Command Brigade-and-Below - Blue Force Tracking (FBCB2-BFT)
The aspiration is to have the TIGR and FBCB2 software programs working separately on FBCB2 hardware by 2011, and integrated into a single program by 2013 new BFT L band transceiver and network architecture (see above).
-
Brazilian radar contract for Thales | News | The Engineer
Under the terms of the deal, Thales will provide the Brazilian Air Force with 17 solid-state S Band transceivers and nine solid-state L Band transceivers .
-
Miniature L-Band Radar Transceiver
A miniature L - band transceiver that operates at a carrier frequency of 1.25 GHz has been developed as part of a generic radar electronics module (REM) that would constitute one unit in an array of many identical units in a very…
-
A Miniature Hybrid L-Band Battery Operated FSK Transceiver
Battery operation and miniaturization of an L - Band transceiver is accom- plished by using a multilayer and high dielectric circuit board in combina- tion with low-power thick and thin film circuits using active components for frequency conversions.
-
Northrop Grumman E-2C Hawkeye/E-2C Hawkeye 2000/E-2D Advanced HawkEye (AHE)/E-2T
…and collision avoidance systems, while its communications suite includes: six LOS radios (understood to include two UHF LOS data sets, an "enhanced" AN/ARC-210(V) installation (with embedded communications security), Selex Communications' SRT-470/ L HF band transceiver and (possibly) Rockwell Collins…
-
Radios must rise to challenge of helicopter data connectivity
The current Kiowa Warrior installation has an Innovative Concepts Inc (ICI) IDM V303 interfaced with its MT2011-04 L - band transceiver , but those fitted out since the middle of 2005 have been equipped with ICI's latest IDM V304 model (with software Version…
-
Helix/Helix-G/Helio-G
The unit is based around the Motorola 9522 L - band transceiver (satellite modem) engineered for deep-sea (6,000 m) and extreme environment applications.
-
Project Stork UAV/UGV collaborative initiative
At the UGV comm-repeater payload, the HDLC data is received via L - band transceiver equipment and converted back into ethernet packet form.