Products/Services for Laptop LCD Pinout
-
Liquid Crystal Display (LCD) Modules - (544 companies)Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system. Liquid...
-
Flat Panel Displays - (771 companies)...with horizontal wires. Together, the plates form a grid. Liquid crystal displays (LCDs) sandwich a liquid-crystal solution between two sheets of polarizing material. Passing an electric current through the liquid causes the crystals to align so that light cannot...
-
LCD Drivers - (99 companies)...of providing high resolution for approximately 65,000 colors. Specialized or proprietary LCD drivers may carry additional product specifications or provide extra features. LCD drivers are used in personal computers (PC), laptops, notebooks, cell phones...
-
Notebook and Laptop Computers - (431 companies)This technology significantly contributes to a laptop's compact design. These displays can be classified as: Liquid crystal displays (LCDs) are created by placing a liquid with crystalline properties between two electrically-conductive plates...
-
LCD Switches and LED Switches - (23 companies)LCD switches and LED switches contain an integrated liquid crystal display (LCD) or light emitting diodes (LED) that show text and graphics. They can be programmed to perform specific functions and provide choices for the selected operation. LCD...
-
Computers - (1675 companies)...drives for reading and storage; single processor. Single. Laptop / notebook. PC with portable, foldable construction; often includes trackpad instead of mouse. Single. Tablet. Type of notebook computer; touchscreen control using finger or stylus pen...
-
Electrical Connectors - (2582 companies)Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
-
VGA Cables - (69 companies)VGA cables use three-row, 15-pin video graphics array (VGA) adapters to connect video and computer monitors, video cards, and some high definition televisions (HDTV). They carry analog signals rather than digital signals, including RGBHV and VESA DDC data.
-
HDMI Cables - (159 companies)...with set-top boxes, amplifiers, DVRs, DVD players, LCD monitors, plasma monitors, advanced definition televisions (ADTV), and high-definition televisions (HDT). Type B connectors have 29 pins and support twice as much video bandwidth as Type A connectors...
-
Video Cables - (403 companies)Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.
Product News
-
TechInsights Inc.
TechInsights Teardown: Apple Macbook Pro 13 laptop Apple is known for two things: mobile devices and slick laptops that are used by both consumers and professionals. For professionals, the device has become a staple for editing and music as well as for editing movies and television shows and much more. The Macbook Pro 13 laptop includes many components necessary for these functions for consumers including the 3.2 GHz octa-core Apple M1 applications processor, 16 GB mobile LPDDR4X SDRAM, a handful of microelectromechanical systems (MEMS... (read more) -
TechInsights Inc.
TechInsights Teardown: Lenovo ThinkPad X1 Fold laptop Foldable electronics are growing in number but remain a niche market overall. Consumers are interested in the technology but the practicality of using foldable electronics is something that just hasn 't caught on in waves. While foldable smartphones have been in development for quite some time, including with the recently introduced Samsung Galaxy Z Fold 5G phone, foldable laptops and tablets are more rare. However, there are some that are already on the market such as the Lenovo ThinkPad X1... (read more) -
TechInsights Inc.
TechInsights Teardown: Samsung Galaxy Book 3 Pro laptop The Samsung Galaxy Book 3 Pro laptop is one of the latest generation of notebooks in the consumer segment as well as for IT professionals. The main components found in the device are the main processor, the Intel 5 GHz Dodeca-core application processor, and main memory from Samsung, SanDisk and Winbond. The following is a partial deep dive into the Galaxy Book 3 notebook conducted by TechInsights. Summary. 14 inch AMOLED 2880 x 1800-pixel display16 GB mobile LPDDR5 SDRAM2 megapixel BSI CMOS... (read more) -
Hypersen Technologies Co., Ltd.
Chromatic Confocal Sensor for LCD Measurement It includes a controller, an optical fiber and one or more sensor heads. The controller enjoys an excellent signal-to-noise ratio and is suitable for high-dynamic detection. Excellent surface light compensation technology can adjust exposure time quickly to adapt to the fast-changing material 's surface reflectivity and ensure high-precision measurement. The optical fiber is wrapped with stainless steel tube and special silica gel, which can easily cope with complex condition such as tension,... (read more)Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Fargo Controls, Inc.
Battery powered LCD electronic counter - CH Series Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters... (read more)Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Elapse Timers - LCD Battery Powered Timers Fargo Controls, Inc. The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be disabled if desired... (read more)Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
ROHM Semiconductor GmbH
ROHM’s New 4ch/6ch LED Drivers for LCD Backlights Built-in DC and PWM dimming support a wide range of design requirements (read more)Browse LED Drivers Datasheets for ROHM Semiconductor GmbH -
All Shore Industries
10.1 " LCD TFT display, IPS, sunlight viewable The ASI-T-1010JB5LN/D features a 10.1 " screen and 1024 x 680 resolution, IPS all-view, operating and storage temperature of -20 to 70 C; contrast of 800, 500 nits brightness and a LVDS interface. This display is suitable for industrial controls, POP displays, instrumentation, medical equipment, consumer/industrial appliances, auto/aviation/marine equipment etc. The combination of high contrast and high brightness makes is suitable for many applications both indoors and outdoors. This display is... (read more)Browse Liquid Crystal Display (LCD) Modules Datasheets for All Shore Industries -
Alpha Moisture Systems
Portable Dewpoint Meter for Hazardous Applications dry-down chamber deliver even greater sensitivity, accuracy, speed of response, and repeatability compared to its predecessor and rivals. New features include: Colour graphical LCD. Wireless Bluetooth connectivity to a PC/Laptop or the optional new Bluetooth Printer. Sophisticated computer software allows users to change configurations, update firmware, and upload to the instrument. The user can view the instrument display on a free, dedicated App. The colour LCD graphical display shows... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Alpha Moisture Systems -
American Power Design, Inc.
DC/DC converter - high voltage output The J3 Series of DC/DC converters offer a 500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current. Temp. (Stability): 0.05%/Deg C. Temp. (Operating Case): -25 to +85 Deg C. Temp. (Storage): -40 to +100 Deg C. EMI/RFI: Shield Available. Derating: None. Cooling: Free-Air Convection... (read more)Browse DC-DC Converters Datasheets for American Power Design, Inc.
-
Backwards computer case? - FedoraForum.org
I used a small laptop LCD (having to figure out the pinout to connect to the AGP on the board) and hung this thing on my wall as "artwork." .
-
Techist - All Things Tech - help!
… desktop flatscreens. mine is a dvi, and the screen has the input configured into a 30 pin block with two rows of fifteen, i need the pinout . the lcd screen came from a pionex elite 386 celeron laptop . the numbers on the …
-
upgrading clamshell iBook LCD? - MacRumors Forums
If the wiring/ pinout is relatively standard across laptop manufacturers, then my theory is that I should be able to put another 12.1" LCD in my iBook with a higher resolution.
-
wiring lcd monitor directly to hdmi cable.. possible? - Techist - All Things Tech
i am planning to rip an lcd screen (hitachi tx38d83vc1fab) out of an old laptop . the plan is to make a projection screen. the only difficult part of this project for me will be actually connecting this display to my computer. the … i do not yet have the pinout for this monitor. i am wondering if anyone here could …
-
The flowering of flat displays
Here, as Sharp's Waring explains it, the inputs from an LCD digital controller (as typically found in a laptop PC) are multiplexed down by a transmitter IC to a small- er number ot differential signals on pairs of conductors and this reduced … … standards for flat-panel display inter- taces (component-level interface timing, connector, and pinout ) and plug and …
-
Learning and practicing fundamentals of electrical and computer engineering through building and programming a microcontroller with multiple peripherals
Keypads from various manufacturers may not have the same pinout maps. Most new laptops do not have a RS232 serial port and therefore a USB-to-RS232 adaptor … III.6 A Real-Time Clock with an LCD Display (Figure 5 .
-
Learning BeagleBone Python Programming
… of using external hardware to provide feedback to the user, from LED and LCD displays to sending … Appendix A, The BeagleBone Black Pinout , provides you with a visual description of the BeagleBone Black's expansion … … OS where setup steps are required to be run on a desktop or laptop PC, as in …
-
Compromising Emanations of LCD TV Sets
1) The commonly used LCD panels in TV sets use PC- industry standard formats, such as 640 … … Na- tional Semiconductors’s FPD-Link system [13], which is also commonly used in laptop computers, namely one … … that several proposed standard assignments [14]–[16] did not match the LVDS pinout found in any …
-
Anyone interested in a Hi-def (1920 x 1200) mod for PB/MBP? - Page 4 - MacRumors Forums
http://blisscomputers.net/ Laptop - lcd ...een-repair.htm If I could get the pinout details then maybe but otherwise don't hold your breath.
-
Popular Products In Accessories - Big Bruin
Brazil laptop power cord with InMetro approval. … FeetColor BlackTesting 100% are individually tested for Hi-Pot (dielectric voltage withstand test), opens, shorts and pinout . … mini DisplayPort to VGA Adapter lets you connect a High Definition Monitor, Projector, LCD , or HDTV that …