Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: INTELLIGENT TRANSPORT SYSTEMS - MOBILITY INTEGRATION - ROLE AND FUNCTIONAL MODEL FOR MOBILITY USING LOW EARTH ORBIT (LEO) SATELLITE SYSTEM
-
Supplier: Accuris
Description: SATELLITE EARTH STATIONS AND SYSTEMS (SES); HARMONISED STANDARD FOR MOBILE EARTH STATIONS (MES) PROVIDING LOW BIT RATE DATA COMMUNICATIONS (LBRDC) USING LOW EARTH ORBITING (LEO) SATELLITES OPERATING BELOW 1 GHZ FREQUENCY BAND COVERING THE ESSENTIAL
-
Supplier: Accuris
Description: French Language - METHODS FOR EVALUATING SHARING BETWEEN SYSTEMS IN THE LAND MOBILE SERVICE AND SPREAD-SPECTRUM LOW-EARTH ORBIT (LEO) SYSTEMS IN THE MOBILE-SATELLITE SERVICES (MSS) BELOW 1 GHZ
-
-
Supplier: Accuris
Description: Spanish Language - METHODS FOR EVALUATING SHARING BETWEEN SYSTEMS IN THE LAND MOBILE SERVICE AND SPREAD-SPECTRUM LOW-EARTH ORBIT (LEO) SYSTEMS IN THE MOBILE-SATELLITE SERVICES (MSS) BELOW 1 GHZ
-
Supplier: CSA Group
Description: ISO 16164:2015 focuses on the post-mission disposal of spacecraft operating in, or crossing, Low Earth Orbit (LEO). The disposal of orbital launch stages operating in, or crossing, LEO is not dealt with in this International Standard. Post-mission disposal of an Earth-orbiting
-
Description: ISO 27852:2011 describes a process for the estimation of orbit lifetime for satellites, launch vehicles, upper stages and associated debris in LEO-crossing orbits. ISO 27852:2011 also clarifies the modelling approaches and resources for solar and geomagnetic activity modelling; the
-
Supplier: Anokiwave
Description: ) 6-bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.
- Device Type: Other
- IC Package Type: WLCSP
- Supply Voltage: 1.2 V
- Technology: Other
-
Supplier: Anokiwave
Description: ) 6-bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.
- Device Type: Other
- IC Package Type: WLCSP
- Supply Voltage: 1.2 V
- Technology: Other
-
Supplier: Anokiwave
Description: ) 6-bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.
- Device Type: Other
- IC Package Type: WLCSP
- Supply Voltage: 1.2 V
- Technology: Other
-
Supplier: Anokiwave
Description: ) 6-bit phase/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.
- Device Type: Other
- IC Package Type: WLCSP
- Supply Voltage: 1.2 V
- Technology: Other
-
Supplier: Smiths Interconnect
Description: and semi-rigid cable types with space orbit qualifications and are well-suited for Satellite Payloads (GEO/MEO and LEO constellations), Deep Space Probes, Ground Antenna Networks and Space Robotic Systems. Features & Benefits Mode Free Operation 60 to 65 GHz
- Application: RF
-
Supplier: Smiths Interconnect
Description: variety of flexible and semi-rigid cable types with space orbit qualifications and are well-suited for Satellite Payloads (GEO/MEO and LEO constellations), Deep Space Probes, Ground Antenna Networks and Space Robotic Systems. Features & Benefits DC to 18 GHz Hand
- Application: RF
-
Supplier: Smiths Interconnect
Description: satellites LEO satellite constellations GEO satellites Board-to-board and payload-to-payload connections High I/O density, high BW communication link
- Cable Type: Multimode
- Data Rate: 28 Gbps
- Operating Temperature: -40 to 185 F
- Wavelength: 850 nm
-
Supplier: Smiths Interconnect
Description: interposer Applications High-throughput communication satellites LEO satellite constellations GEO satellites (with extended lifetime option) Board-to-board and payload-to-payload connections High I/O density, high BW communication links
- Cable Type: Multimode
- Data Rate: 10.31 Gbps
- Operating Temperature: -40 to 185 F
- Wavelength: 850 nm
Find Suppliers by Category Top
Featured Products Top
-
500 GBPS capacity. Low Earth Orbit (LEO) Systems However, the GEO satellites are not the only ones adding significant capacity to the space industry. There are multiple low earth orbit satellite systems being designed including Telesat, OneWeb, SpaceX, Iridium, and Leo (read more)
Browse Antennas Datasheets for Anokiwave -
Non-terrestrial wireless networks (e.g., satellite constellations or high altitude platforms) have unique advantages—wide area service coverage and long-term reliability—which make them important components in the heterogeneous 5G global system of networks. Non (read more)
Browse Communications Software Datasheets for Remcom (USA) -
complexity of onboard electrical systems mandates diligent design. NASA-STD-8739.4 is one of several standards governing cable sleeving in satellite design. It specifies that sleeving should be snug, secured at both ends and shall not freely slide. There are specific physical (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
-suited for mission critical applications including Satellite Payloads (GEO/MEO and LEO constellations), Deep Space Probes, Ground-based Antenna Networks, Satellite Integration and Space Robotic Systems. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect -
. Anokiwave can enable your mmW system. As the market leader in mmW silicon ICs for satellite communications, Anokiwave continues to execute on an aggressive strategy to deliver the technology needed for LEO/MEO/GEO SATCOM as well as Satellite-on-the-Move applications with our second generation (read more)
Browse IP Cores Datasheets for Anokiwave -
Flexible polarization (RHCP, LHCP, linear) 6-bit phase/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
Flexible polarization (RHCP, LHCP, linear) 6-bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
Flexible polarization (RHCP, LHCP, linear) 6-bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
Smiths Interconnect’s response to the increasing demand for high-reliability connectivity in commercial space programs, particularly GEO/MEO and LEO satellites. Learn More (read more)
Browse RF Attenuators Datasheets for Smiths Interconnect -
Starlink is a satellite system that can deliver internet coverage to areas that are under covered or have no coverage at all. SpaceX has created Starlink to create a global broadband network using low Earth orbit (LEO) satellites for high-speed broadband services. The satellite transmits (read more)
Browse Datasheets for TechInsights Inc.
Conduct Research Top
-
Marking Tests to Certify Part Identification Marking Processes for Use in Low Earth Orbit (LEO)
Prior to the Space Shuttle Program, space-borne vehicles launched into space were expended; consequently their part identifiers were applied using marking processes designed for use in ground operations. With the advent of reusable space transportation vehicles and retrievable satellites, NASA
-
Flat-Panel Phased-Array Antennas: Enabling Scalable & Affordable SATCOM Solutions
Phased array antennas, or AESAs, are changing the way in which we communicate with SATCOM networks as SATCOM enters a new era. LEO satellite launches are accelerating and GEO satellites continue to update performance to better connect mobile users. Working together, these new SATCOM systems
-
A Quick Understanding of Low-orbit Satellite System
Communication satellites can be classifieds into low earth orbit (LEO), medium earth orbit (MEO), and geostationary equatorial orbit (GEO) depending on the satellite 's orbit different heights to them. The LEO at altitudes between 500 to 2000km, the MEO at altitudes between 2000 to 36000km
-
Satellite Test Solutions for Tactical & Disaster Management
Welcome to another March 2019 issue of GL Communications' newsletter providing information and insight into our Satellite Test Solutions for Data Communication, Tactical and Disaster Management in Mobile, Low Earth Orbit (LEO), Geostationary Equatorial Orbit (GEO) satellite networks
More Information Top
-
Global Mobile Satellite Communications
In addition, compared to the little LEO systems, big LEO satellite systems are expected to be bigger and to have more power and bandwidth to provide different services to their subscribers.
-
Resource Management in Satellite Networks
The RTDmax characteristics for LEO satellite systems are described in Figure 1.3.
-
QoS handover management for multimedia LEO satellite networks
Abstract Low earth orbit ( LEO ) satellite systems gained considerable interest towards the end of the previous decade by virtue of some of the appealing features that are endowed with, such as low propagation delay and the ability to communicate with handheld terminals.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17759/56525152-MIT.pdf?sequence=2
This framework is applied to evaluate the impact of infusing four new technologies into LEO satellite systems .
-
http://epublications.bond.edu.au/cgi/viewcontent.cgi?article=1006&context=theses
losses occur in LEO satellite systems but continuous changes in shadowed areas occurred since LEO satellites are moving .
-
Handbook of Satellite Applications
In short, a LEO satellite system requires a long lead time and a very large investment to build and launch many dozens of satellites.
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/694/Performance%20Analysis%20of%20Low%20Earth%20Orbit.pdf?sequence=1
Big LEO Satellite Systems 1.2.2.1 .
-
Assessment of interference between LEO satellite constellation and fixed service
In the LEO satellite system , interference is strongly off-axis angle dependent.
-
Handover schemes in satellite networks: state-of-the-art and future research directions
National Aeronautics and Space Administration (NASA) and its enterprises are aiming to build the future space communi- cation architecture based on LEO satellite systems [5].
-
Satellite Network Robust QoS-aware Routing
2007) A dynamic routing alrotithm in LEO satellite systems estimating call blocking probabilities.