-
Supplier: RegalRexnord
Description: 81x Rivet Str SB Chain 2.609P
- Chain Material: Steel / Hardened Steel
- Chain Pitch: 2.61 inch
- Chain Width: 2.14 inch
- Links / Sidebars: Straight Link / Sidebar
-
Supplier: RegalRexnord
Description: 81x Hh Riveted Straight S/B 2.609" Pitch
- Chain Material: Steel / Hardened Steel
- Chain Pitch: 2.61 inch
- Chain Width: 2.14 inch
- Links / Sidebars: Straight Link / Sidebar
-
Supplier: RegalRexnord
Description: 81x H Riveted 2.609" Pitch
- Chain Material: Steel / Hardened Steel
- Chain Pitch: 2.61 inch
- Chain Width: 2.14 inch
- Links / Sidebars: Straight Link / Sidebar
-
-
Supplier: RegalRexnord
Description: RS6438 P/C Chain 6.000" Pitch
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Chain Material: Steel / Hardened Steel
- Links / Sidebars: Straight Link / Sidebar
- Non-standard Chain Pitch: 6 inch
-
Supplier: SKF/Global
Description: SH Chains: have a 25-35% greater ultimate tensile strength than ANSI heavy duty roller chains due to their thicker plates and thru hardened pins. These chains can accommodate higher shock loads and provide longer service life, while retaining the same dimensions as ANSI
- ANSI Pitch: 25 (1/4"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 200 (2 1/2")
- Chain Material: Steel / Hardened Steel
- Links / Sidebars: Straight Link / Sidebar
- Non-standard Chain Pitch: 0.2500 to 2.5 inch
-
Supplier: SKF/Global
Description: SHH Chains: use link plates that, in most cases, are equal in thickness to the plates used in the next larger size of SKF Xtra Strength SPH Chains. Its pins are also thru hardened. The use of higher grade materials results in chains that have greater ultimate tensile
- ANSI Pitch: 80 (1"), 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 200 (2 1/2")
- Chain Material: Steel / Hardened Steel
- Links / Sidebars: Straight Link / Sidebar
- Non-standard Chain Pitch: 1 to 2.5 inch
-
Supplier: SKF/Global
Description: -lubricating bushings to wear. The link plates are black phosphate coated. Self-lubricating chains are interchangeable with standard roller chains. The use of self-lubricating chains can substantially reduce elongation in many applications. This provides an
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4")
- Chain Material: Steel / Hardened Steel
- Features: Self-lubricating
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm)
-
Supplier: SKF/Global
Description: H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The ultimate tensile
- ANSI Pitch: 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3")
- Chain Material: Steel / Hardened Steel
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm), >63.50mm
- Links / Sidebars: Straight Link / Sidebar
-
Supplier: Renold Plc.
Description: Renold Stainless Steel chain is made from high grade materials. These perform extremely well in environments that are acidic, alkaline, where direct contact with food is a consideration, where the chain will be exposed to water, and for very high or very low temperature locations (
- Chain Class / Application: Power Transmission Chain
- Chain Material: Stainless Steel
- Features: Attachment Chain
- Links / Sidebars: Straight Link / Sidebar
-
Supplier: Renold Plc.
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a
- Chain Class / Application: Oil Field Chain
- Non-standard Chain Pitch: 1 to 3 inch
- Rollers: Rollers
- Strand Configuration: Single, Quintuple and higher
-
Supplier: Renold Plc.
Description: Renold Hydro-Service chain delivers superior corrosion resistance, lasting as much as 30 times longer than standard carbon steel in applications that have to deal with water or salt spray. It is ideal for wash-down environments. Hydro-Service chain is also more economical, and
- Attachment Type: Standard Bent, Standard Straight, Wide Contour Bent, Wide Contour Straight
- Chain Class / Application: Power Transmission Chain, Other / Specialty Application
- Chain Material: Stainless Steel, Steel / Hardened Steel, Other Plastic Material
- Features: Attachment Chain
-
Supplier: Renold Plc.
Description: rollers shot peened to our exact specifications Wear and fatigue resistance that delivers maximum working life Lubrication that improves wear performance Tensile strength is approximately 85% that of standard carbon steel chain
- Chain Class / Application: Power Transmission Chain
- Links / Sidebars: Straight Link / Sidebar
- Non-standard Chain Pitch: 0.3750 to 1.5 inch
- Rollers: Rollers
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- ANSI Pitch: 50 (5/8")
- Non-standard Chain Pitch: 0.6250 inch
- Rollers: Rollers
- Tensile Strength: 9981 lbs
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Rollers: Rollers
- Tensile Strength: 1124 lbs
-
Supplier: Emerson Bearing Co.
Description: These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in
- Chain Class / Application: Oil Field Chain
- Non-standard Chain Pitch: 1.25 inch
- Rollers: Rollers
- Strand Configuration: Double
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 1.75 inch
- Rollers: Rollers
- Tensile Strength: 80928 lbs
-
Supplier: Span Tech LLC
Description: ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely on the stainless steel axle, allowing product to stay in place while
- Chain Class / Application: Conveyor Chain
- Chain Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Maximum Allowable Load: 70 to 3900 lbs
- Rollers: Rollers
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Chain Class / Application: Engineering Chain
- ISO BS/DIN Pitch: ISO 16 (25.40mm), ISO 20 (31.75mm)
- Links / Sidebars: Straight Link / Sidebar
- Non-standard Chain Pitch: 1 to 1.25 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Chain Class / Application: Power Transmission Chain
- ISO BS/DIN Pitch: ISO 10 (15.875mm), ISO 12 (19.05mm)
- Non-standard Chain Pitch: 0.6250 to 0.7500 inch
- Rollers: Rollers
-
Supplier: Renold Canada
Description: Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection More economical than stainless Plating prior
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4")
- Chain Material: Steel / Hardened Steel
- ISO BS/DIN Pitch: ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm)
- Links / Sidebars: Straight Link / Sidebar
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Chain Class / Application: Conveyor Chain, Other / Specialty Application
- Features: Attachment Chain
- Links / Sidebars: Straight Link / Sidebar
- Rollers: Rollers
-
Supplier: Renold Canada
Description: All cement grade bucket elevator chains are manufactured with top grade alloy steels. Our side bars are furnished as a through-hardened component, while the pins are both through-hardened and induction hardened for maximum performance. Renold Jeffrey also uses a full round design on both
- Attachment Type: Standard Bent, Standard Straight, Wide Contour Bent, Wide Contour Straight
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Chain Material: Steel / Hardened Steel
- Features: Attachment Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Links / Sidebars: Straight Link / Sidebar
- Non-standard Chain Pitch: 2.62 inch
- Rollers: Rollers
-
Supplier: Renold Canada
Description: Draw Bench chains are designed to provide the high tensile strength and toughness to withstand the severe service of draw benches. These chains are made of high grade alloy steel, which has been accurately machined and heat treated. Pins are pressed into the side bars to prevent pin
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Features: Attachment Chain
- Links / Sidebars: Offset Link / Sidebar, Straight Link / Sidebar
- Rollers: Rollers
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Chain Class / Application: Power Transmission Chain
- ISO BS/DIN Pitch: ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm), >63.50mm
- Non-standard Chain Pitch: 0.6250 to 2.5 inch
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic
- ANSI Pitch: 120 (1 1/2")
- Chain Material: Stainless Steel
- Features: Double Pitch
- Non-standard Chain Pitch: 1.5 inch
-
Supplier: SKF/North America
Description: Zinc-plated: these roller chains provide a very good adherence of the plating to the base metal and combines the strength of standard roller chains with the corrosion resistance that comes from zinc-plating. Zinc-plating of all components prior to assembly promotes
- ANSI Pitch: 25 (1/4"), 35 (3/8"), 41 (1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2")
- Attachment Type: Standard Bent, Standard Straight, Wide Contour Bent, Wide Contour Straight
- Chain Material: Steel / Hardened Steel, Other Metal Material
- Features: Attachment Chain, Double Pitch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within
- Attachment Type: Extended Pins
- Chain Class / Application: Engineering Chain
- Features: Attachment Chain
- ISO BS/DIN Pitch: ISO 08 (12.70mm)
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 2.25 inch
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: Renold Jeffrey's commitment to the mining industry originates from over 115 years of superb products and service. Quality is top priority when meeting the demands of heavy duty mining service. Renold Jeffrey manufactures the widest selection of chains for mining equipment. Shuttle cars,
- Chain Class / Application: Engineering Chain
- Links / Sidebars: Straight Link / Sidebar
- Rollers: Rollers
- Strand Configuration: Single
Find Suppliers by Category Top
Featured Products Top
-
Steel C profiles Our guides are range from : Steel C profiles , Chain guides for roller chains , Chain guides for round link chains , Belt guides. In addition, we (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
contact with us. E-mail: export@power-transmissions.com Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Belt tensioner/Roller Tensioner Spring Chain Tensioner (read more)
Browse Belt and Chain Tensioners Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
For chain tension adjustment. Use the same thread fitting length for both-side roller chain bolt SRCSRCS. For linkage with a roller chain, a roller chain joint link or offset link is required (read more)
Browse Datasheets for NBK America LLC -
A.Driving Chains ?Transmissions Chains Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Titan® chain integrates the latest advancements from Tsubaki's research and development to increase the wear life of roller chains in high speed and harsh environments. OurTitan® chain incorporates the best features of our standard ASME/ANSI chain coupled with new and unique features (read more)
Browse Roller Chain Datasheets for U.S. Tsubaki Power Transmission, LLC -
capacity of this system is capable of transporting dry food products up to 36,287 kg/h. There are two options of chains that can be utilized in chain disc conveyors – roller chain and link chain. The link chain has the ability to function as a universal joint during the movement of the (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors -
Plastic chain guide materials High-performance thermoplastics for chain guides, cam guides, belt guides, and roller guides that ensure smooth movement and withstand demanding operating conditions in industrial (read more)
Browse Thermoplastics and Thermoplastic Resins Datasheets for MCA - Advanced Materials Division -
outperform other extended life chains. Titan Series Chains utilize a "Titan specific" chain construction for optimal performance. This includes special coated pins and pin links, black oxide roller link plates, Tsubaki’s notable G7 Solid Bushings (read more)
Browse Roller Chain Datasheets for U.S. Tsubaki Power Transmission, LLC
More Information Top
-
Engineers' Illustrated Thesaurus
K-Flexible coupling, consisting of two cut-teeth sprocket wheels which are connected by a roller chain ( Link - Belt Co.).
-
CERAMIC ABSTRACTS
'Relates to the rollers , conveyer belts , link chains , or other form of conveyer which does not have an unin- terrupted supporting surface, used for conveying glass plates from rolling or drawing apparatus to, or through, annealing or cooling apparatus.
-
Acoustic composite laminates with unidirectional fiber reinforcement by novel pultrusion drawing
It usually necessitates a wider regulation extent (1:30–1:100) under power acting between 10 and 200 kN, while the entire drawing mechanism is adapted on the principle of traction rollers , tension opposing belts , link chains with gripping plates, and reciprocal clamping …
-
Heat Treatment Furnace - Heat Treatment Furnace Manufacturers, Suppliers
Regular products like heat treatment fixture, trays and grids, cast baskets, roller rails, cast link belts , chain guides,fans, skid riders ,buttons,and other funace parts.
-
Agricultural soil and crop practices
Size grading is practiced to obtain desired diameter by using a belt with holes, a link chain , a diversion belt , diversion rollers , or spool units.
-
Drive solutions
Chain and belt ausschleuser are predominantly used in conjunction with roller and chain conveyors e.g. in the container or pallet promoting technique.
-
Engineering Requirements and Trends for metals in the Ferrous Metal Industries
The alloy parts used, in addi- tion to heating elements, will include hearth plates, work supporting racks, element guards, skid rails, guard rails, boxes, baskets, chutes, rollers (of all types), wire and cast link belts , chains , etc.
-
ZASMHBA0003285
The interface of a roller and side plate on a continuous chain - link conveyor belt can gall when lubrication is not used.
-
Roloff / Matek machine elements
… 674 compound -, bearing 271 -, configuration 271 -, gleitfeste 270 connecting types by spot welding 159 connecting element 1 connecting member, 654 cranked connecting member for roller chain 653 composite method of construction 155 procedure simplified to composite V- belts 621 composite bearings 574 …