-
Supplier: Integrated Device Technology
Description: The 87002-05 is a 1:2 LVCMOS / LVTTL low phase noise Zero Delay Buffer and is optimized for audio frequencies. The device uses third generation FemtoClock® Technology for an optimum of high frequency and excellent phase jitter performance, combined with a low power consumption. The
- Device Type / Applications: Buffer
- IC Package Type: SOIC
- Pin Count: 8 #
- Supply Voltage: 3.3 V
-
Supplier: Microchip Technology, Inc.
Description: The SY89645L is a 3.3V, fully differential, low skew, 1:4 LVDS fanout buffer that accepts LVTTL or LVCMOS inputs. It is capable of processing clock signals as fast as 650MHz. The LVDS signals are optimized to provide less than 40ps of output skew.The single-ended input takes a 3.3V
- Package Type: Other
-
Supplier: Integrated Device Technology
Description: The 87004I-03 is a low skew, ÷1, ÷2 ÷3, ÷4 ÷5, ÷6 ÷8, ÷16 LVCMOS / LVTTL Fanout Buffer/Divider. The 87004I-03 has selectable clock inputs that accept single ended input levels. Output enable pin controls whether the output is in the active
- Device Type / Applications: Buffer
- IC Package Type: TSSOP
- Pin Count: 20 #
- Supply Voltage: 2.5 V, 3.3 V
-
-
Supplier: Texas Instruments
Description: 1 LVTTL:4 LVDS Clock Fanout Buffer 16-TSSOP -40 to 85
- Gate Type: Buffer / Driver
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Supply Voltage: 3.3 V
-
Supplier: Texas Instruments
Description: 1 LVTTL:4 LVDS Clock Fanout Buffer 16-SOIC -40 to 85
- Gate Type: Buffer / Driver
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Supply Voltage: 3.3 V
-
Supplier: Integrated Device Technology
Description: The 83948I-147 is a low skew, 1-to-12 Differential-to- LVCMOS / LVTTL Fanout Buffer. The 83948I-147 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance
- Device Type / Applications: Buffer
- IC Package Type: TQFP, Other
- Pin Count: 32 #
- TJ: -40 to 85 C
-
Supplier: Integrated Device Technology
Description: The 83026I-01 is a low skew, 1-to-2 Differential-to- LVCMOS / LVTTL Fanout Buffer. The differential input can accept most differential signal types ( LVPECL , LVDS , LVHSTL , HCSL and SSTL ) and translate to two singleended LVCMOS / LVTTL outputs. The small 8-lead SOIC footprint
- Device Type / Applications: Buffer
- IC Package Type: TSSOP
- Pin Count: 8 #
- Supply Voltage: 3.3 V
-
Supplier: Texas Instruments
Description: 3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-VSSOP -40 to 85
- Data Rate: 4.00E6 kbps
- Device Type / Applications: Buffer
- IC Package Type: Other
- Number of Transmitters: 2 #
-
Supplier: Texas Instruments
Description: 3.3V Dual Differential LVPECL Buffer to LVTTL Translator 8-VSSOP -40 to 85
- Data Rate: 600000 kbps
- Device Type / Applications: Buffer
- IC Package Type: Other
- Number of Transmitters: 2 #
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16-channel TTL/LVTTL digital I/O All 16 I/O lines buffered with 32mA sink/source current capabilities 8 Form C electromechanical relays switch 1A Custom high-speed function
- Computer Bus: USB
- Connection to Host: USB
- Digital I/O Channels: 16 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Broadcom Inc.
Description: specification of 15 kV/µs. This unique design provides maximum AC and DC circuit isolation while achieving LVTTL/LVCMOS compatibility. The optocoupler AC and DC operational parameters are guaranteed from –40°C to 85°C, allowing trouble-free system
- Collector Emitter Breakdown Voltage: 5 volts
- Isolation Voltage: 3750 volts
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: FANOUT BUFFER WITH LVCMOS/LVTTL,
- Device Type: Clock Driver
-
Supplier: LIXINC Electronics Co., Limited
Description: LOW SKEW, LVTTL FANOUT BUFFER
- Number of Devices in Package: 1
- Operating Temperature: 0.0 to 70 C
- Package Type: SOIC, Other
- Supply Voltage (VS): 2.38 to 3.46 volts
-
Supplier: Rochester Electronics
Description: SY89645L - 1:4 CMOS/LVTTL-to-LVDS Translator+ Fanout Buffer
- Package Type: SSOP, SOP, TSSOP, Other
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Buffers & Line Drivers 1:4 CMOS/LVTTL-to-LVDS Translator+ Fanout Buffer
-
Supplier: Lingto Electronic Limited
Description: IC BUS TXRX LVTTL-GTLP 24-TVSOP
- Device Type: Transceiver
-
Supplier: Rochester Electronics
Description: SY89834U - 2.5V/3.3V 1:4 LVTTL-to-PECL Fanout Buffer/Translator
- Device Type: Buffer
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1260924-SN65LVDS1050 PWG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tube Standard Package: 90 Mounting: SMD (SMT) Input: LVDS, LVTTL Output: LVDS, LVTTL
- Data Rate: 400000 kbps
- Device Type / Applications: Buffer, Sensor Interface
- IC Package Type: SSOP
- Supply Voltage: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers Product Status: Active Package: Tube Type: Fanout Buffer (Distribution) Operating Temperature: -40°C ~ 85°C Input: LVCMOS, LVTTL, Crystal
- Bus Interface / Output Type: CMOS, TTL, Other
- Device Type: Clock Driver
- Supply Voltage: 1.6 to 3.46 volts
-
Supplier: LIXINC Electronics Co., Limited
Description: SN65MLVD129 DUAL 1:4 LVTTL TO M-
- Data Rate: 250000 kbps
- Device Type / Applications: Buffer
- IC Package Type: SSOP, Other
- Supply Voltage: Other
-
Supplier: RS Components, Ltd.
Description: Low-Voltage BiCMOS logic. Operating Voltage: 2.7 to 3.6. Compatibility: Input LVTTL/TTL, Output LVTTL Logic Family = LVT Logic Function = Buffer, Line Driver Number of Channels = 4 Schmitt Trigger Input = No Input Type = Single Ended Output Type = 3 State Polarity =
- Package Type: SOIC, Other
- Pin Count: 14
-
Description: 8L30205I LVCMOS/LVTTL CLOCK BUFF
- Device Type: Other
- Package Type: Other
-
Supplier: RS Components, Ltd.
Description: CMOS Logic gates with LVTTL compatible inputs and outputs, offering higher speed and greater drive capability than 74LCX devices Wide 1.65 to 5.5V operating supply. LVCMOS Compatible. 24mA source/sink capacity at 3.0V Logic Family = LVTTL, TTL Logic Function = Buffer Number of
- Device Type: Buffer
- Package Type: Other
-
Supplier: RS Components, Ltd.
Description: Low-Voltage BiCMOS Technology Logic. Operating Voltage 2.7 to 3.6. Compatibility: Input LVTTL/TTL, Output LVTTL Logic Family = LVT Logic Function = Buffer, Line Driver Number of Channels per Chip = 8 Input Type = Single Ended Output Type = 3 State Polarity = Non-Inverting
- Device Type / Applications: Buffer, Line / Bus Driver
- IC Package Type: TSSOP
- Pin Count: 20 #
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 779486-LMK00101SQE/N OPB Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer, Translator Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Frequency - Max
- Operating Ambient Temperature: -40 to 85 C
- Supply Voltage (VS): 2.38 to 3.45 volts
-
Supplier: RS Components, Ltd.
Description: 1:6 LVTTL/LVCMOS Clock Buffer OE QFN20 - Clocks, Timing & Frequency Control Circuits - Clock Drivers
- Bus Interface / Output Type: Other
- Device Type: Clock Driver
- Package / Form Factor: Other
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: LVTTL/BTL Universal Storage Transceiver with Buffered Clock Line IC 100-HLQFP (14x14)
- Gate Type: Other
- Operating Temperature: 0.0 to 70 C
- Package Type: QFP, Other
-
Supplier: Quarktwin Technology Ltd.
Description: LVTTL/BTL Universal Storage Transceiver with Buffered Clock Line IC 100-HLQFP (14x14)
-
Supplier: DigiKey
Description: LVTTL/BTL Universal Storage Transceiver with Buffered Clock Line IC 100-HLQFP (14x14)
- IC Package Type: Other
- Operating Temperature: 0.0 to 70 C
- Packing Method: Other
-
Supplier: Rochester Electronics
Description: NB3M8304C - Fanout Buffer with LVCMOS/LVTTL, Low Skew, 3.3 V 200 MHz 1:4
- Life Cycle Stage: Other
- Package Type: SOIC, Other
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115326-IDT2309-1HPGI Packaging: Bulk Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated
- Bus Interface / Output Type: TTL, Other
- Operating Temperature: -40 to 85 C
- Output Frequency: 133 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: Cytec Corporation
Description: Cytec's DX Series Switching Systems are based on solid state switch fabric. The Standard DX system is designed to switch TTL, CMOS, LVTTL, IRIG, RS232 and RS422. Input and output buffers are used to convert to RS422 and/or RS232 signal levels. The DX is capable of switching data rates
- Area Network Type: Local Area Network (LAN)
-
Supplier: Microchip Technology, Inc.
Description: This low-skew, low-jitter device can accept a high-speed (622MHz or higher) LVTTL, LVCMOS, CML, LVPECL, LVDS or HSTL clock input signal and divide down the frequency using a programmable divider ratio to create a frequency-locked, lower speed version of the input clock. Available divider
- Clock Frequency: 2500 MHz
- IC Package Type: Other
- Logic Family: Other
- Operating Current: 50 mA
-
Supplier: ACCES I/O Products, Inc.
Description: Two 8-bit & two 4-bit ports each software configurable for input or output Field selectable CMOS (+5V) or LVTTL (3.3V) VCCIO signal levels CMOS: All 24 I/O lines buffered with 32 mA sink and source LVTTL: All 24 I/O lines buffered with 24 mA sink and source Two
- Application: General Lab and Industrial
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
- Interface: USB
-
Supplier: ACCES I/O Products, Inc.
Description: software selectable for inputs or outputs All 48 digital I/O lines buffered with 32 mA source / 64mA sink current capabilities Jumper selectable I/O pulled up to 5V (via 10KO) for contact monitoring, pulled down to ground or floating 5VDC regulated external power supply
- Application: General Lab and Industrial
- Application Software Included: Yes
- Computer Bus: Other
- Digital I/O Channels: 48 #
Find Suppliers by Category Top
Featured Products Top
-
power, easily embedded in small-body cameras and imaging systems Throughput of up to 3 Gbps Up to 32-bit, 120 MHz parallel LVTTL/LVCMOS video input, and 4 interleaved taps (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Supports transmission of video from up to two sensors simultaneously Up to 96-bit, 125 MHz parallel LVTTL/LVCMOS video input, and up to eight interleaved taps Line scan and area (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Throughput up to 1 Gbps Up to 24-bit, 90 MHz parallel LVTTL/LVCMOS video input, and 2 interleaved taps Line scan and area scan modes (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc.
More Information Top
-
Page 1. Semiconductor parts with 989 in root number
LOW SKEW, 1-TO-13 LVCMOS/ LVTTL BUFFER DIVIDER .
-
Page 1. Semiconductor parts with 893 in root number
LOW SKEW, 1-TO-13 LVCMOS/ LVTTL BUFFER DIVIDER .
-
Page 1. Semiconductor parts with 398 in root number
LOW SKEW, 1-TO-13 LVCMOS/ LVTTL BUFFER DIVIDER .
-
Page 2. Semiconductor parts with 830 in root number
LOW SKEW, 1-TO-4 LVCMOS / LVTTL FANOUT BUFFER .
-
Page 7. Semiconductor parts with 302 in root number
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVCMOS/ LVTTL FANOUT BUFFER .
-
Page 1. Semiconductor parts with 394 in root number
LOW SKEW, 1-TO-18 LVPECL-TO-LVCMOS / LVTTL FANOUT BUFFER .
-
Page 3. Semiconductor parts with 026 in root number
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVCMOS/ LVTTL FANOUT BUFFER .
-
Page 4. Semiconductor parts with 304 in root number
LOW SKEW, 1-TO-4 LVCMOS / LVTTL FANOUT BUFFER .
-
Page 3. Semiconductor parts with 830 in root number
LOW SKEW, 1-TO-4, MULTIPLEXED DIFFERENTIAL/LVCMOS-TO-LVCMOS/ LVTTL FANOUT BUFFER .
-
http://www.microsemi.com/document-portal/doc_download/131597-design-constraints-guide
It uses an LVTTL input buffer and a push-pull output buffer.