-
Supplier: Broadcom Inc.
Description: The Avago AEAT-6600-T16 angular magnetic encoder IC is a contact less magnetic rotary encoder for accurate angular measurement over a full turn of 360 degrees. It is a system-on-chip, combining integrated Hall elements, analog front end and digital signal
- Absolute Encoder Resolution: 10 to 12 bits
- Diameter or Width: 0.1969 inch
- Encoder Output: SSI
- Encoder Technology: Magnetic
-
Supplier: BOGEN Magnetics GmbH
Description: BOGEN produces magnetic scales for a large variety of different applications. Linear Magnetic Nonius Scales can be encoded two or three tracks. Using different accuracy classes scales can be tailored to your requirements. Perfect fit for IC-MU series encoder chip
- Encoder Reading: Incremental
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field
- Packing Method: Other
- Standards: RoHS Compliant
-
-
Supplier: Allegro MicroSystems Inc.
Description: molded lead-stabilizing bar for robust shipping and ease of assembly. The GMR-based IC is designed for use in conjunction with front-biased ring magnet encoders. State-of-the-art GMR technology with industry-leading signal processing algorithms accurately switch in response to low
- Material: Ceramic
- Package Type / Mounting: Other
- Standards: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: IC incorporates state-of-the-art GMR circuits and signal processing that switch in response to differential magnetic signals created by magnetic encoders. The circuitry includes a sophisticated digital controller that provides highly-accurate speed detection, rotational
- Material: Ceramic
- Package Type / Mounting: Other
-
Supplier: Allegro MicroSystems Inc.
Description: The A19200 device is a Hall-effect-based integrated circuit (IC) that provides a user-friendly and versatile solution for either magnetic encoders or ferrous targets in two-wire applications. The A19200 is offered in the UB package, which integrates the IC and a high
- Material: Ceramic
- Package Type / Mounting: Other
- Standards: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: The AAS33051 is a 360° angle sensor IC that provides contactless high-resolution angular position information based on magnetic circular vertical Hall (CVH) technology. It has a system-on-chip (SoC) architecture that includes: a CVH front end, digital signal processing to calculate the
- Package Type / Mounting: Other
- Standards: RoHS Compliant
-
Supplier: ZBA, Inc.
Description: . Customers have a choice of a single magnetic reading head or dual heads. There are three choices of bezel style to choose from. USB, RS232 or TTL interfaces are available. Optional as a Hybrid Reader with integrated Smart Card Reader. Also available as an IC Card, CPU/Memory card
-
Supplier: RS Components, Ltd.
Description: The magnetic encoder IC range from Avago Technologies consists of contactless 10-bit to 16-bit programmable magnetic rotary encoders. They offer an internal voltage regulator and precise angular measurements throughout a full turn of 360°. A simple two-pole magnet
- Absolute Encoder Resolution: 10 to 16 bits
- Diameter or Width: 0.1969 inch
- Encoder Output: Other
- Encoder Type: Incremental
-
Supplier: RS Components, Ltd.
Description: The magnetic encoder IC range from Avago Technologies consists of contactless 10-bit to 16-bit programmable magnetic rotary encoders. They offer an internal voltage regulator and precise angular measurements throughout a full turn of 360°. A simple two-pole magnet
- Absolute Encoder Resolution: 10 to 16 bits
- Diameter or Width: 0.1969 inch
- Encoder Output: Other
- Encoder Type: Incremental
-
Supplier: ams
Description: The AS5050A is a new version of the AS5050. It is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple
- Category of Device: Sensor / Transducer
- Operating Temperature: -40 to 185 F
-
Supplier: ams
Description: The AS5055A is a new version of the AS5055. It is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple
- Category of Device: Sensor / Transducer
- Operating Temperature: -40 to 185 F
-
Supplier: NVE Corporation
Description: NVE's ABL005-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 0.5 mm apart on the sensor IC arranged in a full bridge configuration.
-
Supplier: NVE Corporation
Description: NVE's ABL004-10 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 1.0 mm apart on the sensor IC arranged in a full bridge configuration.
-
Supplier: NVE Corporation
Description: NVE's ABL004-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 1.0 mm apart on the sensor IC arranged in a full bridge configuration.
-
Supplier: NVE Corporation
Description: NVE's ABL005-00E GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 0.5 mm apart on the sensor IC arranged in a full bridge configuration.
-
Supplier: Broadcom Inc.
Description: This programmer has been developed to program the 32 bit OTP memory in Avago’s AEAT-6600-T16 Magnetic Encoder IC. The programmer is capable of monitoring the IC response in real-time. The programmer kit comes with IC interface hardware, USB cable and TSSOP
- Bus Width: 32-Bit
- Category: Development Suite / Kit
- Function: Debugger / Debug Probe
- Signal Type: Digital
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL80 Stroke Range: 100mm~1500mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 60kg Ball
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 44.1 to 88.2 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount, Water Resistant (Sealed)
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL80 Stroke Range: 100mm~1500mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 60kg Ball
- Bearing Type: Linear Guide Bearing
- Carriage Load: 44.1 to 88.2 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount, Water Resistant (Sealed)
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: film, coupon, IC printing, CCD on-line detection, precise positioning detection of solder automation equipment, laser (laser cutting/laser marking/Laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection,
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 110 to 220 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount, Water Resistant (Sealed)
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL60 Type: Ball Screw Stroke Range: 1200mm Reaped Position Accuracy: 0.02mm Full Load Speed: 300mm/s
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 22.05 to 88.2 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount, Water Resistant (Sealed)
-
Supplier: Custom Silicon Solutions, Inc.
Description: This IC determines the angular position of a magnetically encoded disk. An adaptive, five channel IDAC biases five MR elements. The optimum bias and sense levels are determined by averaging the signals from four quadrature sensors. The circuit compensates for variations due to
-
Supplier: ams
Description: The AS5043 is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a programmable analog output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a
- Category of Device: Sensor / Transducer
- Operating Temperature: -40 to 257 F
-
Supplier: ams
Description: The AS5045B is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with an incremental output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple
- Category of Device: Sensor / Transducer
- Operating Temperature: -40 to 257 F
Find Suppliers by Category Top
More Information Top
-
Trends Towards Single-Chip Optical and Magnetic Encoder iCs - An Interview with Joachim Quasdorf
3rd generation single chip magnetic encoder iC .
-
14-bit magnetic rotary encoder IC for automotive applications
austriamicrosystems has introduced the AS5163, a magnetic rotary encoder IC specifically designed to satisfy stringent automotive requirements in angle sensing applications where robust IC protection is essential. austriamicrosystemsâ newest automotive magnetic encoder IC incorporates both +27 Volt overvoltage protection and -18 Volt…
-
ams
In October 2008, austriamicrosystems introduced AS5145, an automotive application, contactless, high-resolution magnetic encoder IC which allows absolute angle measurement.
-
Design and Manufacturing of Active Microsystems
In: Proc of Eurosensors XIX, Barcelona, vol 2, p WPb31 [23] RLS doo (2009) Angular magnetic encoder IC (AM8192B). www.rls.si [24] Siltala N, Heikkil¨a R, Vuola A, Tuokko R .
-
Efficient control of series elastic actuators through the exploitation of resonant modes
Position of the motor shaft and the output of the spring shaft are sensed by RLS AM256 magnetic encoder IC 's [RLS].
-
ams
In October 2008, austriamicrosystems introduced AS5145, an automotive application, contactless, high- resolution magnetic encoder IC which allows absolute angle measurement.
-
Magnetic rotary IC provides an optimal motion sensing solution for conventional angle position systems
austriamicrosystems, a leading global designer and manufacturer of high performance analog ICs for automotive, communication, industry and medical applications, today introduced the AS5215, a dual die automotive magnetic rotary encoder IC for safety challenging applications, such as electronic power steering systems.
-
austriamicrosystems - Fully redundant motion sensing IC for the toughest automotive safety requirements
austriamicrosystems today expanded its magnetic rotary encoder portfolio with the AS5245, a fail-safe magnetic rotary encoder IC specifically designed to address stringent automotive requirements like reliability, accuracy and safety.
-
Incremental Encoder Counting System Based on MCU--《Instrument Technique and Sensor》2013年09期
Mechanical engineering School, University of Science and Technology Beijing, Beijing 100083, China;Quadruplicated Frequency Circuit Analysis of Magnetic Rotary Encoder and IC Design[J];Journal of Electron Devices;2005-02 .
-
The Development of Magnetic Rotary Encoder System Based on High Resistivity MR Film Sensor for Automobile Speed-measuring
Wang Lijin, Liu Yadong, Jiao Rang, Zhu Fengwu, Quadruplicated Frequency Circuit Analysis of Magnetic Rotary Encoder and IC Design., Chinese Journal of Electron Devices.