Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: mobile and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. VALVES Solenoid Valves Manual Valves Check Valves Pressure
- Actuation: Manual / Hand, Electro-hydraulic
- Valve Type: Check Valves, Control Valves, Needle Valves, Pressure Relief Valves, Solenoid Valves
-
Supplier: Danfoss A/S
Description: Modular electrohydraulic valves provide an almost infinite number of configurations – from simple load-sensing solutions to CAN bus communication – ensuring smooth machine control.
- Actuation: Manual / Hand
- Pressure Rating: 5802 psi
- Valve Type: Spool Valves
-
Supplier: CMH Manufacturing Co.
Description: Hall power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled for repeat production without variance. The hydraulic pump is variable volume/pressure compensated,
- Cooling Method: Fan-driven Oil Cooler
- Flow: 10 GPM
- Power Source: Electric Motor
-
-
Supplier: HAWE North America Inc.
Description: The directional spool valve banks type DL are used in mobile or stationary hydraulic systems with single and double acting consumers enabling flow control by means of manually controlled throttling. This throttling process means closing of the by-pass gallery for idle pump
- Actuation: Manual / Hand, Pneumatic
- Pressure Rating: 4569 psi
- Valve Size: 0.2500 to 0.3750 inch
- Valve Type: Directional Valves, Spool Valves
-
Supplier: HydraForce, Inc.
Description: A manual, 2-way, pull-to-open, screw-in hydraulic directional valve.
- Actuation: Manual / Hand
- Number of Ports/Ways: 2
- Pressure Rating: 3002 psi
- Valve Size: 0.2500 to 0.5000 inch
-
Supplier: HydraForce, Inc.
Description: A 3-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve.
- Actuation: Manual / Hand
- Number of Ports/Ways: 3
- Pressure Rating: 3481 psi
- Valve Size: 0.2500 to 0.3750 inch
-
Supplier: Vektek, LLC
Description: Manual Dump Valves are compact packages that include a manual shutoff valve, check valve, filter screen, auxiliary gauge port and manifold mounting ports. Available with optional manual pressure bleed port. These valves provide separate control of a
- Actuation: Manual / Hand
- Number of Ports/Ways: 3
- Pressure Rating: 1000 to 5000 psi
- Valve Type: Control Valves
-
Supplier: MFP Automation Engineering
Description: The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And
-
Supplier: Snap-on Industrial Brands
Description: 7.31 CU INCH AT SINGLE STAGE, 0.29 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 143 LB HANDLE EFFORT WILLIAMS[R] BRAND VALVE CONFIGURATION 4 WAY PISTON STROKE 1.67 INCH OIL CAPACITY 476 CU INCH
- Maximum Discharge Pressure: 290 to 10000 psi
- Power Source: Manual
-
Supplier: Snap-on Industrial Brands
Description: 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND VALVE CONFIGURATION 4 WAY PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH
- Maximum Discharge Pressure: 200 to 10000 psi
- Power Source: Manual
-
Supplier: Barksdale Control Products
Description: Barksdale's Series 9000 Valves control hydraulic fluids and gasses up to 350 psi. Featuring Barksdale's famous Shear-Seal® technology, the Series 9000 Valves offer dependable performance and long life for manual control of commercial and industrial process applications.
- Actuation: Manual / Hand
- Number of Ports/Ways: 4
- Pressure Rating: 350 psi
- Valve Type: Control Valves
-
Supplier: HydraForce, Inc.
Description: A 4-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.
- Actuation: Manual / Hand
- Number of Ports/Ways: 4
- Pressure Rating: 3481 psi
- Valve Size: 0.2500 to 0.3750 inch
-
Supplier: HydraForce, Inc.
Description: A manual, 2-way, normally closed, pull-to-open, spring-return, screw-in, hydraulic cartridge, system unloading valve for higher tank pressure applications.
- Actuation: Manual / Hand
- Number of Ports/Ways: 2
- Pressure Rating: 3002 psi
- Valve Size: 0.2500 to 0.5000 inch
-
Supplier: Vektek, LLC
Description: Manual Dump Valves are compact packages that include a manual shutoff valve, check valve, filter screen, auxiliary gauge port and manifold mounting ports. Available with optional manual pressure bleed port. These valves provide separate control of a
- Actuation: Manual / Hand
- Number of Ports/Ways: 1
- Pressure Rating: 1000 to 5000 psi
- Valve Type: Block and Bleed Valves
-
Supplier: Vektek, LLC
Description: Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
- Actuation: Manual / Hand
- Number of Ports/Ways: 4
- Valve Type: Control Valves
-
Supplier: Vektek, LLC
Description: Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
- Actuation: Manual / Hand
- Number of Ports/Ways: 4
- Valve Type: Control Valves
-
Supplier: Continental Hydraulics
Description: in a hydraulic circuit. The pressure setting is directly proportional to the input current to the solenoid. The valve solenoid can be driven by a variable current power supply or by use of an external Power Amplifier Card designed to maximize the valves performance. They have a
- Actuation: Pilot Operated
- Pressure Rating: 1015 to 5076 psi
- Valve Type: Pressure Relief Valves, Solenoid Valves
-
Supplier: Accuris
Description: VALVE, FOUR - WAY, HYDRAULIC, MANUAL
-
Supplier: Accuris
Description: VALVE, FOUR-WAY, HYDRAULIC, MANUAL
-
Supplier: Continental Hydraulics
Description: gpm. These valves are used to provide remote and variable pressure control in a hydraulic circuit. The pressure setting is directly proportional to the command input into the On-board Amplifier. In the event of a power failure, the valve will return to low pressure. They have a
- Actuation: Pilot Operated
- Pressure Rating: 1015 to 5076 psi
- Valve Type: Pressure Relief Valves
-
Supplier: DynaQuip Controls
Description: The VAE series is designed for high pressure hydraulic applications. Valves are full port design with NPT or SAE O-ring Boss connections. Bar stock design for 1/2" - 1" sizes and cast steep bodies for 1 1/4" thru 2" sizes. Delrin® seats, blowout-proof stems and cast steel handles make
- Actuation: Manual / Hand
- Pressure Rating: 7000 psi
- Valve Size: 0.2500 to 2 inch
-
Standards and Technical Documents - VALVE, THREE-POSITION, FOUR-WAY HYDRAULIC, MANUAL -- MIL-V-46727Supplier: Accuris
Description: VALVE, THREE-POSITION, FOUR-WAY HYDRAULIC, MANUAL
-
Supplier: DeZURIK, Inc.
Description: The High Pressure Series 9000 Manual Pinch Valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available. The elastomer sleeve will
- Media: Water
- Valve Type: Pinch Valves
-
Description: resistance in harsh applications. Ideal for use in wellhead control panels, subsea valve actuations, Hydraulic Power Units (HPUs) and component testing applications.
- Actuation: Manual / Hand
- Number of Ports/Ways: 2
- Pressure Rating: 10000 psi
- Valve Size: 0.2500 to 0.5000 inch
-
Description: TESCOM™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for flows up to 60 GPM [127 LPM]; and spring, air and dome loaded versions are available. Hardened stainless
- Actuation: Manual / Hand
- Number of Ports/Ways: 3
- Pressure Rating: 8000 psi
- Valve Size: 0.7500 inch
-
Supplier: Western Integrated Technologies
Description: Built-In, full-flow relief valves Parallel and series circuits in one bank Manual, hydraulic, electric or pneumatic operation Sectional construction for maximum flexibility Spool changeover capability for right or left hand valve assemblies
- Actuation: Electro-pneumatic, Pneumatic
- Number of Ports/Ways: 4
- Pressure Rating: 2500 psi
- Valve Type: Control Valves, Directional Valves
-
Supplier: Continental Hydraulics
Description: position. The valve solenoids can be driven by a variable current power supply or by use of external Power Amplifier Cards designed to maximize the valves performance. A variety of manual overrides and a version with a pressure reducing valve are also available.
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 5000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: Continental Hydraulics
Description: center position. The valve solenoids can be driven by a variable current power supply or by use of external Power Amplifier Cards designed to maximize the valve performance. A variety of manual overrides are also available.
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 4600 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The T-1-CPF is a high volume hydraulic comparator capable of producing pressure up to 15 000 psi. This unit is ideal for testing and calibrating pressure gauges, relief valves, and pressure switches. Pressure Range: 0 to 15 000 psi High and Low Volume Settings Two outlet ports Large
- Maximum Discharge Pressure: 0.0 to 15000 psi
- Power Source: Manual
- Pump Type: Hand / Foot Pumps
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Closed Center High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 5000 psi
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Series Circuit, Tandem Center High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 5000 psi
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center, Motor & Float Spool High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 5000 psi
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, 2-Position High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 5000 psi
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
-
Description: TESCOM™ 54-2100 Series backpressure regulator is suitable for 15000 PSIG [1035 bar] liquid applications. Modification also available for 20000 PSIG [1380 bar] and 30000 PSIG [2069 bar]. Hardened stainless steel seat and stem provide excellent wear resistance in harsh applications. Ideal for use in
- Actuation: Manual / Hand, Pneumatic
- Number of Ports/Ways: 2
- Pressure Rating: 15000 psi
- Valve Size: 0.2500 to 0.5000 inch
-
Supplier: SKF/Global
Description: nipple. It is filled with SKF mounting fluid LHMF 300 and is supplied with an extra litre of fluid. The pump is fitted with an over-pressure valve and has a connection port for a pressure gauge.
- Maximum Discharge Pressure: 7250 psi
- Power Source: Hydraulic, Manual
-
Supplier: Bansbach Easylift®
Description: With the new Bansbach hydraulic pump, the height of a great variety of applications can be adjusted by simply pumping. The pump can be completely operated without external energy supply. The movement is effected by simply pumping. Due to the weight of the application, the reset is always
- Power Source: Manual
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure
- Actuation: Manual / Hand, Pneumatic, Other
- Number of Ports/Ways: 4
- Pressure Rating: 3000 psi
- Valve Type: Regulators
-
Supplier: Gemels
Description: Gemels has in its range also hydraulic valves to guarantee the complete package to its customers for exmaple UNIDIRECTIONAL check valve mounted on agriculture and earth movimg machines.
- Actuation: Manual / Hand
- Number of Ports/Ways: 2
- Pressure Rating: 7252 psi
- Valve Size: 0.2362 to 1.97 inch
-
Supplier: Eaton Hydraulics Group
Description: valve construction Pressure ratings qualified per NFPA T.2.6.1 standards Flexible/Modular Design Valve relief ports accept standard C-10-2 Eaton SiCV cartridges for ultimate flexibility Modular design includes hydraulic-pilot actuation and manual handle override for EH
- Actuation: Electro-hydraulic, Pilot Operated
- Pressure Rating: 4700 to 5050 psi
- Valve Type: Control Valves
-
Supplier: Eaton Hydraulics Group
Description: reliability—without the need for costly fittings. Our cast-iron sectional valve designs include open-center, parallel or series circuits, as well as manual and hydraulic actuation options. With plenty of configurations and flow ratings up to 30 gpm, CM80 and CM120 sectional
- Actuation: Manual / Hand, Electro-hydraulic
- Pressure Rating: 4200 psi
- Valve Type: Control Valves
-
Supplier: CMH Manufacturing Co.
Description: Manual valves are 3-position, detent , and lever operated. Automatic valves are solenoid, 3-position, and manifold mounted. Easy access spin-on filters provides quick replacement. Total pumping unit is mounted on a lift-off top for easy access to the pump. Aftercooler has
- Flow: 6 to 34 GPM
- Operating Pressure: 1000 to 1500 psi
- Power Source: Electric Motor
- Reservoir Capacity: 42 to 70 gallons
-
Supplier: American Water Works Association (AWWA)
Description: We've packaged related AWWA Standards and Manuals of Water Supply Practices into handy, money-saving sets. Buy the set and save 20% off individual prices. This value-added bundle includes: AWWA Manual M44 Distribution Valves AWWA Manual M49 Butterfly Valves: Torque
-
Supplier: Red Valve Company, Inc.
Description: facilities. Series G Knife Gate Valves can be fitted with a variety of actuators, including standard handwheel, bevel gear, pneumatic actuators, hydraulic actuators, electric actuators and chainwheel actuators. Other options include limit switches, solenoid valves and bonnets.
- Actuation: Manual / Hand, Electric, Pneumatic
- Media: Water, Ground Water, Wastewater, Other
- Pressure Rating: 150 psi
- Primary Material of Construction: Cast Iron, Stainless Steel
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.99 INCH H OVERALL SIZE 11 CU INCH FLOW RATE DOUBLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 4-WAY VALVE CONFIGURATION REINFORCED ALUMINUM ALLOY
- Maximum Discharge Pressure: 10000 psi
- Maximum Discharge Flow: 0.0476 GPM
- Power Source: Manual
Find Suppliers by Category Top
Featured Products Top
-
Plastomatic's BASIKS value valve line - stock available NOW to support your project bid needs If you currently specify or purchase mass-produced plastic valves for corrosive or high purity applications, the B?SIKS line supplied by Plastomatic is designed (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
Actuated Sizes from 3/8″ to 4″ in PVC, CPVC, Natural Polypro and PVDF. Manual or Actuated: Electronic flow control via Plast-O-Matic Air or Electric Actuators with optional 4-20mA or 0-10 DC digital positioning. Manual flow control via Series MBVM Metering Manual Ball Valve (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Lee Shuttle Valves are miniature, 3 port, hydraulic valves that allow fluid to flow from one of two inlet sources to a common outlet. They are small enough to fit right into the head of an actuator, saving both space and weight. As with all Lee Inserts, they require no (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
Direct Acting High-Speed Servo Valve (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
HERE. Besides this machine, there is the ‘historic’ manual assembly line for the fitting of the valves with bigger DN and of special models. (read more)
Browse Hydraulic Fittings Datasheets for Gemels -
Hydraulic Elements (Valve Plates) Miba produces customized hydraulic sliding components such as valve plates, slipper retainers or holding down segments for high-load applications. The ready-to-install elements standout due to their high-precision geometry and plane (read more)
Browse Hydraulic Valves Datasheets for Miba Industrial Bearings -
Troubleshooting Hydraulic Components Using Leakage Path Analysis Methods is the most comprehensive step-by-step guide for testing hydraulic components available today, making all other troubleshooting manuals obsolete! Includes useful test charts and diagrams (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Hydraulic Elements (Valve Plates) Miba produces customized hydraulic sliding components such as valve plates, slipper retainers or holding down segments for high-load applications. The ready-to-install elements standout due to their high-precision geometry and plane (read more)
Browse Hydraulic Valves Datasheets for Miba Industrial Bearings -
Discover all our field of application! Come and discover in our website all the products we have suitable for AEROSPACE market, available manual and actuated and with limit switch version. Gemels supply since more than 10 years in AEROSPACE industry. (read more)
Browse Ball Valves Datasheets for Gemels
Conduct Research Top
-
Using a dataTaker DT80 to Control a Hydraulic Valve
A CAS Data Loggers customer who had recently purchased a dataTaker DT80 data logger called in to our tech support asking how to set it up to not only control a hydraulic valve used in materials testing, but also to only log data when the hydraulic valve was active. This would enable the user
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ Systems
CAS DataLoggers helped design, assemble & program a real-time DAQ system for valve condition monitoring in a test bench setup for an Ohio manufacturer.
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ System
In 2009 CAS DataLoggers helped design, assemble and program the data acquisition and control solution for an Ohio manufacturer who needed a test bench setup for their directional control valves. The manufacturer contacted CAS DataLoggers to work with them to develop a unique test stand
-
IR Thermography in Hydraulic System Troubleshooting
for monitoring consistency of thermal patterns at different areas and look for any impending problems. Thermography has also been beneficial in diagnosing many problems like internal leakages in hydraulic valves, and locating faulty accumulators in complicated high-pressure hydraulic circuits. This paper
-
Hydraulic Safety Screens Design FAQs
Safety screens are precision components designed to protect orifices, relief valves, and other critical hydraulic fluid-control components from rogue contamination. However, safety screens are not intended to serve as system filters.
-
The Importance of Temperature Control in Hydraulic and Lube Oil Systems
Proper temperature control is necessary for maintaining appropriate fluid viscosity levels in hydraulic and lube oil systems - Implementing thermostatic temperature control valves will ensure optimal system performance, increase machine uptime, and reduce service and repair costs due to operation
-
Elevator Service Valves
As you can imagine, there are special specs covering valves and piping which handle hydraulic fluid for hydraulic elevators. ASME A17 and Rule 1302.5a are two that we have encountered. If the customer asks if we comply with either of these specs, or if he asks what our factor of safety is, or he
-
What's the Difference Between Honing and Roller-burnishing?
Hydraulic valves, piston pumps and cylinders require increasingly close fits between the piston or spool and bore to reduce internal leakage. The components also need precision surface finishes for high performance and long seal life.
More Information Top
-
Mobile Case Studies in Success (.pdf)
Replaced the manual hydraulic valves with digital multi-axis joysticks and custom Sun electro-proportional control valves, allowing for PLC control while simplifying the hydraulic circuit and reducing piping costs.
-
2 post auto lift - 220v wiring
Hoist is lowered through a manual hydraulic valve ; a non-electric function.
-
Shock Absorber Modeling and Experimental Testing
It is characterized by an electric motor (1 in Figure 10), a hydraulic pump (2 in Figure 10), a couple of pressure sensors to measure the pressure drop (4 in Figure 10), a couple of manual hydraulic valves to make easier the …
-
Development of load balanced arm work method
Remote Control with Manual Hydraulic Valve Operation .
-
Automatic advancement of longwall shields
The only difference is that the control method is by pushing buttons rather than operating manual hydraulic valves .
-
Thermal reactor safety
Component Motor Driven Pump Turbine Driven Pump Motor Operated Valve Air Operated Valve Hydraulic Valve Manual Valve Safety Valire Relief Valve Check Valve .
-
CR4 - Thread: Hydraulic Manual Control Valves
Hydraulic Manual Control Valves .
-
States > Alaska > State > Regulations > Title 20 - Miscellaneous Boards and Commissions > [20 AAC 25] 25 - Alaska Oil and Gas Conservation Commission
8) at least one positive seal manual or hydraulic valve or BOPE blind ram, one set of BOPE pipe rams, and, if used, the drilling spool must be flanged to the wellhead or tree; .