Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: German Language - SHOULDERED NUTS; METRIC FINE THREAD, ROUNDED ACME THREAD
-
Supplier: Nook Industries, Inc.
Description: Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available for a complete lead
- Component Type: Screw Only
- Design Features: Right Hand Thread
- Dynamic Load Rating: 263 lbs
- Maximum Static Load Capacity: 263 lbs
-
Supplier: Nook Industries, Inc.
Description: Alloy or stainless steel, flanges and EZZE-MOUNT supports are available
- Component Type: Screw Only
- Design Features: Right Hand Thread
- Dynamic Load Rating: 87.67 lbs
- Maximum Static Load Capacity: 87.67 lbs
-
-
Supplier: Nook Industries, Inc.
Description: Alloy or stainless steel, flanges and EZZE-MOUNT supports are available
- Component Type: Screw Only
- Design Features: Right Hand Thread
- Dynamic Load Rating: 12400 lbs
- Maximum Static Load Capacity: 39680 lbs
-
Supplier: Nook Industries, Inc.
Description: Alloy steel, flanges and EZZE-MOUNT supports are available
- Component Type: Screw Only
- Design Features: Right Hand Thread
- Dynamic Load Rating: 1.15 lbs
- Maximum Static Load Capacity: 23444 lbs
-
Supplier: igus® inc.
Description: Metric lead screws in the following thread sizes: M3x0,5 M4x0,7 M5x0,8 M6x1
- Component Type: Screw Only
- Length: 1.55 inch
- O.D Screw Diameter: 0.1181 to 0.2362 inch
- Screw Type: Lead Screw
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional
- Component Type: Screw Only
- Design Features: Left Hand Thread, Right Hand Thread
- Screw Lead: 0.3543 inches per turn
- Screw Type: Lead Screw
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional
- Component Type: Nut Only
- Design Features: Left Hand Thread, Right Hand Thread
- Screw Type: Lead Screw
-
Supplier: Noll, Inc.
Description: Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
- Component Type: Screw Only
- Design Features: Right Hand Thread
- Length: 12 to 72 inch
- Manufacturing Process: Rolled Thread
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional
- Component Type: Screw Assembly
- Design Features: Left Hand Thread, Right Hand Thread
- Dynamic Load Rating: 2248 lbs
- Length: 144 inch
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional
- Component Type: Screw Assembly
- Design Features: Left Hand Thread, Right Hand Thread
- Dynamic Load Rating: 3788 lbs
- Length: 144 inch
-
Supplier: FAULHABER MICROMO
Description: High performances Very robust design Large and modifiable selection of screw and nut types Full reduction ratio range Wide portfolio of combinable motors
- Drive Specifications: Lead Screw/ACME Screw
- Rated Force: 416 lbs
-
Supplier: FAULHABER MICROMO
Description: High performances Very robust design Large and modifiable selection of screw and nut types Full reduction ratio range Wide portfolio of combinable motors
- Drive Specifications: Lead Screw/ACME Screw
- Rated Force: 95.54 lbs
-
Supplier: Edmund Optics Inc.
Description: plate with the guide rails further enhances rigidity and accuracy. These stages are available in either a English or Metric configuration with solid table top or thru-hole models. Each stage is designed to integrate with other sizes as well as integrate with TECHSPEC® components further
- Axis Configuration: X Axis Only
- Carriage Load: 8.82 lbs
- Device Type: Crossed Roller Slide
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank
-
Supplier: Edmund Optics Inc.
Description: plate with the guide rails further enhances rigidity and accuracy. These stages are available in either a English or Metric configuration with solid table top or thru-hole models. Each stage is designed to integrate with other sizes as well as integrate with TECHSPEC® components further
- Axis Configuration: X Axis Only
- Carriage Load: 8.82 lbs
- Device Type: Crossed Roller Slide
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank
-
Supplier: Edmund Optics Inc.
Description: plate with the guide rails further enhances rigidity and accuracy. These stages are available in either a English or Metric configuration with solid table top or thru-hole models. Each stage is designed to integrate with other sizes as well as integrate with TECHSPEC® components further
- Axis Configuration: X Axis Only
- Carriage Load: 44.1 lbs
- Device Type: Crossed Roller Slide
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank
-
Supplier: Edmund Optics Inc.
Description: plate with the guide rails further enhances rigidity and accuracy. These stages are available in either a English or Metric configuration with solid table top or thru-hole models. Each stage is designed to integrate with other sizes as well as integrate with TECHSPEC® components further
- Axis Configuration: X Axis Only
- Carriage Load: 44.1 lbs
- Device Type: Crossed Roller Slide
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank
-
Supplier: Acme Industrial Company
Description: Acme Swage-Sert™ thinwall threaded inserts are used to repair stripped, damaged or worn out threads. Additionally, they are employed in original equipment to strengthen threads and extend thread life in soft base materials like aluminum or magnesium. Swage-Sert inserts have a
-
Supplier: Acme Industrial Company
Description: Acme Swage-Sert™ thinwall threaded inserts are used to repair stripped, damaged or worn out threads. Additionally, they are employed in original equipment to strengthen threads and extend thread life in soft base materials like aluminum or magnesium. Swage-Sert inserts have a
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 50 to 100 lbs
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 10 to 15 lbs
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 10 to 30 lbs
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 50 to 100 lbs
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank
-
Supplier: Wedin International, Inc.
Description: Wedin is the source for ball screws. We have the ability to handle any of your production needs, from high volume runs, to the most unique, one-of-a-kind assembly. Standard or metric, we have what you are looking for in a ball screw. Running two to three shifts seven
- Component Type: Screw Only
- Length: 45 inch
- O.D Screw Diameter: 1 inch
- Screw Type: Lead Screw
-
Supplier: Wedin International, Inc.
Description: Wedin is the source for ball screws. We have the ability to handle any of your production needs, from high volume runs, to the most unique, one-of-a-kind assembly. Standard or metric, we have what you are looking for in a ball screw. Running two to three shifts seven days a
- Component Type: Screw Only
- Length: 75 inch
- O.D Screw Diameter: 1.25 inch
- Screw Type: Lead Screw
-
Supplier: Acme Industrial Company
Description: Acme Swage-Sert™ thinwall threaded inserts are used to repair stripped, damaged or worn out threads. Additionally, they are employed in original equipment to strengthen threads and extend thread life in soft base materials like aluminum or magnesium. Swage-Sert inserts have a
-
Supplier: ElectroCraft
Description: This Nema size-11 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. This metric motor is available in three formats as a linear actuator, a guided actuator or as a leadscrew motor and it is fully customizable.
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Lead Screw/ACME Screw
- Motor Specifications: DC
-
Supplier: Kollmorgen Corporation
Description: aluminum, hard-anodized Acme screw: 0.625" diameter alloy steel screw, lubricated bronze nut Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Helical gearing: alloy steel, case-hardened Belt drive: 1.0" wide XL pitch
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw, Belt Drive
- Features: Water Resistant (Sealed)
-
Supplier: Aerotech, Inc.
Description: . Vacuum and Mounting Options As with all MPS-series stages, the MPS-SV stages are available in an optional vacuum preparation to 10-6 torr that includes a vacuum-rated connector. An optional mounting plate provides direct mounting to both English and metric optical breadboard tables. The
- Base Height: 1.5 inch
- Base Length: 8.27 inch
- Base Width: 2.06 inch
- Bearing Type: Crossed Roller Slide
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Opposing screws available Superior fit, finish and holding power Acme, Left-hand and metric threads available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010”
- Bore Diameter: Up to 2.25 inch
- Collar Material: Steel, Stainless Steel
- Collar Type: One Piece (Threaded), Two Piece Clamp
- Design Units: English
-
Supplier: Kollmorgen Corporation
Description: aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized, Teflon-impregnated Acme screw: 0.625" diameter alloy steel screw, bronze nut Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 0.5" wide
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw, Belt Drive
- Features: Water Resistant (Sealed)
-
Supplier: Gagemaker L.P.
Description: The Thread Disk™ engineering software (TDWin™ ) calculates critical dimensions for threads based on ANSI tables and formulas. Thread types supported by the program include: UN, UNJ and UNR Series, Acme, Stub Acme, Stub Acme Modified I and II, Metric M & MJ, 7° X 45°
- Applications: Other
- Computer Platform: PC
-
Supplier: Tolomatic
Description: Cost-effective for short stoke, high thrust applications, metric units
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Magnetic Switch, Non-rotating
-
Supplier: Tolomatic
Description: Cost-effective for short stoke, high thrust applications, metric units
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Magnetic Switch, Non-rotating
-
Supplier: Tolomatic
Description: Cost-effective for short stoke, high thrust applications, metric units
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Features: Magnetic Switch, Non-rotating
-
Supplier: Tolomatic
Description: Cost-effective for short stoke, high thrust applications, metric units
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Magnetic Switch, Non-rotating
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Acme, Left-hand and metric threads available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
- Bore Diameter: Up to 2.25 inch
- Collar Material: Steel, Stainless Steel
- Collar Type: One Piece (Threaded)
- Design Units: English
-
Description: software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS,
- Form: Gaging System / Station
- Gaging Technology: Mechanical, Micrometer
- Graduation / Resolution: 1.00E-6 inch
- Mounting / Loading: Benchtop / Floor
-
Description: range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME,
- Form: Gaging System / Station
- Gaging Technology: Electronic, Mechanical, Micrometer
- Graduation / Resolution: 1.00E-5 inch
- Mounting / Loading: Benchtop / Floor
-
Supplier: Gagemaker L.P.
Description: measures internal and external functional size and pitch diameter of thread diameters between .625? and 1.500?. Mainly, these gages are used on ANSI and ISO standard straight thread forms. Primarily among these groups, the gages are used on the ACME, Stub Acme, Stub ACME
- Display: Dial / Analog / Direct Reading Scale
- Mounting / Loading Options: Handheld / Portable
- Range: 0.7500 to 1.5 inch
- Resolution: 1.00E-4 to 5.00E-4 inch
-
Supplier: Kollmorgen Corporation
Description: modifications – special shaft dimensions special features including: flats, spline shafts, helical gears, and acme leadscrews. Winding modifications –special windings to match current, resistance, or inductance requirements. Connectors and leadwire – special
- Current per Phase: 0.2600 to 2.17 amps
- Design Units: Metric
- Diameter / Width: 0.7953 to 3.38 inch
- Feedback: Integral Encoder
-
Supplier: ASME Standards and Certification
Description: geometric qualities of thread measuring wires, the important characteristics of the comparison equipment, environmental conditions, and the means to ensure that measurements are made with an acceptable uncertainty level. Wires covered by the standard include inch series 60-deg, 20-deg Acme,
-
Supplier: ASME
Description: geometric qualities of thread measuring wires, the important characteristics of the comparison equipment, environmental conditions, and the means to ensure that measurements are made with an acceptable uncertainty level. Wires covered by the standard include inch series 60-deg, 20-deg Acme,
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY – SDP/SI (ISO 9001 + AS9100D Registered) now carries all former Techno, Inc. stock of ACME lead screws and nuts. The lead screw selection is vast, with many different diameters, lengths, and number of starts available, as well (read more)
Browse Ball Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
necessary. B7 all thread can be plain finish, zinc or galvanized. Acme All Thread B-7 All Thread B-7 Studs Galvanized Studs Left Hand All Thread Metric All Thread Nylon All Thread Low Carbon All Thread (read more)
Browse Threaded Rod Datasheets for Bayou City Bolt & Supply Co., Inc.
Conduct Research Top
-
New Spins on Bearing Technology (.pdf)
Nook Industries provides a complete selection of inch and metric Ball Screws, Roller Screws, Acme Screws, Lead Screws, End Bearing Supports, Precision Locknuts, Worm Gear Screw Jacks, Electric Actuators, HRC 60 Linear Shafting, Linear Bearings and Pillow Blocks to the Linear Motion Industry
More Information Top
-
Poet on it! New possibilities of the linking of Geobasis-, statistics and earth observation data for the spatial analysis and visualization of city structures ...
The hypothesis guides on the determination after which the building with a high Geschossigkeit generally shows also a high metric height and is ever the metric height larger the is larger in the rule also the Geschossigkeit.
-
Öko efficiency analysis for comparison of heterogeneous companies
Thereby, is of special interest, from which metric height of priorities .
-
Competitive advantages on point-of-Sale
By the determination of the metric heights of these product carrier zones, the optimal eye height by 165 cms must be followed opinions from the trade literature after that .
-
Bases of civil engineering
For example, that can be transformed geopotentiellen faeces into metric heights , while one divided through a severity value [Torge 2003].
-
Mechanical Engineering
4) ISO metric acme thread (trapezoidal form) - Covers thread diameters from 8mm to 300mm.
-
Description of the landschaftsökologischen room division Europe-part 2
Metric features height and climate became descriptively statistical .
-
CR4 - Thread: Barrel Nut Threads Vs. Gland Threads (Cylinder Threads)
…what pitch they want to use, but they tend to be even inch increments (because of availability of tooling). the formulas of course work with metric numbers just as easily, but in industry the " metric " acme threads are all really…
-
Selected Topics in Performance Evaluation and Benchmarking
Other important metrics for ACME Games are the 99th percentile of the wait time distribution and the the 99th percentile of the distribution of fraction of dropped requests.
-
Obstetrics Basics
Through virtual parallel planes (after Hodge), the height stand can measuredly be designated.
-
Pigment epithelium withdrawal by exsudativer Makula degeneration
[46] could be influenced only little the height measuredly measured in OCT of the PED.