Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Flow Technology, Inc.
Description: Ultrasonic Flowmeters – Micro LF 100 The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through small diameter PFA tube. The micro LF 100 sensors are supplied molded
- Velocity Flow Rate: 0.0 to 33 ft/sec
- Electrical Output: Switch
- Media Temperature Range: 50 to 158 F
- Operating Temperature: 50 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: MicroTrak low flow mass flow meters accurately measure and controls micro mass flows of gas previously thought by scientists to be too low for a repeatable reading. MicroTrak low flow mass flow meters are specifically designed for
- Gas Volumetric Flow Rate: 2.82E-6 to 1.41E-4 SCFM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded, VCO® / VCR®
- Features: Controller Functions, Programmable
-
Description: The HMS600 Micro-flow style has been designed for low flow and small volume applications.
- Liquid Volumetric Flow Rate: 0.1000 to 55 GPM
- End Fittings: Threaded
- Operating Pressure: 225 psi
- Pipe Diameter: 0.1250 to 0.7500 inch
-
-
Supplier: Badger Meter
Description: meter incorporates the latest developments in micro processing signal conditioning, providing consistently accurate readings across a wide flow range. Reliable Measurement. Features an advanced meter design that allows an accuracy of +0.20% with a flow range of 300
- Gas Volumetric Flow Rate: 0.0013 to 1798 SCFM
- Liquid Volumetric Flow Rate: 0.0100 to 13445 GPM
- Mass Flow Rate Range: 2.21E-5 to 29.65 lbs/min
- Operating Pressure: Over 0.0 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: range. Linearity of ± .5% Repeatability of ± .1% All meter surfaces meet sanitary standards with 32 micro inch finish
- Liquid Volumetric Flow Rate: 0.3500 to 650 GPM
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Clamp, Threaded, Other
- Features: Measures Temperature, Audible or Visual Alarms, Controller Functions, Programmable, Recorder / Totalizer Functions, Sanitary
-
Supplier: Litre Meter Limited
Description: Specifically designed for most gases down to 0.1 sccm
- Mass Flow Rate Range: 2.75E-7 to 1.10E-5 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
- Interface Options: Serial / Digital
-
Description: The IST AG MicroFlowSens technology was developed for fast flow measurements. Due to the membrane system, the thermal mass is reduced to the minimum resulting in a very fast response time and low power consumption. In addition to measuring flow rates, the MicroFlowSens
- Process Media Type: Gas
- Type: Thermal Meter
-
Description: Micro-flow has been designed for low flow and small volume applications. Perfect for OEM filling machine applications, the Micro-flow is the smallest instrument with nominal diameters from 1/8" to 3/4" and flow from 0.05 - 55 GPM. The housing and external threaded
- Liquid Volumetric Flow Rate: 0.1000 to 55 GPM
- Electrical Output: Analog Current
- End Fittings: Threaded
- Operating Pressure: 225 psi
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter.
- Gas Volumetric Flow Rate: 0.0 to 17.66 SCFM
- Features: Audible or Visual Alarms
- Media Temperature Range: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FP-5060 Series micro-flow sensors are constructed of polyphenylene sulfide and have high material strength. The series offers two flow ranges, starting at 0.03 GPM, for clean process liquids, regardless of fluid color. These sensors can be connected to flexible tubing or rigid pipe
- Liquid Volumetric Flow Rate: 0.0300 to 12.11 GPM
- End Fittings: Threaded
- Media Temperature Range: 176 F
- Operating Pressure: 80 psi
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h
- Mass Flow Rate: 3.67E-6 to 0.0073 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression
- Features: Measures Density, Measures Temperature, Controller Functions, Recorder / Totalizer Functions
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features OF-Z flow sensor is suitable for measuring oil (heavy oil, light oil, heating oil, etc.). It is a flow sensor with elliptic gears that measures microflow with accuracy. ·Measures heavy, light, heating oil, etc. ·Measures the microflow range with superior
- Liquid Volumetric Flow Rate: 0.0224 to 1.32 GPM
- Electrical Output: Analog Current, Analog Voltage
- Media Temperature Range: 14 to 158 F
- Operating Pressure: 72.52 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW530 Series flow switches are capable of detecting extremely low liquid flow rates from 13 mL/ minute up to 10 L/minute with a full scale switch accuracy of ±1.0% or better! A wide variety of fluids may be measured. Repeatable results are achieved using a patented pelton
- Liquid Volumetric Flow Rate: 0.0053 to 2.64 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Features: Audible or Visual Alarms
-
Supplier: Siemens Process Instrumentation
Description: measuring performance: • Fast response to rapid changes in flow • Fast dosing applications with control in host system • High immunity against process noise • High turndown ratio of flowrates • Suitable for liquid and gas service • Easy to install, commission and maintain
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Clamp, Flanged, Threaded
- Interface Options: Serial / Digital, Network / Fieldbus
- Media Temperature Range: -58 to 392 F
-
Supplier: Bronkhorst USA
Description: µ-FLOW series L01 Mass Flow Meters / Controllers for liquids µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected
- Mass Flow Rate: 1.84E-7 to 7.35E-5 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
- Features: Controller Functions, Recorder / Totalizer Functions
-
Supplier: Bronkhorst USA
Description: an alternative way to control the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurising the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional
- Mass Flow Rate: 3.67E-6 to 0.0073 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression
- Features: Measures Density, Measures Temperature, Controller Functions, Recorder / Totalizer Functions
-
Supplier: Bronkhorst USA
Description: IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional mass flow and pressure meters and controllers
- Gas Volumetric Flow Rate: 7.06E-6 to 0.1766 SCFM
- Mass Flow Rate Range: 5.51E-7 to 0.0138 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable
- Liquid Volumetric Flow Rate: 0.0 to 0.0317 GPM
- Interface Options: Serial / Digital
- Mounting Type: In-line
- Operating Pressure: 174 psi
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing
- Gas Volumetric Flow Rate: 0.0 to 17.66 SCFM
- Electrical Output: Analog Voltage
- End Fittings: Compression, VCO® / VCR®, Other
- Features: Recorder / Totalizer Functions
-
Supplier: OMEGA Engineering, Inc.
Description: Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with
- Operating Temperature: -32 to 131 F
-
Supplier: HORIBA Instruments, Inc.
Description: . Offer micro-litre to ultra low flow rate control Enable precision flow control of low boiling point and high viscosity liquids Ultra clean. Measurement Techniques Cooling Measurement Method The flow rate sensors in these mass flow
- Mass Flow Rate: 4.41E-5 to 0.2205 lbs/min
- Electrical Output: Analog Voltage
- End Fittings: Compression, VCO® / VCR®
- Features: Controller Functions
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Micro-Flow measurement ranges. Portable transfer flow standard. Calibration of leak test orifices and instruments. Gauging of micron sized holes. Pressure/Vacuum range of 2-25 psia.
- Gas Volumetric Flow Rate: 8.83E-7 to 3.50E-5 SCFM
- End Fittings: Compression
- Features: Measures Temperature
- Interface Options: Serial / Digital
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial applications
- Operating Pressure: 5000 psi
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial applications
- Operating Pressure: 5000 psi
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial applications
- Electrical Output: Analog Current
- Operating Pressure: 5000 psi
-
Supplier: Servoflo Corporation
Description: manufactured with Siargo’s proprietary MEMS (micro-electro-mecha nical systems) thermal mass flow sensing technologies (Thermal-D®) that measures the calorimetry and diffusivity of the flow medium. The sensor surface is passivated with silicon nitride ceramic materials
- Mass Flow Rate Range: 0.0 to 0.1376 lbs/min
- Electrical Output: Analog Voltage
- Interface Options: Serial / Digital
- Operating Pressure: 145 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FMG80 Series magmeter is designed for low-flow chemical injection or difficult-to-meter applications with pulsating metering pumps in ¾ to ¼" pipe/tube. The housing is made of sturdy splashproof HDPE plastic. With no moving parts, the FMG80 Series can handle fluids
- Liquid Volumetric Flow Rate: 3 to 20 GPM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Threaded
- Media Temperature Range: 32 to 199 F
-
Description: The IST AG MIDAS M1.x offers the advantages of the MicroFlowSens technology supplied in MID housing with integrated flow channel and solderable contact pads which can be soldered directly to a PC board. The MID housing is additionally developed with a built-in flow channel,
- Gas Volumetric Flow Rate: 0.0 to 100 SCFM
- Operating Temperature: -40 to 176 F
- Process Media Type: Gas
- Type: Thermal Meter
-
Supplier: KOBOLD Instruments, Inc.
Description: KOBOLD FPS flow switches are used wherever reliable control for min. or max. liquid flow is required. The flow switch operates on the paddle-bellows principle. The flowing medium exerts a force on the paddle and thereby actuates a micro switch. The interchangeable paddle,
- Liquid Volumetric Flow Rate: 0.9000 to 760 GPM
- Electrical Output: Switch
- Flow Meter Type: Volumetric Flow Meter
- Media Temperature Range: 250 F
-
Description: uses a special constant flow mechanism device. The motor drives the device to complete fluid inlet and outlet dispensing cycle. The pump uses micro-meter high precision machining technology to ensure its dispensing accuracy of 0.3% or better. System Features High efficiency. Up to
- Maximum Discharge Flow: 1.9 GPM
- Power Source: AC Powered
-
Description: special constant flow mechanism device. The motor drives the device to complete fluid inlet and outlet dispensing cycle. The pump uses micro-meter high precision machining technology to ensure its dispensing accuracy of 0.3% or better.
- Maximum Discharge Flow: 0.2378 GPM
- Power Source: AC Powered
-
Supplier: KOBOLD Instruments, Inc.
Description: Read and to Install Convenient Panel Mountability The KOBOLD KSV flowmeter is a low volume measuring and controlling device calibrated for flows of water or air. The unit has a plastic body with metal fittings and is kept leak tight through the use of O-ring seals. The floats
- Gas Volumetric Flow Rate: 0.0 to 1.67 SCFM
- Liquid Volumetric Flow Rate: 0.0 to 0.0200 GPM
- End Fittings: Threaded
- Media Temperature Range: 130 to 250 F
-
Supplier: General Pump
Description: Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD Features Micro-switch technology eliminates reed switch Activation below 4.0 gpm Minimal pressure drop up to 25 gpm flow Mount in vertical position
- Liquid Volumetric Flow Rate: 25 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 180 F
-
Supplier: General Pump
Description: Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD, with Weatherpack connector Features Micro-switch technology eliminates reed switch Activation below 4.0 gpm Minimal pressure drop up to 25 gpm flow Mount in
- Liquid Volumetric Flow Rate: 25 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 180 F
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.25 gpm flow Stainless Steel shuttle Minimal pressure drop up to 12 gpm
- Liquid Volumetric Flow Rate: 12 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 180 F
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.5 gpm flow Stainless Steel shuttle Minimal pressure drop up to 12 gpm
- Liquid Volumetric Flow Rate: 12 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 180 F
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It includes (2)OD x P-330 Flangeless Fittings.
- Pressure Rating: 800 psi
- Primary Material of Construction: PEEK
- Valve Type: Metering Valves
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Integral Flow Control Valve Easy to Read Scale Compact Design Direct Reading Scales for Water and Air Switching for Low Flows of Liquids and Gases Optional Panel Mounting Kit The KDG/KDF series micro
- Liquid Volumetric Flow Rate: 0.0011 to 0.7040 GPM
- End Fittings: Threaded
- Media Temperature Range: 212 F
- Operating Pressure: 145 psi
-
Supplier: Automation24, Inc.
Description: The SR5906 flow monitor from ifm with a programmable output as normally open or normally closed measures liquid and gaseous media via a selectable flow probe. Operates on 85-265 V AC. The SR5906 flow monitor can easily be integrated in the application by attaching directly to
- Electrical Output: Switch
- Operating Temperature: -4 to 140 F
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial applications
- Electrical Output: Analog Current
- Operating Pressure: 5000 psi
-
Supplier: Automation24, Inc.
Description: connection (internal M18 x 1.5 thread for adapter) the SI5006 flow monitor can easily be integrated in the application. By means of the 5-pole micro AC connector, the SI5006 flow sensor can be reliably connected to the evaluation unit.
- Electrical Output: Analog Current, Switch
- Media Temperature Range: -13 to 176 F
- Operating Pressure: 300 psi
- Operating Temperature: -13 to 176 F
-
Description: button. Ultra low power consumption. standby current consumption is only 13 micro-amps. Auxilliary outputs - contact closure or 9VDC power to trigger autodialers or a building alarm system. Flow Alarm is mounted direcly on a pipe Sensing Principle The Flow Alarm uses a shuttle
- Electrical Output: Switch
- Process Media Type: Liquid
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Air flow meter PCE-WL 1-ICA incl. ISO Calibration Certificate for long-term measurements of the wind speed / microSD card storagebattery operation up to 3 years / operating temperature: -15 ... +50 °C internal temperature sensor / 2 digital inputs / 1 analogue input
- Velocity Flow Rate: 2.62 to 131 ft/sec
- Process Media Type: Gas
-
Supplier: Kurz Instruments, Inc.
Description: General Overview The Model 2441 is especially convenient for Industrial Hygiene and HVAC measurements. It is a very sophisticated micro-processor version of the widely used and appreciated Series 440 Portable Air Velocity Meter. The 2441 uses the well-known "CD" dual-sting ceramic
-
Supplier: HORIBA Instruments, Inc.
Description: . View our MFC comparison chart here. Wide range of control, from micro to large flow, 10 SCCM to 1000 SLM Wide variety of communications and power supply High S.P. accuracy: +/- 1.0% S.P. (*1) 1 second high speed response (*1) Multi
- Mass Flow Rate Range: 2.75E-5 to 2.75 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, VCO® / VCR®
- Features: Controller Functions
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Adjustable Switchpoint Micro Switch Rated to 15 Amps Install in Vertical or Horizontal Ducts KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have
- Velocity Flow Rate: 3.25 to 30.17 ft/sec
- Electrical Output: Switch
- End Fittings: Flanged
- Media Temperature Range: 185 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: to know what profits it will generate in advance. The Air Velocity Meter PCE-WL1 helps you determine these profits. The measurement data is recorded on a microSD memory card. The user can select the desired measurement rate (1 min or 10 min) when setting up the device. The air
- Velocity Flow Rate: 2.62 to 131 ft/sec
- Process Media Type: Gas
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It has a 10-32 Coned port configuration and is for 1/16" OD tubing. It
- Pressure Rating: 800 psi
- Primary Material of Construction: PEEK
- Valve Type: Metering Valves
Find Suppliers by Category Top
Featured Products Top
-
IST’s New Micro Flow Sensor for Ultra Low Gas-Flow Applications Innovative Sensor Technology has developed a new MFS02 micro flow sensor that utilizes thin film technology to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Siemens makes big changes to its small Coriolis meter Improved digital signal processing in low-flow sensors Increased sensor size ranges adding 4 and 6 inch sensors Increasing digital communications options with HART, Modbus (read more)
Browse Flow Meters Datasheets for Siemens Process Instrumentation -
used for filter monitoring in combination with air purifiers. High performance applications are compressed air mass flow metering and billing devices MFS 05 mass flow sensor (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
, FSH-CF pump uses a special constant flow mechanism device. The motor drives the device to complete fluid inlet and outlet dispensing cycle. The pump uses micro-meter high precision machining technology to ensure its dispensing accuracy of 0.3% or better. Specifications (read more)
Browse Injection Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
Guangzhou Ascend introduces the FSH-CF10, the latest advancement in pulse-free constant flow metering pump systems. This cutting-edge solution comprises a digital controller and a pulse-free constant flow pump body, embodying high efficiency, precision, and reliability through micro-meter (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
, FSH-CF pump uses a special constant flow mechanism device. The motor drives the device to complete fluid inlet and outlet dispensing cycle. The pump uses micro-meter high precision machining technology to ensure its dispensing accuracy of 0.3% or better. (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
Guangzhou Ascend presents the FSH-CF10, the latest in pulse-free, high-efficiency constant flow metering pump systems. This cutting-edge solution comprises a digital controller and a pulse-free constant flow pump body, offering unparalleled performance in various industries. Key (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
For precision flow control in systems with very low flow rates, the best solution is O’Keefe Controls Co. MICRO-ORIFICES®. Available in incremental sizes from 0.005 to 0.0003 inches in diameter, the small openings allow for a suitable amount of pressure buildup in the (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
significantly higher dose rates - can be driven with single impulses to deliver discrete micro-volumes or can be operated with a pulsed signal at a frequency up to 10Hz to provide continuous flow rates up to 48 ml/min. Typical applications include medical devices and diagnostic equipment (read more)
Browse Datasheets for KNF Neuberger, Inc. -
Guangzhou Ascend introduces the FSH-CF22, the latest advancement in constant flow metering pump systems. Boasting a digital controller and pulse-free pump body, this high-efficiency solution is crafted through micro-meter precision machining technology. Achieve unparalleled precision (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd.
Conduct Research Top
-
Technical Article: Traditional Mass Flow Meters
Typically traditional mass flow sensors are hot wire sensors that operate on the heat loss principle and designed for general flow applications (e.g continuous pipe flow). ATC's micro-flow sensors, like the IGLS, are used for leak testing. They are designed for leak testing, where air flows
-
Drawing on German Expertise in Micro- and Nanotechnology
Bronkhorst High-Tech develops and manufactures flow meters and controllers and is always looking to improve the level of quality it provides through collaboration with its suppliers. In this regard, the company has been following Industry 4.0 principles to the letter for many years now. Bronkhorst
-
Flowmeters Benefit From Silicon Advances
83 I straight-tube Coriolis flowmeter provides direct viscosity measurement so that mass flow, density, temperature and viscosity can be measured with one meter. Provides tight quality control of cut points and an economical alternative to densitometers (for density measurement). Magmeter Boasts
-
Getting the Most from Coriolis Flowmeters in Pharmaceutical Processes
By Vince Salupo, Eli Lilly & Co. and Franki Parson, Emerson Process Management, Micro Motion Division Coriolis flowmeters are more expensive than most other flow measurement technologies. The additional cost is justified by considering the functionality only a Coriolis meter provides: Alternate
-
Flowmeters Benefit From Silicon Advances
lock-fitting system and sizes ranging from 1/2 to 2 inches, the batch meter features a local flow display with seven pre-programmable batch points, two totalizers, overrun correction plus two dosing modes (manual or remote). Non-Intrusive Flow Switch Is Easy to Install NuTec Model FS2000L in-line
-
Getting the Most from Coriolis Flowmeters in Pharmaceutical Processes
By Vince Salupo, Eli Lilly & Co. and Franki Parson, Emerson Process Management, Micro Motion Division In some applications, accuracy and repeatability are paramount to success. In others, accuracy is not as critical, but unrestricted flow is important to process efficiency. The accuracy
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Microflow meter integrated with an optical sensor
This micro flow meter does not only measure the flow of the gas but also controls the input of the gas in a automatic manner.
-
Design and fabrication of microwindmill for fluidic media based on SU-8 for using flow-meter
The results of characterization of the micro flow meters are shown in Figure 8.
-
Designing of optimum silicon piezo resistive micro cantilever of flow meters using genetic algorithm
In the recent years micro-electro-mechanical systems (MEMS) structures have emerged as a very powerful and high sensitive tool for wide range of applications including micro flow meters , pressure sensors, accelerometers, micro motors and biomedical devices.
-
Polymer-based micro flow sensor for dynamical flow measurements in hydraulic systems
In a previous paper [2] we have shown that a polymer- based micro flow meter , originally designed to measure small flow rates of liquids or gases, can also be used to detect the flow pulsations inside high-pressure hydraulic systems.
-
Synergism between particle-based multiplexing and microfluidics technologies may bring diagnostics closer to the patient
Similar to conventional flow meters, micro flow meters require precise fabrication to obtain optimal fluid flows in which particles are hydrodynamically focused into a single-file stream.
-
Bonding in Microsystem Technology
The procedures described above have been used to fabricate aluminum microtur- bines with thickness d=3 mm and external diameter ED=98 mm (Fig. 3.90), which have been employed in a micro flow meter and compressed air micro engine (described in …
-
Developments in smart materials and MEMS in India: present scenario and national initiatives
Micro flow meter based on MEMS technology .
-
Proceedings of the 8th International Symposium on Heating, Ventilation and Air Conditioning
Evaporative cooler 2. water tank 3. frozen water tank 4. circulating pump 5. cut- off valve 6. wind valve 7. fan 8. air flow meter 9. dehumidifier 10. solution pump 11. micro flow meter 12. electric heater 13. evaporator 14. compressor 15 …
-
Rapid range expansion of the invasive quagga mussel in relation to zebra mussel presence in The Netherlands and Western Europe
Flow velocity data were obtained from 10 sampling points within quagga mussel microhabitats in the rivers Waal, Meuse, Nederrijn and IJssel using a TAD- micro flow meter (Van Vugt Instrumentation) that measures multi- directional flow rate with a small propeller.