-
Supplier: Acnodes Corporation
Description: 7 inch 800 x 480 industrial LCD monitor 350-nit high brightness LCD panel DVI-I video input - D38999 connector Supports portrait and horizontal display mode AR glass protection with EMI filter MIL-STD-810G & MIL-STD-461F certification Aluminum enclosure with
- Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: 12.1 inch 1024 x 768 LED-backlit LCD monitor 1000-nit high brightness LCD panel VGA + HDMI video input 5-wire Resistive type touch screen Option for panel and touch optical bonding MIL-STD-810G and MIL-STD-461 EMI compliance -32°C to 60°C wide working temperature range VESA
- Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: 10.4 inch 1024 x 768 LED-backlit LCD monitor 900-nit high brightness LCD panel VGA video input Option for 5-wire Resistive type touch screen Option for dual mode NVIS / high brightness display MIL-STD-810G vibration, shock, and temperature -32°C to 60°C wide working temperature range
- Features: Panel Mount
-
-
Supplier: Aaeon Systems Inc.
Description: grams (1.25 pounds), this 7" rugged tablet is enclosed in a rubber case to ensure better portability. The RTC-700R is built with the Gorilla® Glass screen with 7H hardness to keep it scratch free. Compliant with the MIL-STD-810G standards and IP65 certification, the award winning
- Display Size: 7 inch
- Features: Ruggedized
- Operating System: Google®
- Processor: Other
-
Supplier: Acnodes Corporation
Description: IP54 rated 1U high rackmount monitor 17.36 inch depth monitor drawer 17.3 inch 1920 x 1080 Full HD industrial LCD monitor HD-SDI + HDMI video loop + VGA input Option for Resistive type touch screen MIL-STD-810G vibration & shock compliance Wide range 110~220VAC power input Option for
- Type: Computer Terminal
-
Supplier: Quarktwin Technology Ltd.
Description: MIL-STD-810G RUGGED MISSION DISP
- Display Size: 15 inch
- Type: Other
-
Supplier: Acromag, Inc.
Description: advanced thermal management allow the computer to operate reliably under hostile conditions. This rugged computer can withstand extended temperatures. Shock and vibration has been tested to MIL-STD-810 specifications. The front panel features 38999 type high-density
- Features: Ruggedized
- Processor: Intel®
- RAM: 16 GB
- Speed: 1600 to 2400 MHz
-
Supplier: Advantech
Description: power in the event of a power failure. Certified to MIL-STD 810G standards for vibration tolerance, TREK-734 can withstand operation in light-duty vehicles. Moreover, three external antenna ports are provided for enhanced network communication in order to effectively support critical
- Type: Computer Terminal
-
Supplier: OnLogic Inc.
Description: processing to the edge and is configurable with the Movidius Myriad 2 VPU for vision processing applications. INDUSTRY LEADING DURABILITY To meet the demands of extreme computing environments, Karbon 300 is tested according to IEC 60068-2-27 & IEC 60068-2-64/ MIL-STD-810 procedures
- Features: Integrated BluetoothTM Technology, Ruggedized
- Operating System: Microsoft®
- Processor: Intel®, Other
- RAM: 8 GB
-
Supplier: Advantech
Description: management system supports ignition on/off/delay functions, wake-up event control, and system health monitoring and diagnostics Wide operating temperature range (-30 ~ 60 °C/-22 ~ 140 °F) Supports 12/24 V vehicle power (ISO 7637-2) MIL-STD-810G and 5M3 certified for shock
- Features: Ruggedized
- Processor: Intel®, Other
- Speed: 1750 MHz
- Type: Computer Terminal
-
Supplier: OnLogic Inc.
Description: features include 12 to 48 V DC power input, an operating temperature range of -40 to 70°C, and testing to MIL-STD-810 shock and vibration standards. The Karbon 803 has been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall,
- Features: Integrated BluetoothTM Technology, Ruggedized
- Processor: Intel®, Other
- RAM: 64 GB
-
Supplier: OnLogic Inc.
Description: features 12 to 48 V DC power input, an operating temperature range of -40 to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail
- Features: Integrated BluetoothTM Technology, Ruggedized
- Processor: Intel®, Other
- RAM: 64 GB
-
Supplier: OnLogic Inc.
Description: .0 environments. The system has been tested to Medical EMC (60601-1), Rail EMC (50121), Maritime EMC (60945), Automotive E-mark, as well as IEC and MIL-STD-810 shock and vibration. All of this performance is safely delivered inside a system NRTL listed to UL/IEC 62368-1, accompanied by
- Features: Integrated BluetoothTM Technology, Ruggedized
- Operating System: Microsoft®, Linux
- Processor: Intel®, Other
- RAM: 32 GB
-
Supplier: Industrial PC, Inc.
Description: Intel® 7th & 6th Gen Core™ processor compatibility MIL-STD-810G Tested for Vibration and Shock PCIe and PCI Expansion Slots Swappable Hard Drive Box When you’re seeking a durable, rugged and worry-free embedded computer system
- Features: Ruggedized
- Processor: Intel®
- RAM: 32 GB
-
Supplier: Data Device Corporation (DDC)
Description: The BU-67107F/M series contains up to 16 Receive and 6 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace
-
Supplier: Data Device Corporation (DDC)
Description: The BU-65578F/M is a PMC card that provides up to eight dual-redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. The card also contains up to eight digital discrete I/Os, eight avionics (+35V) discrete I/Os, an IRIG-B time code input, an IRIG-B time code
-
Supplier: Aaeon Systems Inc.
Description: Processor, and 200-pin DDR2 SODIMM up to 2GB. In addition, the housing of AEV-6312 series takes aluminum chassis to construct a strong mechanical structure for any harsh industrial transportation applications. Vibration test meets MIL-STD-810D514.5C-1 and shock test yeilds 50 G Peak
- Features: Ruggedized
- Processor: Intel®
-
Supplier: Advantech
Description: Isolated 12 ~ 24VDC wide-range power input Diversity Communication Extensible, ex. WLAN, WWAN Anti-vibration & shock proof, certified by MIL-STD-810G Wide operating temperature support, up to -20 ~ 70 °C Built-in Advantech remote management software WISE-PaaS/RMM No RED Certification
- Features: Ruggedized
- IDE Disks Capacity: 32 GB
- Processor: Intel®, Other
-
Supplier: Advantech
Description: -Mark certification Built-in Vehicle Power Ignition Management Diversity Communication Extensible, ex. WLAN, WWAN Certified for EMARK, ISO7637-2, IEC 60721-3-5 5M3, MIL-STD-810G Built-in Advantech remote management software WISE-PaaS/RMM No RED Certification
- IDE Disks Capacity: 32 GB
- Processor: Intel®, Other
-
Supplier: Data Device Corporation (DDC)
Description: systems with limited space. The cards are also available in PCI and compact PCI/PXI form factors for test applications. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK) and drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP
-
Supplier: SIE Computing Solutions, Inc.
Description: automation, military/aerospace, and medical markets. CG Mupac Brand Enclosure 3.5” (2U) H x 19” W x 20“ D rackmountable Lockable EMI tight cover Dual redundant hot swap 500 Watt power supply Designed to meet MIL-STD-901D, MIL-STD-810E
- Features: EMI / RFI Shielded
- IDE Disks Capacity: 2 GB
- Operating System: Linux
- Processor: Intel®
-
Supplier: Data Device Corporation (DDC)
Description: The BU-67107F/M series contains up to 16 Receive and 6 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace
- Number of Ports: 6
- PMC Data Bus: 32-bit
- Product Type: Bus Interface / Adapter Module
- Technology: PMC
-
Supplier: Teguar Corporation
Description: The TWR-2920-15 Rugged Panel PC is fully waterproof and comes with M12 waterproof connectors for the PCs LAN, RS232 and USB 2.0 ports. This computer is designed for tough applications, with a fanless cooling system, ultra-low power consumption, optional sunlight readable LCD, and a
- Display Size: 15 inch
- Features: Ruggedized, Panel Mount, Touch Screen
- Operating System: Microsoft®
- Processor: Intel®
-
Supplier: Handheld
Description: ) Weight 14.46 oz (390 g) including rechargeable battery Environment Operating: -4 °F to 131 °F (-20 °C to 55 °C) MIL-STD-810G, Method 501.4 Procedure II, MIL-STD 810G, Method 502.4, Procedure I, II, III
- Display Size: 3.5 inch
- Features: Handheld / Portable, Integrated BluetoothTM Technology, Ruggedized, Touch Screen
- Operating System: Microsoft®
- Processor: Other
-
Supplier: Teguar Corporation
Description: temperature range of -25ºC to 55ºC(-13ºF to 131ºF), and shock/vibration resistance that meets both MIL-STD-810F/G and IEC60068-2-27 standards. This 100% fanless PC employs a Bay Trail N2930 1.83 GHz processor and up to 8GB of RAM. If you are looking for a compact
- Display Size: 8.4 inch
- Features: Ruggedized, Panel Mount, Touch Screen
- Processor: Intel®
- RAM: 2 to 8 GB
-
Supplier: Handheld
Description: mm) x 1.5" (37 mm) Weight 17 ounces (490 g) including rechargeable battery Environment Operating: -22 °F to 140 °F (-30 °C to 60 °C) MIL-STD 810G, Method 501.4, Procedure II, Storage
- Display Size: 3.5 inch
- Features: Handheld / Portable, Integrated BluetoothTM Technology, Ruggedized, Touch Screen
- Operating System: Microsoft®
- Processor: Other
-
Supplier: Teguar Corporation
Description: , meaning it can withstand vibrations and shocks. This computer provides great value at a lower cost than other waterproof PCs and has long lifecycle support. 10.4” 1024x768 (XGA) High Resolution LCD Intel Celeron N2930 Quad Core CPU P-CAP Multi-Touch Touchscreen Full IP65 Waterproof Housing
- Display Size: 10.4 inch
- Features: Panel Mount, Touch Screen
- Operating System: Microsoft®
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: The TRT-A5380-10S Slim Rugged Tablet is compact and rugged, with a 10” scratch resistant touchscreen. This tablet is MIL-STD-810G certified and IP65 waterproof rated, with the option to upgrade to IP67, meaning it can withstand drops, shocks, and vibrations. The TRT-A5380-10S runs
- Display Size: 10 inch
- Features: Ruggedized, Touch Screen
- Operating System: Other
- Processor: Intel®
-
Supplier: Rugged Information Technology
Description: Qualified to MIL-STD-810E/461E 5 Slot VME Backplane and Card Cage Rugged Aluminum Chassis Desinged to Meet MIL-STD-810E/461E Convection Cooled Internal Environmental Monitor and Control Hot Swappable Hard Drives
- Features: Ruggedized
- Type: Rack Mount
-
Supplier: Handheld
Description: ) Weight 2.9" lbs (1.3 kg) Environment Operating: -27.4 °F to 145.4 °F (-33 °C to 63 °C) MIL-STD-810G, Method 501.5 Procedure II MIL-STD-810G, Method 502.5 Procedure II Storage
- Display Size: 10.1 inch
- Features: Handheld / Portable, Integrated BluetoothTM Technology, Ruggedized, Touch Screen
- Operating System: Microsoft®
- Processor: Intel®
-
Supplier: Handheld
Description: °C) MIL-STD-810G, Method 501.5 Procedure II MIL-STD 810G, Method 502.5 Procedure II Storage: -40 °F to 159.8 °F (-40 °C to 71 °C) MIL-STD-810G, Method 501.5 Procedure I MIL-STD 810G, Method 502.5 Procedure I, III
- Display Size: 7 inch
- Features: Handheld / Portable, Integrated BluetoothTM Technology, Ruggedized, Touch Screen
- Operating System: Microsoft®
- Processor: Intel®
-
Supplier: APITech
Description: Emcon and SST offer a fully-rugged 15.6-inch widescreen TEMPEST notebook with HD graphics. This device features a customized Input/Output interface which is configured into standard specifications, enabling an I/O interface that fully complies with military standards. This model meets MIL-STD
-
Supplier: National Wire & Cable Corporation
Description: 105°C. per MIL-W-16878/1. Insulated for 600 volts working voltage. (Also meets U.L. AWM Type 1061; 300 volt, 80°C.) All are coded using 10 standard colors plus stripes on white per MIL-STD-681. All conductors are planetary cabled and contra-helically laid for optimum flexibility, with
- Product Category: Bulk Cable
- Standards: RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: RS Components, Ltd.
Description: The Panasonic Toughbook CF-53 is a semi-rugged laptop with a 14in. screen. Both the keyboard and the touchpad are sealed to protect against moisture, and the hinges are both dust and water resistant. It is built to meet MIL-STD-810G certification standards for shock and vibration,
- Display Size: 14 inch
- Features: Handheld / Portable
- Operating System: Microsoft®
- RAM: 8 GB
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended shock and vibration with conformal coating Qualified to environmental requirements in MIL STDs 810F, 901D and 167 Shock: MIL STD 810F, 45g's ½ sine 20 ms Operating temperature: -0°C to +55°C Vibration: MIL
- Communication Networks: Ethernet
- Flash Memory (RAM): 64000 to 128000 KB
- I/O Bus Specifications: PCI-X, PMC, VMEbus
- Ports: USB
Find Suppliers by Category Top
Featured Products Top
-
pressure. They can be assembled with protection level IP 54 and compliance to the different levels of the DO 160, MIL HDBK 217, MIL 461, MIL 704, and MIL 810F standards, among others. Nominal speeds range from 5,500 to 23,000 rpm. Some fans integrate a two-speed wiring. Standard input voltages (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
customer’s required environmental specifications. Military Standards (MIL-STD) testing (also called MIL-SPEC) is a body of test specifications approved for use by the United States Department of Defense (DOD). MIL-STD-810 is the most widely used specification and includes a nearly (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
•Individually Calibrated •FCC, MIL-STD, VDE and TEMPEST Testing •Rugged Construction •Three Year Warranty Log Periodic Antennas 80 MHz - 7 GHz A.H. Systems' offers 13 Log Periodic Antennas. Each (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Individually Calibrated FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Three Year Warranty Antenna Calibration Services Annual (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
loss below the measurement limit even after 10 days of harsh Mil-810G temperature and humidity cycling. Applications The narrowband and dual band IR filters are the latest innovation in the Ultra product line to come from Alluxa’s novel plasma hard coating process (read more)
Browse Datasheets for Alluxa, Inc. -
% minimum coverage. They are Skydrol resistant, RoHS compliant and meet the FAA flammability requirements of FAR Part 23 and 25, Appendix F; comply with MIL-C-27500 as applicable. Contact PIC Wire & Cable for more information about any of our products. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Advanced Plasma Deposition Improves Ultra Narrowband Optical Filters A novel computer-controlled deposition system for multicavity filters (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
More Information Top
-
CR4 - Thread: Requirements for Rugged Computers - MIL STD 810F, IP54 and MIL STD 461D/E
Re: Requirement of Rugged computer MIL STD 810F , IP54 & MIL STD 461D/E .
-
CR4 - Thread: Ethernet over Plastic Optical Fibre
Next in Forum: Requirements for Rugged Computers - MIL STD 810F , IP54 and MIL STD 461D/E .
-
CR4 - Thread: Fiber Optic for Utilities Environment
Previous in Forum: Requirements for Rugged Computers - MIL STD 810F , IP54 and MIL STD 461D/E .
-
Development of a high resolution, portable x-ray imager for security applications
The design goal was to match the drop performance of a ruggedized Panasonic laptop computer , in accordance with MIL - STD - 810F , Method 516.5, Procedure IV (Transit Drop Test).
-
Utva Kobac
Dual-redundant multi-processor mission computers , with integrated symbol generators, meeting MIL - STD - 810F .
-
Hooked on Enhancements: Helicopter Load Sensor Keeps Getting Smarter
The computer is sunlight readable, and conforms to MIL - STD - 810F and IP67 standards.
-
Enabling net-centric diagnostics in the F/A-18 automated maintenance environment
The PEMA is a MIL-STD-461E and MIL - STD - 810F compliant, commercial-off-the-shelf laptop computer used for data acquisition, troubleshooting, and repair of the pod under test.
-
Geo-information for Disaster Management
The mobile complex developed on basis of ‘Panasonic CF-29’ industrial laptop computer represents a “fully-protected” device complying on its properties with the MIL - STD 810F standard (Military Standard).
-
Lessons learned in implementing a net-centric diagnostic solution for the F/A-18 maintenance environment
The PEMA is a militarized laptop computer , which has been cleared for flight deck use after passing testing defined in MIL - STD - 810F and MIL-STD-461E.
-
DRS Technologies
ARMOR fully rugged mobile computers from DRS Technologies (www.drsarmor.com) combine advanced computing and communications technology with MIL - STD - 810F durability.
Indicates content that may require registration and/or purchase.