-
Supplier: e-con Systems™ Inc
Description: Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module Plugs directly in to the Variscite's DART-MX8M/DART-MX8M- MINI Evaluation Kit High speed 4-lane MIPI CSI-2 interface to connect with the i.MX8M/i.MX8M MINI CPU
- Camera Function: Video
- Horizontal Resolution: 4208 lines
- Maximum Frame Rate: 10 to 816 fps
- Monochrome / Color: Color
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard
- Camera Function: Video
- Horizontal Resolution: 320 to 1280 lines
- Imaging Technology / Camera Type: CMOS
- Maximum Frame Rate: 93.5 to 427 fps
-
Supplier: Advance Security Products
Description: 550 Line High Resolution Color Board Camera Super High 550 lines of True Color Resolution. This Ultra mini board camera is only 15/16 inch X 15/16 inch square. The Camera is enclosed in a rugged metal housing with mounting bracket and power supply included.
- Camera Function: Video
-
-
Supplier: SFCable.com
Description: 1/3" CCD. 420 TV Lines. 3.6mm board lens. Camera Size 25x25. 1 Year Warranty.
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Features: Outdoor Rated
- Horizontal Resolution: 420 lines
-
Supplier: Advance Security Products
Description: Get a completely hidden camera in a back pack. Camera is installed in shoulder strap so you can walk around and wear the backpack or set it down and perform surveillance. The high quality CCD board camera hidden inside the fabric will easily connect to any recording
- Camera Function: Video
-
Supplier: Advance Security Products
Description: Support USB 2.0 Flexible installation with clip and bracket Support JPEG picture format Includes: Mini DVR with Camera Neck Strap Pocket Clip Dash Board/ Wall Mount Carry Bag USB Cable AC Recharger
- Camera Function: Video
-
Supplier: Neousys Technology Inc.
Description: accommodate Basler Dart and Point Grey Chameleon3 board camera respectively. iVIS-220B-ITS and iVIS-227B-ITS, aiming at intelligent traffic system, are equipped with an IP50 and an IP67 enclosure to accommodate a 29mm x 29mm USB3/GigE camera. They also feature a mini-PCIe
- Application / Industry: Industrial, Security / Law Enforcement
- Imaging Technology / Camera Type: Smart Camera
- Monochrome / Color: Color
- Operating Temperature: -40 to 185 F
-
Supplier: SFCable.com
Description: 1/3 Super HAD CCD. 420 TV Lines. 3.6mm Board Lens. 0.25 Lux @ F2.0. IP67 Rating IV Can be used for indoor/outdoor. 12V DC, Max. 100mA.
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Features: Outdoor Rated
- Horizontal Resolution: 420 lines
-
Supplier: e-con Systems™ Inc
Description: Max Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13MP auto focus MIPI Camera Module Plugs directly
- Camera Function: Video
- Horizontal Resolution: 4208 lines
- Maximum Frame Rate: 14 to 816 fps
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM55_CUMI0521_MOD - 5 MP fixed focus MIPI Camera Module Plugs directly
- Camera Function: Video
- Horizontal Resolution: 2592 lines
- Maximum Frame Rate: 28 to 70 fps
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: QuadMax Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM137A_CUMI1335_M OD - 13MP fixed focus MIPI Camera Module Plugs
- Camera Function: Video
- Horizontal Resolution: 4208 lines
- Maximum Frame Rate: 19 to 816 fps
- Monochrome / Color: Color
-
Supplier: Sentech America
Description: mini-USB connector. The Sentech USB Mini Board series is one of the smallest, most compact Sentech camera series, with an ultra small 36 (W) x 36 (H) x 21 (D) mm size. Scanning System Progressive Resolution
- Camera Function: Still, Video
- Height: 1.42 inch
- Imaging Technology / Camera Type: CCD
- Length: 0.6024 inch
-
Supplier: Sentech America
Description: mini-USB connector. The Sentech USB Mini Board series is one of the smallest, most compact Sentech camera series, with an ultra small 36 (W) x 36 (H) x 21 (D) mm size. Scanning System Progressive Resolution
- Camera Function: Still, Video
- Height: 1.42 inch
- Imaging Technology / Camera Type: CCD
- Length: 0.6024 inch
-
Supplier: Sentech America
Description: angled mini-USB connector. The Sentech USB Mini Board series is one of the smallest, most compact Sentech camera series, with an ultra small 36 (W) x 36 (H) x 21 (D) mm size. Scanning System Progressive Resolution
- Camera Function: Still, Video
- Height: 1.42 inch
- Imaging Technology / Camera Type: CCD
- Length: 0.6024 inch
-
Supplier: Sentech America
Description: mini-USB connector. The Sentech USB Mini Board series is one of the smallest, most compact Sentech camera series, with an ultra small 36 (W) x 36 (H) x 21 (D) mm size. Scanning System Progressive Resolution
- Camera Function: Still, Video
- Height: 1.42 inch
- Imaging Technology / Camera Type: CCD
- Length: 0.6024 inch
-
Supplier: Edmund Optics Inc.
Description: outside the typical lab and factory floor applications.Board Level versions also available.Required USB 2.0 Cable (mini-B to standard-A) (#59-382) Cable not included with camera.Download Driver and Manuals.
- Maximum Frame Rate: 25 fps
- Monochrome / Color: Monochrome
- Output: USB
-
Supplier: Edmund Optics Inc.
Description: outside the typical lab and factory floor applications.Board Level versions also available.Required USB 2.0 Cable (mini-B to standard-A) (#59-382) Cable not included with camera.Download Driver and Manuals.
- Maximum Frame Rate: 25 fps
- Monochrome / Color: Color
- Output: USB
-
Supplier: Edmund Optics Inc.
Description: High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications
- Maximum Frame Rate: 6 fps
- Monochrome / Color: Monochrome
- Output: USB
-
Supplier: Edmund Optics Inc.
Description: High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications
- Maximum Frame Rate: 3 fps
- Output: USB
-
Supplier: Synertron Technology, Inc.
Description: HDR 1080P Camera; Fixed Focus 19” 1U embedded system server Only 7” in depth Onboard CPU up to 1GHz Onboard bootable CF socket with space for One 3.5” and One 2.5” HDD Description: 19" 1U System Case
- Form Factor: Rack Mounted
- Hard Drives Supported: IDE Interface
- Server Type: Network Server
-
Supplier: Pleora Technologies Inc.
Description: . To speed time-to-market, the iPORT NTx-Mini-LC with RapidPIX helps manufacturers develop system or camera prototypes and proof-of-concepts easily and rapidly, often without undertaking hardware development. The iPORT NTx-Mini-LC with RapidPIX is supported by Pleora’s feature
- Applications / Capabilities: Biotechnology or Medical
- Image Source: Area Scan Camera, Line Scan Camera
- System Type: Embedded / Vision Engine, Modular / PC-Based
-
Supplier: Acme Chip Technology Co., Limited
Description: MOD MINI CAMERA TTL JPEG NTSC
- Category: Development Board
-
Description: MINI SPY CAMERA PHOTO OR VIDEO
- Category: Development Board
-
Supplier: SECO
Description: Based on the NXP i.MX8M Mini processor, the SBC-TANARO-MX8M-Mini offers state-of-the-art technology in the proven Garz & Fricke Single Board Computer (SBC) form factor. In addition to the interfaces designed for industrial conditions, such as RS485, CAN, USB and Ethernet, a
- CPU Speed: 1800 MHz
- Chipset Type: Other
- Communication Networks: Ethernet
- Features: Speaker Support?
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ NTx-Mini Embedded Video Interface hardware provides system and camera manufacturers with a straightforward way to integrate Gigabit Ethernet (GigE) video connectivity into their products. The embedded hardware converts video data to packets at GigE’s full
- Bus Rate: Other
- Data Bus: Other
- Ethernet Interface: Yes
- RAM per Processor: 32 MB
-
Supplier: RS Components, Ltd.
Description: KPC-EX500B is a super mini-size mono square camera with advanced miniature technology. This sophisticated mini camera employs a 1/3 CCD sensor, producing exceptional image performance 1/3 Sony Ex-View CCD . Resolution: 420 TVL Lines. Lux: 0.05. Internal: Yes. Mono: Yes.
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: Neousys Technology Inc.
Description: with on-board GMSL deserializers for eight synchronized automotive GMSL camera inputs and a pre-installed board support package (BSP) with drivers for selected cameras. The support of GMSL cameras equips NRU-110V with powerful vision capability. Taking advantage of
- Processor: Other
- RAM: 32 GB
- Type: Other
-
Supplier: RS Components, Ltd.
Description: The LDB-IR3.6PS Internal Dome Camera features superb image quality with 600TVL resolution, and a built-in 3.6mm lens 600TVL Resolution. Plastic Mini IR Dome Camera. 3.6mm Board Lens. 0.2Lux (IR OFF), 0Lux (IR ON). High SNR, image clear and exquisite. IR-CUT Filter. ATW,
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Imaging Technology / Camera Type: Other
-
Supplier: SECO
Description: The Carrier-Trizeps-pCon XS is a very compact and multifunctional Carrier Board Trizeps SODIMM SOMs. In addition to numerous standard interfaces, an analog camera interface and a Mini PCI Express card edge connector are available. The baseboard supports a lot of LCD displays
- Voltage required by Carrier (Host): Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Video IC Development Tools Mini Spy Camera w/ Trigger
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ SBC35-C398Q quad-core single board computer combines high-performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6Q processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without
- CPU Speed: 800 MHz
- Cache Memory (L1 & L2): 1000 KB
- Chipset Type: Other
- Communication Networks: GPIB (IEEE 488, HPIB), Ethernet, CANbus
-
Supplier: RS Components, Ltd.
Description: retention pegs for accurate board alignment. â?¢ High temperature thermoplastic housings Number of Contacts = 20 Type = PCB Header Gender = Male Number of Rows = 2 Current Rating = 4A Mounting Type = Surface Mount Series = Mini50 Colour = Black Termination Method = Solder Height =
- Connector Type: Header Connector
- Current Rating: 4 amps
- Gender: Male / Plug
- Number of Contacts: 20 #
-
Supplier: RS Components, Ltd.
Description: retention pegs for accurate board alignment. â?¢ High temperature thermoplastic housings Number of Contacts = 24 Type = PCB Header Gender = Male Number of Rows = 2 Current Rating = 4A Mounting Type = Surface Mount Series = Mini50 Colour = Black Termination Method = Solder Height =
- Connector Type: Header Connector
- Current Rating: 4 amps
- Gender: Male / Plug
- Number of Contacts: 24 #
-
Supplier: Advantech
Description: iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37 The PCM-24 series are categorized as communication modules from Advantech iDoor Technology. They are all compatible with the PCI Express® Mini Card Specification Revision 1.2. including Isolated / Non-Isolated RS-32/422/485 communication
- Agency Approvals: FCC, CE Conformity Marks
- Connector: Other
- Data Rate: 0.0500 to 922 kbps
- Features: ESD Protection
-
Supplier: Acromag, Inc.
Description: -reliability, and high-performance at a low cost. The AP580 series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down
- Computer Bus: Other
- Connection to Host: Direct Backplane Interface
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: -40 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Pleora’s iPORT NTx-Mini Embedded Video Interface hardware provides system and camera manufacturers with a straightforward way to integrate Gigabit Ethernet (GigE) video connectivity into their products. The embedded hardware converts video data to packets at GigE’s full, 1 (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
within currently high reliability connectors in the industry. Bob Stanton, Director of Technology - Omnetics Connector Corporation Omnetics PZN Connectors PZN on Mini-Camera Wire to P.C.Board PZN (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Miniature quad-rotor dynamics modeling & guidance for vision-based target tracking control tasks
This controller is based on the vision tracking provided by the on- board mini camera , as shown in Fig. 8.
-
Vision-based drone flight control and crowd or riot analysis with efficient color histogram based tracking
After manually marking a desired target object in the image data acquired by the on board mini camera the task is to track the object in order to fully automatically control the flight path towards the (possibly moving) target object.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37799/35550105-MIT.pdf?sequence=2
A Recycled- board Mini Flash camera contains only one reused part - the circuit .
-
Evolution of urban robotic system developments
An on-board forward-looking color mini - board camera provides the only visual feedback to the operator for making speed, heading and posture decisions.
-
DESIGN, CONSTRUCTION AND FIELD DEMONSTRATION OF EXPLORER: A LONG-RANGE UNTETHERED LIVE GASLINE INSPECTION ROBOT SYSTEM
However, CMU uncovered another manufacturer well known to CMU and DoD, has under DoD funding developed a miniature fisheye lens for mini - board cameras , like the one we intend on using; the cost of this camera is $250 retail in single unit …
-
http://www.int-res.com/articles/ame/21/a021p177.pdf
The custom-built, 40 mm diameter, probe tip camera was comprised of a MOD-BW202 pcb mini board video camera with a 5.5 mm F3.8 pin hole lens imaging onto a 1/3 inch CCD.
-
Weatherproof IR Camera from Shenzhen?CCDCAM Technology?Co.,Ltd, China
They are IR waterproof camera, vandalproof camera?standard camera, dome camera, mini camera , board camera and other camera.
-
Wireless Cctv - Wireless Cctv Manufacturers, Suppliers (Page 2)
For Mini Helicopter CCTV Board Video Camera with Wireless Transmitter Module .
-
Mini Helicopter - Mini Helicopter Manufacturers, Suppliers
For Mini Helicopter CCTV Board Video Camera with Wireless Transmitter Module .
-
Detection and Identification of Rare Audiovisual Cues
It consists of three mini-pcs (Siemens D2703-S mini ITX boards ), two cameras (AVT Stingray), four microphones (Tbone EM700 stereo mic set), an audio capturing interface including a triggering device for audio-visual synchronization (FOCUSRITE Saffire PRO 10), a battery pack …