Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: igus® inc.
Description: Complement of the lubricant-free delivery programs of screw drives small sizes. With spindles made of stainless steel and nuts made of the self-lubricating high-performance plastic iglide® J. Application areas: small handlings, lab and medical technology, professional model construction,
- Component Type: Nut Only
- Length: 0.5100 to 0.5900 inch
- Maximum Static Load Capacity: 16.88 to 39.38 lbs
- Screw Type: Lead Screw
-
Supplier: TPA Motion
Description: Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective
- Component Type: Screw Assembly
- Design Features: Left Hand Thread, Right Hand Thread
- Manufacturing Process: Rolled Thread
- O.D Screw Diameter: 0.0709 to 0.6299 inch
-
Supplier: NSK Americas
Description: applications including machine tools, injection molding machines, general machinery and special environments, such as semi-conductor and LCD production equipment. From miniature sizes to ultra-large sizes, we can offer standard off-the-shelf ball screws giving ease of design with
- Component Type: Screw Assembly
-
-
Supplier: HIWIN Corporation
Description: FSW Type – Miniature Ground Ballscrews
- Dynamic Load Rating: 531 to 842 lbs
- Length: 6.3 inch
- Maximum Static Load Capacity: 703 to 1405 lbs
-
Supplier: HIWIN Corporation
Description: FSI Type – Miniature Ground Ballscrews
- Dynamic Load Rating: 520 lbs
- Length: 3.35 inch
- Maximum Static Load Capacity: 1127 lbs
-
Supplier: HIWIN Corporation
Description: FSB Type – Miniature Ground Ballscrews
- Dynamic Load Rating: 492 to 781 lbs
- Length: 12.48 inch
- Maximum Static Load Capacity: 540 to 1078 lbs
-
Supplier: TPA Motion
Description: Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective
- Component Type: Screw Assembly
- Manufacturing Process: Rolled Thread
-
Supplier: Ewellix
Description: ensure long service life Features: Very fine lead down to 1,0 mm, while providing a high load carrying capacity and high axial stiffness Heavy load capacity and long service life Low back driving ability No miniature parts
- Dynamic Load Rating: 169949 lbs
- Maximum Static Load Capacity: 510296 lbs
-
Supplier: TPA Motion
Description: Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective
- Component Type: Screw Assembly
- Design Features: Left Hand Thread, Right Hand Thread
- Manufacturing Process: Rolled Thread
- O.D Screw Diameter: 0.1181 to 0.6299 inch
-
Supplier: Pyromation
Description: Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures caused by the
- # of Lead Wires Per Element: 2, 3
- Diameter or Width Range: 0.0800 to 0.2750 inch
- Element Configuration: Single Element, Double Element
- Element Material: Platinum
-
Supplier: Pyromation
Description: Miniature thermocouple assemblies have very small swaged sheath diameters containing standard purity MgO (96%) insulated thermocouple elements. The small sheath size provides accurate and fast response time temperature measurement in a variety of laboratory, process, and special applications
- Base, Noble and Refractory Metal Type: J, K
- Configuration: Ungrounded Thermocouple
- Diameter or Width Range: 0.0320 to 0.0400 inch
- Element Configuration: Single Element
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 2.21 to 6.62 lbs
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Adjustable Stroke, Magnetic Switch
-
Supplier: Joyce/Dayton Corp.
Description: Joyce WJ500 miniature wormgear machine screw jacks with 5:1 gear set ratios lift and precisely position up to 500 pounds. Upright or inverted, these jacks operate at full capacity in tension or compression. Available in Translating and KFTN designs they require a brake or external
- Jack Type: Screw Jack
- Lift Capacity: 0.2500 tons
-
Supplier: Joyce/Dayton Corp.
Description: Joyce WJ250 miniature wormgear machine screw jacks with 5:1 gear set ratios lift and precisely position up to 250 pounds. Upright or inverted, these self-locking jacks operate at full capacity in tension or compression and are available in Translating and KFTN designs. Features:
- Jack Type: Screw Jack
- Lift Capacity: 0.1250 tons
-
Supplier: Joyce/Dayton Corp.
Description: Joyce WJ1000 miniature worm gear machine screw jacks with 5:1 gear set ratios lift and precisely position up to 1000 pounds. Upright or inverted, these self-locking jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and
- Jack Type: Screw Jack
- Lift Capacity: 0.5000 tons
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 1-ton miniature worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation, and KFTN designs. Features: Available in
- Jack Type: Screw Jack
- Lift Capacity: 1 tons
-
Supplier: igus® inc.
Description: Small and compact Based on self-lubricating DryLin® N low profile guides size 27 100 % self-lubricating Lead screw, ball bearing mounted for low-backlash and dynamic operation Manual and motorized operation possible Available accessories
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Stroke or X-Axis Travel: 3.94 to 9.84 inch
-
Supplier: Pyromation
Description: thermocouple and RTD connection heads are approved as individual components or as part of temperature sensing assemblies used in hazardous locations. Most of the line consists of screw-cover connection heads; however, the company also carries a flip-top aluminum head for easy-access, and a
- Features: Miniature, Weatherproof
- Head Type (Attachment): Bolted Cover
- Material: Steel
- Protection Tube (Sensor Thread): 1/8" NPT, 1/4" NPT
-
Supplier: NBK America LLC
Description: Z-axis stage on the vertical stage surface. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided.
- Base Height: 1.97 inch
- Base Length: 0.9843 inch
- Drive Specifications: Lead Screw/ACME Screw, Rack & Pinion
- Lead: 0.7874 inches per
-
Supplier: NBK America LLC
Description: Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. As the main body is directly mounted without a mounting spacer, the main body is thin and compact.
- Drive Specifications: Lead Screw/ACME Screw, Rack & Pinion
- Lead: 0.7874 inches per
- Stroke or X-Axis Travel: 0.3937 inch
-
Supplier: NBK America LLC
Description: Rack-and-pinion method allows for quicker feeding. Even when the entire stage surface is moved by stroke, the stage surface does not run off the main body. The feeding handwheel travel area and main body area are the necessary installation area. Dovetail groove method is adopted for the travel
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank, Rack & Pinion
- Lead: 0.7874 inches per
- Stroke or X-Axis Travel: 1.77 inch
-
Linear Slides and Linear Stages - DryLin® Miniature Linear Axis -- SLN-27-03 / SLN-27-04 / SLN-27-05Supplier: igus® inc.
Description: Components made from aluminium and plastic Completely self-lubricating Carriage-mounted lead screw Compact design SLN-27-03 Starter model with basic carriage made of igus® polymer SLN-27-04 Carriage with manual backlash and
- Axis Configuration: X Axis Only
- Drive Specifications: Lead Screw/ACME Screw
- Stroke or X-Axis Travel: 9.84 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: and repeatability of 0.5µm, which makes it ideal for micro-manipulation and alignment applications. Optical limit and home switches are also integrated. Backlash-compensated lead screws are standard, ball screws and vacuum versions to 10-6 hPa are available on request. Compact
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Drive Specifications: Direct Drive
- Motor Specifications: DC, Stepper
-
Supplier: NBK America LLC
Description: Two axes (X and Y axes) can be moved. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. As the main body is directly mounted without a mounting spacer, the main body is thin and compact.
- Axis Configuration: X-Y Axes
- Drive Specifications: Lead Screw/ACME Screw, Rack & Pinion
- Lead: 0.7874 inches per
- Stroke or X-Axis Travel: 0.3937 inch
-
Supplier: TPA Motion
Description: Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective
- Component Type: Screw Assembly
- Design Features: Left Hand Thread, Right Hand Thread
- Manufacturing Process: Rolled Thread
- O.D Screw Diameter: 0.1575 to 0.5512 inch
-
Supplier: Littelfuse, Inc.
Description: The 54100 is a miniature flange-mounting omnipolar TMR sensor measuring 25.5mm x 11.00mm x 3.00mm. The case design allows both screw and adhesive mounting of the sensor. This is a 3-wire sensor (power–ground–output ), and is capable of switching up to 5.5 Vdc and 3.0 mA output
- Switch Type: Dry Reed Switch
-
Supplier: Pyromation
Description: thermocouple and RTD connection heads are approved as individual components or as part of temperature sensing assemblies used in hazardous locations. Most of the line consists of screw-cover connection heads; however, the company also carries a flip-top aluminum head for easy-access, and a
- Extension Wire (Conduit Connection): 3/4" NPT
- Features: Weatherproof, Sanitary, Chemical Resistant
- Head Type (Attachment): Screw Cap & Chain
- Material: Plastic, Other
-
Supplier: Bervina Ltd.
Description: Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.1102 to 0.1496 inch
- Coupling Diameter: 0.6260 inch
- Coupling Length: 0.7992 inch
-
Supplier: Allied Electronics, Inc.
Description: 277 VAC, 91.5 mm Height, Wire Leaded Terminal, Single Pole Circuit Breaker UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They
- Continuous Current Rating: 6 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 1
- Rated AC Voltage: 277 volts
-
Supplier: Allied Electronics, Inc.
Description: Two Pole Circuit Breaker, Voltage Rating 277 VAC, DIN Rail Mount, Wire Leaded Terminal UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload
- Continuous Current Rating: 25 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 2
- Rated AC Voltage: 277 volts
-
Supplier: Allied Electronics, Inc.
Description: Two Pole Circuit Breaker, Voltage Rating 277 VAC, DIN Rail Mount, Wire Leaded Terminal UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload
- Continuous Current Rating: 1 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 2
- Rated AC Voltage: 277 volts
-
Supplier: Allied Electronics, Inc.
Description: 277 VAC, 91.5 mm Height, Wire Leaded Terminal, Single Pole Circuit Breaker UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They
- Continuous Current Rating: 2 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 1
- Rated AC Voltage: 277 volts
-
Supplier: igus® inc.
Description: Special Features Miniature version Very low weight Very low cost Corrosion resistant Available accessories (hand wheel, cursor) Carriages and shaft end supports made of high-performance polymers
- Axis Configuration: X Axis Only
- Drive Specifications: Lead Screw/ACME Screw
- Stroke or X-Axis Travel: 11.81 to 13.78 inch
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Direct Drive
- Lead: 0.0157 inches per
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Direct Drive
- Lead: 0.0197 inches per
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Direct Drive
- Lead: 0.0197 inches per
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Direct Drive
- Lead: 0.0157 inches per
-
Description: The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a
- Axis Configuration: X Axis Only
- Carriage Load: 17.64 lbs
- Device Type: Crossed Roller Slide
- Drive Specifications: None, Lead Screw/ACME Screw, Ball Screw
-
Supplier: OMEGA Engineering, Inc.
Description: Connection Head Selection: PRTF-12 = Cast Iron Screw Top Head with Terminal Board PRTF-14 = Miniature Aluminum Screw Top Head with Terminal Board PRTF-18 = Flip Top Cast Aluminum Head with Terminal Board PRTF-19 = Sub-Miniature Aluminum
- Diameter or Width Range: 0.1250 to 0.2500 inch
- Element Material: Platinum
- HVAC Applications: Yes
- Probe Configuration: Straight Probe
-
Supplier: RS Components, Ltd.
Description: From Radiall, this coaxial lead is fitted with an SMA male connector at both ends. Featuring a screw-on connection, Sub-Miniature Type A connectors give a secure and reliable connection, and are widely used in telecommunication and Wireless LAN applications. Connector A = Male
- Cable Length: 3.28 ft
-
Supplier: RS Components, Ltd.
Description: From Radiall, this coaxial lead is fitted with an SMA male connector at both ends. Featuring a screw-on connection, Sub-Miniature Type A connectors give a secure and reliable connection, and are widely used in telecommunication and Wireless LAN applications. Connector B = Male
- Operating Temperature: -55 to 135 C
-
Supplier: RS Components, Ltd.
Description: From Radiall, this coaxial lead is fitted with an SMA male connector at both ends. Featuring a screw-on connection, Sub-Miniature Type A connectors give a secure and reliable connection, and are widely used in telecommunication and Wireless LAN applications. Connector A = Male
- Cable Length: 3.28 ft
-
Supplier: RS Components, Ltd.
Description: From Radiall, this coaxial lead is fitted with an SMA male connector at both ends. Featuring a screw-on connection, Sub-Miniature Type A connectors give a secure and reliable connection, and are widely used in telecommunication and Wireless LAN applications. Connector A = Male
- Cable Length: 1.64 ft
-
Supplier: Peridot Corporation
Description: centers, 5 wire EDMS and a host of next-gen support equipment and you will see how unique our operation is. Exotic materials such as PEEK, titanium and Inconel are routine materials for our talented staff. Challenge us with miniature detail, impossible lead times and tight tolerances.
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production, Reverse Engineering
- Capabilities: Drilling, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Diameter Capacity: Less than 1", 1" - 3", 3" - 6"
- Length Capacity: Less than 1", 1" - 3", 3" - 6"
-
Supplier: Bervina Ltd.
Description: Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.1890 to 0.2283 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1.25 inch
-
Supplier: Zaber Technologies, Inc.
Description: lead screw pitch for each axis to build the stage you need. We ship multiple stages un-assembled to avoid damage to the moving parts. Our families of linear stages are listed below. Please refer to the individual product family web page for specifications. X-LSQ Linear Stages: 75
- Stroke or X-Axis Travel: 2.95 inch
-
Supplier: Zaber Technologies, Inc.
Description: lead screw pitch for each axis to build the stage you need. We ship multiple stages un-assembled to avoid damage to the moving parts. Our families of linear stages are listed below. Please refer to the individual product family web page for specifications. X-LSQ Linear Stages: 75
- Stroke or X-Axis Travel: 5.91 inch
-
Supplier: Zaber Technologies, Inc.
Description: lead screw pitch for each axis to build the stage you need. We ship multiple stages un-assembled to avoid damage to the moving parts. Our families of linear stages are listed below. Please refer to the individual product family web page for specifications. X-LSQ Linear Stages: 75
-
Supplier: Zaber Technologies, Inc.
Description: lead screw pitch for each axis to build the stage you need. We ship multiple stages un-assembled to avoid damage to the moving parts. Our families of linear stages are listed below. Please refer to the individual product family web page for specifications. X-LSQ Linear Stages: 75
Find Suppliers by Category Top
Featured Products Top
-
approved as individual components or as part of temperature sensing assemblies used in hazardous locations. Most of the line consists of screw-cover connection heads; however, we also carry a flip-top aluminum head for easy-access and a miniature-style connection head. Our connection heads are designed (read more)
Browse Connection Heads Datasheets for Pyromation -
and lead wire materials and terminations accommodate screw-in-place applications. Straight Stainless-Steel NTC Thermistor Probe NPSS Series - includes a wide assortment of standard probe housings (less than 1 mm to over 9 mm in diameter) with various lengths as well as a (read more)
Browse Temperature Sensor Chips Datasheets for Littelfuse, Inc. -
also offer multi-pin screw or bayonet-style connectors. The lead wire between the probe and the connectors runs continuously, using the same noble metal thermocouple wire that is installed in the quartz sheath. As a cost saving option, Conax may transition to extension grade wire for the lead (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
. The second rig is for testing the landing gear by simulating the loads on the main lead screw as the wheels are lowered and touch down. This includes the extra loads that are likely to be experienced in bad weather and the sudden shock loads that might occur in an emergency landing. Both (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug, straight and right-angle, adapter or wire exit hole for DIY test lead for crimp or solder connection. Banana plugs and sockets are popular for (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
Miniature Dust-proof Enclosed Linear Module
The wide application of linear modules has brought a comprehensive innovation to industrial automation. In 2019, we took the lead in launching a miniature screw module with a body width of 30mm, named FSK30, based on the characteristics of small structure, precise positioning, and strong
More Information Top
-
Screw Jack & Lead Screw Products - Americas - 2012
This provides an opportunity for manufacturers of satellite roller-screw screw jacks and miniature lead screws .
-
Screw Jack & Lead Screw Products - EMEA - 2012
This provides an opportunity for manufacturers of satellite roller-screw screw jacks and miniature lead screws .
-
Screw Jack & Lead Screw Products - World - 2012
This provides an opportunity for manufacturers of satellite roller-screw screw jacks and miniature lead screws .
-
Surgical Robotics
actuation of wrist bending and a miniature lead screw is used for the gripper/scissor actuation.
-
EHMG Winterev 07: Characterisation of engineered surfaces and coatings in hard materials
A small electric motor and a miniature lead screw with a 1.8 mm shaft diameter were an integral part of the test system.
-
Micro-Precise Surgery Assistant
Six of Faulhaber's DC brushless smoovy® gear motors with custom drive electronics drive the linear actuators based on a high precision, miniature lead screw design.
-
Lead Screw Technology Rolls Over Ball Screws (.pdf)
Miniature lead screws , with and without antibacklash compensation provide precision .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8878/48839316-MIT.pdf?sequence=2
Two options were a rack and pinion or a miniature lead screw on a stepper motor.
-
AnIn Situ scanning electron microscope kossel x-ray diffraction study of the elastic aftereffect in a ferroelastic alloy
The stem of the stub con- tains a miniature lead screw which was used to force a ball bearing into the center of the single-crystal disc while supported at its outer edge by a washer bolted to the rim of the …
-
Design of a Pill-Sized 12-legged Endoscopic Capsule Robot
The motor drives a gear attached to the miniature lead screw .