-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Magnetoresistive Features: • NPN open collector output • Non-contact, large gap distance sensing • Maximum switching frequency of 20 KHz • Compatible with PLC digital I/O's • 5-24 VDC operation
- Body Shape: Cylindrical
- Operating Temperature: -20 to 140 F
- Output: Frequency
- Power Requirements: DC Powered
-
Supplier: Infineon Technologies AG
Description: The TLE5041plusC wheel speed sensor is designed for sophisticated vehicle control systems. It accurately senses rotational speed, enabling designers to integrate indirect tire pressure monitoring in anti-lock breaking (ABS) and electronic stability control (ESP)systems.
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
-
Supplier: Infineon Technologies AG
Description: mechanical stress, and enables design freedom Advanced EMC concept maximizes the availability of the sensor signal New established Micro Break feature designed to be immune against disturbances on supply line Potential Applications Wheel Speed Sensing Antilock braking system
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5045iC-R050 magnetic wheel speed sensor for vehicle control systems Infineon's XENSIV TLE5045iC is a wheel speed sensor without direction detection designed for sophisticated vehicle control systems. As the successor of the TLE5041plusC the sensor
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Hymark/Kentucky Gauge
Description: High speed gear and tooth sensor Position & speed feedback Compact design with IP68 protection Easy & precise alignment thanks to keyway Available for module 0,3 and 0,5 & 1, 2, 3 mm tooth structures
- Encoder Output: Digital: Square Wave
- Encoder Technology: Mechanical
- Operating Temperature: -13 to 185 F
-
Description: , NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67.
- Operating Distance: 0.0787 inch
- Power Requirements: DC Powered
- Switch Type: Normally Open, Normally Closed
- Technology: Inductive Proximity Sensor
-
Description: , NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67.
- Operating Distance: 0.0787 inch
- Power Requirements: DC Powered
- Switch Type: Normally Open, Normally Closed
- Technology: Inductive Proximity Sensor
-
Supplier: Vision Research
Description: Custom-designed 1280 x 800 CMOS sensor Extreme Dynamic Range (EDR): two exposures per frame Internal Mechanical Shutter mechanism for hands-free / remote CSRs Memory Segmentation: up to 63 segments Non-volatile, hot-swappable Phantom CineMag memory
- Camera Function: Video
- Features: Cooled Sensor, Gain Control, Gamma Correction
- Horizontal Resolution: 8 to 800 lines
- Imaging Technology / Camera Type: CMOS
-
Supplier: Vision Research
Description: The Phantom® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput 1280 x 800 maximum resolution Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,000,000 fps (optional) 1
- Camera Function: Video
- Features: Cooled Sensor, Gain Control, Gamma Correction
- Horizontal Resolution: 64 to 1600 lines
- Imaging Technology / Camera Type: CMOS
-
Supplier: Vision Research
Description: The Phantom® v711 provides a widescreen CMOS sensor and greater than 7 Gigapixels/second throughput 1280 x 800 resolution Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,400,000 fps (optional) 1 µs
- Camera Function: Video
- Features: Cooled Sensor, Gain Control, Gamma Correction
- Horizontal Resolution: 8 to 800 lines
- Imaging Technology / Camera Type: CMOS
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: MR-20-03 Multi-Speed Resolver, a special design for stator/rotor slot combination optimization, common space harmonics reduction and angular accuracy improvement; the increased number of pole-pairs effectively increases system resolution, proportionately reducing the number of
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 360 degrees
- Multi-turn Capability: Yes
-
Supplier: Vision Research
Description: The Phantom® v2512 provides a widescreen CMOS sensor and delivers a speed of over 25,000 frames-per-second at full resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO Monochrome: 32,000D; Color; 6,400D 280ns minimum exposure with
- Camera Function: Video
- Features: Gain Control, Gamma Correction
- Horizontal Resolution: 128 to 1280 lines
- Imaging Technology / Camera Type: CMOS
-
Supplier: SensoPart
Description: measuring rotary speeds on vehicle crankshafts, or as pulse generators for motor ignition. Read more Inductive sensors are extremely precise due to their high repeatability levels. Their simple design and uncomplicated commissioning ensure minimal downtimes
- Operating Distance: 0.0787 inch
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
- Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: SensoPart
Description: measuring rotary speeds on vehicle crankshafts, or as pulse generators for motor ignition. Read more Inductive sensors are extremely precise due to their high repeatability levels. Their simple design and uncomplicated commissioning ensure minimal downtimes
- Operating Distance: 0.0787 inch
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
- Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: SensoPart
Description: measuring rotary speeds on vehicle crankshafts, or as pulse generators for motor ignition. Read more Inductive sensors are extremely precise due to their high repeatability levels. Their simple design and uncomplicated commissioning ensure minimal downtimes
- Operating Distance: 0.0787 inch
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
- Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Digital Fiber Sensors, NPN Transistor A fiber-optic sensor system consisting of an optical cable and an amplifier. The amplifier emits, receives and converts the light energy into an electrical signal. The fiber optic cable, on the other-hand, is the mechanical component that
- Technology: Photoelectric Sensors
-
Supplier: CEF Industries LLC
Description: Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Features: Integral Sensor
-
Supplier: CEF Industries LLC
Description: Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Features: Integral Sensor
-
Supplier: CEF Industries LLC
Description: Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Features: Integral Sensor
-
Supplier: CEF Industries LLC
Description: Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Features: Integral Sensor
-
Description: , NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67.
- Operating Distance: 0.0787 inch
- Power Requirements: DC Powered
- Switch Type: Normally Open, Normally Closed
- Technology: Inductive Proximity Sensor
-
Supplier: CO2Meter.com
Description: The SprintIR®-R 20 (formerly known as GC-0032) is the fastest carbon dioxide (CO2) sensor on the market. It is designed to measure up to 20% CO2 concentrations, ideal for high speed sensing requirements and healthcare, food packaging, or scientific
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 122 F
-
Supplier: CO2Meter.com
Description: The SprintIR®-R 20 (formerly known as GC-0032) is the fastest carbon dioxide (CO2) sensor on the market. It is designed to measure up to 20% CO2 concentrations, ideal for high speed sensing requirements and healthcare, food packaging, or scientific
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 122 F
-
Supplier: CO2Meter.com
Description: The SprintIR®-R 20 (formerly known as GC-0032) is the fastest carbon dioxide (CO2) sensor on the market. It is designed to measure up to 20% CO2 concentrations, ideal for high speed sensing requirements and healthcare, food packaging, or scientific
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 122 F
-
Description: selected, the installation method is simple, with better mechanical protection performance. Analog output sensor detection range is larger from 10mm to 15mm, more stable work. Various specifications are available with 2 m cable or M12 connectOR, protection class IP67.
- Operating Distance: 0.3937 to 0.5906 inch
- Power Requirements: DC Powered
- Technology: Inductive Proximity Sensor
-
Supplier: CO2Meter.com
Description: The SprintIR®-6S-20 (formerly known as the GC-0029) is a high-speed CO2 sensor that can take up to 20 readings per second 6 times faster than the current SprintIR®. Features NDIR LED sensor measures up to 20% CO2
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 122 F
-
Supplier: Cole-Parmer
Description: • Maintain even and accurate heating • Mechanical convection provides fast sample drying and heating with superior temperature uniformity • Energy efficient
up to 20% more energy savings compared to similar units • Small footprint saves space without - Capacity: 2.2 cubic feet
- Temperature Range: 122 to 626 F
-
Supplier: Cole-Parmer
Description: kept at the correct temperature Security mechanical convection ovens offer additional safety features for essential sample protection. Adjustable air circulation ensures accurate, even heating from 50 to 330
C. The adjustable fan can be set at speeds best for the - Capacity: 2.2 cubic feet
- Temperature Range: 122 to 626 F
-
Supplier: Cole-Parmer
Description: kept at the correct temperature Models with robust stainless steel exterior are ideal for pharmaceutical labs Security mechanical convection ovens offer additional safety features for essential sample protection. Adjustable air circulation ensures accurate, even heating from 50 to
- Capacity: 2.2 cubic feet
- Temperature Range: 122 to 626 F
-
Supplier: Littelfuse, Inc.
Description: Absolute rotary position sensor Analog output Non-contact measuring Vibration 50g max. @ 50 to 2,000Hz Integral EMC protection Integral connector Benefits: Long life with no wear of components High speed Unaffected by harsh environments Small, robust package Applications: Pedal
- Operating Temperature: -40 to 257 F
- Output: Voltage
- Technology: Hall Effect Proximity Sensor
-
Supplier: LufftUSA
Description: Supplementary description: Extremely precise and maintenancefree measurement of wind speed, wind direction and air pressure as well as calculation of acoustic virtual temperature. The ultrasonic wind sensor is designed without mechanical parts as known with traditional "cups and
- Device Classification: Sensor Only
- Electrical Heater (For winter environments): Yes
- Height: 6.69 inch
- Interface Options: Serial Interface
-
Supplier: Euchner-U.S.A., Inc.
Description: Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency
-
Supplier: e-con Systems™ Inc
Description: Supported Platforms, Overview e-CAM20_CURZ is a 2 MP custom lens camera module based on 1/2.6" AR0234CS CMOS image sensor from ON Semiconductor®. It is a color camera which supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder
- Camera Function: Video
- Horizontal Resolution: 1920 lines
- Imaging Technology / Camera Type: CMOS
- Maximum Frame Rate: 65 to 120 fps
-
Supplier: Sitron
Description: The Vibration Sensor Model compact and robust SV42 has electrical connection with climped cable. The climped cable makes the electric connection safe and practical. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating
- Device Type: Sensor / Transducer, Transmitter
- Linear Velocity: 0.3937 to 1.97 in/sec
- Minimum Accuracy: 0.5000 +/-% FS
- Operating Temperature: 14 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
Explosive Environment, Passive Speed Sensors (four Standard products which can be customized) from Smith Systems, Inc. Designs include standard metric and U.S. threads, stainless steel housings and Teflon insulated leads. ATEX/IECEx Certified. Equipment Conformity : Group 2, Category 2 (Zone 1 (read more)
Browse Speed Sensors Datasheets for Smith Systems, Inc. -
IMS’s Mechanically adjusted BGS Sensor using ISL7002A, a two-pixel photo ASIC specially designed for BGS Sensor. Working principle: By comparing the light intensity on two sensing PN detectors to determine whether the object is far or near. Distance is set (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
TMR4M02/03/04/05/08BG geartooth sensors TMR4M02/03/04/05/08BG geartooth sensors are composed of a dual-channel push-pull Wheatstone full bridge including eight high-sensitivity tunneling (read more)
Browse Rotary Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
Custom Digital Speed and Active Speed Sensors Smith Systems Digi-Tran ® Digital Speed Sensors utilize integral active signal conditioning electronics to provide constant amplitude output regardless of exciter speed. These speed sensors can be powered with a wide range of supply (read more)
Browse Speed Sensors Datasheets for Smith Systems, Inc. -
purpose and the nature of the job they perform. The widely patented AIQ Detect, the digital, coupling sensor, monitors the wear condition of the elastomers and measures rotation speed and direction. Minimize Downtime. Save Effort. Monitor Functions (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Digital Architecture, the latest mixed-signal speed sensor architecture for highly adaptive performance that provides the widest dynamic range of operating air gaps with temperature drift compensation. Flexibility is passed to the system integrator, enabling looser mechanical constraints with (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
displays. The Gen2 paddlewheel is now being included with Airmar’s most popular depth/speed-through-water/temperature sensor, the DST810 Smart™ Multisensor. Upgrading to the Gen2 paddlewheel adds industry-leading low-speed (read more)
Browse Speed Sensors Datasheets for Airmar Technology Corporation -
(1) deep groove ball bearings are suitable for high speed or even very high speed operation, and very durable, without frequent maintenance. (2) deep groove ball bearing the bearing friction coefficient is small, the limit speed is high, the structure is simple, the manufacturing cost is (read more)
Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
/SI) – Engineering Development and Precision Manufacturing in New York SDP/SI offers a wide selection of inch and metric small mechanical and electromechanical components for the design engineer and OEM. Stock components include (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Benefits of VFD Control vs. 2-Speed Control for Cranes and Hoists When it comes to controlling cranes and hoists, there are different options available, including open loop vector control (OLV (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Vibration Detector Based on GMR Sensors
These signatures often provide indications of machine deterioration, such as unbalance, misalignment, eccentricity, mechanical looseness, and defective … of vibration measurement that is suitable for investigating modern highly stressed and high- speed machinery has been … which shows how the constant current source block (GIC) powers the three GMR sensors placed in chain. .... Magnetoresis- tors MR1 and MR2 show good linearity and a similar slope, which does not turn out…
-
Game-theoretic linear parameter-varying control with multiple L2-gain objectives upon energy-motion regulation of electric bikes propulsion
…to minimise the control storage, whereas the road inclina- tion, reference command and sensor noises jointly play .... With steady-state identification, we found that the electric resistance R is monotonically increased with the tire speed ω, whereas the mechanical damping B is monotonically decreased with the speed ω. .... J = mr2 t + 2Jt; f = mgrt sin ϕ .
-
Direct drive high energy permanent magnet brush and brushless DC motors for robotic applications
1) Maximum speed 300 x lT = 10.47 rad/sec. .... 3) Inertia of the load = mr2 =0.0981 kgm', (m = 1N sec'/m, r = O.lm). .... This system c o n s i s t s o f e l e c t r i c a l motor, tachogenerator, position sensor and stepdown gears or a mechanical system f o r t r a n s f…
-
Laser measuring technique
…fiber coil (Monomode fiber) with M of windings, the surface A thus can (A = MR2 π) in. .... Difficulties occur however also here by slow speeds , and indeed through the so "-called. .... Partially, these optical rotation sensors in navigation systems displace already mechanical gyros from aircrafts.
-
Design of an Electric Differential System for Three-Wheeled Electric Welfare Vehicles With Driver-in-the-Loop Verification
Ieff = Iui + 1/2 mr2 w. .... Since the mechanical dynamics is dominant for the wheel speed response, the electrical dynamics is neglected while designing the wheel speed controller, as shown in Fig. 8. .... Two magnetic speed sensors are installed at both rear wheels for motor speed control.
-
Influence of air pressure on mechanical effect of laser plasma shock wave
…the air pressure and the distance of target from focus on Cm, the mechanical effects of plasma .... A photo-electricity apparatus measures the speed of tar- get caused by laser action. .... place, the intensity of He:Ne laser which enters into a photo-electricity sensor 12 reaches the … W = 0.7 mm, l = 47.0 cm, R = 1.50 cm, J = mR2 /4 + m(l…
-
New Trends in Medical and Service Robots
…we consider several safety basic principles: redundancy in safety-critical systems; avoiding unnecessary speed or power in … 10 %): MR1; (b) addressing to laparoscopic and classic/open surgery procedures (25 %): MR2 ; (c) allowing tumors’ … result for the first case: change the density and the physical state; replace mechanical systems; make immovable … fields to interact with the object” determined us to integrate an inductive proximity sensor within the instrument.
-
Global output-feedback tracking for a benchmark nonlinear system
The picture in Fig. 1 illustrates the top view of this nonlinear benchmark mechanical system in which .... (I + mr2 ) + mxcr cos =N. .... This assumption is meaningful from a practical point of view, because speed sensors are more expensive and noisier than position sensors.
-
Engineering Asset Management - Systems, Professional Practices and Certification
…al. (eds.), Engineering Asset Management - Systems, Professional Practices and Certification, Lecture Notes in Mechanical Engineering, DOI 10 … information technology, those engine thermo- parameters nowadays can be measured and monitored by sensors installed on the .... 2.2 Instantaneous Speed Monitoring and Diagnosis Principle. .... i¼1 mR2 f1ðhiÞ .
-
Minimum Copper Loss and Power Distribution Control Strategies of Double-Inverter-Fed Wound-Rotor Induction Machines Using Energetic Macroscopic Representation
…electrical power flow is thus combined in a complex way to obtain the unique mechanical power flow. .... Hence, EMR and its inversion-based control indicate where controllers are needed, where sensors are required, as .... There are four tuning variables ms = [ms1, ms2] and mr = [mr1, mr2 ], which act on the system. .... One objective must be achieved: the control of the machine speed Ω.