-
Supplier: Accuris
Description: INSTRUMENT VALVES
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
-
Supplier: Accuris
Description: STEEL PIPES
-
Supplier: Accuris
Description: BUTTERFLY VALVES
-
Supplier: Accuris
Description: DIAPHRAGM VALVES
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y4X; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Mounting: PC Board
- Operating Temperature: -40 to 221 F
- Pole Specifications: Single Pole (SP)
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 2150 O 24 V DW RE
- DC Coil Voltage: 24 volts
- Mounting: Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Mounting: Other
- Operating Temperature: -40 to 221 F
- Pole Specifications: Single Pole (SP)
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12V BOM/MFG
- DC Coil Voltage: 12 volts
- Mounting: Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Mounting: Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Mounting: Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AU
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379244-MSS300R Category: Audio Products - Speakers Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Mallory Sonalert Products Inc. Package: Bulk Product Status: Active HTSUS: 8518.29.8000 Size
-
Supplier: Win Source Electronics
Description: : MSS50 Categories: Discrete Semiconductor Products Case / Package: E45 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0060
- Package Type: SOT3, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 747767-MSS1278-473ML D Family Name: MSS1278 Manufacturer Homepage: www.coilcraft.com Reference case: SMD Reference Date Code: 2015+ Alternative Parts (Cross-Reference): SLF12555T-470M1R6-PF ; 744770147; ASPI-1207
-
Description: valves used in instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 850745-MSS1P6HM3_A/H Series: Automotive, AEC-Q101 Features: Diode 60 V Package: Reel - TR Family Name: MSS1P6 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open
- Diode Type: Schottky Barrier Diodes, Other
-
Supplier: OPW Engineered Systems
Description: All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem
- Actuation: Manual / Hand
- Agency / Standard: ASME, MSS, ISO
- Connection: Bolt Flange
- Pressure Rating: 250 psi
-
Supplier: Sentry Air Systems, Inc.
Description: . Mounting configurations include bench-mounting, under-the table mounting, and shelf or wall mounting. The Mounted Single Sentry offers an effective, quiet and economical solution to many fume extraction needs with limited workspaces. A larger model [SS-300-MSS] and a dual-arm unit
- Airflow: 50 SCFM
- Features: HEPA / ULPA Filters
- Minimum Particle Size Filtered: 0.3000 to 0.5000 µm
-
Supplier: NIBCO INC.
Description: , Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-110, Oxygen cleaning: Meets the requirements of NFPA99 and CGA Pamphlet G-4-1
- Actuation: Manual / Hand
- Agency / Standard: MSS
- Connection: Socket Weld / Solder
- Material: Brass / Bronze
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: iron, ductile iron, aluminum bronze, stainless steel and carbon steel Designs and manufacture standard: API6D, API608, ANSI/ASME B16.34, MSS-SP-72, BS5351 Test standard: API598, API 6D Operated way: lever, gear Suitable media: water, oil, gas and more
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API, ASME, MSS
- Connection: Bolt Flange
- Material: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: NIBCO INC.
Description: saturated steam to 366°F/185°C, Iron body, bronze mounted (IBBM), Bolted bonnet, Renewable seat and disc, Bronze mounted trim, Class 150 flanged end connections Conforms to MSS SP-136
- Agency / Standard: MSS
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Water, Hot Water, Cold Water, Gasoline / Diesel Fuel, Steam
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Socket Welding Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
- Category: Flange
- Connection: Flange
- English Size: 0.5000 to 64 inch
- Material: Carbon & Alloy Steel
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
-
Supplier: Hy-Lok USA, Inc.
Description: Remote Mounting Pressure rating up to 6000 psig (410 bar) at 100°F (38°C). Temperature rating up to 1200°F (648°C) with optional Grafoil packing. Flange seal grooves meet the design requirements of MSS-SP-99 Body materials available in 316 stainless steel, carbon steel, alloy 400. 100%
-
Supplier: Hy-Lok USA, Inc.
Description: Gauge / Root Valves Pressure rating up to 6000 psig (410 bar) at 100°F (38°C). Temperature rating up to 1200°F (648°C) with optional Grafoil packing. Flange seal grooves meet the design requirements of MSS-SP-99 Body materials available in 316 stainless steel, carbon steel, alloy 400.
- Actuation: Manual / Hand
- Pressure Rating: 6000 psi
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS
- Actuation: Manual / Hand
- Agency / Standard: ANSI, API, DIN
- Material of Construction: Cast Iron
- Media Description: Air
-
Supplier: Flomatic Valves
Description: MODEL 45 - (Electric Actuated) - Azure® butterfly valve, manual hand-wheel override for open/close service. Other options available consult factory. MSS SP-67 compliant. NSF 61 & 372 APPROVED Direct mounting of actuator. For reference use only. Please check Flomatic's website for the
- Actuation: Manual / Hand, Electric
- Media Temperature: 180 F
- Pressure Rating: 200 psi
- Valve Size: 3 to 30 inch
-
Supplier: CGP Manufacturing, Inc.
Description: Swage Nipples Per MSS SP-95 and ANSI B16.9 Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials Concentric and Eccentric configurations Threaded, Plain, Beveled, or any combination of end preparations All pipe schedules and sizes available
- Category: Nipple
- Connection: Threaded, Weld
- English Size: 0.0625 to 36 inch
- Material: Exotic Metals, Carbon & Alloy Steel, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
hammer. Ideally suited for demanding clean water VFD controlled pump booster systems, Model 888S6VFD is available in six different sizes (2” thru 6”). Model 888S6VFD 2” thru 6” are designed to fit ASME Class 125/150 & ASME 250/300 flanges and they meet MSS-SP (read more)
Browse Check Valves Datasheets for Flomatic Valves -
positions, available with an Inconel X-750 springs, 0.5 psi cracking pressure and it meets or exceeds MSS-SP 61 specifications. Metal-to-metal seats or soft seats for zero leakage. Applications include liquids, gases, or steam. Tapped lifting lug holes are provided in the body for ease of installation in (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
-guided/Dual-guided stem Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
- MSS-SP61 seat leakage •Options: - Inconel® X-750 Spring; Soft Seat; Custom Sizing-low flow • Body materials: - Stellite trim (600 degrees F+) - RTJ Ends - NACE (read more)
Browse Check Valves Datasheets for DFT Inc. -
and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and API 598 (shell and seat). The valve is (read more)
Browse Check Valves Datasheets for DFT Inc. -
CF8M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Tapped holes in body for lifting lugs Seat leakage per MSS SP-61 Options - 316 SS spring - Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Plant Maintenance Product | Noshok's expanded manifold valve offering includes several three-valve differential pressure manifolds | Plant Services
All Noshok valves are 100% helium-leak tested to 1 X 10-4 ml/s for guaranteed performance and reliability, and conform to the MSS SP - 99 -1999(R 2005) Instrument Valve Standards.
-
New 6000 PSI Compact Switching Ball Valves Save On Panel Space, Installation Time
They are rated per MSS SP - 99 and marked per MSS SP-25, and can be constructed to satisfy NACE requirements for corrosion resistance.
-
New 6000 PSI Compact Switching Ball Valves Save On Panel Space, Installation Time
They are rated per MSS SP - 99 and marked per MSS SP-25, and can be constructed to satisfy NACE requirements for corrosion resistance.
-
Piping Handbook, Seventh Edition > PART 1 SELECTION AND APPLICATION OF VALVES
MSS - SP - 99 .