-
Supplier: L-com, Inc.
Description: benefits for operator/user Allows for precision hand cutting of small OD multi-conductor cable plus cutting and stripping of wire Durable steel construction for long life Application Premise wiring Cable assembly Cable installation Cable repair
- Tool Type: Stripper
-
Supplier: Computer Network Accessories, Inc.
Description: UTP jacket stripper. Universal stripping tool for multi-conductor cable from 3.5 mm to 9 mm. Great for UTP cables.
- Tool Type: Stripper
-
Supplier: Allied Electronics, Inc.
Description: Wire strippers for cutting and stripping solid and stranded electrical, speaker, hook-up wire and multi-conductor cable; also cuts flat cables. Features Precision-ground stripping cavities prevent scoring Screw cutter and wire loops embedded in frame Spring-loaded
- Form Factor: Handheld
- Technology: Hand Tools
- Wired Application / Connector Type: General Application
-
-
Supplier: Allied Electronics, Inc.
Description: Strippers combine ergonomics and versatility. Strip 24-10 AWG wire and cable using only two tools for the most common types: Electrical wire, hook-up wire, multi-conductor cable. Upgraded with dual material ProGrips for improved comfort and control. Features Tool
- Form Factor: Handheld
- Technology: Hand Tools
- Wired Application / Connector Type: General Application
-
Supplier: Allied Electronics, Inc.
Description: Strippers combine ergonomics and versatility. Strip 24-10 AWG wire and cable using only two tools for the most common types: Electrical wire, hook-up wire, multi-conductor cable. Upgraded with dual material ProGrips for improved comfort and control. Features Tool
- Form Factor: Handheld
- Technology: Hand Tools
- Wired Application / Connector Type: General Application
-
Supplier: TelephoneStuff.com
Description: A multi-tasking tool designed to reduce the number of individual tools carried and to make the job easier. Features: - Strips round Cat 5e and 6 UTP/STP with diameters of .145" to .275" - Cuts round UTP/STP cables up to .350" - Strips flat cables and cordage - Compact size
- Tool Type: Stripper
-
Supplier: DigiKey
Description: Tool Accessory, Replacement Blade For Power, Fiber Optic, Copper Trunk Cables, and Multi-Conductor Control
- Form Factor: Handheld
-
Supplier: MilesTek Corporation
Description: UNIVERSAL STRIPPER/CUTTER - 40-40071 Universal Cable Stripper/Cutter for a mutiple cable types and sizes FEATURES: Universal clothespin-tool strips UTP and multi-conductor cables with diameters between 0.14" and 0.35" Also cuts silver satin and cables up to 0
- Tool Type: Wire Cutter / Scissor, Stripper
-
Supplier: Automation24, Inc.
Description: Automatic wire stripping plier 12 40 200 from KNIPEX Tools has the capability not only to strip 7-32 AWG wire, but is also self-adjusting to conductor size, so the user never has to manually adjust for different wires. 12 40 200 also has an adjustable stripping length,
- Form Factor: Handheld
- Technology: Hand Tools
-
Supplier: Automation24, Inc.
Description: Automatic wire stripping plier 12 62 80 from KNIPEX Tools has the capability not only to strip 10-24 AWG wire, but is also self-adjusting to conductor size, so the user never has to manually adjust for different wires. 12 62 80 has an adjustable stripping length and a
- Form Factor: Handheld
- Technology: Hand Tools
-
Supplier: Allied Electronics, Inc.
Description: Cut and strip 22-10 AWG solid and stranded electrical, speaker, hook-up wire and multi-conductor cable; also cuts flat satin phone cables Features Precision-ground stripping cavities for 22-10 AWG wire prevent scoring Also strips internal
- Form Factor: Handheld
- Technology: Hand Tools
- Wired Application / Connector Type: General Application
-
Supplier: TelephoneStuff.com
Description: Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable. Features: - Fits in Stripmaster Frame L-5620 (sold separately) - Flat blade for #24 AWG multi-conductor for Cat. No. 45-891
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Blade-set for use with Corning "Fanout" Ribbon Cable. Features: - Fits in Stripmaster Frame L-5620 (sold separately) - Flat blade for #22 AWG multi-conductor for Cat. No. 45-892
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Frame and Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable.
- Tool Type: Stripper
-
Supplier: RS Components, Ltd.
Description: Stripper designed to strip PVC-insulated single or multi-strand wires measuring 0.08 â?? 6 mm² (AWG 20 â?? 12). It is also possible to strip multi-core cables, ribbon cables and double-insulated cables without the risk of damaging conductors. Cable Type = Flexible,
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: RS Components, Ltd.
Description: Universal stripping tool is ideally used for stripping the jacket from round Cat5 or Cat6 data cable such as UTP and STP with an adjustable blade it will strip from 3.2mm to 9mm which also includes flat cable, irregular out shape cable or even multi-conductor cable. The Stripper
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: RS Components, Ltd.
Description: RS Pro Insulated wire stripping pliers ideal for working up to 1000 V ac or 1500 V dc. Suitable for stripping the plastic insulation of single and multi-strand conductors. â?¢ VDE Approved,â?¢ Special tool steel,â?¢ Chrome
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: RS Components, Ltd.
Description: 1000V approved VDE stripping pliers manufactured from hardened and tempered steel for wire diameters of 0.8 - 6mm. Spring opening with brass locking adjustable screw. V shaped stripping jaws for removing plastic insulation from single & multi-core conductors . Comfortable, firm
- Form Factor: Handheld
- Tool Type: Stripper
Find Suppliers by Category Top
Featured Products Top
-
for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi-conductor (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Multi-Conductor Cable for Extreme Temperatures We offer a full range of products to meet requirements from cryogenic to 450°C and beyond. When developing a cable (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Multi-Conductor Cable for Extreme Temperatures When developing a cable solution to meet the challenges of extreme temperature it is not enough to only consider the outer jacket (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Wire identification markers applied Available with or without conductors Thermocouple material conductors available, 18 AWG standard, other wire gauges optional (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
custom wire and cable in single-end, stranded and Litz wire multi-conductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its coating has been found to be susceptible to insulation loss between winding turns, separate windings and between (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
control and power applications at a wide range from -55°C to +200°C. Its silver plated braid shield also leads to outstanding EMI protection. • Hook-Up Wire for any military equipment need, with a choice of solid or stranded conductors, a wide array of insulation options, and a (read more)
Browse Multiconductor Cables Datasheets for Alpha Wire -
Technologies has the expertise and capabilities necessary to design and manufacture custom cable suitable for your application. Whether you require flexibility, long flex life, high strength, durability, miniaturization/micro-miniature coaxial, reinforced silicone rubber multi-conductors or (read more)
Browse Datasheets for New England Wire Technologies Corporation -
Litz wire multi-conductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its coating has been found to be susceptible to insulation loss between winding turns, separate windings and between the winding and the ground. NEWind® (read more)
Browse Datasheets for New England Wire Technologies Corporation -
Technologies has the expertise and capabilities necessary to design and manufacture custom cable suitable for your application. Whether you require flexibility, long flex life, high strength, durability, miniaturization/micro-miniature coaxial, reinforced silicone rubber multi-conductors or (read more)
Browse Datasheets for New England Wire Technologies Corporation -
The piercing connector has multiple needles that pierce the wires outer insulation jacket to access the wires internal (single or multi) conductor for testing. By activating the needles upon wire contact, diagnostic testing is able to occur as an instant connection is created to your DMM (read more)
Browse Cable Clamps Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Paladin Tools - PA70058 - Tools - Strippers - Allied Electronics
Wire strippers for cutting and stripping solid and stranded electrical, speaker, hook-up wire and multi - conductor cable; also cuts flat cables.
-
GripP 20 Wire Stripper/Cutter 20-30 AWG
• The Paladin PA1118 is a wire stripper and cable cutter which cuts and strips electrical wire , hook-up wire, and multi - conductor cable.
-
Wire Stripper Accessories
• 24 AWG Multi - Conductor (1 • 45-097 Wire Stripper (1 .
-
Paladin Tools - PA1117 - Tools - Strippers - Allied Electronics
Strippers combine ergonomics and versatility. Strip 24-10 AWG wire and cable using only two tools for the most common types: Electrical wire, hook-up wire, multi - conductor cable.
-
Paladin Tools - PA1118 - Tools - Strippers - Allied Electronics
Strippers combine ergonomics and versatility. Strip 24-10 AWG wire and cable using only two tools for the most common types: Electrical wire, hook-up wire, multi - conductor cable.
-
Paladin Tools - PA1123 - Tools - Strippers - Allied Electronics
Strippers combine ergonomics and versatility. Strip 24-10 AWG wire and cable using only two tools for the most common types: Electrical wire, hook-up wire, multi - conductor cable.
-
Twin-Blade Wire Stripper
The C200 is a bench-operated wire stripper used for stripping insulation from wires used in electrical assembly operations. It works on hook-up wires, or the inner wires of multi - conductor cables.
-
129. Vein wrong formations and extravasale discharge obstacles
Yon Prof. Dr. J. participated in the Rundgespr~ich under line Vollmar- Heidelberg: G. Carstensen-Miilheim/l%uhr, H. Denck … … ehirurgisehen treatment with itself prime ~ irer Varicen in the last years far many surgeons in the … … the verse manure experts and leg winders justified few ffir equally like that the ausschlieglichen, strippers ".
-
Round discussion
Yon Prof. Dr. J. participated in the Rundgespr~ich under line Vollmar- Heidelberg: G. Carstensen-Miilheim/l%uhr, H. Denck … … ehirurgisehen treatment with itself prime ~ irer Varicen in the last years far many surgeons in the … … the verse manure experts and leg winders justified few ffir equally like that the ausschlieglichen, strippers ".
-
Paladin Tools - PA1116 - Tools - Strippers - Allied Electronics
Multi - conductor round cable bundles with a maximum Dia. of 0.5 in. Cuts 14 to 8 AWG wire Universal, Easy-to-Use Cable Cutter and Stripper for Data, Telephone and Network Installations .