-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug
- Configuration: NEMA, Other
- Current Rating: 20 amps
- Standards and Certifications: UL Listing Mark, CSA Mark, Other
- Voltage Rating: 250 volts
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug
- Configuration: NEMA, Other
- Current Rating: 20 amps
- Standards and Certifications: UL Listing Mark, CSA Mark, Other
- Three Phase Voltage Rating: 125/250 V
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug
- Configuration: NEMA, Other
- Current Rating: 20 amps
- Standards and Certifications: UL Listing Mark, CSA Mark, Other
- Voltage Rating: 250 volts
-
-
Supplier: Interpower
Description: Plug/Socket Type: NEMA L21-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 5 wire Cable Size: 11.6mm to 29.2mm OD General Material: Nylon CE Marking: no
- Configuration: NEMA, Other
- Current Rating: 20 amps
- Standards and Certifications: UL Listing Mark, CSA Mark, Other
- Three Phase Voltage Rating: 120/208 V
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/250V): SJT, SJTW, SJTO, SJTOW,
- Configuration: NEMA
- Country Selection: Other
- Current Rating: 20 amps
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SPT-2, SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 16/3 AWG (13A/250V): SPT-2, SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 14/3 AWG (18A/250V): SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 12/3 AWG (20A/250V): SJT, SJTW, SJTO, SJTOW,
- Configuration: NEMA
- Country Selection: Other
- Current Rating: 20 amps
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): SJT, SJTW, SJTO#44 SJTOW,
- Configuration: NEMA
- Country Selection: Other
- Current Rating: 20 amps
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SPT-2, SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 16/3 AWG (13A/250V): SPT-2, SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 14/3 AWG (18A/250V): SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 12/3 AWG (20A/250V): SPT-3, SJT, SJTW, SJTO,
- Configuration: NEMA
- Country Selection: Other
- Current Rating: 20 amps
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Quail Electronics
Description: The 5462 is a duplex wall mountable outlet version of the NEMA 6-20R Receptacle x 2. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 20A and 250V and carries the UL and C-UL
- Applications: Residential / General-Purpose
- Configuration: Duplex
- Country Selection: USA
- Current Rating: 20 amps
-
Supplier: Allied Electronics, Inc.
Description: Plug,EHU Specification Grade,2 Pole,3 Wire Ground,20A,125V,NEMA :2-20P,Black/Whit
- Contact Size (AWG): 10 to 18 AWG
- Current Rating: 20 amps
- Voltage Rating: 125 volts
-
Supplier: Specialty Product Technologies
Description: pole implementations Joslyn Clark has a full range of Class 20 heater elements available Encapsulated coil keyed for correct installation, the plug-in interface negates the need for wiring. NEMA contactor applications available in low energy varieties. AC contactor
- Number of Poles: 1 to 4
- Type: Electrical Contactor
-
Supplier: Legrand - Pass & Seymour
Description: NYLON MATERIAL BLACK, WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) HIGH IMPACT RESISTANT 0.296 TO 0.562 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL
- Blade / Pin Type: Locking
- Current Rating: 20 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark
-
Supplier: Quail Electronics
Description: The 5352 is a duplex wall mountable outlet version of two NEMA 5-15R/5-20R T-Slot Receptacles. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 20A and 125V and carries the UL and C-UL
- Applications: Residential / General-Purpose
- Configuration: Duplex
- Country Selection: USA
- Current Rating: 20 amps
-
Supplier: Quail Electronics
Description: he 0364 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and an ROJ (Removed Outer Jacket). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green
- Applications: Residential / General-Purpose
- Configuration: NEMA
- Country Selection: USA
- Current Rating: 20 amps
-
Supplier: Quail Electronics
Description: he 0364 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and an ROJ (Removed Outer Jacket). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green
- Applications: Residential / General-Purpose
- Configuration: NEMA
- Country Selection: USA
- Current Rating: 20 amps
-
Supplier: Legrand - Pass & Seymour
Description: POLARIZED TYPE RUBBER MATERIAL YELLOW COLOR 6-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION
- Blade / Pin Type: Straight
- Current Rating: 20 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Legrand - Pass & Seymour
Description: RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.53 INCH DIA X 2.27 INCH L ENCLOSURE IP20
- Blade / Pin Type: Locking
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Legrand - Pass & Seymour
Description: RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.6 INCH DIA X 2.44 INCH L ENCLOSURE IP20
- Blade / Pin Type: Locking
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Hubbell Wiring Device-Kellems
Description: NYLON/RUBBER MATERIAL; 10-20P CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.85 INCH W X 2.156 INCH D X 2.063 INCH H
- Blade / Pin Type: Straight
- Current Rating: 20 amps
- Poles: 3 Poles
- Standards and Certifications: UL Listing Mark
-
Supplier: Allied Electronics, Inc.
Description: Plug,Hospital Grade,2 Pole,3 Wire,20A,125V,NEMA Config: 5-20P,Black and Clear
- Current Rating: 20 amps
- Voltage Rating: 125 volts
-
Supplier: Belden Inc.
Description: Basic, Standard, 20A, 120V, Vertical, (14) NEMA 5-20R, power switch, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Current Rating: 20 amps
- Number of Electrical Outlets: 14
- Protection Features: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Surge, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Current Rating: 20 amps
- Number of Electrical Outlets: 14
- Protection Features: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Standard, 20A, 120V, Vertical, (8) NEMA 5-20R, power switch, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Current Rating: 20 amps
- Number of Electrical Outlets: 8
- Protection Features: Circuit Breaker
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles SUPER-SAFEWAY PLUG NEMA L2-20 20A/250V
- Current Rating: 20 amps
- Voltage Rating: 250 volts
-
Supplier: Hubbell Electrical Products
Description: , NEMA 7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 115/230 VAC POWER RATING 3 POLE(S) KR MATING RECEPTACLE KP MODEL
- Current Rating: 20 amps
- Poles: 3 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
- Voltage Rating: 115 to 230 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles SUPER-SAFEWAY CONN NEMA L2-20 20A/250V
- Current Rating: 20 amps
- Voltage Rating: 250 volts
-
Supplier: Selecta Products
Description: " NYLON MATERIAL BLACK, WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) HIGH IMPACT RESISTANT 0.296 TO 0
- Blade / Pin Type: Locking
- Current Rating: 20 amps
- Grounding: Non-Grounding
- Poles: 2 Poles
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles RCPT NEMA L2-20 250V WATERTITE
- Current Rating: 20 amps
- Standards and Certifications: RoHS Compliant
- Voltage Rating: 250 volts
-
Supplier: Waytek, Inc.
Description: Leviton Electrical Wiring Devices Plug for stock #11041 Industrial Grade .245 -.700 diameter range 20 AMP
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Hubbell Incorporated
Description: POLARIZED TYPE NYLON MATERIAL SENTINEL YELLOW COLOR NEMA 6-20P CONFIGURATION UL 498, UL FS WC596, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH-SPEC[R] BRAND
- Blade / Pin Type: Straight
- Configuration: NEMA
- Current Rating: 20 amps
- Grounding: Standard Grounding
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center
- Certification: cUL, UL
- Current Rating: 20 amps
- Number of Electrical Outlets: 6
- Outlet Configuration: NEMA
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1101-560 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 4x NEMA 5-20 outlets per feed. This rack mount unit equipped with
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: Other
- Number of Electrical Outlets: 8
-
Supplier: Americor Electronics, Ltd.
Description: project. Call us for assistance today. All of our products are 100% tested, ISO 9001-2008 certified and RoHS Compliant. All Adapters meet the new level VI efficiency standards. United States - Canada - Mexico - Japan Plug Adapters: Nema 1 - 15P Nema 2 - 15P
- Device Type: Other
-
Supplier: Appleton Electric
Description: COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3
- Material: Aluminum
-
Supplier: Tripp Lite by Eaton
Description: The PDU1420T 2.4kW Single-Phase 120V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU1420T features a single breakered load bank with 14 NEMA
- Certification: CSA, UL
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 115 VAC
- Outlet Configuration: NEMA
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
Features: Can be applied or removed by hand, hex wrench or screwdriver The FP series plugs will fit NS and NF Class 1-2-3 standard threads Optional O-ring gives this part a watertight seal for superior leakage protection Arizona Sealing (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Arizona Sealing Devices, Inc. -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
a 20A 250VAC NEMA 6-20R convenience outlet, provide 250VAC options to our product lineup. The 739W-X2/33 and 739W-X2/34 features an impact-resistant nylon face. This outlet has been designed with a quick snap (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
mounting screws so they can be installed ‘lid closed’ – protecting the electronics and the pre-fitted sealing gasket. Hinged flush-fitting trims conceal all the screws, which are A2 stainless steel with high corrosion resistance. The lid features a generous recess for a membrane (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Indelac electric actuator meeting NEMA 6P specifications was immersed in a column of water made of 2 barrels welded together. The actuator was equipped with a timer to automatically actuate the device every 90 seconds. After several months in the water, the column of water even (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Interpower® is pleased to announce it is expanding its current product line of sockets by offering Brazil surface-mount sockets. The single-phase socket types are NBR 14136. They have a voltage rating of 250VAC and a current rating of either 10A or 20A. The (read more)
Browse Power Plugs Datasheets for Interpower -
studies. Welding and manufacturing services and facilities for structures over 20 feet in size. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Mechanical Research & Design, Inc.