Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Equipment discription: Optical Measuring Machine applies to the second coordinate measurement for the purpose of all applications, machinery, electronics, instrumentation, plastics and other industries widely used. Main feature: 1. Apparatus with RS-232 interface ,when connected
- Resolution: 0.0000393701 inch
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement
- Mounting Options: Free Standing
-
Supplier: Haida International Equipment Co., Ltd.
Description: 0.7~4.5X Zoom lens; ● Wonderful SONY 1/2`` Color CCD camera; ● Powerful 3D measuring software QuickMeasuring 4.1 version. The usage: Graph function key, graph constructive functional key and visual tool functional key is separated by color and grouped tactically, it makes the communication
- Resolution: 0.00001968505 inch
- x-axis Measuring Length: 11.81103 to 19.68505 inch
- y-axis Measuring Length: 7.87402 to 11.81103 inch
- z-axis Measuring Length: 7.87402 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Large Video Optical Measuring Machines graph constructive functional key and visual tool functional key is separated by color and grouped tactically, Optical Measuring Machines makes the communication between operator and instrument quickly and friendly, and
- Resolution: 0.00001968505 inch
- Control: CNC
- Application: Dimensional Measurement
- Mounting Options: Free Standing
-
-
Supplier: Nikon Metrology
Description: expanded. The Optical CMM is also suitable for measuring dynamic motion and researching transient events. Its third use relates to industrial robots. By tracking robot movement in real time, Optical CMM technology drives increased positional accuracy for robotized inspection and
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM), Other
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
- Control: PC
-
Supplier: FARO CREAFORM
Description: experience level. Without the requirements of a rigid measurement setup, the complete measuring system-the part, optical tracker, and wireless probe-can all be moved freely at any time during the measurement sequence. The HandyPROBE is simply the best metrology solution for
- Features: Coordinate Measuring Machine (CMM), Reverse Engineering
- Application: Dimensional Measurement, Profile Measurement
- Mounting Options: Free Standing, Portable
- Control: Manual
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Measuring A-I and A-II Microscope-Telescope-Videoscope is a highly versatile instrument that is provided with a sophisticated optical tube that comes standard as a 25X and 50X Microscope, and with the purchase of an optional 10X Objective, can be converted to a 100X
- Total Magnification: 25 to 50 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: selectable measuring temperature (20-26°C) Measuring machines must be operated under constant temperatures. With the ACCURA 2000, you can freely select the measuring temperature and reduce air conditioning costs. Maximum sensor flexibility All available sensors from Carl
- x-axis Measuring Length: 2,000 inch
- y-axis Measuring Length: 4,200 inch
- z-axis Measuring Length: 1,500 inch
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM), Crash Protection, Offline Programming, Other, Reverse Engineering, SPC Software, Shop Floor Suitable, Temperature Compensation
-
Supplier: Mahr Inc.
Description: high-precision measuring tasks in the measuring room or in production. All the advantages of traditional metrology and modern optical tactile metrology are combined in one machine. Here is an overview of some of the advantages of the optical metrology: No influence
- Scan Rate: 0.000393700787401575 to 1.96850393700787 in/sec
- Measurement Capability: Coaxiality, Cylindricity, Differential / Taper, Eccentricity / Concentricity, Flatness, Form Measurement, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Technology: Non-contact - Optical / Laser
-
Supplier: Bruker Corporation
Description: The world's first CMM that can provide surface roughness, shape, and size data ” all with one measurement technique. Bruker™s Contour CMM system is specifically designed to measure the small features found in the increasing number of applications that require both precise dimensional metrology and
- Application: Angularity / Orientation, Depth Mapping, Dimensional Measurement, Profile Measurement
- Features: Coordinate Measuring Machine (CMM)
- Mounting Options: Free Standing
-
Supplier: Mahr Inc.
Description: and money. The large, easy-to-read monochrome LCD display (240 x 160 dots) can display up to three measuring channels at the same time. The individual measuring channels are activated automatically on the display when measuring with the corresponding measuring axis. The
- Resolution: 0.00000393701 to 0.000393701 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gage / Instrument Type: Gaging System / Station
-
Supplier: FARO CREAFORM
Description: Creaform's MaxSHOT 3D™, a photogrammetry optical coordinate system, is a game changer for product development, manufacturing, quality control and inspection teams. It is the ideal solution to achieve the highest measurement accuracy and efficiency for large-scale projects and parts from 2 to
- Features: Coordinate Measuring Machine (CMM), Reverse Engineering
- Application: Dimensional Measurement, Profile Measurement
- Mounting Options: Handheld, Portable
- Control: Manual
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: O-INSPECT multisensor measuring machines from ZEISS enable you to optimally measure each characteristic – optically or by contact. An important feature: O-INSPECT delivers reliable 3D accuracy compliant with ISO standards at a temperature range of 18-30°C. An added highlight: CALYPSO
- x-axis Measuring Length: 11.81103 inch
- y-axis Measuring Length: 7.87402 inch
- z-axis Measuring Length: 7.87402 inch
- Features: 3-D Scanning / Profiling, SPC Software
-
Supplier: Haida International Equipment Co., Ltd.
Description: processing system are made up by the two coordinate’s studio, the optical grating and the SDK -3000 data card. 3. High Precision Image Measuring Instrument has various functions of data processing, display, input and output, particularly; the work piece straightening function is very
- Resolution: 0.00000001968505 inch
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Benchtop
- Application: Dimensional Measurement
-
Supplier: Mahr Inc.
Description: machine is inevitable. Measuring where the product is produced, with fast feedback to the production process in order to avoid waste. With the flexible shaft Measuring Machine MarShaft SCOPE 250 plus Mahr offers the right measurement solution for the fast, precise and
- Range: 0 to 1.574804 inch
- Resolution: 0.000393701 to 0.00000393701 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
-
Supplier: ASME
Description: Standard addresses purely manual machines, so no motorized axes are addressed in the current document. While the application of this class of measuring machine continues to grow, at this point in time only contact probes are considered and optical noncontact probes are
-
Description: ISO 10360-2:2009 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the
-
Supplier: ASME Standards and Certification
Description: Standard addresses purely manual machines, so no motorized axes are addressed in the current document. While the application of this class of measuring machine continues to grow, at this point in time only contact probes are considered and optical noncontact probes are
-
Supplier: CSA Group
Description: ISO 10360-2:2009 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the
-
Supplier: FARO CREAFORM
Description: while accelerating 3D measurement workflows. This optical CMM scanner has been engineered to perform highly accurate and repeatable metrology-grade measurements and 3D geometrical surface inspections. When paired with the HandyPROBE, Creaform's handheld optical coordinate
- Resolution: 0.001968505 to 0.00393701 inch
- x-axis Measuring Length: 2.755907 to 8.267721 inch
- y-axis Measuring Length: 2.755907 to 8.267721 inch
- z-axis Measuring Length: 1.968505 to 3.93701 inch
-
Supplier: CSA Group
Description: non-contacting probing systems. The evaluation of the performance of the machine tool, used as a coordinate measuring machine (CMM), is outside the scope of this part of ISO 230. Such performance evaluation involves traceability issues, is strongly influenced by machine
-
Supplier: Pexco
Description: working with thermoplastics that expand and contract with thermal variation. Vision coordinate measuring machines (CMM) and toolmaker microscopes provide precision measurement throughout the process, while advanced CAD/CAM software integration allows direct import of customer files for
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Milling, Swiss Machining, Turning
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Specialty Machining: Extrusion Machining
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: SCANOLOGY
Description: The TrackProbe 3D probing system, consisting of a tracking i-Probe and the latest optical tracker i-Tracker, is designed for metrology-level measurements. As a versatile 3D digitizer, TrackProbe excels in tasks such as fixture adjustment, benchmark marking, and geometric and dimensional
- x-axis Measuring Length: 3.93701 to 472.4412 inch
- Workpiece Weight: 1.5435 lbs
- Features: Coordinate Measuring Machine (CMM)
- Control: Manual
-
Supplier: Nikon Metrology
Description: K-CMM is an accurate portable measurement system suitable for checking design, production and dimensional quality in industrial environments. The system offers high measurement accuracy in a volume up to 35 m³ through the use of camera technology triangulating the positions of infrared LEDs
- Number of Sensors / Cameras: 3
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM), Other
- Application: Dimensional Measurement
- Mounting Options: Free Standing, Portable
-
Supplier: SCANOLOGY
Description: The NimProbe system combines the handheld i-Probe with the next-generation i-Tracker in a fully wireless, lightweight design. Built for high-precision measurement of small-to-medium parts, it brings together the best of both probing and scanning modes in one innovative solution. From fixture
- x-axis Measuring Length: 3.93701 to 236.2206 inch
- Workpiece Weight: 1.5435 lbs
- Features: Coordinate Measuring Machine (CMM)
- Control: Manual
-
Supplier: CSA Group
Description: ISO 10360-7:2011 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the
-
Description: ISO 10360-7:2011 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the
-
Supplier: FARO CREAFORM
Description: Designed for automated quality control applications, the R-Series™ 3D scanning solutions are perfect for manufacturing companies who want to increase their productivity by measuring more dimensions on more parts without compromising on accuracy. The MetraSCAN 3D-R™ is a powerful, innovative
- Resolution: 0.001968505 to 0.00393701 inch
- x-axis Measuring Length: 2.755907 to 8.267721 inch
- y-axis Measuring Length: 2.755907 to 8.267721 inch
- z-axis Measuring Length: 1.968505 to 3.93701 inch
-
Supplier: Nikon Metrology
Description: The CNC Video Measuring System "NEXIV VMZ-R4540" is capable of accurately measuring the dimensions and shapes of high density and multi-layered electronic components. Key benefits Six types of optical zooming head Detection of 0.1 mm transparent layer 8-segment ring illumination
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Description: utilizes a precision graduated master bar and maintains a non-accumulative accuracy throughout the measuring range. Digital Measuring Machine 24 inch (600 mm) - Model DMM-610 / part# U304393 Digital Measuring Machine 48 inch (1200 mm) - Model DMM-1219 / part#
- Range: 0 to 48 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 48 inch
-
Supplier: Zygo Corporation
Description: for dimension, geometry, surface form, and surface roughness. These tools may including collimators, coordinate measuring machines, and ZYGO's industry-standard laser interferometers and optical profilers.
- Operation: CNC Machining, Drilling, Etching / Chemical Milling
- Materials: Ceramics, Glass, Sapphire / Ruby
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: North America, Northeast US Only, Other, Southwest US Only, United States Only
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: O-SELECT digital measuring projector In production environments, optical and contact coordinate measuring machines are increasingly replacing manual equipment such as goniometers, gauges and profile projectors. However, the influence of the operator with these manual
- Features: Computer Interface
- Mounting: Floor Mount
- Orientation: Vertical
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: development and management, and over 30 sets advanced DPSS lasers,UV lasers, picosecond laser,ultra-fast lasers, fiber lasers, CO2 lasers,YAG laser,aYVO4 lasers ,well as complete and sophisticated test machines, including 3D microscope, laser interferometer, measuring arms, IR Imager,
- Hole Diameter/Slit Width: 5 to 1,000 µm
- Thickness: 0.05 mm
- Geometry: Array, Pinhole, Slit
- Substrate Material: Metal
-
Supplier: KEYENCE
Description: With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and
- Features: Automatic Edge Detection, Computer Interface, Digital Readouts, Electronic Angle Measurement, Integral Processor
- Mounting: Benchtop
- Image: Erect, Telecentric Optics
- Orientation: Vertical
-
Supplier: Zygo Corporation
Description: for dimension, geometry, surface form, and surface roughness. These tools may including collimators, coordinate measuring machines, and ZYGO's industry-standard laser interferometers and optical profilers.
- Services: Design Assistance, Material Selection, Testing / Inspection
- Materials: Glass Ceramic, Sapphire, Silicate / Fused Silica
- Secondary Operations: Glazing / Coating, Lapping / Polishing
- Process: Machining
-
Supplier: Nikon Metrology
Description: Nikon's highest precision automated video measuring system is the “Master Reference Measuring System” for your metrology lab. Nikon's highest precision automated vision system, the NEXIV VMR-H3030, has the best specifications, accuracy and repeatability of any NEXIV measuring
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Find Suppliers by Category Top
Featured Products Top
-
Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Measuring Precise Thread Lead Although thread lead checks are sometimes ignored in today’s cost-sensitive Metrology laboratories there are two important reasons to insure correct thread lead (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Pratt & Whitney®, founded in 1860, is a global supplier of ultra-precision Metrology instruments, inspection gaging systems, and length measuring machines. Our instruments incorporate the latest in laser and sensor technology allowing for fast and (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
3D Measuring Technology in the Plastics Industry
Innovative technologies, mobility and flexibility in measurement technology are playing a major role for more and more companies. In addition to fixed coordinate measuring machines or traditional measurement arms, optical systems are increasingly becoming firmly established in measurement
-
How Does an Optical Encoder Work?
The Optical Encoders typically consist of a rotating and a stationary member. The rotor is usually a metal, glass, or a plastic disc mounted on the encoder shaft. The disc has some kind of optical pattern, which is electronically decoded to generate position information. The rotor disc in absolute
-
Electro-Sensitive Protective Devices (ESPE) for Safe Machines
The measures and products for implementation of machine safety requirements have become more diverse over the years. The goal is ever better integration of the functional safety in machines and systems for safeguarding. Various technologies for implementation of protection measures are now
-
Space-Saving Machine Counts, Fills and Caps
The latest addition to Romaco's line of Bosspak rotary tablet and capsule counters, the RTC80 measures only 1.4 by 1.74 meters yet incorporates counting, filling and capping functions in a single machine. In addition to its space-saving footprint, the machine is uniquely suited to sterile tablet
-
Machine Vision for Packaging Blends Science, Engineering and Art
measuring net content to checking seal integrity and labeling. The machine vision system helps verify that the package meets containment requirements. Short counts are one of the major challenges in solid dosage packaging today. They can occur in a number of different situations: Today
-
Mass Technology
mass – that's how the future of metrology is called. Production processes get more and more complex. The need for multifunctional machines grows. Carl Zeiss has recognized this and developed a concept that fulfills these demands. The new multi-sensor technology of ZEISS unites optical and touch
-
Un-tether Your Encoder: Go Wireless
Encoders come in a wide variety of sizes, accuracies, and ranges based upon just as wide a variety of mechanical and optical technologies. And you can pay as much or little as you wish. But all encoders have one limitation in common; wires and connectors that interface the measuring head to signal
-
SPECTRO ARCOS delivers high-throughput agronomical analysis for Eurofins
, SPECTRO ARCOS measures. up. "We have to measure a lot of samples, and. in a short time period," says Elbers. "For the. major elements, we can do a measurement in. less than 60 seconds - including flush time.". Equally importantly, SPECTRO ARCOS's design. makes for a truly robust and easy-to-use. machine
More Information Top
-
A new method for getting the three-dimensional curve of the groove of a spectacle frame by optical measuring
For this reason it is expedient to use optical measuring machines for detecting deviations behind an undercut.
-
Non-contact profilometry of E-ELT segments at OpTIC Glyndwr
Keywords: Nanometre optical measuring machine NOM, Profilometry, On-machine metrology, COST round robin .
-
RHESSI imager and aspect systems
Grids have fiducial marks, i.e. 30µm pinholes, which are accessible to the optical measuring machine .
-
An optical machine for measuring sphere coordinates in random packings
Gcncral vim\ o f thc optical measuring machine , . A sphere coordinate measuring machine . to take up wear if necessary.
-
Proceedings of the 36th International MATADOR Conference
Therefore, an optical measuring machine with scale feedback was selected for test.
-
Intelligent Robotics and Applications
The off-line programming module generates tool path of drills according to the 3D solid model designed in advance and the accurate po- sition of each part which is provided by optical measuring machine , and then translates it to NC code with …
-
Sell Video Measuring
DongGuan Jaten Precision Instrument Co., Ltd is a privately professional manufacturer at the field of optical measuring machines .
-
Error compensation for the calibration of mechanical mirror benders
… linear methods to obtain both the error surface and the instrument error from redundant-independent datasets has been proposed to improve the accuracy of angle measuring scanning devices such as the long trace profilometer (LTP) or the nanometer optical measuring machine (NOM).
Indicates content that may require registration and/or purchase.