Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Excelitas Technologies Corp.
Description: Excelitas is a world leading manufacturer of radiation stable Optical Solar Reflectors for the space industry. An optical solar reflector (OSR) is used for the thermal control of spacecraft on the sun-facing sides of satellites by reflecting incoming solar radiation while
-
Supplier: Shanghai Optics
Description: Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We offer custom made Precision Reflector according to customer’s specifications. These mirrors are used for laser beam concentration and quality imaging. They can also be used to
- Mirror Materials: BK7 Glass
- Mirror Types: Reflector
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: AR51 Catalog Number: 30020 Open Drawing Download 3D PDF STEP
- Diameter/Width: 51 mm
- Mirror Types: Reflector
-
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: AR82 Catalog Number: 20253 Open Drawing Download 3D PDF STEP
- Diameter/Width: 82 mm
- Mirror Types: Reflector
-
Supplier: Carclo Technical Plastics
Description: Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be
- Central Hole Diameter: 11.4 mm
- Clear Aperture: 16.6 mm
- Diameter/Width: 19.7 mm
- Mirror Coatings: Protected Aluminum
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: AR46 Catalog Number: 19805 Open Drawing Download 3D PDF STEP
- Diameter/Width: 45.97 mm
- Mirror Types: Reflector
-
Supplier: Accuratus Corporation
Description: Accuflect™ IR is a highly diffuse and low loss reflector of near infrared and mid infrared radiation. The diffuse reflecting Accuflect™ IR offers alternatives to the metallic specular reflectors and their shortcomings often found in infrared heating applications. Some notable
- Diameter/Width: 75 mm
- Mirror Materials: Other Mirror Material
- Mirror Shape: Rectangular / Square
- Mirror Types: Reflector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1108387-CA11402_BRIT NEY-W Category: Optoelectronics>Opti cs - Reflectors Series: Britney Package: Tray Standard Package: 15 Viewing Angle: 24° Mounting Type: Adhesive, Position Pins Optical Pattern: Wide For Use With
- Mirror Types: Reflector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339519-CN13650_LENA -SS-DL Category: Optoelectronics - Reflectors Series: Lena Package: Bulk Standard Package: 60 Viewing Angle: 23° ~ 25° Optical Pattern: Spot For Use With/Related Manufacturer: Citizen, Luminus, Lumileds
- Mirror Types: Reflector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1196332-C10920_BRIDG ET-W Category: Optoelectronics>Opti cs - Reflectors Series: Bridget Package: Tray Standard Package: 10,000 Viewing Angle: 65° Mounting Type: Adhesive Optical Pattern: Wide For Use With
- Mirror Types: Reflector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1229860-CA12957_BOOM -XW Category: Optoelectronics>Opti cs - Reflectors Series: Boom Package: Tray Standard Package: 112 Viewing Angle: 54°, 70° Mounting Type: Adhesive Tape Optical Pattern: Wide For Use With
- Mirror Types: Reflector
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: AR4060 Catalog Number: 19803 Open Drawing Download 3D PDF STEP
- Diameter/Width: 39.88 mm
- Mirror Types: Reflector
-
Supplier: Accuratus Corporation
Description: Accuflect™ ceramic laser reflectors are high efficiency diffuse reflectors. The nearly perfectly diffuse reflection and high reflection efficiency are effectively exploited in laser systems with laser hosts having pump bands in the 500 nm to 1200 nm spectral range. Two grades of
- Mirror Coatings: Uncoated, Other Mirror Coating
- Mirror Materials: Other Mirror Material
- Mirror Types: Reflector
- Wavelength Range: 500 to 1200 nm
-
Supplier: Accuratus Corporation
Description: Accuflect® IR is an excellent medium wave and short wave infrared reflector with excellent performance extending into the visible wavelengths. Many infrared applications can be modified to take advantage of the highly efficient diffuse reflection characteristics of
- Mirror Materials: Other Mirror Material
- Mirror Shape: Rectangular / Square
- Mirror Types: Reflector
-
Supplier: Zygo Corporation
Description: Applications ZYGO has a long tradition of manufacturing custom-made optical mirrors for a wide variety of applications, including, but not limited to: EUV mirrors Lightweighted mirrors Space mirrors Stage Components for lithographic steppers
- Reflector Shape: Off-axis Parabolic
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: The reflector, as the name suggests, was born to meet people's requirements for light reflection. It is an optical element that uses the law of light reflection. Optical mirrors generally include spherical mirrors/reflectors, flat mirrors and aspheric mirrors. But
-
Supplier: Thorlabs, Inc.
Description: as well as diffuse reflectors. The engineered diffusters are offered unmounted, mounted, and AR coated on N-BK7 substrates and unmounted on a UV Fused Silica substrate. Diffuse reflectors are available with either a UV enhanced aluminum or protected silver HR coating deposited on the
- Diameter, Square Side, or Rectangular Length: 25.4 mm
- Diffuser Shape: Circular
- Diffuser Type: Holographic Diffusers
- Thickness: 2 mm
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Corner Cube Retro-Reflectors operate on the principle of total internal reflection (TIR). A beam entering the effective aperture is reflected by the three roof surfaces and emerges from the entrance / exit surface parallel to itself. This property is independent of orientation of the
- Prism Material: BK7 Glass, UV-grade Fused Silica, Other Material
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: λ/4, λ/20
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
-
Supplier: Ophir-Spiricon Inc.
Description: 60% reflection
- Diameter/Width: 38.1 mm
- Mirror Coatings: Uncoated
- Mirror Types: Laser Mirror
- Thickness: 8 mm
-
Supplier: Ophir-Spiricon Inc.
Description: 70% reflection
- Diameter/Width: 27.94 mm
- Mirror Coatings: Uncoated
- Mirror Types: Laser Mirror
- Thickness: 5.6 mm
-
Supplier: Ophir-Spiricon Inc.
Description: 50% reflection
- Diameter/Width: 29.97 mm
- Mirror Coatings: Uncoated
- Mirror Types: Laser Mirror
- Thickness: 6 mm
-
Supplier: Ophir-Spiricon Inc.
Description: 40% reflection
- Diameter/Width: 38.1 mm
- Mirror Coatings: Uncoated
- Mirror Types: Laser Mirror
- Thickness: 6 mm
-
Supplier: Thorlabs, Inc.
Description: At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the
- Antireflection Coating: Yes
- Largest Dimension: 10 to 50 mm
- Prism Material: BK7 Glass
- Prism Type: Corner Cube Retroreflector
-
Supplier: Thorlabs, Inc.
Description: At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the
- Antireflection Coating: Yes
- Largest Dimension: 10 to 50 mm
- Prism Material: BK7 Glass
- Prism Type: Corner Cube Retroreflector
-
Supplier: Shanghai Optics
Description: Factory Standards Material: BK7/H-K9L (or other suitable material) Dimensions: 70x400x20mm Front Surface Flatness: ?/10 and at 633 nm Scratch & Dig: 60-40 Highly reflective coating : 400-2500nm Contact us for manufacturing limit or custom specifications.
-
Supplier: Andover Corporation
Description: Andover has a variety of optical coating thin film deposition technologies at its disposal, providing customers with solutions tailored to their specific applications. Technologies include: Magnetron Sputtering Ion-Assisted E-Beam deposition Resistance Evaporation Proprietary Solutions We can
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Protective
- Regional Preference: North America, United States Only, Northeast US Only
- Substrate Fabrication: Yes
- Substrate Materials: Fiber, Glass
-
Supplier: Shanghai Optics
Description: An optical coating is a thin-film deposit used to enhance transmission, change reflective properties, or change the polarization of light transmitted through an optical component. Shanghai Optics can provide all types of anti-reflective, high reflective, and partial reflective coatings
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Metal, Mirror
- Regional Preference: North America, United States Only, Northeast US Only, Southwest US Only, Canada Only, East Asia / Pacific Only
- Substrate Materials: Crystal, Glass, Metal
- Wavelength Range: UV, Visible, IR
-
Supplier: Rainbow Research Optics, Inc.
Description: Optical coatings are specified and designed to enhance or reduce the reflectance, transmittance, or polarization properties of optical components. Coatings can be made from one or more layers of dielectric, IR, or metallic materials. Each coating is designed for a specific wavelength
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Metal, Mirror
- Regional Preference: North America, United States Only, Southwest US Only
- Substrate Fabrication: Yes
- Substrate Materials: Glass
-
Supplier: Zygo Corporation
Description: Optical Coatings Optical Coatings are used to enhance the transmission or reflection of light at the surface of an optic. They are created with a variety of materials (including oxides, metals, and rare earth materials) deposited on the optical surface using specialized methods
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Metal, Other
- Regional Preference: North America, United States Only, Northeast US Only, Southwest US Only
- Substrate Materials: Glass, Other
- Wavelength Range: UV, Visible, IR, Other
-
Supplier: Excelitas Technologies Corp.
Description: Excelitas offers a wide range Metallic, Hybrid and Dielectric LINOS Mirrors in Plano and Concave formats from our extensive Qioptiq optical heritage. Both broadband and high-reflectivity mirrors for the most common discrete wavelengths are available directly from the factory.
- Mirror Types: Reflector
-
Supplier: CASTECH, Inc.
Description: Note: Other sizes and material are available upon requests.
- Largest Dimension: 38 mm
- Prism Material: BK7 Glass
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: λ/8
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Broadband Dielectric Partial
- Diameter/Width: 25.4 mm
- Mirror Coatings: Dielectric
- Mirror Materials: BK7 Glass
- Mirror Types: Laser Mirror
-
Supplier: Abrisa Technologies
Description: nm to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal coatings,
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Metal, Mirror, Protective, Other
- Regional Preference: North America, United States Only, Southwest US Only
- Substrate Materials: Glass
- Wavelength Range: UV, Visible, IR
-
Supplier: LaCroix Precision Optics
Description: We conduct in-house environmental testing to ISO 9211-1:1994E, MIL-F-48616, MIL-O-13830A, MILC-675C, MIL-C-48497A and MIL-M-13508C specifications for, but not limited to: adhesion, abrasion, humidity, temperature and solubility. Laser damage testing is also available upon customer request.
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Metal, Mirror, Protective
- Regional Preference: North America, United States Only, Southwest US Only
- Substrate Fabrication: Yes
- Substrate Materials: Glass, Other
-
Supplier: Newport Corporation
Description: BroadBeamTM High Reflector Broadband Mirrors provide 97.5% average reflectivity of laser beams over an extremely broad band. Designed to be used from 350 to 1100 nm with a 0 to 50 degree angle of incidence, the mirror has unprecedented specifications at an incredible value. 350
- Diameter/Width: 12.7 to 50.8 mm
- Mirror Coatings: Dielectric
- Mirror Materials: UV Grade Fused Silica
- Mirror Shape: Round
-
Supplier: RS Components, Ltd.
Description: Part of Polymer Optics Modular LED Optics® range, The Colour Mixer Reflector utilizes a colour mixing chamber to produce a uniform colour beam, with which the output reflector optic provides a narrow colour mixed beam. Narrow beam angle, half angel: 5°. Optical efficiency: >60%.
-
Supplier: RS Components, Ltd.
Description: Part of Polymer Optics Modular LED Optics® range, The Colour Mixer Reflector utilizes a colour mixing chamber to produce a uniform colour beam, with which the output reflector optic provides a narrow colour mixed beam. Narrow beam angle, half angel: 5°. Optical efficiency: >60%.
-
Supplier: RS Components, Ltd.
Description: Part of Polymer Optics Modular LED Optics® range, The Colour Mixer Reflector utilizes a colour mixing chamber to produce a uniform colour beam, with which the output reflector optic provides a narrow colour mixed beam. Narrow beam angle, half angel: 5°. Optical efficiency: >60%.
-
Supplier: RS Components, Ltd.
Description: Part of Polymer Optics Modular LED Optics® range, The Colour Mixer Reflector utilizes a colour mixing chamber to produce a uniform colour beam, with which the output reflector optic provides a narrow colour mixed beam. Narrow beam angle, half angel: 5°. Optical efficiency: >60%.
-
Description: Processing of copper and aluminum reflectors. Processing of copper and aluminum free-form surface reflection mirrors, which alters the traditional lens. designing theory and is special purpose lenses in the field of laser and so on.
- Lens Type: Aspheric Lens
-
Supplier: OptoSigma Corp.
Description: other focal point. It is used to incident a light of lamp into optical fiber or light guide. —¦High condensing performance is obtained by precision aspheric surface processing. —¦It can be used in a long-term stability because it is given a protective scratch
- Central Hole Diameter: 18 to 31 mm
- Focal Length: 11 to 28 mm
- Reflector Shape: Ellipsoidal
- Secondary Focal Length: 78 to 288 mm
-
Supplier: Zygo Corporation
Description: ZYGO's Optics business segment custom manufactures silicon carbide mirrors to exacting standards. Silicon carbide (SiC) has long been recognized as an attractive mirror material due to its superior mechanical and thermal properties when compared to conventional optical materials. However
- Reflector Shape: Off-axis Parabolic
-
Supplier: Zygo Corporation
Description: . It is well suited for applications where very low thermal expansion is critical. Types ZYGO produces a variety of types high quality custom optical mirrors, including: Aspheric mirrors EUV Mirrors Flat mirrors Light-Weighted Mirrors
- Reflector Shape: Off-axis Parabolic
-
Supplier: Foctek Photonics, Inc.
Description: The Coating on the optical element is very important, which can improve the transmission, high reflection, etc. Foctek offers all kinds of anti-reflective (AR coating), high reflective (HR Coating) and partial reflective (PR Coating) coating according to customer's requirement. Foctek
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Mirror
- Regional Preference: East Asia / Pacific Only
- Substrate Fabrication: Yes
- Substrate Materials: Crystal, Glass
-
Description: Optics and optical instruments -- Field procedures for testing geodetic and surveying instruments -- Part 4: Electro-optical distance meters (EDM measurements to reflectors)
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Anti-Reflection Coating (AR) High Reflective Metal Coatings High Reflective Coatings Partial Reflective Coatings Beam Splitter Coatings The optical coating is composed of thin layered media, a type of optical media material that propagates
- Coating: Antireflection, Beamsplitter, High-Reflector, Metal
- Regional Preference: East Asia / Pacific Only
- Wavelength Range: UV, Visible, IR
-
Supplier: Newport Corporation
Description: Front surface coated with gold for high reflectivity in the IR and deep IR. Advantages vs. Glass Retroreflectors Unlike solid glass retroreflectors, the optical path is entirely in air so efficient performance is obtained without antireflection coatings which limit the operating
Find Suppliers by Category Top
Featured Products Top
-
Precision Reflectors consist of a front concave spherical section. The reflective surface is polished on a BK7 substrate, a type of optical glass known for its optical clarity. (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
An ultra-high reflector refers to a mirror coating that provides a high level of reflectivity for visible light. This coating is applied to the surface of the dental mirror to provide a clear and bright image of the patient's teeth and gums.
(read more)
Browse Optical Mirrors Datasheets for Suzhou Jiujon Optics Co., Ltd -
Corner Cube Prisms are specialized optical components featuring three intersected surfaces coated for optimal internal reflection. These prisms have a unique ability to redirect incident light through their hypotenuse face, ensuring that the light retro-reflects back to the source, regardless of (read more)
Browse Optical Lenses Datasheets for Daheng New Epoch Technology, Inc. -
The powerful laser distance sensor optoNCDT ILR2250-100 is designed for operation with or without reflector film, which is used depending on the distance and ambient conditions. The (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
substrate materials and coatings A Corner Cube Retroreflector is an optical component that causes the emerging light to exit in the direction parallel to its entrance direction (read more)
Browse Optical Lenses Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
component used in imaging systems is designed to improve the optical performance by eliminating the optical aberrations. A freeform optical component used in illumination systems is designed to increase the light energy efficiency by controlling the light intensity distribution. A freeform reflector can (read more)
Browse Optical Lenses Datasheets for Shanghai Optics -
Advanced Plasma Deposition Improves Ultra Narrowband Optical Filters A novel computer-controlled deposition system for multicavity filters (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
off axis parabolic mirror is an optical device which transforms plane waves into spherical waves and spherical waves into plane waves. This makes it useful for collimating light from a point source as well as focusing collimated light to a point. It does this with high accuracy, and is not dependent (read more)
Browse Optical Mirrors Datasheets for Shanghai Optics -
A corner cube retroreflector, also known as a CCR or trihedral prism, is an optical structure that consists of three adjacent, mutually-orthogonal plane-reflecting surfaces which form the corner of a cube. The corner cube reflects an incident ray at a specific angle, independent of the prism and (read more)
Browse Reflectors Datasheets for Zygo Corporation -
Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a (read more)
Browse Neutral Density Filters Datasheets for Andover Corporation
Conduct Research Top
-
Optical Mirror Coated AL
Optical Mirror Supplier shares that it is an optical element that works by the law of reflection. The reflector can be divided into plane reflector, spherical reflector and aspheric reflector according to the shape. According to the degree of reflection, it can be divided into full reflection
-
An Introduction to Optical Coatings
Optical coatings are used to manipulate the reflectance and transmittance of an optical component. Typical coating examples include: Antireflection Coatings which reduce the amount of light reflected at a given wavelength or wavelength range; Narrow Band Filters which allow only a given window
-
Secure optical communication system utilizing deformable MEMS mirrors
Voice communication in free space was demonstrated at ranges larger than 200 meters. A new retro-reflector design, incorporating more modulated mirrors had been constructed. This configuration was built and tested. Its performance and advantages as compared to the single mirror retro-reflector
More Information Top
-
Hawaii demand-side management resource assessment. Final report, Reference Volume 2: Final residential and commercial building prototypes and DOE-2.1E develope...
Optical Reflectors -2x4 Recessed.........................................................................................
-
Hawaii demand-side management resource assessment. Final report, Reference Volume 2: Final residential and commercial building prototypes and DOE-2.1E develope...
Optical Reflectors -1x8 Fixtures........................
-
http://dspace.mit.edu/bitstream/handle/1721.1/17308/27500489-MIT.pdf?sequence=2
Although the optical reflector model utilizes parabolic panels, aspherical model was generated to take advantage of the symmetry of curvature about the panel center, thereby simplifying deformation analysis.
-
Electromagnetic Foundations of Solar Radiation Collection
These come in the form of electricity-gener- ating solar farms ranging from those employing photovoltaic panels located on the ground and in space, to those employing sophisticated optical reflector techniques to gather the incident rays.
-
Functional Surfaces in Biology
The evolution of optical reflectors in animals began soon after the first eye evolved.
-
Demonstration of a highly efficient L‐band erbium‐doped fiber amplifier
Abstract A novel L‐band fiber amplifier comprised of two sections of erbium‐doped fiber (EDF) and an optical reflector is used to enhance power‐conversion efficiency (PCE).
-
A Unified Geometrical Insight for the Design of Toroidal Reflectors with Multilayered Optical Coatings: Figured X-ray Optics
with a complete and accurate description of x -ray optical reflectors are being designed .
-
Fast Large Aperture Camera For Very High Energy Gamma Ray Astronomy
The 10 m optical reflector on Mount Hopkins in southern Arizona has been converted to a .
-
Results of tests on measurement of flight vehicle coordinates by using laser-television measuring stations
Mode 3 - object highlighted by the sun, or equipped by a pulse light source and not equipped with an optical reflector .
-
Hawaii demand-side management resource assessment. Final report: DSM opportunity report
They include optical reflectors ,T-8 fluorescentbulbs with electronicballasts, electronicballast refits, occupancy sensors, and high efficiencyairconditioning.