-
Supplier: Global American, Inc.
Description: 3907696 - PCI 16-Channel Video Capture Card
-
Supplier: Magma
Description: The Magma PCI Express-to-PCI Expansion System is designed to match the through-put required by the majority of PCI cards on the market today.The expansion chassis contains six PCI-X slots which are connected to the host computer through a 8 lane (x8)
- Form Factor: Full-Size PCI
- Number of ports: 6
- PCI Data Bus: 32-bit
- Product Type: Bus Interface / Adapter Module, PCI Bridge, PCI Extender
-
Supplier: Visual Sound, Inc.
Description: TV One with Genlock, PIP, Keying, Mixing, Edge Blending. C2-260 PCI/ISA Card Video Scaler is based on TV One's exclusive CORIO2? technology and provides high quality Up-Conversion from standard video formats (NTSC, PAL or SECAM) to Computer or HDTV signals. It also
-
-
Supplier: Artesyn Embedded Power
Description: The Artesyn SharpMedia™ PCIE-8120 media processing accelerator enables high density voice and video processing to be integrated into a rack mounted server or other network appliances that have full size PCI express slots. Voice and video streaming is becoming more pervasive as
- Bus Interface: x4
- Form Factor: Other
- Number of ports: 2
- Product Type: Video / Graphics Card, Other
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GeForce 9600GT GPU - 512MB DDR3, 256bit - Native HDMI output support - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology\ - Complete DirectX support, including DirectX 10 and lower
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GF9400GT GPU - 1024MB DDR2 - Silent/Fansink edition - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX support, including DirectX 10
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GF9400GT GPU - 512MB high speed DDR2 - HDTV output support - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX support, including DirectX 10
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GF9400GT GPU - 1024MB DDR2 - Native HDMI output support - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX support, including DirectX 10
-
Supplier: Magma
Description: Expansion System is designed to match the through-put required by the majority of PCI cards on the market today. The expansion chassis contains (6) PCI-X slots which are connected to the host computer through a (x8) PCI Express host interface card and a
- Product Type: PCI Bridge
-
Supplier: Visual Sound, Inc.
Description: TV One C2-160 PCI/ISA Card Down Converter is based on TV One's exclusive CORIO2? technology and provides high quality scan conversion from Computer or HDTV signals to standard video formats in a compact package. It handles virtually any computer resolution up to 2048x2048
-
Supplier: SIE Computing Solutions, Inc.
Description: The XP-SB consists of a PCI host card and a 1U rack-mount chassis housing two or three PCI slots. A second chassis can be added for a total of four or six slots from a single host slot. The chassis connects to the host using two shielded CAT5 cables with RJ-45 connectors. The
- Backplane Bus / Standard: PCI
- CE / FCC Certified: Yes
- Cooling Fans: 1
- Meets UL, CSA, and TUV Requirements: Yes
-
Supplier: Advanced Micro Devices, Inc.
Description: technology Low Profile Half length form factor Quad DisplayPort and DVI output Average Board Power <13W 3 year limited warranty 512MB graphics memory Hardware acceleration and support for advanced features of DirectX® 11 & OpenGL (up to and including OpenGL 4.1) PCI Express™ 2.1
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LCD Widescreen Network (PCI Card Type) LCD Monitor Network Monitor D-Series (PCI Card) Reduce the cost of purchasing multiple PCs for your business. The new LG Network Monitors enable 11 users to share a single PC*. Each user runs their own
- Type: Flat Panel Monitor
-
Supplier: ELMA Electronic Inc.
Description: Maxwell™ GPU GeForce® GTX 850M Supports NVIDIA CUDA® and OpenCL™ 1.1 640 CUDA cores 2GB GDDR5 graphics memory DirectX® 11.2 Shader 5.0, OpenGL 4.4 Support 16, 8 or 4 lane PCI Express 3.0 Two DisplayPort outputs support up to
-
Supplier: Magma
Description: workstation. For example, a user can turn a typical, middle-of-the-road laptop into a powerful gaming computer, a scientific computer, or an audio/video editing workstation simply by adding the right PCI Express card to ExpressBox1 and then connecting it to a laptop through an
- Bus Interface: x16
- Form Factor: PCIe Standard Card
- Number of ports: 1
- Product Type: PCIe Bridge, PCIe Extender
-
Supplier: Advantech
Description: x 19" server platform Intel Xeon Workstation-Class Processor with embedded graphics functionality and Intel Quick Sync Video support Four PCI Express card slots for I/O and accelerators Four Gigabit ethernet network ports Front panel LCD display, keypad, and confidence
-
Supplier: Advance Security Products
Description: 7 FPS per camera. Detailed specifications on GV800 is listed below. Software features are all the same for all Geovision Products. This is a PCI Express DVR Card. THE 800 SERIES GEOVISION DVR CARD IS 120 FPS OVERALL FRAME RATE REGARDLESS WHETHER YOU PURCHASE THE 4, 8, OR
-
Supplier: Advantech
Description: VEGA-3314 is the world’s first commercial-off-the-s helf video processing accelerator able to perform professional-grade real-time transcoding of four 4K resolution video streams in an ultra-low-power and easy-to-integrate PCI Express format. 4-ch 4Kp60 or 16-ch 1080p60
- Data Bus: 32-bit, 64-bit
-
Supplier: Emergent Vision Technologies
Description: 25GigE SFP28 quad port PCIe Gen3 x16 smart NIC with front panel 5V TTL input trigger port. This card is part of a series of progressively more powerful PC peripherals intended to allow customers to get the most out of their Emergent ultra-high-speed cameras for the widest range
- Data Rate: 2.50E7 kbps
- Host Bus: PCI
- Number of Ports: 4
- Operating System: Other
-
Supplier: Indocomp Systems, Inc.
Description: /B & Mouse ports One RS-232, one RS-232/422/485 selectable serial ports Enhanced IDE supports x1 ATAPI, Ultra DMA 100MB/Sec. devices PCI bus, x1 EPCI bus 16-level Programmable watchdog timer built-in ICH4 Phoenix-AWARD FLASH BIOS Power requirements : AT/ATX power
-
Supplier: RS Components, Ltd.
Description: Video and Audio inputs. SCode can display 1/4/6/9/16 split windows with DVR networking capability. Recording / Display rate: 120fps / 100fps (NTSC / PAL). Form Factor: Mini-PCI Type-III B with 124-pin interface. MP-9200 MPEG4 Software Compression Card. 16-channel
- Camera Function: Video
- Maximum Frame Rate: 25 to 30 fps
-
Supplier: RS Components, Ltd.
Description: available PCI Express x16 slots. Matrox DualHead to use 2 monitors at a time (in independent or stretched mode). 32 MB memory. PCI Express card compatible with all compliant PCI Express slots (PCIe x1, x4, x8, and x16).
-
Supplier: Xoxide
Description: cases. The unit itself also contains twin Blue LED fans that really make this PSU shine. The 550W PCI-X features support for 20 and 24-pin motherboards, PCI Express video cards, and SATA hard drives. All cables are extra long to fit larger cases and are sleeved in UV
-
Supplier: AAEON Electronics, Inc.
Description: Mini-PCI Video Module Main Feature Mini-PCI Type 3 Interface One VGA Output, Resolution Up To 1600 x 1200 @ 85 Hz Memory Size 32M DDR2
-
Supplier: Aaeon Systems Inc.
Description: with the system memory for video memory use and supports simultaneous CRT and LVDS LCD displays at a maximum resolution of 1600 x 1200. The HSB-800P can be connected to an Ethernet network using the onboard 10/100Base-T Realtek 8100C through the built-in RJ-45 connector. The P in the
- Chipset Type: Other
- Features: Watchdog Timer?, RJ-45 Connectors?
- I/O Bus Specifications: PCI
- Operating Temperature: 32 to 140 F
-
Supplier: Intelligraphics, Inc.
Description: IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging
- Form Factor: Mini Card
- Product Type: Networking Module
- RoHS Compliant: Yes
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6940 features the Intel® CoreTM 2 Duo processor and two DDR III SODIMM system memory (up to 4 GB). This model deploys one PCI-Expressï¹x16﹞, one PCI-Expressï¹x1﹞, one Mini Card, and one Express Card for expansion
- Operating Temperature: 32 to 131 F
- Processor: Intel®
-
Description: CompactPCI (cPCI) router card that is available in both conduction- and air-cooled models. An optional rear transition module (RTM) is available for applications requiring access to the I/O connectors through standard RJ-45 connectors. X-ES provides the Cisco® 5940 ESR
- Features: Ruggedized
-
Supplier: Teledyne Qimaging
Description: portability. Real Value: For a limited-time price of $5950.00, the QIClick offers so much value in one easy-to-use package. In addition to the above features, the QIClick includes the camera, IEEE 1394 Firewire™ cable, IEEE 1394 PCI card, QCapture software and access to SDK
-
Supplier: Matrox Imaging
Description: Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision? cameras. This x4 PCIe? short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable
- Board Height: Other
- Bus Rate: Other
- Bus Type: PCI, Other
- Clock Speed: 133 MHz
-
Supplier: AMETEK Programmable Power
Description: drive, 160 GB 7200 RPM Integrated I/O enabling Hybrid test-systems: Dual Gigabit Ethernet ports, Four USB 2.0 ports, Micro-D GPIB connector, DVI-I video connector, ExpressCard/34 expansion slot, Trigger I/O for advanced PXI™ trigger functions Programmable watchdog timer
- Operating System: Other
- Ports and Interfaces: USB, GPIB Interface
- Processor Type: Other
- Technology: PXITM Compliant
-
Supplier: Microchip Technology, Inc.
Description: performance applications Efficient architecture with low CPU overhead Easily interfaces to most 16-bit embedded CPU's Integrated PHY with HP Auto-MDIX Support Supports audio & video streaming over Ethernet: 1-2 high-definition (HD) MPEG2 streams Compatible
- Host Bus: Other
- Number of Ports: 1
- Operating Temperature: Up to 70 C
-
Supplier: Advantech
Description: Advantech DS-980 is the first video wall solution of digital signage players, which is powered by the 6th generation Intel® Core i7/ i5/ i3/ Celeron rPGA processor (LGA 1151), and stackable design for PCI Express 3.0 x16 expansion which is used for optional graphic
- Features: RAID Controller
- IDE Disks Capacity: 32 GB
- Operating System: Microsoft®, Other
- Processor: Intel®, Other
-
Supplier: RS Components, Ltd.
Description: The Lexar Professional 1400x XQD 2.0 card provides a performance you can trust whether you are a professional photographer, videographer or adventure photography enthusiast. This high-speed card supports PCI Express® Generation 2 and USB 3.0 interfaces providing
- Memory Size: 64 GB
- Memory Type: CompactFlash®
-
Supplier: Supermicro Computer, Inc.
Description: Controller w/ IOAT 5. 6x SATA (3 Gbps) Ports via ICH9R SB Controller 6. Left Side 1 (x8) PCI-Express + 1 UIO or 1 (x16) PCI-Express Right Side 1 (x8) PCI-Express For 2U configuration, Please go to UIO Riser Cards page 7. ATI ES1000
Find Suppliers by Category Top
Featured Products Top
-
(processor dependent) MEMORY: Up to 32 GB SO-DIMM DDR4 2666 CONNECTIVITY: Intel® embedded M.2 2230 802.11ac Wi-Fi BT 5.1 card with cables; dual-band wireless 6.3” terminal PIFA antenna; 2x 2.5 GbE LAN (2x Po (read more)
Browse Computers Datasheets for SECO -
, including CompactPCI, COM Express, XMC, PrPMC, PMC, VME and AMC standards. X-ES products are used in a variety of commercial and industrial applications, such as: Semiconductor process equipment Aircraft simulators Industrial control Data centers (read more)
Browse Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Mouser Electronics, Inc. the global authorized distributor with the newest semiconductors and electronic components, is now shipping the new i.MX 6SoloX (read more)
Browse Digital Signal Processors (DSP) Datasheets for Mouser Electronics -
, including CompactPCI, COM Express, XMC, PrPMC, PMC, VME and AMC standards. X-ES products are used in a variety of commercial and industrial applications, such as: Semiconductor process equipment Aircraft simulators Industrial control Data centers (read more)
Browse Carrier Cards and Carrier Boards Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Broadcast equipment SDI input & output video cards Studio and broadcast cameras Digital Video – UHD TV 4K&8K Instrumentation PXI (PCI eXtensions for Instrumentation (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
Communications X-ES provides a wide range of embedded computing products for communication applications. All of our embedded computing products are based on industry standards, including CompactPCI, COM (read more)
Browse Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
XCalibur1900 NXP (Freescale) QorIQ T2080 Processor-Based Conduction or Air-Cooled 6U cPCI SBC The XCalibur1900 is a high-performance, 6U cPCI, single board computer supporting an NXP (formerly (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
head (IP67 protection class) - 3.7 mm / 0.14 in diameter - 3 m / 9.8 ft cable length - 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 3 m / 9.8 ft cable length and 6.0 mm / 0.24 in diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
array of interfaces and expansion headers such as FMC, USB 2.0 OTG, USB Console, PCI-e x4 Expansion Header, Gigabit Ethernet, and eMMC/SD Card. Available today through Critical Link and it's distributors: DigiKey, Mouser, Arrow, Avnet, Macnica Follow (read more)
Browse Electronic Development Boards Datasheets for Critical Link, LLC
More Information Top
-
internet tv - Page 2
It does have facilities to plug in a new PCI X16 video card though so that may be one way of solving the problem.
-
internet tv
It does have facilities to plug in a new PCI X16 video card though so that may be one way of solving the problem.
-
hey new pc - Techist - All Things Tech
vga- Newegg.com - XFX PVT84JUDD3 GeForce 8600GT 256MB 128-bit GDDR3 PCI Express x16 Video Card - Retail .
-
General-use PC - Techist - All Things Tech
Newegg.com - MSI NX8400GS-TD256E GeForce 8400GS 256MB 64-bit GDDR2 PCI Express x16 Video Card - Retail .
-
Techist - All Things Tech - list of parts for new computer, let me know what you think :)
ATI 100-435500 Radeon X800XL 256MB 256-bit GDDR3 PCI Express x16 Video Card - OEM .
-
PC Build Question for eternally lagging - Techist - All Things Tech
- NVIDIA GeForce 7900GS KO 256MB 256-bit GDDR3 PCI Express x16 Video Card Support HDCP [-$310.00] .
-
Fan Speed & Temperature - Techist - All Things Tech
eVGA 256-P2-N563-AX Geforce 7900GT 256MB GDDR3 PCI Express x16 Video Card .
-
PC Im Ready To Buy - Page 2 - Techist - All Things Tech
eVGA 256-P2-N563-AX Geforce 7900GT 256MB GDDR3 PCI Express x16 Video Card .
-
Techist - All Things Tech - Need to build Computer for not that much
Newegg.com - GIGABYTE GV-NX73G256D-RH GeForce 7300GS 512MB(256MB on Board) 64-bit GDDR2 PCI Express x16 Video Card - Retail .
-
Is this system a good deal? - Techist - All Things Tech
• DIAMOND X1650PCIE512SB Radeon X1650PRO GDDR2 PCI Express x16 Video Card - Retail .