Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dart Controls, Inc.
Description: Variable AC voltage supply . For use with resistive loads, permanent split-capacitor, permanent split-phase, or universal motor (not for capacitor start motors). Typically used on small blowers and lighting. THIS IS NOT THE EQUIVALENT OF A
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 120 volts
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 120 volts
-
Supplier: Genteq
Description: AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50
- Capacitance Range: 6 microF
- Capacitance Tolerance: 6 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher
-
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher
-
Supplier: Radwell International
Description: PERMANENT SPLIT CAPACITOR MOTOR, 1/2 HP, 4.0 AMP, 208 / 230 V, 60 HZ, 1075 RPM, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher
-
Supplier: Fasco
Description: The Fasco 5.6" diameter Permanent Split Capacitor (PSC) Motors are general replacement direct drive blower motors that feature an open ventilated design, thermal protection, shielded ball bearings, reversible rotation, and are UL recognized and CSA certified.
- Other Output Power: 0.06667 to 1 HP
- Continuous Current: 0.3 to 11.8 amps
- Shaft Size: 0.5 to 0.625 inch
- Shaft Speed: 825 to 1,625 rpm
-
Supplier: Sensata Technologies
Description: The 9700 protector is a field proven miniature protector developed to protect shaded pole and permanent split capacitor motors, fluorescent ballasts, solenoids, transformers and other electrical equipment against overheating.
- Cutoff Temperature: 60 to 150 C
- Rated Voltage: 250 volts
- Rated Current: 2 to 13 amps
-
Supplier: Fasco
Description: The Fasco shaded pole and permanent split capacitors are offered in 1/20 to 1/4 HP. The 4.4" diameter motors are used in a variety of applications including compressors, room air conditioners, heating ventilating equipment and pumps.
- Other Output Power: 0.01429 to 0.25 HP
- Continuous Current: 1 to 7.2 amps
- Shaft Size: 0.3125 to 0.5 inch
- Shaft Speed: 1,500 to 1,600 rpm
-
Supplier: CARLO GAVAZZI Automation Components
Description: innovative control strategy allows the HDMS to easily start Capacitor Start / Capacitor Run (CSCR) motors, and in the case of Permanent Split Capacitor (PSC) motors, virtually eliminate the starting current. This product offers as much as 70% current
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: ElectroCraft
Description: These 3.31 inch diameter motors (3.42 inch diameter over weld seam) are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from 1/60 to 1/4 HP. AC Type: Permanent Split Capacitor Size: 3.3 inches Power: to .25 HP
- Other Output Power: 0.25 HP
- Continuous Current: 2.4 amps
- Continuous Torque: 6.6 In-lbs
- Shaft Size: 0.3125 inch
-
Supplier: Genteq
Description: Side-by-side with an induction motor, the new ECM uses 20% less power. This generation of ECM combines over 20 years of development in residential HVAC and many millions of field installations, creating a motor with warranty return rates low enough to rival conventional
- Other Output Power: 0.2 to 0.75 HP
- Shaft Speed: 300 to 1,200 rpm
- Output Power: 1/2 HP, 1/4 HP, 300 W
- Motor Type: AC Motor
-
Supplier: Richardson RFPD
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60 Hertz systems but should not be used at higher
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 6 (+/- %)
- Operating Temperature: -40 to 70 C
- Electrostatic Capacitors: Oil
-
Supplier: Bodine Electric Company
Description: Permanent Split Capacitor (PSC) single-phase Gearmotor, 3-wire-reversible winding. Capacitor is not included; order with motor if required. (45µF / 250VAC ) Threaded mounting holes are located on both sides of gearhead. 3/4-inch hollow shaft with keyway. Optional
- Other Output Power: 0.25 HP
- Continuous Current: 2.9 amps
- Continuous Torque: 121 In-lbs
- Gearbox Ratio: 75 : 1
-
Supplier: Mechatronics Fan Group
Description: Size: (180 dia x 65 mm) 7.09 dia x 2.56 inches Features: forward curved impeller Operating voltage (VAC): 115 or 230 Construction: aluminum die cast motor base aluminum impeller Bearing option: motor quality ball bearings Motor: 2 pole permanent split
- Maximum Air Flow: 388 SCFM
- Maximum Static Pressure: 0.4 in H2O
- Maximum Sound Level: 65 dbA
- Operating Current: 0.4 to 0.71 amps
-
Supplier: American Control Electronics
Description: capacitor (PSC), shaded pole, synchronous, and universal motors. Unlike other common triac drives, the ACT series drive takes advantage of single phase motor characteristics to provide approximately constant pressure in filtered fan applications, meaning as a filter becomes
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 373.0729704102025 to 746.145940820405 watts
- Continuous Output Current: 10 amps
-
Supplier: Southland Equipment Service
Description: Easily move this floor fan where it's needed. Powder coat 20 ga. steel housing has front and rear roll formed embossments for added strength and rigidity. Motor is dependable 1-speed, 1 phase, 115V ball bearing open drip proof permanently lubricated permanent split
- Air Flow Rate: 16,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 42 inch
- Drive Type: Direct Drive
-
Supplier: Southland Equipment Service
Description: dependable 1-speed, 1 phase, 115V ball bearing open drip proof permanently lubricated permanent split capacitor. Rocker switch. Steel blade. Cord is SJT type 3 conductor, 15'L. Rolls easily on 10" hard rubber wheels. Meets OSHA standards. UL listed. FOB Shipping Point.
- Air Flow Rate: 22,700 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Drive Type: Belt Drive
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 68 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 68 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: WLC Company, Inc.
Description: garden hose fitting for water supply between 15-75 PSI; automatic low-pressure shutoffIncludes 25' outdoor-rated power cord with integrated GFCIMist pump assembly is housed in a galvanized steel enclosureFan with totally enclosed, ball bearing, permanently lubricated, permanent split
- Air Flow Rate: 11,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 42 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: HVACQuick.com
Description: with black baked enamel coating. Supplied with a strong galvanized steel mounting bracket. Supplied with a prewired wiring junction box. Totally enclosed permanent split capacitor start and run external rotor motors. 115V 60Hz (single phase) electrical connection.
-
Supplier: Crane Pumps & Systems
Description: brands. Applications Residential Sump Light Industrial Features Permanent split capacitor motor for reliable, high performance, longer motor life, great starting torque, and lower amp draw Stainless steel hardware and shaft Cast iron vortex impeller 1/2" Spherical
- Maximum Discharge Flow: 80 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: TPI Corporation
Description: FLOW RATE CONTACTOR, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 55 FT CONTROL
- Heating Capacity: 40 kW
- AC Voltage Required: 208 volts
- Maximum Air Flow: 3,100.28 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Description: split capacitor motors are compact, cool and economical. Tolerance to voltage variation without overheating and 50/60 Hz operation allows the product to be used in a worldwide market. PSC or shaded pole AC motors are standard. Brushed and brushless motors are
- Horsepower: 0.12464049579596226 HP
- Maximum Discharge Flow: 18.4 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Thomas An Ingersoll Rand Business
Description: permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 2.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Thomas An Ingersoll Rand Business
Description: permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for
- Discharge / Operating Pressure: 45 to 50 psi
- Flow Capacity: 2.4 SCFM
- Horse Power: 0.489180440489529 to 0.515984848187586 HP
- Power Source: AC Single Phase
-
Supplier: ISC Sales, Inc.
Description: in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated
- Air Flow Rate: 22,700 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Thermtrol
Description: available Applications Battery packs Battery chargers Permanent split capacitor motors Shaded pole motors HID ballasts Fluorescent lighting ballasts • Transformers Vacuum cleaners Recessed lighting fixtures Automotive accessory motors, solenoids, etc... • PC
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 4 to 22 amps
- Maximum AC Voltage: 115 to 600 volts
- Maximum DC Voltage: 16 volts
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to solid-state, single-phase motor speed controls, rated at 300 V and less, 20 A and less, designed to be used in circuits for the control of shaded pole, permanent split capacitor, or universal motors, and other motors
-
Supplier: Indelac Controls, Inc.
Description: seconds/90° 230Vac Duty Cycle: Standard: 25% | 115Vac Optional: 15 Minute | 230Vac Motor: Standard: 115Vac/1ph/50-60Hz Permanent Split Capacitor Thermal Overload Protection Optional: 12Vdc 24Vdc 230Vac L. R. Current: 115Vac = 2.91 amps 230Vac = 1.99 amps Switches: SPDT
- Actuator Torque: 1,200 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 12 seconds
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1159447-OAB360-22-1 Category: Fans, Thermal Management>AC Fans Series: OAB360 Features: Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) Termination: 4 Wire Leads Package: Box Ingress Protection: IP55 - Dust Protected, Water
Find Suppliers by Category Top
Featured Products Top
-
This subsection dictates the GFCI and SPGFCI protection for non-submersible pump motors. It states that the junction outlets that supply all permanently installed non-submersible pump motors are required to have GFCI protection according to 680.5(B) or SPGFCI protection according to 680.5(C) when (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Line Gard 40, 50, AND 60 AMP PERMANENT SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
STM32F103C8T6 is well suited to applications including: Brushless DC motor and permanent-magnet motor controllers (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Bidirectional VF Control of Single and 3-Phase Induction Motors Using the PIC16F72
Single-phase induction motors are extensively used in appliances and industrial controls. The Permanent Split Capacitor (PSC) single-phase induction motor is the simplest and most widely used motor of this type. By design, PSC motors are unidirectional, which means they are designed to rotate
More Information Top
-
TEAO Motors - Grainger Industrial Supply
• Direct Drive Blower Motor, Permanent Split Capacitor Motor Design, Totally Enclosed Air-Over Motor Enclosure Design, 1/8 HP, 1750 Nameplate RPM, Voltage 115, 1.7 Full Load Amps, 60 Hz, 1 Phase, 48YZ Frame, Service Factor 1.0, Max.
-
Direct Drive Blower Motor - HVAC Motors - Grainger Industrial Supply
• Direct Drive Blower Motor, Permanent Split Capacitor Motor Design, Open Air-Over Motor Enclosure Design, 1/2 HP, 1075 Nameplate RPM, Voltage 115, 6.1 Full Load Amps, 60 Hz, 1 Phase, 48Y Frame, Service Factor 1.0, Max.
-
$100-$200 Direct Drive Blower Motors - HVAC Motors - Grainger Industrial Supply
• Direct Drive Blower Motor, Permanent Split Capacitor Motor Design, Totally Enclosed Air-Over Motor Enclosure Design, 1/6 HP, 1075 Nameplate RPM, Voltage 208-230, 1.2-1.1 Full Load Amps, 60 Hz, 1 Phase, 48Y Frame, Service Factor 1.0 …
-
Motors - Grainger Industrial Supply
• Direct Drive Blower Motor, Permanent Split Capacitor Motor Design, Totally Enclosed Air-Over Motor Enclosure Design, 1/8 HP, 1750 Nameplate RPM, Voltage 115, 1.7 Full Load Amps, 60 Hz, 1 Phase, 48YZ Frame, Service Factor 1.0, Max.
-
$200-$300 Direct Drive Blower Motors - HVAC Motors - Grainger Industrial Supply
• Direct Drive Blower Motor, Permanent Split Capacitor Motor Design, Open Air-Over Motor Enclosure Design, 1/6 HP, 1625 Nameplate RPM, Voltage 208-230, 1.1-1.2 Full Load Amps, 60 Hz, 1 Phase, 48Y Frame, Service Factor 1.0, Max.
-
1994 Combined Subject Indexes - IEEE Industry Applications S
Adaptive control; cf. Model reference adaptive control Agriculture permanent split capacitor motors speed control, fan appls.
-
Totally Enclosed Air-Over Motors - Grainger Industrial Supply
• Direct Drive Blower Motor, Permanent Split Capacitor Motor Design, Totally Enclosed Air-Over Motor Enclosure Design, 1/8 HP, 1750 Nameplate RPM, Voltage 115, 1.7 Full Load Amps, 60 Hz, 1 Phase, 48YZ Frame, Service Factor 1.0, Max.
-
OEM Replacement Motors - Grainger Industrial Supply
• Direct Drive Blower Motor, Permanent Split Capacitor Motor Design, Open Air-Over Motor Enclosure Design, 1/3 HP, 825 Nameplate RPM, Voltage 230, 2.8 Full Load Amps, 60 Hz, 1 Phase, 48Y Frame, Service Factor 1.0, Max.
-
Totally Enclosed Air-Over Motors - Grainger Industrial Supply
• Direct Drive Blower Motor, Permanent Split Capacitor Motor Design, Totally Enclosed Air-Over Motor Enclosure Design, 1/8 HP, 1750 Nameplate RPM, Voltage 115, 1.7 Full Load Amps, 60 Hz, 1 Phase, 48YZ Frame, Service Factor 1.0, Max.
-
Capacitors > TYPES OF CAPACITORS
[A] Permanent split capacitor motor .
Indicates content that may require registration and/or purchase.