Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Steiner & Martins, Inc.
Description: Piezoelectric Ceramic Disc Transducer Part Number: SMD15T12S412 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM412 Dimensions: 15mm X 1.2mm Resonant
-
Supplier: Steiner & Martins, Inc.
Description: Piezoelectric Ceramic Disc Transducer Part Number: SMD35T12S118 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM118 Dimensions: 35mm X 12mm Resonant
-
Supplier: Steiner & Martins, Inc.
Description: Piezoelectric Ceramic Disc Transducer Part Number: SMD05T02S412 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Radial mode vibration Piezo Material: SM412 Dimensions: 5mm X 0.2mm Resonant frequency fr: 445
-
-
Supplier: DigiKey
Description: Piezoelectric Sensor Analog User Defined PC Pins
- Device Type: Sensor / Transducer
-
Supplier: Steiner & Martins, Inc.
Description: Piezoelectric Ceramic Disc Transducer Part Number: SMD05T04R111WL -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM111 Dimensions: 5mm X 0.4mm Resonant
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 7005 Piezoelectric Accelerometer is an excellent choice for general-purpose shock and vibration measurement work, and is especially well suited for testing of small specimens. It is designed for the measurement of medium frequency, moderate to high-level shock and
- Acceleration: 1000 g
- Device Type: Sensor / Transducer
- Features: Sealed
- Frequency Range: 2 to 5000 Hz
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 8501 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low level, broadband frequency vibrations. This unit incorporates a hybrid electronic
- Acceleration: -50 to 50 g
- Device Type: Sensor / Transducer
- Features: Sealed
- Frequency Range: 1 to 7500 Hz
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 7001 and 7001HT Piezoelectric Accelerometers are excellent choices for general-purpose shock and vibration measurement work, and are especially well suited for testing of small specimens. They are designed for the measurement of medium frequency, moderate to high-level shock
- Acceleration: 1000 g
- Device Type: Sensor / Transducer
- Frequency Range: 2 to 8000 Hz
- Maximum Shock: 5000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 966 Piezoelectric Accelerometer is designed for the measurement of high frequency, moderate to high-level shock and vibration. It incorporates a hybrid electronic assembly within a rugged, welded, double-wall stainless steel body to enhance its operation in humid and dirty
- Acceleration: 500 g
- Device Type: Sensor / Transducer
- Features: Sealed
- Frequency Range: 2 to 20000 Hz
-
Supplier: Xidas IOT
Description: VEG generates electrical power from the small vibration frequencies that come off industrial assets (such as machines, motors, blowers, fans, etc), trains, bridges, and more!
- Frequency: 20 to 70 Hz
- Life Time: 10 years
- Mechanical Technology: Piezoelectric
- Output Power: 1.00E-3 to 0.0180 watts
-
Supplier: Xidas IOT
Description: VP3 integrates energy harvesting technology that captures the energy from small vibrations in the environment (such as industrial machinery) and converts it into electrical power that trickle charges a specialized on-board battery.
- Frequency: 30 to 60 Hz
- Life Time: 10 years
- Mechanical Technology: Piezoelectric
- Output Current: 150 to 750 milliamps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10nF 350O 6.3kHz - Piezo Buzzers ROHS
- Frequency: 6300 Hz
- Operating Temperature: -20 to 70 C
- RoHS / Lead-Free Compliant: Yes
- Technology: Piezoelectric
-
Supplier: PI (Physik Instrumente) L.P.
Description: Power ultrasonic transducers such as the Langevin transducer can be used in a wide variety of different applications in the fields of industry and >> life sciences. High-quality piezoelectric rings create >> ultrasonic waves in the transducer which are amplified to the
-
Supplier: Kistler Group
Description: High precision accelerometer for shock and vibration measurements in laboratory applications. Primarily a reference accelerometer. Type 8002K is a high precision accelerometer for shock and vibration measurements in laboratory applications. Its excellent performance is derived from an
- Acceleration: -1000 to 1000 g
- Device Type: Sensor / Transducer
- Frequency Range: 0.0 to 6000 Hz
- Number of Axes: Single Axis
-
Supplier: enDAQ Vibration Solutions
Description: The S3-E25D40 is a vibration recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for vibration testing.
- Acceleration: 25 to 40 g
- Device Type: Sensor / Transducer
- Features: Battery Powered
- Frequency Range: 4000 to 20000 Hz
-
Supplier: Wilcoxon Sensing Technologies
Description: Vibration sensor, 100 mV/g, ESD protection, top exit BNC connector, case isolated
- Acceleration: 80 g
- Device Type: Sensor / Transducer
- Features: Corrosion Resistant, Integrated Electronics Piezo Electric (IEPE)
- Frequency Range: 0.5000 to 12000 Hz
-
Description: The piezoelectric buzzer generates mechanical deformation of piezoelectric ceramic plates by reverse piezoelectric effect, which induces the vibration of vibrators and forms sound wave in the air. This one-piece electronic sound device is widely applied in automotive
- Operating Temperature: -40 to 105 C
- Sound Pressure Level: 110 dB
- Technology: Piezoelectric
-
Supplier: Dytran by HBK
Description: The Dytran model 5334 is a high temperature hybrid vibration monitoring system, consisting of a charge mode accelerometer and in–line miniature differential charge amplifier operating from a constant current 2–wire (IEPE) power unit, permanently joined together as a single unit with
- Acceleration: -500 to 500 g
- Device Type: Sensor / Transducer
- Features: Integrated Electronics Piezo Electric (IEPE), Sealed, Other
- Frequency Range: 4.8 to 660 Hz
-
Description: vibration transducers are defined. Scope: This recommended practice covers piezoelectric acceleration transducers, primarily those used in aerospace test instrumentation.Term inology used in this document follows ISA-37.1-1975 (R1982), except that additional terms
-
Supplier: enDAQ Vibration Solutions
Description: The S4-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range. Its aluminum
- Device: Sensor / Transducer
- Features: Battery Powered
- Frequency Range: 4000 to 20000 Hz
- Maximum Acceleration / Shock: 40 to 100 g
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and strong
- Application: Other
-
Supplier: Instrumented Sensor Technology
Description: Our portable impact, shock and vibration recorder has a built-in tri-axial accelerometer along with many other features including easy setup and use and can be battery powered for over thirty days, onboard memory and more. Highlights: Measures Shock, Vibration
- Application: General Lab and Industrial, Vehicular
- Connection to Host: USB, RS232/422/485
- Sensor Inputs: Accelerometer
- Shock Rating: 500 g
-
Supplier: Rotork plc
Description: Features 18 available output ranges Accuracy as low as 0.15% Field Reversible Feature. RFI/EMI Protection. Internal Electronic Feedback and Piezoelectric Actuator. Damping Adjustment. Split range operation. NEMA 4X
- Body Material: Aluminum
- Connection / Pipe Size: 1/4" NPT
- Control Input: Voltage Control
- Maximum Air Volume: 0.1500 SCFM
-
Supplier: Kistler Group
Description: -Sensor consists of the sensor housing, the piezoelectric sensing element, and the built-in impedance converter. The sensing element, made of piezoelectric ceramic, is mounted on a thin steel diaphragm. Its construction determines the sensitivity and frequency response of the sensor.
- Device Type: Sensor / Transducer
- Frequency Range: 50000 to 900000 Hz
- Maximum Shock: 2000 g
- Number of Axes: Single Axis
-
Supplier: Kistler Group
Description: The 3-component force sensor is mounted under preload between two mounting flanges. The quartz force link can therefore measure compression and tensile forces. The force measurement of the sensor is based on the piezoelectric principle. The application of a force results in the quartz
- Category of Device: Sensor / Transducer
- Force / Load Rating: 1798 lbs
- Force Measured: Tension, Compression
- Operating Temperature: -40 to 248 F
-
Supplier: CSA Group
Description: ISO 16063-32:2016 lays down detailed specification for instruments and procedures of testing the frequency and the phase response of accelerometers by means of shock excitation. It applies to the accelerometers of the piezoelectric, piezoresistive and variable capacitance types with the
-
Supplier: RS Components, Ltd.
Description: TE Connectivityâ??s MEAS SDT series are piezoelectric sensors constructed with a folded film element printed with silver ink attached to moulded plastic housing with an 18 Inch coaxial cable. The folded element self-shields the transducer area, which for high EMI environments is
- Operating Temperature: 32 to 158 F
-
Supplier: Dytran by HBK
Description: The Dytran series 2300C is a high temperature piezoelectric charge mode pressure transducer with a sensitivity of 0.35 pC/psi designed for reliable operation in temperatures up to +500°F (+260°C). Available with a measurement range from 100 to 15,000 psi, the series 2300C utilizes a
- Accuracy: 1 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Analog Voltage
- Features: Other
-
Supplier: Dytran by HBK
Description: a larger test object is to vibration the structure using an electro dynamic shaker attached to the test object by a stinger and an impedance head. The driving point impedance may be then accurately measured over various frequencies of interest. Output signals from the impedance head may be
- Accuracy: 1 ±% Full Scale
- Application: Other
- Category of Device: Sensor / Transducer
- Force / Load Rating: 50 lbs
-
Supplier: SAE International
Description: Accelerometers are transducers, or sensors, that convert acceleration into an electrical signal that can be used for airframe, drive, and propulsion system vibration monitoring and analysis within vehicle health and usage monitoring systems. This document defines interface requirements
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: connected to piezoelectric ceramic vibration transducers. The preamplifier can be connected to a 1/2'' measurement microphone and is featured by high input impedance, low output impedance, low noise, and wide frequency response range. It is suitable for electroacoustic test
- Frequency Response: 1.00E-5 to 0.0800 MHz
- Nominal Impedance: 5.00E9 ohms
- Output Gain: Up to 0.0 dB
- Type: Preamplifier
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: comfortable to hold and operate. The device uses a piezoelectric transducer which can detect very low resonant noises. The earpiece is equipped with an adjustable headset that has a 2 m cable.
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Condition Monitor / Fault Detector
- Technology: Acoustic Emission
-
Supplier: CEC Vibration Products
Description: that simulate charge or millivolt outputs from piezoelectric accelerometers or other motional transducers. This portable instrument is easy to set-up and use. Unlike other fixed-setting calibrators, the CEC 2700 lets you calibrate systems at specific test or operating conditions
-
Supplier: American Hofmann Corporation
Description: Hofmann vertical balancing machines are known for reliability and absolute accuracy. Their well-engineered design combines a high-precision spindle with the consistency of a hard-bearing support system using piezoelectric transducers. These are mounted in a well-engineered, sturdy
Find Suppliers by Category Top
Featured Products Top
-
Ventilators and Nebulizers Fight Against COVID-19 Piezoelectric transducers are at the heart of many a medical apparatus. Chronic respiratory diseases like mucoviscidosis (read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
energy transduction. They are widely used in various fields of engineering and technology. For instance, in electronics and signal processing, piezoelectric crystals can serve as transducers by converting mechanical (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd. -
development of innovative sensing solutions that provide critical data to engineers in various industries. Dytran's broad product line includes piezoelectric and MEMS accelerometers, dynamic force and pressure transducers, USB accelerometers, digital bus-based smart sensors, portable vibration recorders (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Dytran by HBK -
4-pin radial connector and 4-40 thread for stud mounting. Units are hermetically sealed for reliable operation in harsh and dirty environments. Submit an RFQ. Optional Transducer Electronic Data Sheet (TEDS; per IEEE (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The Dytran series 3062 is an IEPE piezoelectric accelerometer expressly designed to cover most wide band frequency vibration measurement points of Rotor, Track and Balance (RTB); airframe; helicopter; and fixed wing (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The Dytran series 3316 is an ultra high-temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +1000°F (+538°C) with charge mode capabilities. Featuring a (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The Dytran model 3310C is a low profile piezoelectric charge mode accelerometer with a sensitivity of 1.0 to 1.3 pC/g designed to reliably operate in temperatures up to +500°F (+260°C). The (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Dytran by HBK -
Model 3093M23. Featuring case isolation, this sensor avoids EMI/ground loop interference. This model was designed with a 10-32 tapped hole and supplied with a 10-32 to 10-32 mounting stud. The 3093M27 has a sensing range of 500g and is equipped with a transducer electronic data sheet (TEDS). TEDS (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The Dytran 3316 Series is an ultra high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +1000°F (+538°C) with charge mode capabilities. Featuring a (read more)
Browse Accelerometers Datasheets for Dytran by HBK
Conduct Research Top
-
TN 18: Industrial Vibration Sensor Selection - Piezovelocity Transducers
PiezoVelocity transducers have distinct advantages over traditional velocity pickups and piezoelectric accelerometers in many industrial monitoring applications. Onboard velocity integration overcomes low frequency cable pickup and the input noise of data acquisition equipment. In addition
-
Piezoelectric Measurement System Comparison: Charge Mode vs. Low Impedance Voltage Mode (LIVM)
Piezoelectric sensors (Transducers) measure dynamic phenomena such as force, pressure and acceleration (including shock and vibration). Inside the sensor, piezoelectric materials such as quartz and man-made ceramics are stressed in a controlled fashion by the input measurand i.e., the specific
-
Piezoelectric Sensor Technology
be easily correlated when the vibration being measured is a simple sinusoidal motion containing one frequency. However, the vibratory motions measured in practice almost always contain some harmonic distortion even with sinusoidal laboratory shakers. Thus, if acceleration data is needed, a transducer
-
How Does a Sonicator Work? (.pdf)
The ultrasonic electronic generator transforms AC line power to a 20KHz signal that drives a piezoelectric convertor/transducer. This electrical signal is converted by the transducer to a mechanical vibration due to the characteristics of the internal piezoelectric crystals. The vibration
More Information Top
-
Mechatronics and Computational Mechanics
The piezoelectric vibrating transducer is arranged as shown in Fig. 2.
-
Elastic, dielectric, and piezoelectric losses in piezoceramics: how it works all together
mezheritsky: analyzing energy balance for vibrating piezoelectric transducer .
-
https://bora.uib.no/bitstream/handle/1956/7182/109095193.pdf?sequence=1
For the transmit-medium-receive modules, a 1D model for simulation of thickness- vibrating piezoelectric transducers are used.
-
Application of piezoelectric multi-layered actuator to floating mass transducer for implantable middle ear hearing devices
This paper presented the application of a piezoelectric multi- layered actuator to the piezoelectric floating mass transduc- er that combines the advantages of a piezoelectric vibration transducer and electromagnetic transducer for use in an IMEHD.
-
Piezoelectric Transducer
These piezoelectric vibration transducers have been designed for application under rough environmental conditions.
-
A low power electronics converter with input resistance control for piezoelectric energy harvesting
The time-varying current source iP (t), resistor RP , and capacitor Cp model a vibrating piezoelectric transducer that converts strain vibratory signals into electric current, which in turn has to be converted into battery charge by the converter.
-
ISA RP37.2 - Guide for Specifications and Tests for Piezoelectric Acceleration Transducers for Aerospace Testing
Terminology used in this document follows ISA-S37.1, Nomenclature and Specification Terminology for Aerospace Test Transducers with Electrical Output, except that additional terms considered applicable to piezoelectric vibration transducers are defined in 4.3.
-
Laser vibrometer measurements and middle ear prostheses
Measurements of a vibrating piezoelectric transducer .
-
Predictive energy harvesting from mechanical vibration using a circular piezoelectric membrane
By this, we mean that the electrical behaviour of a vibrating piezoelectric transducer can be modelled by an equivalent electric circuit.
-
Adaptive piezoelectric energy harvesting circuit for wireless remote power supply
described herein was to develop an approach that maximizes the power transferred from a vibrating piezoelectric transducer to an electrochemical battery.