Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Bidirectional Maximum Temperature 225°F Easy to Install Low Cost Low Pressure Drop The extraordinary reliability of the KOBOLD paddle-type PPS flow switch is available at a competitive price and can be
- Electrical Output: Switch
- Flow Meter Type: Velocity Flow Meter
- Media Temperature Range: 225 F
- Operating Pressure: 145 psi
-
Supplier: General Pump
Description: reed switch that closes the electric circuit. Can be installed horizontally or vertically. The water flow has to be directed as per the direction of the arrows inscribed on the plastic casing of the flow switch.
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 8 GPM
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Gems Sensors & Controls
Description: Low Pressure Drop Design Flow Rate Settings: 0.25 GPM to 2.00 GPM Port Size: 3/8" NPT Male and 1/4" Quick Disconnect (QDC) Male Primary Construction Material: Polypropylene Setting Type: Fixed This rugged inline flow switch offers the same
- Approvals: Other
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.0700 to 2 GPM
-
-
Supplier: KOBOLD Instruments, Inc.
Description: flowmeters/ flow switches operate on the basis of the well known variable area principle. The medium flows upward through a conically widening plastic measuring tube. The float is lifted by the flowing medium and indicates the instantaneous flow rate on the scale
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 140 to 240 F
- Operating Pressure: 145 psi
-
Supplier: Cole-Parmer
Description: These normally open switches have 3/4" NPT(F) ports for a quick connection to threaded plastic piping. Polypropylene and stainless steel wetted parts offer excellent chemical resistance. The materials are also NSF approved and FDA compliant; approved for potable water treatment
- Electrical Output: Switch
- End Fittings: Threaded
- Operating Pressure: 100 psi
- Operating Temperature: 212 F
-
Supplier: Cole-Parmer
Description: These normally open switches have 3/4" NPT(F) ports for a quick connection to threaded plastic piping. Polypropylene and stainless steel wetted parts offer excellent chemical resistance. The materials are also NSF approved and FDA compliant; approved for potable water treatment
- Electrical Output: Switch
- End Fittings: Threaded
- Operating Pressure: 100 psi
- Operating Temperature: 212 F
-
Supplier: Cole-Parmer
Description: These normally open switches have 3/4" NPT(F) ports for a quick connection to threaded plastic piping. Polypropylene and stainless steel wetted parts offer excellent chemical resistance. The materials are also NSF approved and FDA compliant; approved for potable water treatment
- Electrical Output: Switch
- End Fittings: Threaded
- Operating Pressure: 100 psi
- Operating Temperature: 212 F
-
Supplier: Cole-Parmer
Description: These normally open switches have 3/4" NPT(F) ports for a quick connection to threaded plastic piping. Polypropylene and stainless steel wetted parts offer excellent chemical resistance. The materials are also NSF approved and FDA compliant; approved for potable water treatment
- Electrical Output: Switch
- End Fittings: Threaded
- Operating Pressure: 100 psi
- Operating Temperature: 212 F
-
Description: Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 VA Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.95~10L
- Accuracy: 10 ±%
- Electrical Output: Analog Current, Analog Voltage, Switch
- Liquid Volumetric Flow Rate Range: 0.2508 to 2.64 GPM
- Normal State: Normally Open (NO), Normally Closed (NC)
-
Supplier: Gemu Valves
Description: Plastic flowmeter which operates according to the variable area principle with integral metering orifice, housing material: polysulfone. The float is made of PVC-U or PP which can also be fitted with a magnet for electrical detection of the flow rate. Dovetail sections moulded onto the
- Liquid Volumetric Flow Rate: 13.21 to 220 GPM
- Aggressive / Corrosive Process Media: Yes
- End Fittings: Flanged, Socket Weld / Union
- Operating Pressure: 145 psi
-
Supplier: Clark Solutions
Description: the turbine (CFS2000 &3000A) or a PA plastic encased magnet turbine (FS4400) closes a hermetically isolated reed switch when in proximity. Sensor calibration factors are provided to convert pulses to flow rate.
- Liquid Volumetric Flow Rate: 0.2640 to 3.72 GPM
- Flow Meter Type: Volumetric Flow Meter
- Operating Pressure: 87.02 psi
- Operating Temperature: 32 to 104 F
-
Supplier: Clark Solutions
Description: the turbine (CFS2000 &3000A) or a PA plastic encased magnet turbine (FS4400) closes a hermetically isolated reed switch when in proximity. Sensor calibration factors are provided to convert pulses to flow rate.
- Liquid Volumetric Flow Rate: 0.3960 to 5.28 GPM
- Flow Meter Type: Volumetric Flow Meter
- Operating Pressure: 145 psi
- Operating Temperature: 32 to 176 F
-
Supplier: Gemu Valves
Description: medium and is available e.g. in l/h, m3/h or in %. Dovetail sections moulded onto the metering tube allow for easy mounting of adjustable visual flow indicators, limit switches and a continuous readout transmitter.
- Liquid Volumetric Flow Rate: 1.10E-4 to 7.04 GPM
- Aggressive / Corrosive Process Media: Yes
- End Fittings: Socket Weld / Union
- Media Temperature Range: 32 to 212 F
-
Supplier: Gemu Valves
Description: medium and is available e.g. in l/h, m3/h or %. Dovetail sections moulded onto the metering tube allow for easy mounting of adjustable visual flow indicators, limit switches and a continuous readout transmitter.
- Liquid Volumetric Flow Rate: 0.0022 to 88 GPM
- Aggressive / Corrosive Process Media: Yes
- End Fittings: Socket Weld / Union
- Media Temperature Range: 32 to 212 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW530 Series flow switches are capable of detecting extremely low liquid flow rates from 13 mL/ minute up to 10 L/minute with a full scale switch accuracy of ±1.0% or better! A wide variety of fluids may be measured. Repeatable results are achieved using a patented
- Accuracy: 1 ±%
- Electrical Output: Switch
- End Fittings: Threaded
- Features: Audible or Visual Alarms
-
Supplier: Clark Solutions
Description: the turbine (CFS2000 &3000A) or a PA plastic encased magnet turbine (FS4400) closes a hermetically isolated reed switch when in proximity. Sensor calibration factors are provided to convert pulses to flow rate.
- Liquid Volumetric Flow Rate: 0.2112 to 2.11 GPM
- Flow Meter Type: Volumetric Flow Meter
- Operating Pressure: 87.02 psi
- Operating Temperature: 32 to 104 F
-
Description: FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem
- Electrical Output: Switch
- Process Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Precision Flow Transmitter Square Wave Pulse Output Linearity ± 1.0% of Full Scale Polypropylene Construction Sapphire Bearings Optional Analog Output and/or Digital Indication The DPL Flow
- Liquid Volumetric Flow Rate: 0.0067 to 6.67 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 160 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-40A and FSW-50 Series flow switches feature 15 A SPDT switches and an adjustable internal screw adjustment which provides continuous switch point while in operation in-line. Multiple drag disks are supplied with each unit to provide incremental switch point
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 199 F
- Mounting Type: Insertion Type
-
Supplier: Litre Meter Limited
Description: Low cost, plastic bodied Pelton Wheel flowmeter with push-on hose connections, providing a pulse output.
- Accuracy: 2 ±%
- Approvals: CSA Mark
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Clamp, Compression, Flanged, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple, Other
-
Supplier: KOBOLD Instruments, Inc.
Description: switches are used wherever inexpensive flow measurement of liquids (eg. domestic services, cooling water, lubrication systems, solar heating, etc.) is to be performed. The VKP series offers a compact design with wetted parts of Polysulfone, PVDF and Stainless Steel. Its low cost and
- Liquid Volumetric Flow Rate: 0.5000 to 26 GPM
- End Fittings: Threaded
- Media Temperature Range: 250 F
- Operating Pressure: 230 psi
-
Supplier: Traceable® Products
Description: , and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three
- Maximum Discharge Flow: 0.6250 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a large 316 Stainless Steel housing (A2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This model is an excellent alternative when either plastic or aluminum is not recommended. The CF12 (A2) offers reliable
- Accuracy: 10 ±%
- Electrical Output: Switch
- End Fittings: Flanged, Threaded
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Flow Technology, Inc.
Description: Ultrasonic Clamp-on Flowmeters – SLF-200 The Model SLF-200 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring flow through metal, plastic and various other pipe material without altering the piping
- Velocity Flow Rate: 0.0 to 33 ft/sec
- Electrical Output: Analog Current, Switch
- Media Temperature Range: -4 to 140 F
- Operating Temperature: 32 to 122 F
-
Supplier: Assured Automation
Description: The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring chamber
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Operating Pressure: 150 psi
-
Supplier: Flow Technology, Inc.
Description: Larger industrial piping up to 12 inches The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal
- Velocity Flow Rate: 0.0 to 33 ft/sec
- Electrical Output: Analog Current, Switch
- Features: Audible or Visual Alarms, Averaging / Multi-Insertion
- Interface Options: Serial / Digital
-
Supplier: Watson Marlow Pumps Group
Description: Manual control flow calibration and MemoDose for single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be
- Maximum Discharge Pressure: 29.01 psi
- Maximum Discharge Flow: 0.5112 GPM
- Power Source: AC Powered
-
Supplier: U.S. Plastic Corporation
Description: 150 psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel,
- Material of Construction: PVC
- Valve Size: 2 inch
- Valve Type: Diaphragm Valves
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Brushless DC motor, 2650:1 turndown, 0.1% set
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 4.76 GPM
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.54 GPM
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.54 GPM
- Power Source: AC Powered
-
Supplier: GF Piping Systems
Description: surface pressure and high pressure rating up to 240 PSI (for water use only). The optimal flow geometry offers double the Cv values. With almost linear flow characteristics, this guarantees stable processes. The weir of the zero-static valve has been moved directly to the pipe wall of
- Actuation: Manual / Hand
- Connection: Bolt Flange, Union, Butt Weld, Socket Weld / Solder
- Material of Construction: PVC, CPVC, Polypropylene (PP), PVDF
- Pressure Rating: 240 psi
-
Supplier: Interstate Plastics, Inc.
Description: Overview Named after a hot African desert wind, the Leister GHIBLI has two-step airflow switching and an adjustable temperature control, making it the idea tool for both welding and shrinking. Features Welding results independent of voltage fluctuations and ambient temperature Two-step,
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Equipment Type: Gun / Iron / Torch
- Phase: Single-phase, Three-phase
-
Supplier: Qosina Corp.
Description: -line flow control switch ensures ease of use and confirmation of open/close by utilizing a loud audible click when the valve is closed and locked providing confidence that the fluid flow has been stopped. Suitable for use in high pressure applications up to 1200 psi, this
- Material of Construction: Other
-
Supplier: Qosina Corp.
Description: -line flow control switch ensures ease of use and confirmation of open/close by utilizing a loud audible click when the valve is closed and locked providing confidence that the fluid flow has been stopped. Suitable for use in high pressure applications up to 1200 psi, this
- Material of Construction: Other
-
Supplier: Qosina Corp.
Description: -line flow control switch ensures ease of use and confirmation of open/close by utilizing a loud audible click when the valve is closed and locked providing confidence that the fluid flow has been stopped. Suitable for use in high pressure applications up to 1200 psi, this
- Material of Construction: Other
-
Supplier: Leister USA
Description: Reproducible results thanks to digital display of set and actual values Electronically controlled heating Steplessly controlled air flow All floor coverings welded without reconfiguration Automatic start Integrated wall switch Unwind construction and trolley attachment as accessories
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Equipment Type: Gun / Iron / Torch
- Phase: Single-phase
-
Supplier: Clark Solutions
Description: Output: The pulse emitter consists of a plastic housing with a reed switch that is closed when a magnet mounted on one of the meter's register totalizers comes into its activation proximity. A 1.5 meter (59") length of 2-conductor wire 3.5 mm inch diameter is standard. One conductor
- Liquid Volumetric Flow Rate: 0.2500 to 20 GPM
- Display: Analog Display
- Electrical Output: Switch
- Features: Recorder / Totalizer Functions
-
Description: FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem
- Electrical Output: Switch
- End Fittings: Threaded
- Maximum AC Voltage Rating: 90 volts
- Maximum Current Rating: 0.5000 to 1 amps
-
Supplier: U.S. Plastic Corporation
Description: diameter (nominal 3/16 inches). 115 VAC UL-rated wall power supply. Size is 8 x 4-3/4 x 4-1/2 inches (20.3 x 12 x 11.5 cm). Weight is 1 pound (454 grams). Designed specifically for pulseless fluid transfer at variable flow rates. Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6
-
Supplier: L-com, Inc.
Description: install plug and play switches feature easy to read LEDs for monitoring network connectivity and packet flow. Order online today! Features Plug and Play, no software or manual configuration needed Auto-Negotiation, automatically senses connected devices speed, no configuration
- Form Factor: Desktop / Standalone
- Number of Ports: 5 #
-
Supplier: L-com, Inc.
Description: install plug and play switches feature easy to read LEDs for monitoring network connectivity and packet flow. Order online today! Features Auto-Negotiation, automatically senses connected devices speed, no configuration needed Easy to read LEDs provide at a glance system
- Form Factor: Desktop / Standalone
- Number of Ports: 8 #
-
Supplier: Xoxide
Description: After the enormous success of the Full Tower 932, Cooler Master is proud to introduce the world to it's energetic little brother, the HAF 922 High Air Flow Case. This buff and beastly mid tower case boasts many of the same great features as it's older sibling, including ruggedly
Find Suppliers by Category Top
Featured Products Top
-
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
FCI’s broad line of flow switches detect, monitor and alarm on flow of all liquids and gases. Our flow switches are designed for accurate, highly repeatable trip-point sensitivity in water, oils, chemicals as well as air and any gas in industrial plants and processes (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
Performing Double-Duty in Air or Hazardous Gases The Dual Function FS10i Flow Switch/Monitor Cuts Plant Costs - Ideal for Wide Range of Gas Flow Applications Where Process Safety Is Important (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
Process control system designers and plant engineers in search of a compact flow switch/monitor that can be easily incorporated into gas and liquid process analyzer sampling systems will find that the (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
highly reliable solution. Ideal for use in a wide range of nuclear power plant flow, level and temperature measurement applications, the FCI FLT93 FlexSwitch provides dependable critical equipment protection and plant integrity validation. Applications include: reactor core (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
costs significantly with the highly repeatable and dependable FS10i Flow Switch Monitor from Fluid (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
airflow to meet design needs. THE RANGE – FILTER FANS 5 Sizes, two airflow versions, CFM from 17 – 412 easy to install and maintain. Size 1 – 3 Features • 17 – 68 CFM • 7F.30 Draw-In, 7F.31 Reverse Flow • Hinged cover, replaceable (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Finder S.p.A. con unico socio -
paper “Protect Your Pump and Keep It Longer” to learn how placing a flow switch in your process control loop solves the pump blues. Download the white paper. (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
focused on sensor design & instrumentation and is the head of the Sensor Characterization Laboratory. He achieved his Ph.D. at the University of Minnesota and has become an international expert in gas concentration, flow and (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Interphex Preview, Part Deux
in providing solutions to the diversified process industry through the development, production and distribution of valves, actuators, pumps and related flow components. Resistoflex is recognized as a leading supplier of plastic lined pipe, fittings, hoses, and other components for corrosive and high purity
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Sell GE-313 Teflon Plastic Paddle Flow Switch
• Related Keywords :Teflon Paddle Flow Switch, Plastic Flow Switch , Flow Control .
-
Chemical Pipe Exporters, Chemical Pipe Selling Leads (Page 21)
[ Related Keywords : Teflon Paddle Flow Switch, Plastic Flow Switch , Flow Control ] .
-
ge ( Page 14 ) - offers from ge manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Paddle Flow Switch, Plastic Flow Switch , Flow Sensor, Flow Control ] .
-
flow switch - offers from flow switch manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Teflon Paddle Flow Switch, Plastic Flow Switch , Flow Control ] .
-
Destruction of polymers and adhesion layers
When it reaches the point of fluidity of the material, the plastic flow switches on, which restricts the strain at the tip of the crack by the magnitude of the point of fluidity σy.
-
Depositional processes, bedform development and hybrid bed formation in rapidly decelerated cohesive (mud–sand) sediment flows
According to Haughton et al. (2009), hybrid sediment gravity flow deposits are ‘‘emplaced by a combination of fluidal and plastic flow recording switching between turbulent, transitional and laminar behaviour’’, following longitudinal flow transfor- mations as sediment gravity flows travel basin- ward.
-
Micromachined pre-focused 1×N flow switches for continuous
sample injection
A hot embossing method has been developed to fabricate cheap, disposable flow switches on plastic substrates [20].
-
Clear PVC liquid flow switch 0 5 GPM 1 2 NPT from Cole-Parmer
Liquid Flow Switches for Plastic Piping .
-
The effect of grain size on the high-strain, high-strain-rate behavior of copper
Figure 13 provides a rationale for the switch from plastic flow by twinning to slip, under shock loading, when a critical grain size is reached.
-
Radio-frequency paramagnetic resonance spectra, detected from dislocation displacement in NaCl single crystals
Here we measured the plastic flow rate before switching on the microwave field (d/dt)1 and immediately after switching it on (d/dt)2.