-
Supplier: G.L. Huyett
Description: lubrication in a one-pump lever action. This pump is not recommended for corrosive fluids including water based fluids, solvents, acid, anti-freeze, and gas. The H89250 accommodates thick oils with viscosity up to SAE 130.
- Discharge Size: 0.5000 inch
- Maximum Discharge Flow: 4.76 GPM
- Power Source: Manual, Air / Pneumatic
- Pump Type: Hand / Foot Pumps
-
Supplier: DRUM-MATES Inc.
Description: Air Operated Drum & Tank Pumps Applications & Examples of Liquids Pumped A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump for most types of mild or aggressive liquids up to medium
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: , liquids of all kinds including chemicals, cleaners, concentrates, corrosives, solvents, flammable liquids and many liquid compounds compatible with the equipment materials listed here. Can be bung or clamp mounted for secure pumping in pails, drums, totes or tanks. This
- Type Of Pump: Drum Pumps
-
-
Supplier: Sames North American Corporation
Description: The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This type of pump has (7) displacements defined by the number of cubic centimeters of
- Housing Material: Stainless Steel
- Power Source: Air / Pneumatic
- Pump Type: Positive Displacement Pumps
-
Supplier: Sames North American Corporation
Description: Productivity Large foot valve for use with wide range of materials Reduced fluid section volume minimizes product and solvent lost during flushing Sustainability No external air distributor, 45% less spare parts than competitors for better
- Discharge Size: 0.5000 inch
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 0.1426 GPM
- Power Source: Air / Pneumatic
-
Supplier: EXACT Dispensing Systems
Description: controlled dispensing. Mixer manifold isolates materials until they enter the disposable mixer. Inexpensive disposable mixing. No solvents. Material is pressure fed from tanks or pump fed from 5 gallon pails, 55 gallon drums, or other bulk containers
- Container Size: 946 to 208198 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Machine Mounted, Robotic
- Shot Size: 1805 cc
-
Supplier: EXACT Dispensing Systems
Description: controlled dispensing. Mixer manifold isolates materials until they enter the disposable mixer. Inexpensive disposable mixing. No solvents. Material is pressure fed from tanks or pump fed from 5 gallon pails, 55 gallon drums, or other bulk containers
- Container Size: 946 to 208198 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Machine Mounted, Robotic
- Shot Size: 239 cc
-
Supplier: Vortec
Description: The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a
- Maximum Discharge Flow: 33 to 37 GPM
- Power Source: Air / Pneumatic
-
Supplier: Carlisle
Description: Name: Gemini 1/2" Cover Mount Pump Part Number: 818220 low pulse Family: Diaphragm Pumps Type: 818831 Flow(GPM @ 60c/m: 7 GPM (26.5 lpm) low pulse (flooded inlet) for short stroke. Wetted Materials: Acetal, Teflon
- Maximum Discharge Flow: 1.2 GPM
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Carlisle
Description: Name: BX Series Model 36-57 Part Number: BX-36-57-xxx-xxx Family: BX Series Type: 2-Ball Piston Pump Max Output Pressure: 20 cycles per minute Ratio: 57:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon
- Discharge Size: 0.7500 inch
- Maximum Discharge Flow: 3.6 GPM
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Carlisle
Description: Name: EXEL Hard Chrome Part Number: 41-38045 Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max. Weight: 75 lbs.
- Discharge Size: 1 inch
- Maximum Discharge Flow: 6.85 GPM
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Carlisle
Description: Name: Infinity 30:1 Part Number: 812345 Family: 4-Ball Piston Pumps Type: Infinity Max Output Pressure: 900 - 4500 psi (61.2 - 306.1 bar) Ratio: 30:1 3000 psi Wetted Materials: Stainless Steel and Ultra
- Maximum Discharge Flow: 1.4 GPM
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FPUD500 Series high viscosity drum pumps can empty a wide variety of containers in various applications. The pump tube and motor are constructed modularly and supplied separately for maximum flexibility. Motor types available are 115 or 230 Vac, continuous duty,
- Discharge Size: 1.5 inch
- Media Temperature: 200 F
- Power Source: AC Powered, Air / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: The 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac is a maintenance free system to recover spilled liquids, coolant, sludge, tramp oil, waste water and other liquids using only compressed air. The compressed air system attaches easily to any
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FPUD400 Series drum pumps can empty a wide variety of containers in various applications. The pump tube and motor are supplied separately in modular construction for maximum flexibility. Available motor types are 110 or 220 Vac powered, continuous duty, totally-enclosed,
- Discharge Size: 1 inch
- Maximum Discharge Flow: 17 GPM
- Media Temperature: 149 to 180 F
- Power Source: AC Powered, Air / Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's FPUD300 Series drum pumps can empty a wide variety of containers in various applications. Motor types available are singlephase, 115 or 230 Vac, 50/60 Hz, continuous duty; and air driven. Both the FPUD311 and FPUD321 electric motors are open drip-proof (ODP), while the FPUD362
- Discharge Size: 1 inch
- Maximum Discharge Flow: 9 GPM
- Media Temperature: 160 to 219 F
- Power Source: AC Powered, Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: lubricant from external contamination Easy, rotatable outlet fitting for quick maintenance Designed to eliminate dead zones and facilitate pump priming & flushing Leak monitoring vent hole for fast control Quiet air motor - low noise
- Discharge Size: 0.5000 inch
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 0.1980 to 0.4620 GPM
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping, metering and electronic Quality of mixed materials thanks to the direct injection
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 1.06 GPM
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Macnaught USA, Inc.
Description: . containers. Our Pneumatic Grease pumps have low air consumption motor & don’t need to be lubricated due to the use of modern polymer materials. Quiet air motor design – Meets all industry noise level standards. Includes the B2 Booster Gun – Boosts greasing pressure up
- Discharge Size: 0.2500 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: Engineered for 120 lb./16 Gal. containers. Our Pneumatic Grease pumps have low air consumption motor & don’t need to be lubricated due to the use of modern polymer materials. Quiet air motor design – Meets all industry noise level standards. Includes the B2 Booster
- Discharge Size: 0.2500 inch
- Power Source: Air / Pneumatic
-
Supplier: EXAIR
Description: EXAIR's Heavy Duty Dry Vac attaches to an ordinary 30, 55 or 110 gallon open-top drum to turn it into a powerful, industrial duty vacuum cleaner. The Heavy Duty Dry Vac has been engineered to vacuum more dry materials in less time with less wear. Designed for tough industrial environments,
- Power Source: Air / Pneumatic
-
Supplier: ARGAL s.r.l.
Description: . All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Peumatic distributor and actuator made up by Astable pneumatic distributor air spring
- Discharge Size: 2.5 inch
- Housing Material: Stainless Steel
- Maximum Discharge Flow: Up to 180 GPM
- Media Temperature: Up to 203 F
-
Supplier: Bijur Delimon International
Description: from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM
- Discharge Size: 1 inch
- Maximum Discharge Flow: 10 GPM
- Power Source: Air / Pneumatic
-
Supplier: Techcon
Description: Extrusion pump is a best tool use to feed fluid from bulk containers such as 5-gallon pail or 55-gallon drum to a dispensing valve. The TS1400 Series pumps are workhorses - able to deliver viscous adhesives, sealants, caulking and heavy lubricants to the application point at the
- Discharge Size: 1 inch
- Maximum Discharge Flow: 0.7400 to 1.9 GPM
- Power Source: Air / Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
screen allows solvents to drain from materials into drum bottom reservoir; 2.75" pump hole allows free liquid to be extracted without removing screen Hi-viz, self-adhesive label printed with "Excluded Solvent-Contaminated Wipes" identifies drum contents For expert advice on the new solvent-contaminated wipes rule, call New Pig Technical Services at 1-800-HOT-HOGS (read more)
Browse Drains and Drain Systems Datasheets for New Pig Corporation -
better vacuum system if you need higher vacuum levels (above 23″ HgV). By dividing the process, it shares the temperature rise, creating a better seal from the solvent and allows for the greater vacuum pressure. CONE PORT DESIGN OFFERS SEVERAL ADVANTAGES FOR VACUUM PUMPS OVER FLAT (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
, injection moulding machine parts, submersible pumps, heavy machine tools, iron and steel making machinery, air purifiers, compaction machinery, rock drilling machinery, plastic extruders, gear inserters, video drums, washing machines, slitting machines, gantry cranes, water chillers, bumper welding machines, pneumatic pumps, plasma cutting machines and other fields. (read more)
Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
VOONER ENGINEERS PULP WASHER SHOWERS The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
Ex features: Fast: Less than one-second response time Universal: Gives consistent and reliable readings even when faced with multiple or changing solvent concentrations. Failsafe: Designed to ensure perfect safety under all conditions. Heated (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
More Information Top
-
Sampling and analysis plan for the former Atomic Energy Commission bus lot property
Lubricating oils, antifreeze, solvents , i d surfactantswere typically purchased in drums and dispensed either by hand or by pneumatic pump .
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
… 538 Downcomer, 480 area, 481 clearance, 481 residence time, 480 width, 481 Draft tube, 177, 178, Draft tube agitator, 177 Drag, 26 Drift losses, 641, 642 Drivers for pumps , 140 Droplet formation, 471 … … direct heat dryers, 656 drum dryers, 654–656, 668 vacuum … dryers with jacketed shells, 656 fluid bed dryers, 654, 657, 669 explosions, 670, 671 freeze dryer, 667, 669 indirect heat dryers, 656 kneader dryers, 666 microwave dryer, 668 pneumatic /flash dryers, 654, 658–660 … … osmotic drying, 667 superheated solvent drying, 668 spray drying …
-
Use of the “Wall-in-the-ground” method during construction of the Moscow subway
The clay-solution establishment was simplified considerably and included a two- drum MG~-0.75 clay mixer with a 0.75-m 3 capacity, an NGR-250/50 piston pump , a VN-1830 helical … … 3 for the clay solution , and flexible hoses made … The grab bucket was suspended from the grapple of a self-propelled pneumatic -tire K-161 crane …
-
Suppliers to the new Seat Ibiza
… Automotive Brake lines FTE Automotive Brake lines TI Automotive Chassis components ZF Damper eye bushing Vibracoustic Damper seals Freudenberg Drum brake FTE Automotive Electrically … … filter modules Mahle Fuel pump Continental Automotive Systems Fuel … … Fasteners PU and ABS solutions for the interior Dow … … Hirschvogel Umformtechnik Drive shaft stubs Hirschvogel Umformtechnik Dual mass flywheel (DMF) ZF Electro pneumatic converter [1,6 …
-
VERSATILE SMALL‐SCALE MALTING EQUIPMENT
With the second, gas-tight type of lid in position it is possible to circulate air or oxygen or pump them through the drum , and measure the rate of carbon dioxide output by trapping it in a solution of barium hydroxide. … bed of grain it is possible to simulate, rather roughly, the conditions found in pneumatic malting equipments.