Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Total Plastics, Inc.
Description: Type A Color: Cloudy to White Translucent. Type B Color: Clear with a High Gloss Finish. Polyester is an exceptionally strong material, it will not tear. It is also inert to water and unaffected by all greases and most aromatics. Polyester has good dimensional stability, chemical
- Chemical / Polymer System Type: Polyester (PET / PBT)
- Thermoplastic: Yes
-
Supplier: Interstate Plastics, Inc.
Description: Ertalyte® tx is an internally lubricated thermoplastic polyester providing enhanced wear and inertness over general purpose NYLON(pa) and ACETAL(pom) products. Containing uniformly dispersed solid lubricant, ertalyte® tx provides a lower wear rate and coefficient of friction than unmodified
- Chemical / Polymer System Type: Polyester (PET / PBT)
- Industry: Medical / Food (FDA, USDA), General Industrial
- Overall Thickness: 0.2500 to 2 inch
- Thermoplastic: Yes
-
Supplier: Interstate Plastics, Inc.
Description: Vivak is a transparent, thermoplastic sheet used widely in the point of purchase industry. Vivak is the brand and market leader for petg products. Among its advantages, vivak petg products offer superior impact strength over ACRYLIC and cost effectiveness compared to polycarbonate, and offers
- Chemical / Polymer System Type: Polyester (PET / PBT)
- Industry: Medical / Food (FDA, USDA), General Industrial, Building / Construction, Other
- Material Type / Grade: Optical Grade
- Overall Thickness: 0.0300 to 0.5000 inch
-
-
Supplier: Interstate Plastics, Inc.
Description: Ertalyte® is an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (pet-p). It is manufactured from proprietary resin grades made by quadrant. It is characterized as having the best dimensional stability coupled with excellent wear resistance, a low
- Chemical / Polymer System Type: Polyester (PET / PBT)
- Industry: Medical / Food (FDA, USDA), General Industrial
- Overall Width: 0.2500 to 2 inch
- Thermoplastic: Yes
-
Supplier: Total Plastics, Inc.
Description: E96516 as a self-extinguishing material. Dielectric Sheet has low moisture absorption and good dielectric strength. It also has good dimensional stability and is easy to fabricate. Consider Dielectric sheet when using glass polyester for indoor applications. Electrical
- Material Type / Grade: UL Approved
-
Supplier: U.S. Plastic Corporation
Description: This is exceptionally strong, inert to water and unaffected by oils, greases, and most aromatics. Flexible from -100 F to 300 F. Normally will not become brittle or yellow with age. Can be punched and die-cut. Roll size is 40in x 100 ft, type D high clarity, and meets FDA standards.
- Form / Shape: Film / Sheet
-
Supplier: U.S. Plastic Corporation
Description: This is exceptionally strong, inert to water and unaffected by oils, greases, and most aromatics. Flexible from -100 F to 300 F. Normally will not become brittle or yellow with age. Can be punched and die-cut. Roll size is 40" x 100', type D high clarity. #44099 is slightly translucent, not
- Form / Shape: Film / Sheet
-
Supplier: Redwood Plastics
Description: Low cost Good arc and track resistance
- Chemical / Polymer System Type: Polyester (PET / PBT)
- Filler Material: Unfilled
- Industry: General Industrial
- Thermoplastic: Yes
-
Supplier: Accuris
Description: PLASTIC SHEET AND STRIP, POLYESTER
-
Supplier: Accuris
Description: FELT SHEET, POLYESTER, NEEDLE PUNCHED
-
Supplier: Accuris
Description: FELT, SHEET, POLYESTER, NEEDLE PUNCHED
-
Supplier: Accuris
Description: Glass Reinforced Polyester Sheet Moulding Compound
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar™ FR1000 copolyester concentrate can be added to Spectar, and other Eastman copolyesters to produce extruded sheet and profiles which meet ASTM E-84 requirements for a Class A flammability rating for interior finish applications. These applications include wall protection
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Material Type / Grade: Thermoplastic
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady overlaminate sheet is made of polyester and is used with HMIG Pin-Feed Labels. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady overlaminate sheet are: 4 in W x 2 1/2 in H.
- Backing / Base: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady overlaminate sheet is made of polyester and is used with HMIG Pin-Feed Labels. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady overlaminate sheet are: 4 1/2 in W x 4 1/2 in H.
- Backing / Base: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady overlaminate sheet is made of polyester and comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady overlaminate sheet are: 6 1/2 in W x 4 1/2 in H.
- Backing / Base: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady overlaminate sheet is made of polyester and comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady overlaminate sheet are: 7 1/2 in W x 5 1/2 in H.
- Backing / Base: Specialty / Other
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar™ copolyester (PETG) extrudes into plastic sheet that is sparkling clear, tough, chemically resistant, odor-free, versatile, easy to work with and affordable. Its toughness allows fabricators to use thinner-gauge sheet than with other common materials, resulting in lower
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Deflection Temperature (@ 264 psi, 1.8 MPa): 158 F
- Dielectric Constant: 2.6
- Dielectric Strength: 409 kV/in
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar UV™ copolyester (PETG) extrudes into plastic sheet that is sparkling clear, tough, chemically resistant, odor free, versatile, easy to work with and affordable. Its toughness allows fabricators to use thinner gauge sheet than with other common materials, resulting in
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Material Type / Grade: Thermoplastic
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar Stratus copolyester was formulated specifically for the lighting market. Spectar Stratus brings your projects to light with excellent diffusion and high light transmission and superb processability. Light diffuser sheets made with Spectar Stratus can be bent hot or cold and
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Material Type / Grade: Thermoplastic
-
Supplier: Clark Foam Products Corp.
Description: , Clark Foam Products stocks polyester foam in bun, roll and sheet forms, in densities ranging from 2 to 4 pounds per cubic foot (PCF). Anti-microbial, anti-static, conductive and/or electrostatic dissipative (ESD) types of polyester foam are also available. Foam Benefits
- Application: Packaging / Casing
- Bulk Density: 2 lbs/ft³
- Foam Type: Open Cellular, Flexible
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Board / Block / Bun, Film / Sheet
-
Supplier: MCG - Performance Polymers Division
Description: have poor affinity. Formulations are adapted to PE, PP, EVOH, PA, PS, PET, PBT, PC, metal and glass and may be used for: Film (cast film, blown film) Multi-layer sheet Pipe Coating Blow molding (bottles, containers) Coupling agent / compatiblizer
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Industry: Automotive, Industrial, Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
- Process Type: Extrusion Grade Resin, Film Grade Resin, Molding Resin
-
Supplier: Alcoa North American Rolled Products
Description: Reflective White Lighting Sheet Description Alcoa’s Reflective White products have been specifically designed to meet the needs of the lighting sheet industry, and you can choose the desired formability and reflectivity to meet your exact requirements. Combining our aluminum
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Performance Features: Light Alloy
-
Supplier: ASTM International
Description: Specification for Polyester Glass-Mat Sheet Laminate
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to
- Form / Shape: Film / Sheet
- Overall Length: 96 inch
- Overall Thickness: 0.1250 to 1 inch
- Overall Width / O.D.: 48 inch
-
Supplier: PHOENIX CONTACT USA
Description: Marker sheet, Din A4, silver, unlabeled, can be labeled with: CMS-P1-PLOTTER, Office printing systems, mounting type: adhesive, for terminal block width: 210 mm, lettering field size: 296 x 210 mm
- Material: Polyester (PET / PBT), Other
- Operating Temperature: 40 to 150 C
-
Supplier: PHOENIX CONTACT USA
Description: Marker sheet, Din A4, white, unlabeled, can be labeled with: CMS-P1-PLOTTER, Office printing systems, mounting type: adhesive, for terminal block width: 210 mm, lettering field size: 296 x 210 mm
- Material: Polyester (PET / PBT), Other
- Operating Temperature: 40 to 150 C
-
Supplier: PHOENIX CONTACT USA
Description: Marker sheet, Din A4, transparent, unlabeled, can be labeled with: CMS-P1-PLOTTER, Office printing systems, mounting type: adhesive, for terminal block width: 210 mm, lettering field size: 297 x 210 mm
- Material: Polyester (PET / PBT), Other
- Operating Temperature: 40 to 150 C
-
Supplier: PHOENIX CONTACT USA
Description: Marker sheet, Din A4, yellow, unlabeled, can be labeled with: CMS-P1-PLOTTER, Office printing systems, mounting type: adhesive, for terminal block width: 210 mm, lettering field size: 296 x 210 mm
- Material: Polyester (PET / PBT), Other
- Operating Temperature: 40 to 150 C
-
Supplier: U.S. Plastic Corporation
Description: .1875" x 54" x 36" Charcoal 4 Lbs. Density Polyester Foam Sheet
- Material / Composition: Plastic / Polymer, Thermoset / Crosslinked
- Polymer / Chemical System: Polyester
-
Supplier: U.S. Plastic Corporation
Description: .1875" x 54" x 36" Charcoal 6 Lbs. Density Polyester Foam Sheet
- Material / Composition: Plastic / Polymer, Thermoset / Crosslinked
- Polymer / Chemical System: Polyester
-
Supplier: BREN Inc.
Description: A polyester (Mylar® type) material which produces superior paint masking; holds tightly, yet releases clean. Made of 3-mil matte polyester attached to our unique "Post it®"-type adhesive on a kraft backing. Poly-Cut™ is popular for glass etching, paint masking, epoxy-stencil marking,
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,
- Chemical / Polymer System Type: Polyester (PET / PBT), Vinyl Ester
- Filler Material: Other
- Industry: Marine, General Industrial
- Material Type / Grade: Dielectric / Electrically Insulating
-
Supplier: Planet Label
Description: LT6050-12-White Laser Polyester Scored labels. corners, 8 1/2 x 11 page size, 2 1/2" label size, 12 labels per page, for INKJET printers.
- Backing / Base: Metal Foil / Sheet
- Features: Permanent
- Length: 0.2083 ft
- Pressure Sensitive (PSA): Yes
-
Description: This sheet specifies requirements for unsaturated polyester impregnating resins and includes requirements for certain properties at elevated temperatures.
Find Suppliers by Category Top
Featured Products Top
-
Polyurethane (TPU) hose using an extruded through-the-weave process with circular woven high tenacity polyester reinforcement. Four electrical wires protected with a braided sheet of polyester to help prevent static build up. Has exceptional resistance to abrasion for use in applications where (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
. SHEET/PLATE Widths and lengths can vary from alloy to alloy, depending on their thickness. We (read more)
Browse Metal Sheet Datasheets for High Performance Alloys, Inc. -
The Precision Thin Metals (PTM) division of Arnold Magnetic Technologies produces thin and ultra-thin alloys that improve the power density of motors, transformers, batteries and many other applications in automotive, aerospace, energy exploration, industrial and medical markets.
For example, our Silicon Steels improve the power density of motors and transformers, our ultra-thin N...
(read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Mars Metal offers sheet lead as laminated panels, adhesive bonded to such materials like plywood, gypsum board, and other supporting materials. Since sheet lead has very little inherent structural strength, most applications require that the sheet lead be (read more)
Browse Metal Sheet Datasheets for MarsMetal -
In the field of nuclear technology, the proper handling, containment, and storage of radioactive materials are of utmost importance. MarShield, a leading provider of nuclear radiation shielding solutions, offers a comprehensive range of services, including nuclear lead pours and nuclear storage solutions in Canada and the U.S. With state-of-the-art facilities and an experienced team,
(read more)
Browse Metal Sheet Datasheets for MarsMetal -
Ultra-Thin Non-Grain Oriented Silicon Steel
*Sideshear Clearance*
(read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Modern solid modeling systems offer very direct paths for outputting data files for laser cutting (and its cousins: water jet and plasma), Wire EDM and even die design for both progressive and single strike die-stamping. But for sheet metal fabricating’s “best-kept (read more)
Browse Datasheets for Conard Corporation (The) -
Arnold's Flexible Composites are ideal for a variety of industries. Our large collection of flexible magnetic material products serves the #advertising, #aerospace & #defense, #automotive, and #industrial markets. Learn more here:
(read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Flexible magnetic sheets from Arnold are available in a variety of types and sizes. Our printable magnetic media is tested on industry-standard wide-format printers and is available in thicknesses and with coatings to suit meet specifications. (read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
GRISH CF polishing tape is evenly covered with a layer of micron-sized aluminum oxide powder on the PET film. It is a good tool for flattening bumps often used in the production of LCD color filters, and can quickly and effectively repair defects.
(read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd.
Conduct Research Top
-
Polyamide Resin Technical Data Sheet
in polyesters and polyamides. The first important polyamide was Nylon 6/6 produced by the reaction of adipic acid (a 6-carbon dibasic acid) and hexamethylene diamine (a 6-carbon aliphatic diamine). Several structural modifications with differing temperature capabilities have become commercially
More Information Top
-
Industrial and Specialty Papers
Spunbonded polyester sheet products are made up of a random array of continuous, molecularly oriented fibers similar in character to normal textile fibers.
-
ZCFAP2003ALL
The change had involved a delay of days to weeks between the plating operation and the adhesive lamination of the polyester sheet .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32173/33979539-MIT.pdf?sequence=2
Analysis of Investments in Process Control Tools: Laser Scanners used for On-Line Inspection in a Polyester Sheet Production Process .
-
Compatibility of refrigerants and lubricants with motor materials under retrofit conditions. Final report, Volume 1
Therefore, embrittlement of the polyester sheet insulation can be adributed to moisture.
-
Applications of unsaturated polyester resins
basic purpose of this experiment is to select a proper quantity of polyester resin to obtain a suitable width of the walls of the polyester sheet .
Indicates content that may require registration and/or purchase.