-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld EZ250200 off-white polyurethane adhesive is compatible with aluminum, glass, plastic and wood materials with a 7 day cure time. Delivers great performance with a shear strength of 925 psi, tensile strength of 1675 psi and peel strength of 70 piw. Maximum operating
- Use Temperature: 171 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld TE015 off-white polyurethane adhesive is compatible with plastic and wood materials with a 7 day cure time. Delivers great performance with a shear strength of 1150 psi, tensile strength of 3950 psi and peel strength of 100 piw. Maximum operating temperature is
- Use Temperature: 250 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld EZ250015 off-white polyurethane adhesive is compatible with plastic and wood materials with a 7 day cure time. Delivers great performance with a shear strength of 1650 psi and tensile strength of 3900 psi. Maximum operating temperature is +249.8 F.
- Use Temperature: 250 F
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld EZ250120 off-white polyurethane adhesive is compatible with plastic and wood materials with a 7 day cure time. Delivers great performance with a shear strength of 1950 psi and tensile strength of 4000 psi. Maximum operating temperature is +249.8 F.
- Use Temperature: 250 F
-
Description: 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a medium set time, low viscosity and is capable of
- Cure Type / Technology: Single Component System, Reactive / Moisture Cured
- Elongation: 625 %
- Industry: Aerospace, OEM / Industrial
- Substrate / Material Compatibility: Plastic, Wood / Wood Product
-
Description: One-component, 100% Solids, Polyurethane Reactive Adhesive for Bonding Various Substrates It can be used in the woodworking, laminating and plastic component assembly markets.
- Cure Type / Technology: Single Component System, Reactive / Moisture Cured
- Elongation: 725 %
- Industry: Aerospace, OEM / Industrial
- Substrate / Material Compatibility: Plastic
-
Description: 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TS230 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TS230 is a sprayable, extrudable adhesive that has a
- Cure Type / Technology: Single Component System, Reactive / Moisture Cured
- Elongation: 700 %
- Industry: Aerospace, OEM / Industrial
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld TS230 Polyurethane Reactive Adhesive Black is a one component, moisture curing urethane that is used for bonding glass and aluminum to wood and plastics. It is 100 % solid, has a long set time, and is extrudable/sprayable grade. 10 oz Tube.
- Cure Type / Technology: Single Component System
- Elongation: 700 %
- Substrate / Material Compatibility: Plastic, Wood / Wood Product
- Tensile Strength (Break): 3300 psi
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Polyurethane Reactive Adhesive TS230 Off-White is a one component, moisture curing urethane that is used for bonding glass and aluminum to wood and plastics. It is 100 % solid, has a long set time, and is extrudable/sprayable grade. 10 oz Cartridge.
- Cure Type / Technology: Single Component System
- Substrate / Material Compatibility: Plastic, Wood / Wood Product
- Tensile Strength (Break): 3300 psi
- Viscosity: 9000 cP
-
Supplier: Advanced Technology Products
Description: FLAME RESISTANT OLEFIN COVERED POLYURETHANE TUBING Features Flame Resistant Weld Spatter Resistant Oil Resistant UV Resistant Kink Resistant Abrasion Resistant Custom Bonding Available Custom Spiral Available Ether-Based Polyurethane Excellent Bend Radius
- Application: General Purpose
- Design Units: English
- Features: Other
- Materials: Polyurethane (PU)
-
Supplier: Malish Plastics
Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Pipe, Tubing / Hose
- Materials: ABS, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, PVC, TPV/TPE/TPO
- Processes: Co-Extrusion, Dual Extrusion, Hot Extrusion
- Regional Preference: North America, United States Only, Northeast US Only, Midwest US Only
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy works with a network of suppliers to source high-quality, cost-effective plastics for your applications. We then custom fabricate your components from extruded or molded plastic materials. Examples include plastic parts made from polyvinyl chloride (PVC), green plastics,
- Capabilities: Assembly, Welding, Laminating, Other
- Location: North America, United States Only, Southern US Only, Canada Only, East Asia / Pacific Only
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Nylon / Polyamide, PEEK, Polycarbonate (PC), Polyethylene (PE), Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, PTFE (e.g. Teflon®), PVC, PVDF, Vinyl, Other
- Services: Design, Model, Prototype, R&D, Test / Inspect, Other
-
Description: 3M™ Scotch-Weld™ 3532 B/A Urethane Adhesive is a two-component, polyurethane adhesive which cures at room temperature or with heat to form tough, impact-resistant structural bonds. Provides excellent adhesion to many primed or painted metal and plastic substrates and is designed
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking, Room Temperature Curing
- Elongation: 96 %
- Features: Flexible / Dampening
- Industry: Aerospace, OEM / Industrial
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy helps you source extruded plastic materials, and then designs and custom-fabricates extruded plastic parts that meet all of your application requirements. For example, with our Pantone color matching capabilities, we can help you source plastic extrusions that meet
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Sheet, Thin Film, Tubing / Hose, Other
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, Polycarbonate, Polyethylene (PE, HDPE), PETG, Polypropylene (PP), Polystyrene, PPE/PPO, PTFE (Teflon®), Polyurethane / Urethane, PVC, TPV/TPE/TPO, Other
- Processes: Co-Extrusion, Cold Extrusion, Cross Head Extrusion, Dual Extrusion, Hot Extrusion, Other
- Regional Preference: North America, United States Only, Southern US Only, Canada Only, East Asia / Pacific Only
-
Supplier: Preferred Plastics, Inc.
Description: Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible.
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Tubing / Hose
- Materials: ABS, Polycarbonate, Polyethylene (PE, HDPE), PETG, Polypropylene (PP), Polystyrene, PPE/PPO, Polyurethane / Urethane, PVC, TPV/TPE/TPO
- Processes: Co-Extrusion, Cross Head Extrusion, Dual Extrusion, Hot Extrusion
- Regional Preference: North America, United States Only, Southern US Only, Midwest US Only
-
Supplier: Advanced Technology Products
Description: For use in welding or severe-service applications, try ATP's "LE" polyurethane-weld tubing. Made in the USA
- Application: General Purpose, Water
- Design Units: English
- Finish: Solid
- Materials: Other
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Urethane Adhesive DP605 NS Off-White is a two component adhesive that is used for bonding wood, plastics, etched aluminum, primed steel and glass. It offers flexibility, non-sag, and low halogen content. 1:1 mix ratio by volume. 48.5 mL Duo-Pak Cartridge.
- Cure Type / Technology: Two Component System
- Dielectric Strength: 640 kV/in
- Elongation: 100 %
- Substrate / Material Compatibility: Plastic, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: FiberWeld is formulated to be a multi-purpose industrial strength adhesive specifically designed for insulation and duct liners. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Materials that
- Chemical / Polymer System Type: Rubber Based / Elastomeric
- Dissimilar Substrates: Yes
- Features: Solvent Based (Volatile Organic)
- Industry / Applications: Automotive, OEM / Industrial, Building / Construction, Other
-
Supplier: Festo Corporation
Description: Polyurethane Flame retardant to UL 94 V0 ... V2 For use in the immediate vicinity of welding applications High resistance to microbes and hydrolysis Suitable for energy-chains Operating media: compressed air, vacuum, water
- Application: Pneumatic (Compressed Air)
- Design Units: Metric
- Finish: Solid
- Materials: Other
-
Supplier: Festo Corporation
Description: Polyurethane Flame retardant to UL 94 V0 ... V2 For use in the immediate vicinity of welding applications High resistance to microbes and hydrolysis Suitable for energy-chains Operating media: compressed air, vacuum, water
- Application: Pneumatic (Compressed Air)
- Design Units: Metric
- Finish: Solid
- Materials: Other
-
Supplier: Festo Corporation
Description: Polyurethane Flame retardant to UL 94 V0 ... V2 For use in the immediate vicinity of welding applications High resistance to microbes and hydrolysis Suitable for energy-chains Operating media: compressed air, vacuum, water
- Application: Pneumatic (Compressed Air)
- Design Units: Metric
- Finish: Solid
- Materials: Other
-
Supplier: Festo Corporation
Description: Polyurethane Flame retardant to UL 94 V0 ... V2 For use in the immediate vicinity of welding applications High resistance to microbes and hydrolysis Suitable for energy-chains Operating media: compressed air, vacuum, water
- Application: Pneumatic (Compressed Air)
- Design Units: Metric
- Finish: Solid
- Materials: Other
-
Supplier: SAE International
Description: adhesives, plastic welding, and other materials available from body shop suppliers. When a new type of plastic is being introduced to the market through a new vehicle program, specific repair and refinishing procedures should be provided, following the format in this document.
-
Supplier: Southland Equipment Service
Description: damage from punctures, grease, water and chemicals. Ventilation ribs for air circulation, greater comfort and ease of cleaning. Pneumatic seat height adjustment and adjustable back. 5 legged base in reinforced plastic or tubular steel with welded chrome footing and standard mushroom
-
Supplier: RS Components, Ltd.
Description: SMC Nylon/Polurethane Tubing is suitable for general industrial water applications, and may be suitable for the transport of a number of other fluids as specified by SMC (consult with SMC for details). A variety of tube types are available, in nylon or polyurethane. Flame resistant double
- Finish: Solid
- Materials: Polyurethane (PU)
- Maximum Inside Diameter / Size: 0.1969 inch
- Outside Diameter / Size: 0.3150 inch
-
Supplier: FIPA, Inc.
Description: Highly flexible polyurethane for pressure and vacuum applications tubing Self-extinguishing, flame resistant according to DIN 4102 B 1 Alternative product in case of flying sparks, weld spatter or special fire safety obstructions Reinforced with PVC-coated spring coil Highly
- Application: Pneumatic (Vacuum)
- Design Units: Metric
- Features: Reinforced
- Finish: Solid
-
Supplier: Pexco
Description: As a plastic extrusion manufacturer, custom plastic extrusion is Pexco's DNA. More than 50 engineering and production specialists provide consultation, design and production of custom extrusions to meet a variety of end-use challenges. Services include product/part design and
- Applications: Custom Profiles / Cross Sections, Tubing / Hose
- Materials: ABS, Acrylic, Polycarbonate, Polyethylene (PE, HDPE), Polyurethane / Urethane, PVC, Other
- Processes: Co-Extrusion
- Regional Preference: United States Only, Northeast US Only, Southern US Only, Northwest US Only, Other
-
Supplier: Profile Plastics, Inc.
Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Pipe, Rod / Wire, Tubing / Hose
- Materials: ABS, Acrylic, Butyrate, Polycarbonate, Polyethylene (PE, HDPE), PETG, Polypropylene (PP), Polystyrene, PPE/PPO, Polyurethane / Urethane, PVC, TPV/TPE/TPO, Other
- Processes: Co-Extrusion, Cross Head Extrusion, Dual Extrusion, Hot Extrusion
- Regional Preference: North America, United States Only, Northeast US Only, Midwest US Only
-
Supplier: M&P Manufacturing USA, Inc.
Description: More and moreproducts today have a plastic component included in the design. M&PManufacturing USA has extensive injection molding and extrusion capabilities to meet these needs. Weproduce parts using a broad range of technologies and materials meeting the exactrequirements of our Customer
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Tubing / Hose
- Materials: ABS, Acrylic, Nylon / Polyamide, Polycarbonate, PPE/PPO, Polyurethane / Urethane, PVC
- Processes: Cold Extrusion, Hot Extrusion
- Regional Preference: North America, United States Only, Southern US Only
-
Supplier: C+K Plastics / Valley Extrusions
Description: Valley Extrusions is an industry leader when it comes to supplying precision custom extrusions. With our extensive technical abilities, diverse material knowledge, wide range of in line and off line services and the flexibility to produce both short and long runs, we can typically fulfill the needs
- Applications: Custom Profiles / Cross Sections, Pipe, Tubing / Hose
- Materials: ABS, Acrylic, Butyrate, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, PVC
- Processes: Co-Extrusion, Dual Extrusion, Other
- Regional Preference: North America, United States Only, Northeast US Only
-
Supplier: RS Components, Ltd.
Description: Clear polyurethane round belts. 85 Shore A durometer. Quick connectors allow easy installation without disassembling drive shafts. Light to medium duty. No welding required. FDA approved Outside Diameter = 6mm Material = PUR
- Plastic: Other Plastic
-
Supplier: RS Components, Ltd.
Description: A heavy duty fixed castor from Tente. This castor has a welded plate steel construction with cast polyurethane tyre. The fork and plate have been zinc plated to improve corrosion resistance and the cast iron wheel hub runs on a precision ball bearing. Static load capacity of up to 4000
- Height: 10.83 inch
- Load Capacity: 5292 lbs
- Wheel: Plastic Wheel
- Wheel Diameter: 7.87 inch
-
Supplier: Albion Casters and Wheels
Description: Top Plate: 5/16” stainless steel and welded construction for longer life Yoke Base: Notched stainless steel welded inside and out Legs: Welded inside and out Swivel Section: One row of 3/8" ball bearings mounted in a precision machined raceway Axle
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Half Round Tread, Kingpinless, Swivel Lock
- Height: 5.62 to 10.12 inch
- Load Capacity: 350 to 900 lbs
-
Supplier: RS Components, Ltd.
Description: SMC Nylon/Polurethane Tubing is suitable for general industrial water applications, and may be suitable for the transport of a number of other fluids as specified by SMC (consult with SMC for details). A variety of tube types are available, in nylon or polyurethane. Flame resistant double
- Finish: Solid
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.0984 inch
- Outside Diameter / Size: 0.1575 inch
-
Supplier: RWM Casters Company
Description: welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Kingpin 5/8” diameter rivet hydraulically compressed to increase strength of swivel section on 1-1/2” wide
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Swivel Lock
- Height: 5.62 to 9.75 inch
- Load Capacity: 300 to 1400 lbs
Find Suppliers by Category Top
Featured Products Top
-
Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. It has an ability to withstand chemical attack in a PH range from 2 to 14. (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
MACHINING VS CAST MOLDING: CHOOSING THE BEST MANUFACTURING METHOD TO PROCESS POLYURETHANE FOAM THE SURPRISING IMPACT OF (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
include air and liquid transfer, granular material and abrasive powder lines, cable jacketing, insulation sleeves, and petroleum product transfer. Polyurethane, also known as TPU, combines properties of both plastic and rubber. It blends abrasion and tear resistance, plus high tensile values (read more)
Browse Plastic Tubing Datasheets for NewAge Industries -
The ester-based version of Superthane® polyurethane tubing is made from raw materials that are free of animal derived components and REACH compliant. Additionally, the tubing has no DEHP, phthalates, BPA or conflict minerals.
(read more)
Browse Plastic Tubing Datasheets for NewAge Industries -
Ether-based Superthane® polyurethane tubing is manufactured from resin listed by the National Sanitation Foundation (NSF-61) for use with potable water. This durable tubing resists attack from fungi and withstands prolonged humid conditions.
(read more)
Browse Plastic Tubing Datasheets for NewAge Industries -
A ONE-STOP SHOP FOR TURNING POLYURETHANE MATERIALS INTO A FINAL PRODUCT When design engineers work with General Plastics, we often (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
polyurethane to be able to be adhered to substrates, able to bear loads and flex without issue, and resistant to compression. It will handle substantial strain and wear and tear in a material handling and conveying system. If you want a variable plastic that can be fabricated as UL, FDA, RoHS and is (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Laird Plastics, Inc. -
Polyurethane Excels in Aerospace Panel Core Configurations LAST-A-FOAM® polyurethane foams offer the high strength-to-weight ratio needed for panel applications. It meets FST/OSU requirements for aerospace interiors and (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
A One-Stop Shop for Turning Polyurethane Materials into a Final Product When design engineers work with General Plastics, we often delve straight into the technical (read more)
Browse Plastic Fabrication Services Datasheets for General Plastics Manufacturing Co. -
Osborne: Much More Than a Molding Company. In addition to Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM), Osborne also does hand lay-up, Structural RIM (SRIM) and Reinforced RIM (RRIM) molding. We use the most efficient methods to mold polyester, polyurethane (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
More Information Top
-
Experimental Device Could Protect Women Against HIV & Pregnancy
To get around this problem, they used an electromagnetic field to weld together two different segments of the plastic polyurethane .
-
MODEL 9977 B(M)F-96 SAFETY ANALYSIS REPORT FOR PACKAGING
Together the drum and liner weldment serve as a form to confine General Plastic ’s polyurethane Last-A-Foam, FR-3716,[6] during the foam installation.
-
Improved HEPA Filter Technology for Flexible and Rigid Containment Barriers
This method of direct plastic welding has not been achieved for filter attachment to PVC or polyurethane sheets.
-
Shopping In Other - Big Bruin
Welder heats the thermoset polyurethane welding rod as you feed it through, melting it into the cracked plastic (see Video tab).
-
Shopping In Other - Big Bruin
Welder heats the thermoset polyurethane welding rod as you feed it through, melting it into the cracked plastic (see Video tab).
-
Shopping In Other - Big Bruin
Welder heats the thermoset polyurethane welding rod as you feed it through, melting it into the cracked plastic (see Video tab).
-
Occupational allergic rhinitis in Finland
… foreign) trees Tree dust Tree dust and formaldehyde Flour dust Fur dust Animal epithelium Other organic dusts Glues Plastics Pyrolytic plastic products Phenolformaldehyde resins Epoxy resin compounds Colophony Polyurethanes Photocopy paper Leather and other dyes Azo dyes Welding fumes Paint fumes Nickel …
-
A method of applying foamed polyurethane thermal insulation with a polyethylene protective coating
The temperature in gas welding is lower than the decomposition temperature of foamed polyurethane or foamed phenolics, which makes it possible to weld the protective coating after pouring the foamed plastic .