Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CO2Meter.com
Description: The CM-1650 Portable CO2 Welding Gas Analyzer is designed to provide advanced analysis of active welding gas blends that contain 0-100% carbon dioxide and set the main target for AWS accuracy standards. Features Fast and Precise CO2
- Instrument Type: Analyzer
- Mounting Type: Portable
-
Supplier: Environment One Corporation
Description: Environment One's standard Generator Gas Analyzer (GGA) can also be supplied in a portable configuration. The PGA incorporates the same hydrogen gas sensor/analyzer and system electronics found in our other hydrogen gas purity systems. The PGA is
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Controller, Data Logger, Intrinsically Safe, Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: -contained sample handling, conditioning and analysis package 0.5°C HC dew-point accuracy Fundamental cooled mirror principle Applications: Spot-check measurements of HC and water dew point Field verification of installed on-line dew-point analyzers Flexibility for periodic
- Application: Process Gas
- Features: Self Calibration
- Instrument Type: Analyzer
- Mounting Type: Portable
-
-
Supplier: Process Sensing Technologies USA
Description: Suitable for trace oxygen measurements from 0.1 ppm through to purity applications at 100% oxygen, these rugged portable instruments share the same advanced sensor technology as the online process oxygen analyzers ensuring confidence in their reliability and accuracy. The Analytical
- Display: Digital
- Features: Self Calibration
- Instrument Type: Analyzer
- Measurement Type: %Volume, Trace
-
Supplier: ABB Measurement & Analytics
Description: Now you can accurately measure d17O, d18O and d2H in ambient water vapor (to over 60,000 ppm) rapidly with high precision in a measurement time of less than 0.5 seconds. Our Water Vapor Isotope Analyzer requires only 180 watts of power and does not require any sample
- Application: Continuous Emissions Monitoring, Ambient Air Monitoring
- Instrument Type: Analyzer
- Mounting Type: Portable
- Number of Gases Sensed: Single Gas
-
Supplier: ABB Measurement & Analytics
Description: measurement rates of up to 5 Hz. In addition, LGR-ICOS Carbon Dioxide Isotope Analyzer is easy-to-use and requires low power to facilitate measurements in the field. The instrument provides accurate isotopic ratio measurements over an extremely wide range of CO2 values even when those
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- General Gas Types: Toxic Gas
- Instrument Type: Analyzer
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 5000 Series Portable Flue Gas analyzer has been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The 5000 uses customer replaceable sensors which respond quickly to the O2, CO2, SO2, CO,
- Application: Continuous Emissions Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Data Logger, Interchangeable Probes, Sampling Pump, Temperature Measurement
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 5000 Series Portable Flue Gas analyzer has been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The 5000 uses customer replaceable sensors which respond quickly to the O2, CO2, SO2, CO,
- Application: Continuous Emissions Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Data Logger, Interchangeable Probes, Sampling Pump, Temperature Measurement
-
Supplier: ABB Measurement & Analytics
Description: the needs for effective measurements of isotopic carbon dioxide, including: (1) accurate measurements over a wide range of mole fractions, (2) high precision, (3) ability to report reliable values even if mixing ratios are rapidly changing, (4) portability (low power), (5)
- Application: Ambient Air Monitoring
- General Gas Types: Toxic Gas
- Instrument Type: Analyzer
- Measurement Type: %Volume
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model PPM2 is a portable battery powered trace moisture analyzer designed specifically for monitoring moisture levels in dewpoint and ppm units. This trace moisture analyzer utilizes an electrochemical (P2O5) sensor in combination with a
- Application: Process Gas
- Instrument Type: Monitor
- Measurement Type: Trace
- Mounting Type: Portable
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 317 Series Portable Hydrocarbon Analyzer is designed for the measurement of propane or gasoline vapor (using a correction factor) from a closed vessel.The built-in sampling pump draws in a sample through an external hose, then passes it through a filter and flow meter, then on
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Interchangeable Probes, Hazardous Environments, Sampling Pump
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 317 Series Portable Hydrocarbon Analyzer is designed for the measurement of propane or gasoline vapor (using a correction factor) from a closed vessel.The built-in sampling pump draws in a sample through an external hose, then passes it through a filter and flow meter, then on
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Interchangeable Probes, Sampling Pump
-
Supplier: Roscid Technologies
Description: Measuring range : 0 – 10000 ppm O2 or 0 -25 % O2 Calibration : with calibration gas or air Accuracy : +/- 2% FSD ( T= const.) +/- 5% FSD over full temperature range ( bei 0 -10 ppm +/- 1ppm) Resolution : 0,1 ppm or 0,1 % oxygen Response time : 90
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Data Logger, Sampling Pump
- General Gas Types: Combustible Gas
-
Supplier: COSA Xentaur Corporation
Description: The COSA 707 is a hand held multigas analyzer for industrial and combustion processes. The COSA 707 is an easy to hold, hand-held emissions analyzers capable of measuring up to seven different gases. The emissions analyzer can be equipped with up to 6 electrochemical
- Display: Digital
- Features: Temperature Measurement
- General Gas Types: Combustible Gas
- Instrument Type: Analyzer
-
Supplier: MBW Calibration AG
Description: The 973-SF6 is an advanced SF6 gas analyzer for the measurement of humidity, SF6 purity and SO2 concentration in SF6 gas insulated switchgears (GIS) and other high voltage equipment. With its internal gas containment and recovery system, the
- Display: Digital
- Instrument Type: Analyzer
- Mounting Type: Portable
- Number of Gases Sensed: Single Gas
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model PPM2 is a portable battery powered trace moisture analyzer designed specifically for monitoring moisture levels in dewpoint and ppm units. This trace moisture analyzer utilizes an electrochemical (P2O5) sensor in combination with a
- Application: Moisture in Gases / Air
- Dew Point Range: -20 to 95 F
- Display: Digital Readouts
- Electrical Outputs: Analog Current, Switch or Relay
-
Supplier: Kin-Tek Laboratories Inc.
Description: measurement, and dilution flow controls. The other modules to select from are: 1) a module for blending high concentration mixtures (% levels) directly from a compressed gas cylinder; 2) a gas standard humidification module; 3) a module for analyzer interface con- trols; 4) a
- Features: Portable
- Generator Type: Organic Vapor, Specialty / Other
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: industry and greenhouse, portable instruments, etc. FEATURES NDIR technology with independent intellectual property Super low power consumption to µA level High accuracy, long-term stability, long life (>15 years) Matrix calibration within whole
- Application: Confined Space Monitoring, Continuous Emissions Monitoring, Ambient Air Monitoring, Process Gas
- Display: Analog
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Data Logger, Self Calibration
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: ~95%RH(non-condensi ng) Power supply: DC 3.5V~5.5V;ripple wave<50mV Working current: Average<50mA Signal output: UART_TTL,PWM,I²C Dimension: W33*H19.7*D8.9(mm)(p in is not included) Weight: 5g
- Application: Confined Space Monitoring, Continuous Emissions Monitoring, Ambient Air Monitoring, Process Gas
- Display: Analog
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Data Logger, Self Calibration
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: . FEATURES Highly integrated with sensors including PM1.0,PM2.5,PM10, CO2, VOC, RH&T for option Auto-calibration NDIR CO2 sensor integrated High accuracy and stable performance Digital interface UART/I²C With voltage regulator design and
- Application: Confined Space Monitoring, Continuous Emissions Monitoring, Ambient Air Monitoring, Process Gas
- Display: Analog
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Data Logger, Sensor Array, Temperature Measurement
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: 10%RH) Working temperature: -10?~50? Working humidity: 0~95% RH(non-condensing Power supply: DC 3.5V-5.5V; ripple wave <50mV Working current: Average<50mA @ 1s Signal output: UART_TTL, PWM, I²C Dimension: W33*H21.7*D18.9(mm) Weight: 6.3g
- Application: Confined Space Monitoring, Continuous Emissions Monitoring, Ambient Air Monitoring, Process Gas
- Display: Analog
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Data Logger, Self Calibration
-
Supplier: LI-COR Biosciences
Description: accurate to 1.5%; precision of ± 0.09% at CO2 350 ppm Gas analyzers in the sensor head provide rapid response and eliminate time delays. Portable: Laboratory-quality measurements in a field-portable system. Rugged:
-
Supplier: LI-COR Biosciences
Description: Accuracy of ± 0.2 °C dew point Completely portable and self-contained (battery or AC operated) No need for gas tanks and mixing systems Millivolt output of dew point temperature for data acquisition External control via 0-5 V input signal
-
Supplier: ENMET Corporation
Description: MATRIX Medical Gas Verifier Instrument A Multi-Sensor Transportable Analyzer for Medical Gas Verifier/Certifier Field Usage. This multi-sensor system has detection capabilities to simultaneously monitor carbon monoxide, carbon dioxide, oxygen, methane, nitrous oxide, trace
- Display: Digital
- Features: Audible or Visual Alarms
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 77 F
-
Supplier: CO2Meter.com
Description: resolution of 200 parts per billion (ppb) while giving linear outputs to as high as 250ppm. The sensors are suitable for inclusion in fixed installation sensing heads, portable safety instruments, urban air monitoring and stack gas analyzer's. Features Accurate, Quality EC
-
Supplier: Terra Universal, Inc.
Description: Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm to 5µm or 0.5µm to
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Process Line / Continuous, Video / Graphic Display
- Measurement Type: Count
- Particle Size Range: Over 0.3000 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: Terra Universal, Inc.
Description: Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm to 5µm or 0.5µm to
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Process Line / Continuous, Video / Graphic Display
- Measurement Type: Count
- Particle Size Range: 0.3000 to 5 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: Process Sensing Technologies USA
Description: pressure rating Greater than 60°C measurement depression range (up to 100 barg pressure) Better than +/-0.5°C accuracy of mirror surface measurement Applications: Natural Gas Processing Transmission Pipeline Checking Sour Natural Gas Validation of online analyzers
- Variables Measured: Dew Point
-
Supplier: Terra Universal, Inc.
Description: Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm
- Display & Special Features: Computer Interface / Networkable, Process Line / Continuous, Video / Graphic Display
- Measurement Type: Count
- Particle Size Range: 0.5000 to 25 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MPC 10 is a portable handheld particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature and relative humidity (RH). The particle counter can be powered
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Video / Graphic Display
- Measurement Type: Count, Size
- Particle Size Range: 0.2500 to 10 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PCO 2 is a portable handheld dust particle measuring device or particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature, dew point and relative humidity
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Video / Graphic Display
- Measurement Type: Count, Size
- Particle Size Range: 0.3000 to 10 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: ASTM International
Description: 1.1 This guide provides information for determining particle size and shape using Dynamic Imaging Analyzers (DIA) in multiple application points including in-line, at-line and stand alone, lab based or portable, configurations. This guide focuses on concepts and strategies for applying
-
Supplier: Environics, Inc.
Description: The Environics® Series 9100 Computerized Ambient Monitoring Calibration System is an advanced microprocessor controlled instrument for dynamic calibration of ambient air analyzers. Features include: Output concentrations as low as 5 ppb
- Features: Portable
- Generator Type: Ozone, Specialty / Other
- Output Flow Rate: 0.1000 to 1000 SLM
-
Supplier: CO2Meter.com
Description: The TecPen Oxygen and Carbon Dioxide Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with argon and CO2 gas mix during welding. This portable O2 and CO2 analyzer will verify
- Display: Digital
- Instrument Type: Monitor
- Measurement Type: Trace
-
Supplier: ASTM International
Description: portable analyzers with electrochemical sensors. Due to the inherent cross sensitivities of the electrochemical cells, this test method should not be applied to other pollutants or emission sources without a complete investigation of possible analytical interferences and a comparative
-
Supplier: Brooks Instrument
Description: When you need quick air-flow measurements on the go, you need the portability of the Pocket Series variable area flow meters. Constructed from durable polycarbonate, Pocket Series flow meters come with a pocket clip and a short, 135 mm (5.32 in.) length that fits in a shirt pocket.
- Liquid Volumetric Flow Rate: 0.0330 to 3.96 GPM
- Media Temperature Range: 150 F
- Mounting Type: In-line
- Operating Pressure: 100 psi
Find Suppliers by Category Top
Featured Products Top
-
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
/SCF up to the full scale of a variety of substances. It is designed for real-time readings with a less than 5 second response time. Although, the EPA did not specifically recommend Control Instruments' CalorVal BTU Analyzer, they did say that the CalorVal's readings would be acceptable in (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
The EOC-SI-W6200 has a fast measurement time (less than 5 minutes) with some measurements less than 30s. The sensitivity is high and the detection limit is less than (read more)
Browse Water Quality Testing Instruments Datasheets for Electro Optical Components, Inc. -
. Manufactured in the UK, the SDHmini Portable Sample System (SDH-PSS) is an effective, self-contained sampling system, designed for gas or general compressed air sampling to ensure sample pressure and flow are suitable for trace (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
-
analyze moisture from 2 to 5000 PPMv. Our patented calibration scheme allows for variations in background gas that would result in error conditions in other analyzers. Requiring no regular recalibration, (read more)
Browse Moisture Meters Datasheets for Panametrics -
The SDHmini-Ex is designed for quick and reliable spot check measurements of trace moisture in gases and dry compressed air. Suitable for a wide range of industries including power generation, semi-conductor manufacture and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The PPM2 is a fast responding, battery portable, trace moisture analyzer hygrometer for monitoring dew/frost point temperature or ppmv water vapor content in gases. It is configured to meet (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
5 Key Markets for On-Demand Gas Delivery Systems The demand for efficient and precise gas delivery systems is paramount in today’s rapidly evolving industrial landscape (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Trace Oxygen and CO2 Analyzer for Modified Atmosphere Packaging
A thin, hollow needle and micro-pump takes gas samples through clear packaging material. A pierceable septum is applied to the packaging material to insure outside air does not mix with the air inside. This makes the TecPen useful as a gas analyzer for quality control during modified atmosphere
-
The Ups and Downs of Taking the Bus
exhaust gas monitoring readings present an exception. The exhaust gas monitoring system is one of several secondary applications installed in the facility to support microbial fermentation. These secondary applications also include the monitoring and control of a biowaste system, the control of portable
More Information Top
-
Time Resolution Effects on Accuracy of Real-Time NOx Emissions Measurements
Vojtisek-Lom M. , Cobb J.T. , “Vehicle mass emissions measurements using a portable 5 - gas analyzer and engine computer data,” in Proceedings - Emissions Inventory, Planning for the Future, Air & Waste Management Association ; Pittsburgh, PA , 1997 .
-
Large Scale Fleet Demonstration of TME Biodiesel in Northern Europe
These vehicles were periodically checked with a field measuring system including a portable 5 - gas analyzer Bosch BEA Mobile (CO, HC, CO2, O2, NO), opacity-meter and back pressure sensor.
-
Quantifying Vehicle Emission Factors for Various Ambient Conditions using an On-Road, Real-Time Emissions System
21 Vojtisek-Lom M. , Cobb T. “Vehicle mass emissions measurements using a portable 5 - gas exhaust analyzer and engine computer data” Presented at at: Emission Inventory: Planning for the Future , Research Triangle Park , NC , October 29 , 1997 .
-
Time-resolved Emissions Characteristics of Modern Passenger Vehicle Diesel Engines Powered by Heated Vegetable Oil
10 Vojtíšek-Lom M. , Cobb J.T. : “Vehicle mass emissions measurement using portable 5 - gas exhaust analyzer and engine computer data.” .
-
Emission Factors Analysis for Multiple Vehicles Using an On-Board, In-Use Emissions Measurement System
Vehicle Mass Emissions Measurements Using a Portable 5 - gas Exhaust Analyzer and Engine Computer Data” , In proceedings- Emissions Inventory, Planning for the Future , Air & Waste Management Association ; Pittsburgh, PA , 1997 .
-
Experimental Indicated Performance of a HCCI Engine Fuelled by Simulated Biomass Gas
The engine-out emissions were measured using a portable MicroGasTM 5 - gas analyzer .
-
Development Of Heavy-Duty Diesel Portable, On-Board Mass Exhaust Emissions Monitoring System With NOx, CO2 And Qualitative PM Capabilities
Vojtisek-Lom, M. and Cobb, J.T. : Vehicle Mass Emissions Measurements Using a Portable 5 - gas Exhaust Analyzer and Engine Computer Data .
-
An HCCI Engine Fuelled with Iso-octane and Ethanol
The engine-out emissions were evaluated using a portable MicroGasTM 5 - gas analyzer .
-
Real-Time, On-Road Measurement of Driving Behavior, Engine Parameters and Exhaust Emissions
25 Vojtisek-Lom M. , Cobb T. , “Vehicle mass emissions measurements using a portable 5 - gas exhaust analyzer and engine computer data,” Presented at at: Emission Inventory: Planning for the Future , Research Triangle Park, NC , October 29 , 1997 .
-
A Mobile Unit for Demonstrating Performance, Efficiency, and Emissions of Biofueled Engines
An AutoLogic (Sussex, Wis.) portable 5 - gas emissions analyzer (CO, CO 2 , O 2 , unburned hydrocarbons, and NO X ) is used to measure engine exhaust emissions.