-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal
- Analog Input Channels: 64 #
- Application: General Lab and Industrial
- Connection to Host: USB
- Form Factor: Stand Alone
-
Supplier: Measurement Computing
Description: USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements.
- Analog Input Channels: 1 #
- Computer Bus: USB
- Connection to Host: USB
- Form Factor: Stand Alone
-
Supplier: Measurement Computing
Description: USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Connection to Host: USB
- Form Factor: Stand Alone
-
-
Supplier: Measurement Computing
Description: USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Connection to Host: USB
- Form Factor: Stand Alone
-
Supplier: Siglent Technologies NA, Inc.
Description: The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum
- Analysis Type: Fast Fourier Transform (FFT), Swept-Tuned
- Analyzer Type: Instrument
- Connection to Host: USB, GPIB (IEEE 488, HPIB)
- Display Options: Video Display
-
Supplier: ValueTronics International, Inc.
Description: The 35670A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power,
- Frequency Range: 102 kHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The high-performance R&S®FSW signal and spectrum analyzer was developed to meet demanding customer requirements. Offering low phase noise, wide analysis bandwidth and straightforward and intuitive operation, the analyzer makes measurements fast and easy. Key Facts
- Analyzer Type: Instrument
- Display Options: Video Display
- Frequency Range: 0.0020 to 8.50E7 kHz
- Frequency Resolution: 1 Hz
-
Supplier: ValueTronics International, Inc.
Description: The 8562A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency
- Frequency Range: 2.20E7 kHz
-
Supplier: ValueTronics International, Inc.
Description: , portable programmable spectrum analyzer offering the measurement capability and performance found in larger, more expensive benchtop analyzers. The 494P combines outstanding sensitivity, 30 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a
- Frequency Range: 2.10E7 kHz
-
Supplier: ValueTronics International, Inc.
Description: /FM demodulators Portable AC Power Source Mass Memory Module Test and Adjustment Module MIL-T-28800C Rugged Lightweight and POrtable The Agilent 8561A Spectrum Analyzer provides up to 118 dB dynamic range and offset tracking capability when
- Frequency Range: 6.50E6 kHz
-
Supplier: Wayne Kerr Electronics
Description: A frequency response analyzer measures the gain and phase response characteristics with respect to frequency of the device or system under test, by applying a frequency swept sine-wave to it and examining its response signal. The FRA5022 supports for measurement frequencies of 0.1 mHz
- Analyzer Type: Instrument
- Connection to Host: USB
- Display Options: Digital Readout
- Dynamic Range: 120 dB
-
Supplier: OROS
Description: OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field
- Analysis Type: Fast Fourier Transform (FFT)
- Analyzer Type: Instrument, PC-Based
- Connection to Host: Ethernet, Other
- Display Options: Analog Meter
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZVA series is an ideal choice for demanding measurements in the lab and in production – from filter measurements requiring maximum dynamic range to linear and nonlinear measurements on amplifiers and mixers as well as on receivers and transceivers. The R&S®ZVA has
- Display Options: Video Display
- Frequency Range: 300 to 1.10E8 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: OROS
Description: of time domain data during measurements is available for post-analysis purposes or for safety backups. Post-processing and results analysis can be processed without the analyzer unit.OR38 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for
- Analysis Type: Fast Fourier Transform (FFT)
- Analyzer Type: Instrument, PC-Based
- Connection to Host: Ethernet, Other
- Display Options: Analog Meter, Digital Readout
-
Supplier: OROS
Description: of time domain data during measurements is available for post-analysis purposes or for safety backups. Post-processing and results analysis can be processed without the analyzer unit.OR36 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for
- Analysis Type: Fast Fourier Transform (FFT)
- Analyzer Type: Instrument, PC-Based
- Connection to Host: Ethernet, Other
- Display Options: Analog Meter, Digital Readout
-
Supplier: Wayne Kerr Electronics
Description: A frequency response analyzer measures the gain and phase response characteristics with respect to frequency of the device or system under test, by applying a frequency swept sine-wave to it and examining its response signal. The FRA5087/FRA5097 supports for measurement frequencies of
- Analyzer Type: Instrument
- Connection to Host: USB
- Display Options: Digital Readout
- Dynamic Range: 140 dB
-
Supplier: Wayne Kerr Electronics
Description: ZGA5920 was developed as a comprehensive analyzer for measuring impedance and gain-phase, and for accurately determining the responses and performance of measurement objects. To provide the measurement information that researchers and engineers need, we offer a measurement environment that
- Analyzer Type: Instrument
- Display Options: Video Display
- Dynamic Range: 140 dB
- Frequency Range: 1.00E-7 to 15000 kHz
-
Supplier: OROS
Description: essential functions covering the entire measurement process in a compact unit. It addresses numerous application domains such as rotating machinery, industrial acoustics and structural analysis. Weighting less than 1.4 kg (3 lbs), OR34 is the lightest analyzer of its class. OR34 is
- Features: Event Triggered, Filters, Self Test / Diagnostics / Self Calibrating
- Frequency Range: 2000 to 102400 Hz
- Maximum Shock: 2 g
- Maximum Vibration: 70 g
-
Supplier: Spectral Dynamics, Inc.
Description: PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel
- Accuracy: 0.2000 % FS
- Analog Input Channels: 32 #
- Anti-aliasing Filter: Yes
- Application: General Lab and Industrial, Vehicular, Aerospace / Military
-
Supplier: Instrumented Sensor Technology
Description: -6DOF portable acceleration data logger / recorder and the DynaMax software program provide a powerful tool for accurately recording and analyzing dynamic environments. Operation of the Instrument During recording acceleration and angular rate signals are digitized to 10 bits
- Features: Event Triggered
- Number of Input Channels: 6 #
- Sensor Technology: Piezoresistive
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Top-range seismic/acceleromete ric digitizer equipped with 24-48-72-96 embedded channels for active and passive seismic surveys, dynamic investigations and buildings dynamic studies. X820S basic configuration integrates 24 channels and can be expanded with 24 channels modules, without
- Device Type: Instrument / Meter / Analyzer, Recorder / Totalizer
- Features: Battery Powered, Event Triggered, Filters
- Frequency Range: 25000 Hz
- Instrument Type: Portable
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools T3SP10D (10 GHz) and T3SP15D (15 GHz) stimulate the DUT with true differential signals. The TDRs offer fast rise times of 50 ps (T3SP10D) and 35 ps (T3SP15D) for fault resolution (in FR4) of 4.2 mm and 3 mm, respectively, at DUT lengths of up to 40 meters and TDR
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: thinkRF
Description: MAINTAIN CONTROL OF THE RF SPECTRUM -Keep facilities secure and understand channel utilization for dynamic channel allocation with the thinkRF Surveillance System. The fully integrated system provides users with a continuous RF surveillance solution designed for in-place monitoring, bug
-
Description: - Frequency Range from 9 kHz up to 7.5 GHz - -160dBm Displayed Average Noise Level - Phase Noise -98dBc/Hz @1Gz and offset at 10KHz - Total Amplitude Accuracy <1.5dB - 10Hz Minimum Resolution Bandwidth (RBW) - EMI Pre-compliance Test Kit, optional EMC test software - Standard Pass/Fail on-site test
- Analyzer Type: Instrument
- Mounting Type: Portable/Benchtop
- Test Type: Modulation, Distortion, Noise
-
Supplier: Tektronix, Inc.
Description: From USB spectrum analyzers to benchtop real time spectrum analyzers, Tektronix has a suite of powerful RF analysis tools for many applications. Comprehensive spectrum analysis is included for free with SignalVu software, and options are available for vector signal
- Analyzer Type: PC-Based
- Mounting Type: Portable/Benchtop
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes.
- Analysis Type: Fast Fourier Transform (FFT), Swept-Tuned
- Analyzer Type: Instrument, PC-Based
- Battery Powered: Yes
- Connection to Host: RS232, RS485, USB, Digital Interface, Ethernet, Radio / Telemetry
-
Supplier: Kaelus
Description: Kaelus introduced the first commercial PIM testing analyzer in 1996 and continues to lead the industry today. Kaelus offers 2 series of portable PIM analyzers and a full line of PIM testing accessories. The iPA PIM Analyzer, a light weight, battery-powered unit, is the
- Analyzer Type: PC-Based
- Battery Powered: Yes
- Connection to Host: Radio / Telemetry
- Display Options: None
-
Supplier: thinkRF
Description: and built for spectrum monitoring and deployment applications, the thinkRF R5550 Real-Time Spectrum Analyzer provides improved spectral performance in a lightweight, fanless, and portable form factor while enabling in-depth analysis of complex and wideband waveforms in challenging
- Analysis Type: Swept-Tuned
- Analyzer Type: PC-Based
- Connection to Host: USB, Ethernet
- Dynamic Range: 100 dB
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3SA3000 family of Spectrum Analyzers offers a frequency range of 9 KHz to either 2.1/3.2 GHz alongside many impressive features. With their light weight, small form factor, and user friendly interface, these Spectrum Analyzers take powerful and reliable
- Analysis Type: Fast Fourier Transform (FFT)
- Analyzer Type: Instrument
- Connection to Host: USB
- Frequency Range: 100 to 3.20E6 kHz
Find Suppliers by Category Top
Featured Products Top
-
variety of general-purpose field and lab environments. With dynamic range of greater than 105 dB at 2.4 GHz, the MS2070A can capture and measure HF, VHF and UHF signals common in commercial and military applications. Typical DANL with a built-in optional preamplifier of -167dBm, coupled with (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
broadcast but still might. But the analyzer will always require an antenna to receive whatever signal there might be, whether undertaking emissions, enclosure, or field testing. In many, if not most, testing scenarios, the antenna for reception will need a preamplifier (preamp). Technicians and (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
PDM75-X3 portable moisture analyzers are now available with the high performance X3 chilled mirror moisture sensor. The X3 sensor is a drift (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
pixel back-thinned CCD, cooled down to -15 ? Spectral range: 190-1100nm Ultra-low noise CCD signal processing circuit with Ultra-high dynamic range, Ultra-low Etalon effect and a Quantum efficiency>90% EOC-SI-6500 receive lights via SMA905 connector or free space (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
interface, ensuring seamless communication. High-Quality Audio: Provides excellent dynamic range and resolution with 8-bit resolution and a high signal-to-noise ratio. Low Power Consumption: Operates at low voltages for both analog (2.5V - 3.6V (read more)
Browse IC Interfaces Datasheets for Lingto Electronic Limited -
Smart Use Of Preamps In RF Testing Any type of radio frequency (RF) testing requires antennas. Equipment under test may or may not have them - some devices aren't designed to broadcast but still might. But the analyzer will always require an antenna to receive whatever signal there might be (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
test facility 1 Park oil burner 2 Bunsen burners 2 Computer-controlled universal test machines Coordinate Measuring Machine (CMM) ROMER Arm (portable CMM) Optical Comparator Thermomechanical Analyzer (TMA) Differential (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
Analog Discovery™ USB Oscilloscope from Digilent. This USB oscilloscope is a powerful and portable multi-function test and measurement tool that turns any PC into a powerful engineering test device. The (read more)
Browse Oscilloscopes Datasheets for Mouser Electronics
More Information Top
-
Recent Advances in Earthquake Geotechnical Engineering and Microzonation
… measurement, the use of two of receivers located at a fixed distance apart (Patel, 1981) can increase the accuracy and the resolution because the true interval method for data interpretation can be implemented; - dedicated portable dynamic signal analysers and computer-based data …
-
Contemporary Design and Manufacturing Technology
Fig. 6 Portable Dynamic Signal Analyzer .
-
Modal Analysis Topics, Volume 3
The measurements were acquired using a Photon II portable dynamic signal analyzer by LDS Dactron.
-
Reducing Fatigue in Wind-Excited Traffic Signal Support Structures using Smart Damping Technologies
Portable dynamic signal analyzer SignalCalc ACE, powered by Quattro was used for data acquisition.
-
IMAC‐XI MANUFACTURERS‘ EXHIBIT
A new 4 channel portable Dynamic Signal Analyzer , the HP 35670A will demonstrate modal data collection.
-
Low frequency noise of light emitting diodes (Invited Paper)
The voltage fluctuations across the resistors Rphd and RLED were amplified by a Signal Recovery low noise amplifier (model 5184) and analyzed using a SR 770 Network Analyzer or “Photon” portable dynamic signal analyzer that allows measuring cross spectra of signals.
-
http://www.iosrjournals.org/iosr-jmce/papers/vol11-issue3/Version-1/D011311316.pdf
No 66760) is used along with the Photon+ (Bruel and Kajer make) ultra portable dynamic signal analyzer .
-
Computer Based Harmonic Measurement Systems: Discussion And A Realization
Packard's HP3S60A Portable Dynamic Signal Analyzer 161 and Tektronlx's 2622 and 2630 Personal Fourier Analy- zers [ 2 0 ) .
-
New Products
icolet Technologies introduced a Nwide variety of new products during IMAC: Horizon - new multi- channel dynamic signal analyzer up to 48 channels; Prism - new portable eight-channel dynamic signal analyzer ; Orion - new laser vibrometer for fast and easy non-contact measurements;Odyssey …
-
Sponsors
… platforms Dactron Comet and laser Series 2 - 16 channels DSP based vibration controller with 24-bit resolution and 96k sampling frequency Dactron Photon+ and Focus II Series 2 - 20 channels DSP based portable real-time dynamic signal analyzers with 24-bit resolution …