Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advantech
Description: With ADAM-5080 4-Channel Counter/Frequency Module, users can select either counter or frequency mode for data input. ADAM-5080 offers users flexible and versatile applications such as counter, frequency, alarm setting, Up / Down or Bi-direction Functions. Minimum
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: The SR625 FrequencyCounter is a NIST traceable frequency counting standard for calibrating basestations, transmitters and many other types of communication systems. Itcombines the high resolution and wide variety of features found in the counterwith the atomic accuracy of a rubidium
- Display Type: LED
- Functions: Frequency Counter
- Maximum Count Frequency: 50000 to 2.20E6 kHz
- Mounting: Stand-alone, Rack Mount
-
Supplier: Advantech
Description: versatile applications such as counter, frequency, alarm setting, Up / Down, Up, A/B phase or Bi-direction Functions. Minimum Pulse Width: 1µ sec. (Frequency/Counter Mode) Function Mode: Counter (Up/Down, Bi-direction, Up, A/B Phase) Frequency Input
- Maximum Channels: 4 to 8
-
-
Supplier: Anritsu Company
Description: The MF2400C series lineup is composed of three frequency counters: the MF2412C (20 GHz), the MF2413C (27 GHz), and the MF2414C (40 GHz). This series is ideal for evaluating mobile radio communications devices and circuits, and can also measure the carrier frequency and
-
Supplier: ValueTronics International, Inc.
Description: under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 1 Hz to 50 MHz <4ns rise and fall times Wide amplitude range: 200mV-10V 10ns to 100ms pulse
-
Supplier: ValueTronics International, Inc.
Description: under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 0.1 to 10 MHz in 8 decade ranges and variable Waveform generation Frequency sweep operation 4 digit counter with
-
Supplier: Allied Electronics, Inc.
Description: S664 — Frequency Counter Accepts Count Rates Up to 20 kHz (S664 — 35 kHz) English Programming Prompts, No Symbols Four Presets, Two Outputs Large, Tactile Buttons for Easy Programming Broad Scaling Range
- Digit Height: 0.5600 inches
- Display Type: LED
- Functions: Frequency Counter
- Maximum Count Frequency: 35 kHz
-
Supplier: Trumeter Company, Inc.
Description: 10 year battery life Bi-directional counting Counts pulses up to 10kHz frequency External reset input. CE, UL and cUL/CSA approved
- Digit Height: 0.3543 inches
- Direction: Up, Down, Bi-directional Counter
- Display Type: LCD
- Maximum Count Frequency: 10 kHz
-
Supplier: ifm electronic gmbh
Description: Reliable monitoring of sensors with switching signals Clearly visible 2-line LCD display Easy setting of the parameters by means of pushbuttons on the front face Use as counter for pulse, frequency, time, or operating hours Two pulse inputs for adding and subtracting
- Display Type: LCD, Other
- Functions: Preset
- Number Input Channels: 2
- Output / Interface: Mechanical Switch / Relay
-
Supplier: Trumeter Company, Inc.
Description: achieve quiescent current consumption of less than 5µA 6mm black character high contrast LCD display Bi-directional counting (7000AS model) Counts pulses up to 10kHz frequency External reset input CE, UL and cUL/CSA approved The 7000
- Digit Height: 0.2362 inches
- Direction: Up, Down, Bi-directional Counter
- Display Type: LCD
- Functions: Count Totalizer
-
Supplier: Electro-Sensors, Inc.
Description: Full Logic Control Process Counter Features • Displays process, batch, total, and rate • Full diagnostic functions • Three programmable transistor setpoint outputs and AC inputs • Non-volatile memory • Keypad lockout
- Data Logger or Recorder: Yes
- Digit Height: 0.3000 inches
- Direction: Up, Down, Bi-directional Counter
- Display Type: LED
-
Supplier: Trumeter Company, Inc.
Description: 8 digit LCD self powered totalising counter in a 24 x 48 DIN standard case. Powered by their own integral lithium batteries these totalising counters have a front panel reset pushbutton which can be enabled or disabled by a wiring connection or external contact closure. Features
- Digit Height: 0.2756 inches
- Direction: Up
- Display Type: LCD
- Functions: Count Totalizer
-
Supplier: Trumeter Company, Inc.
Description: required), decimal point selection, count direction indication and 9mm high digits. Features 9mm high contrast LCD display 10 year battery life Bi-directional counting Counts pulses up to 10Hz frequency External reset input. CE, UL and cUL/CSA approved
- Digit Height: 0.3543 inches
- Direction: Up, Down, Bi-directional Counter
- Display Type: LCD
- Maximum Count Frequency: 10 kHz
-
Supplier: Dynalco
Description: INSTRUMENTATION: Signal Generator/Counter/Ca librator Used to calibrate tachometers, digital speed indicators, governors, counters, frequency meters. Measures signal frequency from magnetic pickups, pulsers, ac generators, shaft encoders. Eliminates the need for a
- Calibrator Style: Hand Held
- Display Type: Digital Readouts
- Frequency Range: 10 to 20000 Hz
- Local Interface: Analog Front Panel
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: Measurements The SR620 measures timeinterval, frequency, pulse-width, rise and fall time, period, phase and events.Time intervals are measured with 25 ps rms resolution, making the SR620 one ofthe highest resolution counters available. Frequency is measured from 0.001
-
Supplier: Acromag, Inc.
Description: • 2 input channels, 0 to 50KHz in 3 selectable ranges: - Amplitudes up to 140V AC peak - Amplitudes up to 200V peak - Pulse counter range of 0 to 65535 • Solid-state discrete output relays (1A DC loads), 0 to 48V DC • 10 to 36V DC, 24V AC power
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: RS232/422/485
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF70 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application solutions.
- Audible or Visual Alarms: Yes
- Display Type: LED
- Functions: Count Totalizer, Counter / Timer Combination
- Mounting: DIN Rail Mount
-
Description: - Comprehensive modulation functions : AM, FM, PM, FSK, PWM, ASK, PSK, Sweep, and Burst - High-accuracy frequency counter integrated, supported range 100mHz - 200MHz - Supported SCPI - 4 inches high resolution (480 × 320 pixels) TFT LCD display
- Form Factor: Portable / Benchtop
- Interface: General Serial Interface, USB
- Maximum Frequency Range: 60 MHz
- Minimum Frequency Range: 10 MHz
-
Description: - Comprehensive modulation functions : AM, FM, PM, FSK, PWM, Sweep, and Burst - High-accuracy frequency counter integrated, supported range 100mHz - 200MHz - Supported SCPI - 4 inches high resolution (480 × 320 pixels) TFT LCD display
- Form Factor: Portable / Benchtop
- Interface: General Serial Interface, USB
- Maximum Frequency Range: 25 MHz
- Minimum Frequency Range: 10 MHz
-
Supplier: Spectrum Microwave
Description: Applications: Electronic Counter Measurers, Signal Intelligence, Radar Warning Receivers, Capture of Single RF Pulse Events, Identification of Frequency Agile Radar. Features: High Accuracy, High Resolution, Low Power, Short RF Pulse Capture, Pipeline Processor, High Data
- Form Factor: Module
- Frequency Range: 2000 to 18000 MHz
- Input VSWR: 2 :1
- Operating Temperature: -40 to 85 C
-
Supplier: Advantech
Description: 1-ch TTL/RS-422 Encoder/Counter Module Overflow/underflow detection Latch counter value Reset counter value Set counter value Input filter Position compare output Reversion of A/B phase Input Frequency measurement (Pulse Input)
- Agency Approvals: Yes
- Direction: UP Only, UP / DOWN
- Number of Counters: 1
- Operating Humidity: 5 to 95 %
-
Supplier: ifm electronic gmbh
Description: Reliable monitoring of sensors with switching signals Clearly visible 2-line LCD display Easy setting of the parameters by means of pushbuttons on the front face Use as counter for pulse, frequency, time, or operating hours Two pulse inputs for adding and subtracting
- Characters Displayed: Numeric
- Depth: 48 mm
- Display Type: Segmented Display
- Height: 107 mm
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Display Digits: 3 Digits, 4 Digits, 5 Digits, 6 Digits
- Display Type: Other
- Features: Application Software, Auto-Ranging, Battery Powered, Data Acquisition, Data Storage / Logging, Embedded Pulse Generator, Integrating Functions, Programmable, Removable Data Storage, Scaling Function, Temperature Compensated, Triggering
- Form Factor: Bench / Free-Standing, Rack-Mounted, Handheld, Computer Board
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification,
- Display Digits: 3 Digits, 4 Digits, 5 Digits, 6 Digits
- Display Type: Other
- Features: Application Software, Auto-Ranging, Battery Powered, Data Acquisition, Data Storage / Logging, Embedded Pulse Generator, Integrating Functions, Programmable, Removable Data Storage, Scaling Function, Temperature Compensated, Triggering
- Form Factor: Bench / Free-Standing, Rack-Mounted, Handheld, Computer Board
-
Supplier: Advantech
Description: Advantech’s APAX-5080 Counter Module features up to eight channels and hot-swappable functionality. With its 4/8 counter channels, the APAX-5080 is capable of simultaneously taking counts from multiple sources using any of its five operating modes ( UP, UP/Down, Frequency,
- Direction: UP Only, UP / DOWN
- Number of Counters: 4
- Operating Humidity: 5 to 95 %
-
Supplier: Red Pitaya, d.o.o.
Description: We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations.
- Display Digits: 3 Digits, 4 Digits, 5 Digits, 6 Digits
- Display Type: Other
- Features: Application Software, Auto-Ranging, Battery Powered, Data Acquisition, Data Storage / Logging, Embedded Pulse Generator, Integrating Functions, Programmable, Removable Data Storage, Scaling Function, Temperature Compensated, Triggering
- Form Factor: Bench / Free-Standing, Rack-Mounted, Handheld, Computer Board
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes.
- Display Digits: 3 Digits, 4 Digits, 5 Digits, 6 Digits
- Display Type: Other
- Features: Application Software, Auto-Ranging, Battery Powered, Data Acquisition, Data Storage / Logging, Embedded Pulse Generator, Integrating Functions, Programmable, Removable Data Storage, Scaling Function, Temperature Compensated, Triggering
- Form Factor: Bench / Free-Standing, Rack-Mounted, Handheld, Computer Board
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction
- Functions: Frequency Counter, Pulse Counter
- Maximum Count Frequency: 600 kHz
- Mounting: Other
- Number Input Channels: 2
-
Supplier: Define Instruments
Description: What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring
- Digit Height: 0.4000 to 0.5000 inches
- Direction: Bi-directional Counter
- Display Type: LED
- Functions: Controller, Batch Counter
-
Supplier: Define Instruments
Description: What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and
- Digit Height: 0.3000 to 0.5000 inches
- Direction: Bi-directional Counter
- Display Type: LED
- Functions: Controller, Batch Counter
-
Supplier: RS Components, Ltd.
Description: Produces a pulse output the frequency which is proportional to the flow through the device. A set of four restriction jets (supplied) one of which may be inserted into the entry port to provide a lower flow range. A digital LED counter designed to be used with this transducer is
- Control Signal Output: Pulse / Frequency
-
Supplier: OMEGA Engineering, Inc.
Description: The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal
- Form Factor: DIN Rail
-
Supplier: Acromag, Inc.
Description: driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse
- Bus Type: Other
- Counter Resolution: 16 bits
- Maximum Count Frequency: 32000 kHz
- Number of Counters: 10
-
Supplier: ACCES I/O Products, Inc.
Description: compatibility Standard configuration adaptor pre-configured for event counting, frequency measurement, pulse width measurement, or frequency generation Removable screw-terminal board for easy wiring User wiring adaptor card provided for flexible yet easy counter
- Agency Approvals: Yes
- Application Software Included: Yes
- Bus Type: USB
- Connector Type: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PCM5 Series converter is designed to convert a 4 to 20 mA signal from a process/ temperature controller or computer to a time proportional output. The modules mount directly to the input terminals on a 3 to 32 Vdc input SSR, and supports single phase 50 or 60 Hz operation. Lever clamps are
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB), Panel / Chassis Mount
- Operating Temperature: 32 to 104 F
-
Supplier: Acromag, Inc.
Description: Ten 16-bit counter/timers, TTL Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations
- Bus Type: CompactPCI / PXI
- Connector Type: Other
- Counter Resolution: 16 bits
- Digital I/O Channels: Yes
-
Supplier: Acromag, Inc.
Description: Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide
- Bus Type: CompactPCI / PXI
- Connector Type: Other
- Counter Resolution: 32 bits
- Digital I/O Channels: Yes
-
Supplier: Nexperia B.V.
Description: of Q0. This pulse can be used to enable the next cascaded stage. The maximum clock frequency for the cascaded counters is determined by tPHL (propagation delay CP to TC) and tsu (set-up time CEP to CP) according to the formula: . Features and benefits
- Counter Category: Synchronous
- ESD Protection: Yes
- IC Package Type: Other
- Logic Family: TTL, Standard CMOS / CMOS (4000), Other
-
Supplier: Nexperia B.V.
Description: of Q0. This pulse can be used to enable the next cascaded stage. The maximum clock frequency for the cascaded counters is determined by tPHL (propagation delay CP to TC) and tsu (set-up time CEP to CP) according to the formula: . Features and benefits
- Counter Category: Synchronous
- ESD Protection: Yes
- IC Package Type: Other
- Logic Family: TTL, Standard CMOS / CMOS (4000), Other
-
Supplier: Nexperia B.V.
Description: (TC). The TC output thus enabled will produce a HIGH output pulse of a duration approximately equal to a HIGH output of Q0. This pulse can be used to enable the next cascaded stage. The maximum clock frequency for the cascaded counters is determined by the CP to TC
- Clock Frequency: 44 MHz
- Counter Category: Synchronous, Asynchronous (Ripple)
- ESD Protection: Yes
- IC Package Type: Other
-
Supplier: Nexperia B.V.
Description: ). The TC output thus enabled will produce a HIGH output pulse of a duration approximately equal to a HIGH output of Q0. This pulse can be used to enable the next cascaded stage. The maximum clock frequency for the cascaded counters is determined by the CP to TC
- Counter Category: Synchronous, Asynchronous (Ripple)
- ESD Protection: Yes
- IC Package Type: Other
- Logic Family: Standard CMOS / CMOS (4000), Other
-
Supplier: RS Components, Ltd.
Description: /recall up to 10 instrument settings and 32 user-defined arbitrary waveforms. Built-in counter. USB device port (USBTMC-compliant) with front panel USB host port. Short circuit output protection Maximum Frequency = 120 (Sine) MHz, 40 (Square) MHz Minimum Frequency = 1 μHz
- Minimum Frequency Range: 1.00E-12 to 120 MHz
- Pulse Duration: 0.0120 µs
-
Supplier: RS Components, Ltd.
Description: /recall up to 10 instrument settings and 32 user-defined arbitrary waveforms. Built-in counter. USB device port (USBTMC-compliant) with front panel USB host port. Short circuit output protection Maximum Frequency = 160 (Sine) MHz, 40 (Square) MHz Minimum Frequency = 1 μHz
- Minimum Frequency Range: 1.00E-12 to 160 MHz
- Pulse Duration: 0.0120 µs
-
Supplier: RS Components, Ltd.
Description: /recall up to 10 instrument settings and 32 user-defined arbitrary waveforms. Built-in counter. USB device port (USBTMC-compliant) with front panel USB host port. Short circuit output protection Maximum Frequency = 40 (Square) MHz, 80 (Sine) MHz Minimum Frequency = 1 μHz
- Minimum Frequency Range: 1.00E-12 to 80 MHz
- Pulse Duration: 0.0120 µs
Find Suppliers by Category Top
Featured Products Top
-
. Types of Digital ICs Generally, Digital chips are used in microprocessor, computers, computer networks, frequency counters and digital signal processors. Therefore, the types of digital ICs are Logic ICs, Interface ICs, Programmable ICs, Power Management ICs and Memory Chips. The good (read more)
Browse Diodes Datasheets for Utmel Electronic Limited -
support • Up to 17 timers: up to twelve 16-bit and two 32- bit timers up to 180 MHz, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input • Debug mode – SWD & JTAG interfaces – Cortex-M4 Trace (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
, high saturation, and low power loss. Additionally, common mode chokes that are produced with nanocrystalline material can be used in a multitude of applications and industries, including switched-mode power supplies (SMPS), uninterruptible power supplies (UPS), solar inverters, frequency (read more)
Browse Ferrite Ceramics and Ferromagnetic Materials Datasheets for Magnetics -
be dealt with is to be able to detect its presence. The following detection methods, each with their strengths and weaknesses have been commercialized by counter-UAS providers: ? Radio Frequency Analysers which detect the radio wave communication between a drone and the controller. Some (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
Using the Capture Module
be modified to suit the specific needs of an application. This application note has 4 examples that use the Timer3 input capture. They are: ? Frequency Counter (Period Measurement) ? Frequency Counter (Period Measurement) using a Free Running Timer ? Pulse Width Measurement ? Frequency Counter (Period
-
Engineer's Assistant Using a PIC16F84A
This compact instrument is intended to be a digital laboratory tool for hardware and, in some cases, software debugging. It contains four instruments in one unit: logic probe, single channel logic state analyzer, frequency counter and serial code receiver. The only chip used is a PIC16F84A running
More Information Top
-
Intelligent Systems in Cybernetics and Automation Theory
In practice, frequency measurements with the required resolution can be achieved by employing two separate counters for the reference and input pulses; every time the lower frequency pulse counter increments, the value of the other counter is compared to the inverse of …
-
Oscillation-Based Test in Mixed-Signal Circuits
However, to determine the frequency basically two ways have been used: 1) FFT and 2) number of pulses ( frequency counter ).
-
Discontinued Keysight and HP Frequency Counter Products | Keysight (Agilent)
The Keysight 5345A is a high-performance microwave and millimeter-wave pulse frequency counter .
-
Virtual instruments: adding RF transmission line testing to an existing tester at almost no cost
spectrum analyzer, digitizing oscilloscope, CW and pulse power meter, CW and pulse frequency counter , time interval analyzer, distance-to-fault analyzer, and real-time jamming modulation analyzer.
-
Online measurement of tool wear using laser-CCD in precision cutting process
Then, the relative radial wear NB can be calculated according to the width of counting signal which represents the position of the image on CCD, by high frequency pulse counter .
-
Abstracts and References
High- Frequency Pulse Counter -R. Favre.
-
Development of HVDC Circuit Breaker Based on Hybrid Interruption Scheme
high frequency counter pulse current to dc current to pro- duce a current zero point.
-
Information and Management Engineering
Counting pulse frequency rely on external crystal frequency, although external crystals has the higher frequency of the more help to improve the accuracy of pulse count, but eventually input to external counter pulse frequency had better not exceed 10MHz.
-
Crotech Instruments Limited FG2M - 2MHz Function Sweep Generator
Frequency Counters Pulse Generators Sweep Function Generators Sweep Generators Waveform Generators .
-
Measurement of the penetration of liquid sodium into limestone concrete
FREQUENCY COUNTER PULSE SHAPER .