-
Supplier: Infineon Technologies AG
Description: EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 5A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO,
- Driver Type: Low-side Gate Driver
- IC Package Type: Other
- Packing Method: Tape Reel
- Peak Output Current: 5 amps
-
Supplier: Infineon Technologies AG
Description: EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 5A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO,
- Driver Type: Low-side Gate Driver
- IC Package Type: Other
- Packing Method: Tape Reel
- Peak Output Current: 5 amps
-
Supplier: Infineon Technologies AG
Description: EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 4A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO,
- Driver Type: Low-side Gate Driver
- IC Package Type: Other
- Packing Method: Tape Reel
- Peak Output Current: 4 amps
-
-
Supplier: Infineon Technologies AG
Description: Rugged, cool and fast, 1-channel low-side 4/8A gate driver ICs 1-channel MOSFET gate driver ICs are the crucial link between control ICs and powerful MOSFET and GaN switching devices. Gate driver ICs enable high system level efficiencies, excellent power
- Driver Type: Low-side Gate Driver
- IC Package Type: Other
- Packing Method: Tape Reel
- Peak Output Current: 4 amps
-
Supplier: Analog Devices, Inc.
Description: characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The ADuM3220/ADuM3221 provide digital isolation in two independent isolation channels. They have a maximum propagation delay of 60 ns and 5 ns channel-to-channel
- Driver Type: High-side Gate Driver
- IC Package Type: SOIC
- Number of Output Channels: 2
- Operating Temperature: -55 to 125 C
-
Supplier: Richardson RFPD
Description: transformer technology, these isolation components provide outstanding performance characteristics superior to alternatives such as the combination of pulse transformers and non-isolated gate drivers. By integrating the isolator and driver in a single
- Output Voltage: 18 volts
- Peak Output Current: 4 amps
-
Supplier: Analog Devices, Inc.
Description: creepage. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics, such as the combination of pulse transformers and gate drivers. The ADuM4120/ADuM4120-1 operate with input
- Driver Type: High-side Gate Driver
- IC Package Type: SOIC
- Number of Output Channels: 1
- Operating Temperature: -40 to 125 C
-
Supplier: Richardson RFPD
Description: (CMOS) and monolithic transformer technology to provide performance characteristics superior to alternatives (such as a combination of pulse transformers and gate drivers). The ADuM4122 operates with an input supply voltage range from 3.3 V to 6.5 V, providing
- Peak Output Current: 2 amps
-
Supplier: Richardson RFPD
Description: high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The ADuM4221 isolators provide two
- Output Voltage: 35 volts
- Peak Output Current: 4 amps
-
Supplier: Richardson RFPD
Description: outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. 1 are 4 A isolated, half-bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide
- Output Voltage: 18 volts
- Peak Output Current: 4 amps
-
Supplier: Analog Devices, Inc.
Description: speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to alternatives such as the combination of pulse transformers and gate drivers. The ADuM4121/ADuM4121-1 operate with an input
- Driver Type: High-side Gate Driver
- IC Package Type: SOIC
- Number of Output Channels: 1
- Operating Temperature: -40 to 125 C
-
Supplier: Analog Devices, Inc.
Description: combination of pulse transformers and gate drivers. The ADuM3223/ADuM4223 isolators each provide two independent isolated channels. They operate with an input supply ranging from 3.0 V to 5.5 V, providing compatibility with lower voltage systems. In comparison to
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SOIC
- Number of Output Channels: 2
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: designed to drive two very low-threshold, high-voltage depletion N-MOSFETs, such as DN2625s, as source drivers. The two DN2625 drains are connected to a center-tap RF pulse transformer. The transformer’s secondary output connects to a cable and piezoelectric or capacitive
- IC Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: DN2625 depletion N-type MOSFETs. The MOSFET drains are connected to a center-tap ultrasound frequency pulse transformer. The secondary winding of the transformer can connect to the ultrasound piezo or capacitive transducer via a cable with a good impendence match. The MD2131 has
- IC Package Type: Other
-
Supplier: RS Components, Ltd.
Description: superior to current alternatives, such as the combination of pulse transformers and gate driver ICs. Isolation Rating 2500V rms Number of Drivers = 2 Minimum Operating Supply Voltage = 3.3 V Maximum Operating Supply Voltage = 5 V Driver Configuration =
- Device Type / Applications: Other
- IC Package Type: LGA
- Pin Count: 13 #
- Supply Voltage: 5 V
-
Supplier: RS Components, Ltd.
Description: superior to current alternatives, such as the combination of pulse transformers and gate driver ICs. Isolation Rating 2500V rms Number of Drivers = 2 Minimum Operating Supply Voltage = 3.3 V Maximum Operating Supply Voltage = 5 V Driver Configuration =
- Device Type / Applications: Other
- IC Package Type: LGA
- Pin Count: 13 #
- Supply Voltage: 5 V
-
Supplier: RS Components, Ltd.
Description: superior to current alternatives, such as the combination of pulse transformers and gate driver ICs. Isolation Rating 5000V rms Number of Drivers = 2 Minimum Operating Supply Voltage = 3.3 V Maximum Operating Supply Voltage = 5 V Driver Configuration =
- Device Type / Applications: Other
- IC Package Type: SOIC, Other
- Pin Count: 16 #
- Supply Voltage: 5 V
-
Supplier: RS Components, Ltd.
Description: superior to current alternatives, such as the combination of pulse transformers and gate driver ICs. Isolation Rating 2500V rms Number of Drivers = 2 Minimum Operating Supply Voltage = 3.3 V Maximum Operating Supply Voltage = 5 V Driver Configuration =
- Device Type / Applications: Other
- IC Package Type: LGA
- Pin Count: 13 #
- Supply Voltage: 5 V
-
Supplier: ValueTronics International, Inc.
Description: 0.1% distortion. The low frequency power amplifier can be applied as an audio amplifier or a driver amplifier for piezoelectric components (collocating with an impedance transformer, 20W output) and conducts power component characteristics tests, magnetization characteristics tests(B-H
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 60 MHz
- Minimum Frequency Range: 60 MHz
Find Suppliers by Category Top
Featured Products Top
-
creepage wide body, 16-lead SOIC_IC. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The isolators operate with (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
New drivers enable fewer external components and smaller footprints while improving performance Allegro MicroSystems has released two new full-bridge gate drivers for automotive and industrial applications. Available with direct control (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
Tool (ICT) and a Device Programmer. No soldering required. Each kit includes an SP6LI module, gate driver board, mounting hardware, programmer, cables and a link to the ICT, allowing you to start double pulse testing right out of the box. (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
units are typically used for high power gate drivers and similar applications in oil and gas, mining, railway and industrial environments. The 120W converters accept a 24Vdc or 48Vdc input and deliver a single output of 12Vdc, 15Vdc or 24Vdc (5A current limit). Other inputs and outputs (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Lidar has become big business in both automotive and a range of other applications for smart cities, indoor mapping and surveying. While many believe that lidar will be mostly used in autonomous driving, lidar has found a large spot already in current vehicles for uses in advanced driver (read more)
Browse Product Development Services Datasheets for TechInsights Inc.
More Information Top
-
2012 Combined Subject Index IEEE Industry Applications Society Publications
Sarikhani, Ali, +, IAS Oct. 2012 1-8 Design and control of a demagnetization circuit for permanent ON OFF op- eration in pulse transformer gate driver .
-
Design and Investigation of an Isolated Gate Driver Using CMOS Integrated Circuit and HF Transformer for Interleaved DC/DC Converter
[20] V. Nguyen, J.-C. Crebier, and P.-O. Jeannin, “Design and control of a demagnetization circuit for permanent ON OFF operation in pulse transformer gate driver ,” in Proc. 27th Annu. IEEE APEC, 2012, pp. 2472–2479.
-
2012 Combined Author Index IEEE Industry Applications Society Publications
ICElMach Sept. 2012 2994-3000 Van Nguyen, The, Crebier, Jean-Christophe, and Jeannin, Pierre-Olivier, De- sign and control of a demagnetization circuit for permanent ON OFF oper- ation in pulse transformer gate driver ; APEC Feb. 2012 2472-2479 van Ninhuijs, B …
-
PLXD External Thyristor Stack Controllers From Sprint Electric
Provision is made for providing an external field feedback signal and controlling an external field with user supplied primary gate pulse transformer drivers .
-
Shorten development cycle time and reduce system cost when designing a brushless 3-phase motor control application
For instance, pulse transformers based gate drivers requires high frequency signal to be added over PWM signals, fast optocouplers need relatively high current to be properly driven.
-
A design method for isolated resonant gate drivers
Pulse transformer isolated resonant gate drivers .
-
Analysis of pulsed discharge characteristics of solid-state switch (IGBT) based 16 kHz repetition rate, 100 W average power copper–HBr lasers
The high-voltage pulse power supply consists of: magnetic assist MA, 1 : 32 pulse transformer T1, gate driver GD, snubber circuit SC, blocking diode Db, and magnetic pulse compressor SI.
-
Common-mode noise reduction in DC-DC converters by common-source type active-clamp technique
This paper compares the common- mode-noise properties of the conventional type using a pulse transformer for a gate driver and the Common-Source type proposed recently.
-
Multilevel current source inverter topology based on dual structure associations
The setup was composed of a digital signal processor (DSP) board using TMS320LF2407, pulse transformer boards for gate drivers , analog interface board such as a zero crossing detector (ZCD), a dc-link inductor, and the power board for the controlled rectifier, the …
-
Multilevel Converter Topology Using Two Types of Current-Source Inverters
The setup was composed of a digital-signal-processor (DSP) board using TMS320LF2407, pulse transformer boards for gate drivers , analog interface board such as a zero-crossing detector (ZCD), a dc-link inductor, and the power board for the controlled rectifier, the …