Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: outputs. The high accuracy, low jitter, and wide delay range make the Stanford Research DG535 ideal for laser timing systems, automated testing, and precision pulse applications.
-
Supplier: ValueTronics International, Inc.
Description: The Tektronix PG508 is a 50 MHz pulse generator plug-in for the TM500 system. It features independent control of leading and trailing end transition times. The Tektronix PG508 Pulse Generator provides a pulse period of < / = 20 ns to > / = 200 ms between 50 MHz and 5 Hz
-
Supplier: ValueTronics International, Inc.
Description: (fixed) Output: High and low levels adjustable independently in ±5 V range Selectable internal source termination External trigger/pulse duration control input The Tektronix PG502 is a 250 MHz pulse generator plug-in for the TM500 system.
-
-
Supplier: ValueTronics International, Inc.
Description: under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Coupling network for the High Energy Pulse Generator NSG 650 For instrument and system tests Conforms to IEC 801-5, ANSI
-
Supplier: Hansen Technologies Corporation
Description: The Level Pulse Control System is a pulse-width modulating system that modulates the flow of liquid to control liquid level, provides a uniform supply of makeup liquid, and most importantly, minimizes fluctuations in vessel pressure. The LPS incorporates a sophisticated
-
Supplier: Electro Optical Components, Inc.
Description: ELECTRO OPTICAL COMPONENTS, Inc. has been serving the North American Photonics Industry with quality products for over 20 years. Through our partners we supply a variety of state-of-the-art, cutting-edge optics and systems.
- Form Factor: Portable / Benchtop
- Maximum Frequency Range: 1.00E-4 MHz
- Minimum Frequency Range: 1.00E-4 MHz
- Rise Time: 3 ns
-
Supplier: Micro Air
Description: Roto-Pulse™ Cleans Filters Better The Micro Roto-Pulse catridge cleaning system uniformly clean 30% to 40% more filter surface than conventional reverse pulse (backflush) systems, all while running quieter and using less compressed air. It extends the life of your
-
Supplier: AMS Technologies Ltd.
Description: AMS Technologies' high power CO2 and excimer lasers offer an unbeatable combination of laser performance, reliability, customer support and value . Our breadth of experience in industrial and academic applications for these lasers is unrivalled. In addition, we provide comprehensive support
- Beam Divergence: 3 to 5 millirad
- Laser Output: Pulsed
- Laser Power: 2 to 300000 milliwatts
- Pulse Length: 100 ns
-
Supplier: Xenon Corporation
Description: The XENON S-2300 dual-stage system is a breakthrough in materials research, providing unprecedented control of high-energy Pulsed Light for the most challenging curing, annealing, and sintering applications. Materials researchers are using Pulsed Light to explore innovative
- Computer Interface: Yes
- Configuration: Chamber, Conveyor / Continuous
- Hour Meter / Timer: Yes
- Pulsed: Yes
-
Supplier: Xenon Corporation
Description: The XENON S-1000 is a benchtop system for printed electronics that offers high peak energy, pulsed light technology to quickly heat and fuse conductive metallic ink flakes and nano inks at room temperature without significantly heating the substrate or adjacent thermally sensitive
- Computer Interface: Yes
- Hour Meter / Timer: Yes
- Pulsed: Yes
-
Supplier: Laser 2000 GmbH
Description: The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific and specialist applications. The TEA CO2 laser can be
- Laser Output: Pulsed
- Pulse Energy: 150 mJ
- Pulse Length: 50 ns
- Repetition Rate: 100 Hz
-
Supplier: Excelitas Noblelight America LLC
Description: Reliable, fast and environmentally friendly disinfection without using harmful chemicals or mercury based light sources The BlueLight® Flash System offers >log 4 reduction at high speeds and specifically designed for food packaging disinfection of liquid and viscous food including beverage
- Application Type: Surface Disinfection (Part Sterilizers)
- Configuration: Process / Line Mounted
- Features: Pulsed
- Lamp / Output Power: 4900 watts
-
Supplier: Picosecond Pulse Labs, Inc.
Description: , EMI, and EMC Testing The Picosecond Advantage: The Model TD1107C Tunnel Diode Pulse Head and the TD1110D Tunnel Diode Pulse Driver work together as a system to produce high speed pulses.Description: The Model TD1107C Tunnel Diode Pulse Head produces a step with
- Amplitude: 0.2300 volts
- Form Factor: Portable / Benchtop
- Pulse Duration: 4 µs
-
Supplier: Evident Scientific
Description: The MultiScan MS5800 is a multi-technology system offering these technologies: Eddy Current Magnetic Flux Leakage Remote Field IRIS Ultrasound
- Bandwidth: Up to 35000 kHz
- Form Factor: Bench
- High Pass Filters: Yes
- Interfaces: RS232, GPIB, Printer Port
-
Supplier: Nordson EFD
Description: Apply a fine, uniform coating of lubricants, corrosion inhibitors, and release agents from any angle with the MicroCoat® MC781 Pulsed Lubrication System from Nordson EFD. Designed to provide precise, consistent applications of low- to high-viscosity lubricants, the MC781 reduces oil
- Application: General Purpose, Other
- Capacity: 0.2642 to 5.02 gallons
- Delivery Method: Constant Level, Other
- Features: Adjustable Volume
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified
- Amplitude: -1 to 1 volts
- Form Factor: Portable / Benchtop, Printed Circuit Card
- Interface: General Serial Interface, Ethernet, USB, Other Interface
- Maximum Frequency Range: 62.5 MHz
-
Supplier: Sunstone Engineering
Description: Versatile All In One System Saves Money, Time, and Space! Used for Reflow Solder, Thermal Compression, and Hot bar Applications. The TCW-DP-100 is the ultimate Pulse Heat system. The TCW-DP-100 reflow soldering system is an all in one system that saves money, time,
- Equipment Type: Complete System
- Soldering Process: Reflow Soldering
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The QDCM1400A-LN is a pulse width modulated gradient system that contains three 1400 VDC, 250 Arms, 600 Apk amplifiers and a mains isolated power supply, intended for use in precision control systems. The amplifier operates from 380–480 VAC, 50-60 Hz three phase mains connected
-
Supplier: MACOM
Description: MACOM's receivers are widely used in point-to-point radio, aerospace and defense, and other broadband communications applications. Operating between the 4.5 - 45 GHz frequency range, our receivers feature an integrated LNA, mixer and LO buffer amplifier onto a single chip. Available in
- Applications: Terrestrial RF/Microwave Systems
- Features: RoHS
- Form Factor / Package: Flat Pack (FPAK)
- Operating Frequency: 1500 to 46000 MHz
-
Supplier: APITech
Description: traveling wave tube (TWT) amplifiers and offer longer life, better efficiencies and reduced size and weight than their TWT counterparts. API’s GaN based pulsed power amplifiers can be used in numerous military and high end commercial applications including radar, communication transmitters
- Amplifier Type: Power Amplifier
- Applications: Military / Defense, Terrestrial RF/Microwave Systems
- Package Type: Connectorized
-
Supplier: Schaffner EMC Inc.
Description: requirements, and other unique characteristics of drive systems. Schaffner has a long history with major drive manufacturers in several markets. Our experience includes step-up transformers and winding configurations for multi-pulse transformers like 18-, 24- and 36- pulse
- Cooling: Other
- Power Rating (VA): 1.00E7 VA
- Standards: ANSI, CSA, IEC, UL, VDE, Other
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: PHOTONIS Technologies SAS
Description: For higher peak RF power required by radar, radar jamming and other pulsed RF applications, Photonis Defense offers pulse mode TWTs at various frequency, power level and duty cycle levels. Operation in Pulse Mode Offered in varying frequency and power levels Uses
- Applications: Radar Systems
- Frequency Range: 4 to 8 MHz
- Maximum Gain: 784 dB
- Minimum Gain: 784 dB
-
Supplier: iXblue
Description: ROVINS is a survey-grade full featured inertial navigation system for water depths up to 3 000 m. Designed specifically for offshore survey and construction works, ROVINS, thanks to its advanced Kalman filter, improves the efficiency of all operations where accurate position, heading and
- Angular Rate Range: 750 deg/sec
- Device Type: Optical
- Electrical Output: Pulse / Frequency, Serial / Digital
- Linear Acceleration Measurement: Fiber Optic
-
Supplier: iXblue
Description: ROVINS NANO merges the established high-grade iXBlue inertial navigation system with our competitive IMU. It is built on iXBlue's renowned FOG truly solid state technology and offshore instrumentation expertise. ROVINS NANO offers the unbeatable stability and accuracy of the
- Angular Rate Range: 250 deg/sec
- Device Type: Optical
- Electrical Output: Pulse / Frequency, Serial / Digital
- Linear Acceleration Measurement: Fiber Optic
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 5, 0.1 cm gap sterile electroporation cuvette, for use with the Gene Pulser and MicroPulser systems, for yeast and bacteria Gene Pulser®/Micropulser™ electroporation cuvettes are high-quality electroporation cuvettes which enable reproducible and consistent
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 500, 0.1 cm gap sterile electroporation cuvette, for use with the Gene Pulser and MicroPulser systems, for yeast and bacteria Gene Pulser®/Micropulser™ electroporation cuvettes are high-quality electroporation cuvettes which enable reproducible and consistent
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 500, 0.4 cm gap sterile electroporation cuvette, for use with the Gene Pulser and MicroPulser systems, for mammalian and other eukaryotic cells Gene Pulser®/Micropulser™ electroporation cuvettes are high-quality electroporation cuvettes which enable
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 50, 0.2 cm gap sterile electroporation cuvette, for use with the Gene Pulser and MicroPulser systems, for yeast, bacteria, and eukaryotic cells Gene Pulser®/Micropulser™ electroporation cuvettes are high-quality electroporation cuvettes which enable
-
Supplier: Visual Sound, Inc.
Description: . Simple & quick to install For the contractor or system integrator, setting up a SpectraPulse system is simple and quick. Install the Digital Receiver Module (drm141) and connect it to the equipment rack via a standard shielded Cat-5 cable. In the rack, install up to two
- Features: Wireless Microphone
-
Supplier: OMEGA Engineering, Inc.
Description: RT400 SERIES - AN INNOVATIVE SOLUTION OMEGA's remote telemetry system for mV sensors provides an innovative alternative to costly cables or wires in difficult installations. The RT400 system enables remote data acquisition from sensors without hard-wiring. The RT400 transmitter
- Applications: Mobile / Wireless Systems
- Form Factor / Package: Stand Alone
- Function: Transceiver
- Input Sensor Types: Voltage Input
-
Supplier: Excelitas Technologies Corp.
Description: Excelitas is a leading designer and manufacturer of power supplies designed specifically for pulsed applications, including radar-transmit modules requiring pulsed load, low-noise DC output, pulse-to-pulse repeatability and high efficiency. Excelitas' pulsed power
- DC Input Voltage: 270 to 450 volts
- DC Output Power: 2500 to 5000 watts
- DC Output Voltage: 28 to 800 volts
-
Supplier: SCHURTER Inc
Description: Description High insulation rating (>3.2 kVAC) between the primary and the secondary windings High insulation rating up to 500V between the secondary windings Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Standards: RoHS Compliant, IEC, UL
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: SCHURTER Inc
Description: Description High insulation rating (>3.2 kVAC) between the primary and the secondary windings High insulation rating up to 500V between the secondary windings Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Standards: RoHS Compliant, IEC, UL
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Electro Optical Components, Inc.
Description: EOC’s family of pulsable infrared arrays provides broadband IR illumination for asset identification at medium to long range. Available in a variety of package and power configurations, the system may be operated in either pulsed or constant modes, and with patterns preset or
- Array: Yes
- Color: Infrared
-
Description: The Donaldson FT Pulse Jet Baghouse dust collector provides an easy and dependable operation for high-volume dust collection applications. This unique cleaning system minimizes moisture and particulate issues in pulse valves. The clean side bag removal provides easier filter bag
- Airflow: 6480 to 16200 SCFM
- Applications and Features: Abrasives, Fine Powders
- Collector Filter Cleaning: Pulse-jet
-
Supplier: Northrop Grumman Corporation
Description: The LR-100 is a combat-proven, affordable, high-performance radar warning receiver (RWR) / electronic support measures (ESM) / electronic intelligence (ELINT) receiver system - all in one compact, lightweight package. The system's small footprint and 73-pound weight make
-
Supplier: TAKK Industries, Inc.
Description: TAKK's IonStorm XR2 static elimination unit is a Shockless Pulsed DC Extended Range Ionization System, made up of Model 3750 Controller and XR2 Bar. It provides a long range of Ionization at distances of 36 plus inches from target surface to eliminate your costly static electric
- Technology Type: Ionizer Bar
-
Supplier: Xenon Corporation
Description: disinfection. Z-1000 Features Sanitization time controller High-speed electronic pulses Sanitization chamber Patented optical system
- Application Type: Surface Disinfection (Part Sterilizers)
- Features: Computer Interface, Hour Meter / Timer, Pulsed
- Spectral Range: UVB
-
Supplier: iXblue
Description: PHINS is an inertial navigation system providing position, true heading, attitude, speed, depth and heave. Its high accuracy inertial measurement unit is based on iXBlue’s fiber-optic gyroscope technology coupled with an embedded digital signal processor that runs an advanced Kalman filter.
- Angular Rate Range: 750 deg/sec
- Device Type: Optical
- Electrical Output: Pulse / Frequency, Serial / Digital
- Features: GPS Aided
-
Description: The REA PowerPULSE series of DPSS gain module is ideally suited for applications that require up to 1 Joule per pulse. The PowerPULSE module brings the reliability and performance of diode pumping to high energy industrial and scientific laser systems. It virtually
- Laser Output: Pulsed
- Laser Type: Laser Diode Modules
- Operating Current Range: 60000 milliamps
- Pulse Energy: 300 mJ
-
Supplier: Laserglow Technologies
Description: The LXS-1064 picosecond laser offers and extremely short pulse duration on the order of 10-20 ps. The laser delivers these pulses at a fixed frequency of 48 MHz. Laserglow products are currently being used by some of the world’s top universities and other prominent research
- Features: Internal Power Supply
- Laser Output: Pulsed
- Laser Wavelength: Infrared
- Wavelength Range: 1064 nm
Find Suppliers by Category Top
Featured Products Top
-
AMIS41682- CAN TRANCEIVER
(read more)
Browse Network and Communication Chips Datasheets for Lingto Electronic Limited -
Pulse Profiling with Pk, Pulse, Avg Wide Dynamic Range Power Sensor+™ 50MHz – 8 GHz The LB480A is a pulse profiling sensor providing the user a time domain plot of the signals pulse modulation. The sensor also measures average power and statistical peak (read more)
Browse Datasheets for LadyBug Technologies LLC -
It's no wonder pulse jet dust collectors are our bestsellers: they provide the efficiency, durability and versatility needed to optimize numerous dust collection applications. With a variety of models and options, Griffin ensures we provide the dust collector you need. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Griffin Filters, LLC -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist of 2 850nm or 1310nm Receivers or 850nm and 1310 receiver (read more)
Browse Fiber Optic Receivers Datasheets for S.I. Tech, Inc. -
The AFBR-25x1CZ receiver consists of an IC with an integrated photodiode providing a TTL logic families compatible output. In combination with the Broadcom AFBR-15x9Z or AFBR-16x9Z transmitter any type of signal from DC up to 5MBd at distances up to 50 meters with 1mm 0.5NA POF and 500 meters (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
CPA technique is widely used for generation of ultra-short and high energy pulse of lasers. CASTECH’s reflection grating has been successfully applied on pulse compression. CASTECH’s reflection grating has been successfully applied on pulse compression, which is created by (read more)
Browse Diffraction Gratings Datasheets for CASTECH, Inc. -
Elevate your optical engineering prowess with CASTECH's revolutionary 200 MHz fiber-coupled Acousto-optic Modulator (AOM). Designed for pulse picking and high-speed modulation applications, this compact marvel boasts unparalleled advantages. With ultra-fast rise-time/fall-time (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Guangzhou Ascend introduces the FSH-CF22, the latest advancement in constant flow metering pump systems. Boasting a digital controller and pulse-free pump body, this high-efficiency solution is crafted through micro-meter precision machining technology. Achieve unparalleled precision (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency.
(read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
The IEC61000-4-2 standard is crucial for system-level ESD protection, defining requirements and test methods for electronic equipment. The pulse waveform specified in the standard has a sharp 1st peak, reaching its peak current within 1ns, with a total pulse length of approximately 100ns (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V.
Conduct Research Top
-
Air-Coupled Acoustics: Sound PAT for Tablet Characterization
By Ilgaz Akseli and Cetin Cetinkaya, Clarkson University Only the results of four tablets with measured coating thicknesses of 135.1 um, 136.1 um, 135.8 um, 136.2 um are presented here. The proposed non-contact/non-destructive experimental set-up incorporates a square pulser/receiver
-
Application Considerations in Specifying High Frequency Ultrasonic Transducers
, and attenuation effects in water paths and test materials. Pulser/receiver design and setup also have a major effect on performance, as does cable length. Knowledge of how these factors interact and how they will affect echo response from typical test targets is important for optimizing resolution
-
Smart Computing Article - Basic Troubleshooting- Keyboards
provides the keyboard power and relays electrical signals between the keyboard and computer. Wireless keyboards typically use battery power and a receiver that you connect to the computer for communicating, usually via RF (radio frequency) or Bluetooth technology. Inside a keyboard, a built-in
-
IR Remote Control Transmitter
, a col. It uses a 14-bit transmission consisting of 2 start receiver, and a protocol for how to communicate bits, a toggle bit, 5 address bits, and 6 data bits. This between them. The transmitter sends pulses through 14-bit transmission forms a packet and is repeated an infrared LED. These pulses
-
Fiber Optic Antenna Link OFW-5800 GPS
be strategically located throughout the topside superstructure and antenna mast areas, and a four (4) channel Fiber Optic (FO) to RF receiver unit, that can be located in the below deck navigation space (IC/GYRO Room). The headend units and the receiver module are interconnected using shipboard fiber optic
-
Engineer's Assistant Using a PIC16F84A
This compact instrument is intended to be a digital laboratory tool for hardware and, in some cases, software debugging. It contains four instruments in one unit: logic probe, single channel logic state analyzer, frequency counter and serial code receiver. The only chip used is a PIC16F84A running
-
Decoding an Infrared Remote Using a PIC16C5X Microcontroller
be easily handled by PIC16C5X microcontrollers. This application note describes how this decoding may be done. The only mandatory hardware for decoding IR signals is an infrared receiver. The use of two types is described here. Both are modular types used often by the consumer electronics industry
-
The Types of Broadband Connections for Internet and Their Pros and Cons
to the Internet and talk on the phone at the same time. One disadvantage with DSL is the inconsistency of Internet speed. The distance to the provider can determine the strength of your connection. Fiber Optics. Fiber optic cables are used to transmit light pulses, generated by a laser source, along
More Information Top
-
http://www.ndt.net/article/wcndt2004/pdf/signal_processing/51_gan.pdf
The plotted image using the EMAT-compression system was also compared with the image obtained using the Panametrics pulser/receiver system .
-
Low-voltage coded excitation utilizing a miniaturized integrated ultrasound system employing piezoelectric 2-D arrays
The pulse width of the back wall echoes acquired with the integrated system and the conventional pulser/receiver system were also compared.
-
Ultrasonic Attenuation and Velocity in Pearlitic Rail Steel During Fatigue Using Longitudinal Wave Probing
ABSTRACT: A computer-controlled narrowband ultrasonic pulser/receiver system was used to determine changes in the coefficient of attenua- tion and the acoustic velocity in pearlitic steel specimens during reverse bending fatigue.
-
Electromagnetic acoustic transduction using a pulsed electromagnet
Pulser/Receiver system .
-
Two-dimensional acoustic attenuation mapping of high-temperature interstitial ultrasound lesions
The system was composed of a pair of water-immersion transducers connected to a pulser/receiver system (Panametrics 500PR).
-
Corrosion Detection in Aircraft Structures using Guided Lamb Waves
• The basic equipment in the instrumentation set up was a tone-burst pulser/receiver system that can be used to excite a high power narrow-band width guided wave mode.
-
Development of low-noise wideband receiver for intravascular ultrasound and photoacoustic imaging
Particularly, the system SNR was compared with that of the receive module in a commercial pulser/receiver system (UT340, UTEX Scientific Instruments Inc., Mississauga, Canada).
-
Lead-free piezoelectric thick films based on potassium sodium niobate solutions
Pulse-echo measurements were carried out on a high frequency transducer (lead-free thick film on an acoustically engineered lead-free substrate) using a test setup consisting of a water tank, a pulser/receiver system DPR500, a remote pulser RP-H2 …