Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Weber UK, Ltd.
Description: Suitable for other lifting operations such as mounting of springs, fuel tanks, exhaust pipe etc. Pedal operated pump leaving both hands free for working. Hand operated dead man's release for optimum safety whilst lowering. Galvanised support saddle and base
- Jack Type: Transmission Jack
- Lift Capacity: 0.6615 tons
- Maximum Height: 77.36 inch
- Minimum Height: 44.49 inch
-
Supplier: Weber UK, Ltd.
Description: Suitable for other lifting operations such as mounting of springs, fuel tanks, exhaust pipe etc. Pedal operated pump leaving both hands free for working. Hand operated dead man's release for optimum safety whilst lowering. Galvanised support saddle and base
- Jack Type: Transmission Jack
- Lift Capacity: 1.1 tons
- Maximum Height: 78.74 inch
- Minimum Height: 46.06 inch
-
Supplier: Weber UK, Ltd.
Description: Suitable for other lifting operations such as mounting of springs, fuel tanks, exhaust pipe etc. Pedal operated pump leaving both hands free for working. Hand operated dead man's release for optimum safety whilst lowering. Galvanised support saddle and base
- Jack Type: Transmission Jack
- Lift Capacity: 0.3307 tons
- Maximum Height: 77.36 inch
- Minimum Height: 44.49 inch
-
-
Supplier: Murphy Industrial Products Inc.
Description: JET® Bottle Jacks • Complies with ANSI/ASME PALD standards and CE/GS. • Forged base and cylinder to ensure strength and eliminate leaks. • Chromed pump piston and ram for added rust resistance. • In-line design makes the jack more convenient to be positioned and operated.
- Actuation: Hand
- Jack Type: Bottle Jack
- Lift Capacity: 3 to 60 tons
- Telescoping: Yes
-
Supplier: Weber UK, Ltd.
Description: Suitable for lifting heavy truck transmissions. Ideal for workshop pits due to low minimum height and long stroke. Pedal operated pump with quick lift leaving both hands free for working. Hand operated dead man's release for optimum safety whilst lowering
- Jack Type: Transmission Jack
- Lift Capacity: 1.32 tons
- Maximum Height: 75.59 inch
- Minimum Height: 35.63 inch
-
Supplier: Garage Equipment Supply
Description: , this jack rises to the chassis challenge with only a single pump of the handle. The RJF-3TQP represents the ultimate in jacking speed and convenience. Looking to get even more versatility out of the RJF-3TQP? Consider the RST-2TCB Floor Jack Crossbeam. Alloy-plated ram
- Lift Capacity: 3 tons
-
Supplier: Southland Equipment Service
Description: vertical position when not in use. Hydraulic pump design facilitates easy-access seal replacement. Chrome plated hydraulic pump piston for long seal life. 5500 lb. cap. for standard jack 3,300 lbs. for low profile jack. Red powder coat finish. FOB Shipping Point.
-
Supplier: Torin Jacks, Inc.
Description: Electrostatically painted to prevent corrosion Idea use for extra long power stroke requirements Slow release feature
- Actuation: Hand, Hydraulic
- Horizontal / Angular Use: Yes
- Jack Type: Other
- Lift Capacity: 8 tons
-
Supplier: Mile-X Equipment, Inc.
Description: . Overall Height (low position): 35" Maximum Height: 71-5/8" Maximum Forward Tilt: 24° Maximum Backward Tilt: 19° Maximum Side Tilt (either side): ±20° Leg Width: 37-1/8" No. 1793A – High-lift transmission jack with foot pump. Wt., 162 lbs.
-
Supplier: Mile-X Equipment, Inc.
Description: system prevents jack from being used beyond its rated capacity. Foot operated pump and lowering pedals allow use of both hands to position and align saddle with transmission. Two-stage flash chromed rams inhibit rust from entering hydraulic system. Wide base with four easy
-
Supplier: Raymond Handling Consultants, L.C.
Description: FOOT PUMP PALLET TRUCK
-
Supplier: KSB AG
Description: Design Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all types of waste water in
- Horsepower: 952 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 22.19 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
-
Supplier: Zinko Hydraulic Jack
Description: ZPR-106 10 Ton Hydraulic Pulling Jack This hydraulic pulling jack is perfect for drawing heavy objects, positioning structures, or lifting heavy loads. It is designed for use with single acting pumps like our ZHP series hand pumps, ZAP series air over hydraulic
- Lift Capacity: Over 10 tons
-
Supplier: Zinko Hydraulic Jack
Description: ZPR-056 5 Ton Hydraulic Pulling Jack This hydraulic pulling jack is perfect for drawing heavy objects, positioning structures, or lifting heavy loads. It is designed for use with single acting pumps like our ZHP series hand pumps, ZAP series air over hydraulic
- Lift Capacity: Over 5 tons
-
Supplier: Torin Jacks, Inc.
Description: With high quality,glide action pressure pump. Powerful jack makes big loads easy to lift. Minimum height is 9 1/2in., lifting height is 5 3/4in. Handle included.
- Actuation: Hand, Hydraulic
- Jack Type: Bottle Jack
- Lift Capacity: 30 tons
- Lift Stroke: 5.12 inch
-
Supplier: Garage Equipment Supply
Description: The ATD-7322 is a 22-Ton heavy-duty air/hydraulic actuated single stage truck bottle jack. This bottle jack has a heat-treated extension screw that allows low pick-up height adjustment and maximum lift height. A choice of (3) handle angles: 90° - For space saving
- Actuation: Hand
- Lift Capacity: 22 tons
- Maximum Height: 22 inch
-
Supplier: Garage Equipment Supply
Description: Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload system Fully adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain anchors
-
Supplier: Garage Equipment Supply
Description: market and the preferred equipment choice of transmission service professionals worldwide. Compare this unit with any other brand on the market and you will see why it’s America’s most popular transmission jack. Foot operated pump Alloy-plated ram Two
-
Supplier: Zinko Hydraulic Jack
Description: Aluminum Racing Car Jack - 6 Pumps, 1.5 Ton Capacity Performance Jack, Light weight & maneuverable Ultra Lightweight Aluminum Service Jacks
- Jack Type: Service / Floor Jack, Other
- Lift Capacity: Over 1.5 tons
-
Supplier: Zinko Hydraulic Jack
Description: Aluminum Racing Car Car Jack - 3 pumps, 1.5 Ton Capacity Performance Jack, Light weight & maneuverable
- Jack Type: Other
- Lift Capacity: Over 1.5 tons
-
Supplier: Econo Lift Limited
Description: support legs and adjustable stabilizer contacts floor automatically at 16.5" Power Supplies Hand Pump D/C 12v battery Options Platforms available
- Capacity: 2200 lbs
- Length: 45 inch
- Lift Drive / Actuation: Electric Motor
- Stroke: 28.6 inch
-
Supplier: Econo Lift Limited
Description: support legs and adjustable stabilizer contacts floor automatically at 16.5" Power Supplies Hand Pump D/C 12v battery Options Platforms available
- Capacity: 2200 lbs
- Length: 45 inch
- Lift Drive / Actuation: Hand
- Stroke: 28.6 inch
-
Supplier: SC Hydraulic Engineering Corporation
Description: Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing,
- Discharge Size: 0.3750 inch
- Maximum Discharge Pressure: 14000 psi
- Maximum Discharge Flow: 0.1429 GPM
- Type of Pump: Booster Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Split Case Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the
- Discharge Size: 0.5000 inch
- Maximum Discharge Pressure: 14400 psi
- Maximum Discharge Flow: 0.7143 GPM
- Type of Pump: Booster Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Split Case Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: jack's lifting saddle to the load with one pump of the "T" handle. Locking release lever secures handle in the vertical, 45 degree or horizontal position to lower the load on all models. Our 27 1/4” high height is the highest in the industry! Everyone else's is in the 22” range.
-
Description: Engineered for closed-circuit applications, P1 Medium Pressure Mobile Pumps increase productivity and improve the working environment with a robust cradle-bearing design, wide temperature range, full power thru-drive capability and an optional torque limiter. Featuring unique “ripple
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 4000 psi
- Maximum Discharge Flow: 73 GPM
- Media Temperature: -40 to 200 F
-
Supplier: Mile-X Equipment, Inc.
Description: Compac 2 Ton Low Height Jack Features: Rubber pads protect the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth painted or tiled floors. (Factory Mounted) Saddle for extra height or
-
Supplier: SC Hydraulic Engineering Corporation
Description: pressure due to very low frictional resistance. SC pumps are suitable for use on scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash
- Discharge Size: 0.4375 inch
- Maximum Discharge Pressure: 15600 psi
- Maximum Discharge Flow: 0.1602 GPM
- Type of Pump: Booster Pumps, Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Split Case Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: pressure due to very low frictional resistance. SC pumps are suitable for use on scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash
- Discharge Size: 0.5625 inch
- Maximum Discharge Pressure: 19500 to 24375 psi
- Type of Pump: Booster Pumps, Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Split Case Pumps
-
Supplier: Lift Products, Inc.
Description: 55. The Maxx-Jack premium pallet truck has a 5,500 lbs capacity and is offered with either 20.5" or 27" wide forks. The 48" long forks are reinforced with gussets to prevent spreading and feature fork entry and exit roller for easy pallet entry and exit. The high quality pump of the
-
Supplier: Cole-Parmer
Description: controller include phono jack connector for optional foot switch, RS-485 connections for daisy-chaining pumps, RS-232 and USB ports for connection to a PC, and a DB15 connector for direct control of the pump. The PC interface allows program transfer to/from the PC, and
- Maximum Discharge Flow: 0.3963 GPM
- Power Source: AC Powered
- Type Of Pump: Peristaltic Pumps
-
Supplier: Crane Pumps & Systems
Description: Deming Inline Pumps feature a space saving, back pull-out design which allows versatile applications in a wide range of industries. Available in 11 size configurations. ANSI pumps meet the dimensional requirements of ANSI B73.2. Applications General Industrial
- Discharge Size: 1 to 4 inch
- Horsepower: 0.5000 to 50 HP
- Maximum Discharge Flow: 1200 GPM
-
Supplier: Novaflex Group
Description: All extruded heavy wall sanitation suction hose. Unique interlock construction provides for extreme flexibility and kink resistance. Smooth interior for optimum flow and unique crush resistance. An external wear rib prevents damage from abrasion. Used for liquid transfer; sanitary and cesspool.
- Application: Suction / Vacuum
- Construction Options: Corrugated, Reinforced
- Inside Diameter: 1.5 to 4 inch
- Material: Thermoplastics
-
Supplier: FLSmidth
Description: adjustment lock nut design compresses the wear ring carrier to provide an atmospheric seal, and locks the jacking screw in place. Pump sealing options: Options include water flush, centrifugal (expeller), and mechanical.
-
Supplier: RS Components, Ltd.
Description: have a fully sealed hydraulic system. High quality. Sealed hydraulic system. Pumping mechanism which can rotate through 360°, making this jack ideal for lifting or positioning in confined spaces. Spring assisted return. Safety overload protection valve fitted to all models. Removable
- Lift Capacity: 10 tons
- Maximum Height: 1.38 inch
Find Suppliers by Category Top
Featured Products Top
-
Battery Skid Lifts • Ideal for loading and unloading skids and work to an ergonomic height • Available in foot pump and battery models • Foot pump to lift manual units with a hand (read more)
Browse Pallet Jacks Datasheets for Econo Lift Limited -
Fork pockets are spaced to fit most pallet jacks; deck can be moved fully loaded with properly secured drums (straps not included) 2,000 lb. UDL capacity is strong enough to support two fully loaded steel or poly drums; PIG decks will never buckle (read more)
Browse Pallets Datasheets for New Pig Corporation -
, every year in the US up to $1.41 Billion is lost to inefficient energy practices in the water and wastewater industries Learn how to improve your bottom-line by reducing leaks in distribution systems and aligning your pumping routines with the variable electricity rates of your supplier (read more)
Browse Flow Meters Datasheets for Siemens Process Instrumentation -
Applications: Welding machines, hydraulic jacks, medical equipment, packaging auxiliary equipment, food and beverage processing equipment, wear-resistant pumps, fire pumps, cutting machines, pulse welding machines, and blowers. (read more)
Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
Applications: welding machines, jacks, therapeutic equipment, packaging auxiliary equipment, food and beverage processing equipment, wear-resistant pumps, fire pumps, cross-cutting machines, pulse welding machines, blowers, laboratory mixing equipment, electrodialysis equipment, tablet presses (read more)
Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
Smith & Loveless Launches Next Generation of Long-Lasting Above-Grade Pump Stations with first EVERLAST Shipments LENEXA, Kan. — Smith & Loveless announces the next milestone in the company’s storied history of (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
for added weather protection. Standard safety features include electric brakes, safety strobe light, three safety cones with holder, rear fold down stabilizer jacks, and retractable guide arm. The pump is protected by a thermal relief valve to protect from heat damage and a heavy duty inlet (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
Leak Stop+ detects plumbing leaks at a single location, sounds an audible alarm, and automatically shuts off the water supply. The addition of an RJ45 Jack makes Leak Stop+ capable of integrating with WaterCop SmartConnect to receive mobile alerts to a smartphone or tablet. It is also capable of (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
, and water flow was interrupted to hydrants and a hydroelectric station. The Opportunity Eastern Industrial Supplies, Inc. had the solution. Jack Sullivan, Eastern’s senior product manager for steam products, recommended ThermOmegaTech freeze protection (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Going With The Flow (.pdf)
- and, by extension, HeartSong WaterScapes - comes from Griswold TM Pump Company, Grand Terrace, CA, USA. Not surprisingly, Heartsong was introduced to Griswold pumps - specifically the E,F&G Series of centrifugal pumps - by Jack Klein.
-
Case Study - East Richland County (.pdf)
Jack Morin operates 16 lift stations for East Richland County in South Carolina. That means he has a great deal of data from his pumps to collect and act upon, regulations to meet, man-hours to allocate, maintenance to schedule and perform and, possibly most importantly, a budget that constrains
More Information Top
-
SUCCESSFUL IMPLEMENTATION OF THE LOW MAINTENANCE AIRLIFT PUMP TO EXTEND THE LIFE OF STRIPPER WELLS
The overall reliability of the Airlift versus traditional pump jack technology was compared.
-
CR4 - Thread: Pump Jack Power
Pump Jack Power .
-
Federal Register > Friday, August 30, 1996 > [61 FR 46026] Safety Standards for Scaffolds Used in the Construction Industry
Also, substantive provisions concerning pump jack scaffolds, height of catch platforms, and guardrails were added (37 FR 25712, December 2, 1972).
-
Optimizing Downhole Fluid Production of Sucker-Rod Pumps With Variable Motor Speed
Reciprocating oil pumps consist of surface equipment, such as a pump jack with a prime mover, and downhole components, in- cluding the sucker rod and the downhole pump that operate inside tubing inserted into a well.
-
Optimizing Downhole Fluid Production of Sucker Rod Pumps Using Variable Motor Speed
Introduction Reciprocating oil pumps consist of surface equipment, such as a pump jack with a prime mover, and downhole components, including the sucker rod and the downhole pump that operate inside a tubing inserted into a well.
-
Practical aspects of steam injection processes: A handbook for independent operators
Novel Pump Jacks ............................................................................
-
Photovoltaic power as a utility service: Guidelines for livestock water pumping
Flowlight- Solar Pump Jacks Photocomm .
-
Enhanced Recovery Utilizing Variable Frequency Drives and a Distributed Power System
In phase two, Peden Energy installed variable frequency drive with a computerized pump off controller onto the pump jack that adjusts and varies the pumping speed of the well based upon downhole torque demand.