-
Supplier: Armstrong International
Description: Elastomer seal material options are available to support NON water temperature control applications, e.g., glycol, hydraulic fluid Top entry allows inline access to internal valve parts Operating temperature range: -13°F to 257°F (-25°C to 125°C) Rated pressure
- Actuation: Electric
- Connection: Threaded
- Media Description: Water (General), Hot Water, Cold Water
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: Elastomer seal material options are available to support NON water temperature control applications, e.g., glycol, hydraulic fluid Top entry allows inline access to internal valve parts Operating temperature range: -13°F to 257°F (-25°C to 125°C) Rated pressure
- Actuation: Electric
- Connection: Threaded
- Media Description: Water (General), Hot Water, Cold Water
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: Elastomer seal material options are available to support NON water temperature control applications, e.g., glycol, hydraulic fluid Top entry allows inline access to internal valve parts Operating temperature range: -13°F to 257°F (-25°C to 125°C) Rated pressure
- Actuation: Electric
- Connection: Threaded
- Media Description: Water (General), Hot Water, Cold Water
- Media Temperature: -13 to 257 F
-
-
Supplier: Armstrong International
Description: Elastomer seal material options are available to support NON water temperature control applications, e.g., glycol, hydraulic fluid Top entry allows inline access to internal valve parts Operating temperature range: -13°F to 257°F (-25°C to 125°C) Rated
- Actuation: Electric
- Connection: Threaded
- Media Description: Water (General), Hot Water, Cold Water
- Media Temperature: -13 to 257 F
-
Supplier: Clippard
Description: its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Connection: Threaded
- Media Description: Water (General), Other
- Media Temperature: 32 to 230 F
-
Supplier: Clippard
Description: its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Connection: Threaded
- Media Description: Water (General), Other
- Media Temperature: 32 to 230 F
-
Supplier: Clippard
Description: its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Connection: Threaded
- Media Description: Water (General), Other
- Media Temperature: 32 to 230 F
-
Supplier: Clippard
Description: its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Connection: Threaded
- Media Description: Water (General), Other
- Media Temperature: 32 to 230 F
-
Supplier: Watts
Description: Series BD1156F feed water pressure regulators are designed to fill the boiler and system piping with water and to maintain water pressure in the system at all times. These valves also provide make up water to the system in the event of system leaks. Series BD1156F
- Media Description: Water (General)
- Valve Size: 0.5000 to 0.7500 inch
- Valve Type: Regulators
-
Supplier: Zurn Industries LLC
Description: push button operation Solenoid-operated piston kit True mechanical override button allows remote flushing 3-year warranty
- Media Description: Water (General)
-
Supplier: OMEGA Engineering, Inc.
Description: parameters are simultaneously visible with our dynamic display that includes a push button operator interface. Water flow controllers are available from 50 milliliters per minute full scale to 500 milliliters per minute full scale.
- Accuracy: 2 ±% FS
- Control Signal Output: Analog Voltage, Serial / Digital
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Serial / Digital Input
-
Supplier: U.S. Plastic Corporation
Description: -resistant Polysulfone ball. Valves are FDA compliant. Valves have a pressure rating of 150 psi @ 73F and a temperature range of 35F to 200F. Connect - Simply push the tubing until it bottoms out. Holding and sealing is accomplished instantaneously. Disconnect - First, depress
-
Supplier: Transcat, Inc.
Description: 2 wire 4-20 mA output Bright Backlit LCD Display Internal “Push Button” Configurability allows for quick range changes Accuracy +/- 0.50% FSIntegrated Isolation Valve Stainless Steel Wetted Parts Integrated Equalization Valve
- Pressure Reading: Gauge
- Working Pressure Range: 14.45 psi
-
Supplier: Watts
Description: Series BD911 combination fill valve and backflow preventer consists of a Model 9D backflow preventer and Model BD1156F feed water pressure regulator in one pre-assembled unit. This valve is a high capacity valve designed for use on boiler feed lines to provide make-up
- Primary Material of Construction: Brass / Bronze
- Valve Size: 0.5000 inch
- Valve Type: Back Flow Preventer Assembly
-
Supplier: Zurn Industries LLC
Description: "Sensor Flush Valve ZEMS6000AV-ONE-IS incorporates a motorized actuator, an integral infrared convergence-type proximity sensor and a manual push button override into an all-metal, polished chrome plate housing. This sensor flush valve toilet has 1.6 gpf system which
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: Automatic flush valve ZEMS6000AV-MOB-W1 have fully configurable range adjustment sensors with 48 or 168 hour trap seal flush and capacitive sensing push button override helping commercial and industrial sector have clog resistant by-pass with dual seal. Features And Benefits
- Actuation: Automatic
- Application: Toilet
-
Supplier: HVACQuick.com
Description: Metlund STS-02 Series DMAND System. Circuit Board, pump with built in IFC valve, flanges and one hardwired button. For dedicated return lines. The STS-02T models are designed for use in large homes or commercial buildings where the distance from the water heater to the farthest
-
Supplier: HVACQuick.com
Description: built into the pump housing, reducing the number of external devices. The S-50 models are adequate for runs of under 50 feet. The S-50 models carry a three year warranty. NOT FOR USE WITH TANKLESS WATER HEATERS. At the push of a button, the S-Series pumps cold water
-
Supplier: HVACQuick.com
Description: patented PDV (Check Valve) is built into the pump housing, reducing the number of external devices. The S-50 models are adequate for runs of under 50 feet. The S-50 models carry a three year warranty. NOT FOR USE WITH TANKLESS WATER HEATERS. At the push of a button, the
-
Supplier: HVACQuick.com
Description: (Check Valve) is built into the pump housing, reducing the number of external devices. The S-50 models are adequate for runs of under 50 feet. The S-50 models carry a three year warranty. NOT FOR USE WITH TANKLESS WATER HEATERS. At the push of a button, the S-Series pumps
-
Supplier: Watts Premier
Description: The Filter-Pure (UF3) is equipped with a unique swivel valve, in head, push button assembly. This allows for a simple and sanitary filter change that does not require you to turn off the water source to the system. This three stage filtration system is equipped with a
-
Supplier: Gilson Company, Inc.
Description: Dimensions for 16qt (15L) Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button.
-
Supplier: Gilson Company, Inc.
Description: Dimensions for 16qt (15L) Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button.
-
Supplier: Gilson Company, Inc.
Description: Dimensions for 16qt (15L) Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button.
-
Supplier: Gilson Company, Inc.
Description: Dimensions for 16qt (15L) Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button.
-
Supplier: Eastern Instruments
Description: -friendly calibrations like Zero Adjustment, Static Calibration, Dynamic Calibration, and Field Calibrations Calibrations can be done with the simple push of a button! Complete customization of the electronics is available for almost any application from batching to
- Application / Operation: Filling, Metering
- Common Features: Control Panel, Integral Hopper / Bin
- Feeder Type: Other
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: Zurn Industries LLC
Description: Concealed Flush Valve with Exposed Back Spud Connection for Water Closets Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended service life with lower maintenance costs Manual push button with no-leak seal
- Actuation: Automatic
- Application: Toilet
-
Supplier: Uehling Instrument Company
Description: audible alarm sounds and a message pad flashes to inform the user why the alarm has sounded. A reset push-button silences the audible alarm. Thereafter, the message pad remains illuminated until the alarm condition has been corrected. Should another channel(s) sense an alarm condition, the
- Built in Alarm Indicator: Yes
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
- Output Options: Switch or Alarm Signal
- Specific Detectable Liquid Types: Water
-
Supplier: CMH Manufacturing Co.
Description: continuous circulation, filtration, and cooling of the fluid. All pumps, valves, and hoses are designed for hydraulic oil and water glycol. Pumps are vertically mounted and submerged in the reservoir to improve suction characteristics and reduce noise level. Extra ports are a available
- Flow: 6 to 34 GPM
- Operating Pressure: 1000 to 1500 psi
- Power Source: Electric Motor
- Reservoir Capacity: 42 to 70 gallons
-
Supplier: Gems Sensors & Controls
Description: four channel level controls are an ideal solution for liquid level problems in hazardous locations for the sewage, waste water, chemical and groundwater pump/solenoid valve control; automatic or manual alternation; high and/or low level alarms with silence/acknowledge capabilities.
- Control Signal Output: Switch / Relay Output
- Form Factor: Circuit Board
- Media: Liquid
- Special Capabilities (if required): Level Controller
-
Supplier: Hale Engineering Company, Inc.
Description: nozzles mounted in sidewalls & ceiling, pre-piped to solenoid valve that is activated by wall mounted push button, for an adjustable time cycle - (2) 36” x 80” aluminum frame doors & frames w/ ¼” clear safety glass window, electrically interlocked w/ electromagnetic locks
-
Supplier: Hale Engineering Company, Inc.
Description: floor -(12) Misting nozzles mounted in sidewalls & ceiling, pre-piped to solenoid valve that is activated by wall mounted, pneumatic push to start button, with an adjustable time cycle - (2) 36” x 80” Anodized aluminum frame doors & frames w/ ¼” clear safety glass window
-
Supplier: Seetru Limited
Description: non-flammable liquids. For flammable liquid applications please see either G35 Seemag or G31 Seeflex This gauge is commonly used for the water storage and coolant tanks on board cargo ships, tugs and military vessels. Push-button operation Except when a reading is being taken, the
- Device Classification: Level Gauge
- Material Temperature Range: 302 F
- Maximum Operating Pressure: 53.37 psi
-
Supplier: Gluefast Company, Inc. (The)
Description: Sprayer for precise adhesive application every time. What is the Standard PAT Adhesive Applicator? The standard Pneumatic Adhesive Tank (PAT) from The Gluefast Company, Inc includes a pressure tank, air gauge assembly, and glue line assembly with push button valve to dispense
- Application: Adhesive / Silicone
-
Supplier: E+E Elektronik
Description: memory. The logged data can be displayed in a graph directly on the device or easily downloaded via USB interface. The EE360 configuration and adjustment can be performed either directly on the device via display and push buttons or with the free EE-PCS software using the USB service
-
Supplier: Lancer Corporation
Description: Industry standard platforms in 44'' width, 12-valve, lever or push button dispensing versatility Illuminated interchangeable front graphics, standard fluorescent 15 watt light bulb Visual low-ice indicator lights up to alert the need for ice in the dispenser bin
- Application: Food / Beverage
- Dispensing Type: Solid Stream
- Type: Mix and Dispense
-
Supplier: Lancer Corporation
Description: Industry standard platforms in 30" width, eight or 10 valve, lever or push button dispensing versatility Illuminated interchangeable front graphics, standard fluorescent 15 watt light bulb Visual low-ice indicator lights up to alert the need for ice in the dispenser
- Application: Food / Beverage
- Dispensing Type: Solid Stream
- Type: Mix and Dispense
-
Supplier: Lancer Corporation
Description: Industry standard platforms in 22" width, six valves, lever or push button dispensing versatility Illuminated interchangeable front graphics, standard fluorescent 15 watt light bulb Visual low-ice indicator lights up to alert the need for ice in the dispenser bin
- Application: Food / Beverage
- Dispensing Type: Solid Stream
- Type: Mix and Dispense
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: . (Detection range, ON- OFF, mode dependent flushing times). Easy assembly, service and check of battery. The sensor may be equipped with an optional push-button, which starts the flow of water immediately. APPLICATIONS Control unit for sanitary faucets Flushes
- Beam: Infrared
- Body: Rectangular
- Operating Distance: 10.24 inch
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: -remote control. (detection range, ON- OFF, follow-up-time). Easy assembly, service and check of battery. The sensor may be equipped with an optional push-button, which starts the flow of water immediately. APPLICATIONS Control unit for sanitary urinals, WC's and Showers Flushes
- Beam: Infrared
- Body: Rectangular
- Operating Distance: 25.59 inch
- Operating Temperature: 140 F
-
Supplier: Caterpillar Oil & Gas
Description: . C9 ACERT™ Hazpak Standard Equipment Air Inlet System Dry-type two-element air filter with restriction indicator, separate circuit aftercooler with ATEX approved air shutoff valve, inlet flame arrestor Control System
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: . C7 ACERT™ HazPak Standard Equipment Air Inlet System Dry-type two-element air filter with restriction indicator, separate circuit aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: provides customer programmable engine de-ration strategies to protect against adverse operating conditions Emergency stop push button (located in Electronic Instrument Panel) Safety shutoff protection: STARTING SYSTEM Air starting motor, RH, 620
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.48E6 to 2.28E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: Monitoring System provides customer programmable engine de-ration strategies to protect against adverse operating conditions Emergency stop push button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 799000 to 974000 VA
Find Suppliers by Category Top
Featured Products Top
-
+ system is designed for plumbing supply line installation "upstream" of the appliance or desired monitoring area. The valve can be controlled independently of water leaks by pushing the open/close soft touch buttons on front of the actuator. Made in the USA. (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn’t be simpler or more reliable - without system shutdown. Only WearChek® offers easy opening push button control - just push and release for (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
WearChek offers easy push-button control – just push and release for sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
mounts on Asahi/America Type-21/21a SST ball valves, Type 23 Multiport® ball valves, and Type-57 series butterfly valves; it comes standard with push buttons for actuator calibration and local control, an OLED screen and fault contacts. The basic Series 19 CAV Com Pack® is a mechanical (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a (read more)
Browse Industrial Valves Datasheets for Clippard -
Harmful water and sediment produced in the normal operation of air systems will cause rust and corrosion to the system if not systematically removed. All maintenance experts agree that these destructive contaminants should be drained regularly for maximum performance of your air system (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
The Sipart PS100 can be initialized quickly at the touch of a button, automatically adjusting itself to the attached valve. If required, it is possible to optimize the positioner for a specific application with just one further touch of a button. The positioner can be set to (read more)
Browse Valve Positioners Datasheets for Siemens Process Instrumentation -
, brewery processes, etc. and do not require pressure to aid in opening the valve. Design: close up of the PTFE bellows used in Series EASMT & EASYMT Valves are spring return normally closed and direct acting with a heavy duty push (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Imagine… just point the RetroSmart™ sensor’s red, narrow light beam at the reflector and push the AUTOSET button one time. Now sit back and watch the sensor flawlessly detect any size PET bottle filled with water, with no (read more)
Browse Photoelectric Sensors Datasheets for Tri-Tronics Company, Inc. -
water hammer. This variation of a check valve, or Vacuum Breaker, features a spring-assisted silent closure. If there is no pressure on the valve, the spring pushes the disc into a closed position. Other features include: 1” to 4” size (Outside (read more)
Browse Steam Valves Datasheets for DFT Inc.
More Information Top
-
A modeling language for Petri net based factory automation systems
The system con- sists of a tank, a sensor measuring it, a magnetic valve supplying water , a push button and a controller to con- trol them.
-
States > Illinois > State > Regulations > Title 77 - Public Health > Chapter I - Department of Public Health > Subchapter r - Water and Sewage > [77 Ill. Adm. ...
c) All water closets shall have push button flush valves .
-
States > Illinois > State > Register > 2013 > 04/26/2013
All water closets shall have push button flush valves .
-
States > Illinois > State > Register > 2014 > 05/09/2014
All water closets shall have push button flush valves .
-
Trainz/Things You Can Do In Trainz - Wikibooks, open books for an open world
The mouse cursor point moves levers, turns valves to replenish boiler water , pushes buttons , tugs the horn cable and so forth, then the control takes effect.
-
Thermohydrodynamic desludging of large tanks and process equipment
It is sufficient to push the button on the automatic water flow valve on the control panel in the operator’s room to feed water into the ring collector.
-
Design Fires in Road Tunnels
Response: Motorists at scene deploy hoses from hydrant boxes, but cannot activate water since valves require the push- ing of an operating button in addition to traditional turning of handle.
-
Meggitt Avionics
The calibrator consists of twin open-ended water and mercury manometers with a push - button changeover valve to permit continuous calibration throughout the range.